-
Supplier: Pickering Electronics
Description: be found in relays requiring a very much larger board area. In this way, a 10 Watt switch power rating is achieved. Two types of Form A (energize to make) switches are available, a general purpose version and a type suitable for low level or cold switching applications. These relays require
- Normally Open (NO): 1
- Normally Closed (NC): 0
- Changeover (CO): 0
- Maximum Current: 0.5 amps
-
Description: IEC 60825-12:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to compare all the changes between the official IEC Standard and its previous edition. IEC
-
Supplier: Waytek, Inc.
Description: Connectors: (Three) Apex 280 Series 10-Way Connectors: 38901, 38902 & 38903 & (One) Apex 150/280 Hybrid 14-Way Connector 38900
- Number of Electrical Outlets: 42
- Current Rating: 200 amps
- Operating Temperature: -40 to 85 F
- Protection: Fuse
-
-
Supplier: Waytek, Inc.
Description: Connectors: (Three) Apex 280 Series 10-Way Connectors: 38901, 38902 & 38903 & (One) Apex 150/280 Hybrid 14-Way Connector 38900
- Number of Electrical Outlets: 42
- Current Rating: 200 amps
- Operating Temperature: -40 to 85 F
- Protection: Fuse
-
Supplier: Patton Electronics Co.
Description: Point-to-Point or Multipoint Operation over 2 or 4 Wires Multidrop up to 50 Terminals Async. Data Rates to 115.2 Kbps Range to 9 Miles (14.5 Km) on 19 AWG at 1.2 kbps Transmits and Receives Data plus One Control Signal Each Way Selectable RTS/CTS Delay Operates with or without "Echo"
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: Data Connect Enterprise, Inc.
Description: Point-to-Point or Multipoint Operation over 2 or 4 Wires Multidrop up to 50 Terminals Async. Data Rates to 115.2 Kbps Range to 9 Miles (14.5 Km) on 19 AWG at 1.2 kbps Transmits and Receives Data plus One Control Signal Each Way Selectable RTS/CTS Delay Operates with or without "Echo"
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: Data Connect Enterprise, Inc.
Description: Features Point-to-Point or Multipoint Operation over 2 or 4 Wires Multidrop up to 50 Terminals Async. Data Rates to 115.2 Kbps Range to 9 Miles (14.5 Km) on 19 AWG at 1.2 kbps Transmits and Receives Data plus One Control Signal Each Way Selectable RTS/CTS Delay Operates with or without
-
Supplier: Patton Electronics Co.
Description: Features Point-to-Point or Multipoint Operation over 2 or 4 Wires Multidrop up to 50 Terminals Async. Data Rates to 115.2 Kbps Range to 9 Miles (14.5 Km) on 19 AWG at 1.2 kbps Transmits and Receives Data plus One Control Signal Each Way Selectable RTS/CTS Delay Operates with or without
-
Supplier: ValueTronics International, Inc.
Description: in one module High speed switching in parallel operation Built-in relay cycle counters The Agilent N2265A multifunction module combines a 4x4 two-wire matrix and 16 bits of digital I/O in one module. The Agilent N2265A is designed for applications that require multiple functions in
- Data Acquisition: Datalogger / Recorder
-
Supplier: ValueTronics International, Inc.
Description: polarities) outputs. While ordinary DC power supplies only supply one-way currents, the BA4850 amplifier supplies (source) and absorbs (sink) currents, and handles positive and negative voltages as well, because it operates across all four quadrants.
- DC Output Power: 20 watts
-
Supplier: Acromag, Inc.
Description: 2 or 4 input channels, RTD (100 ohm Pt, 120 ohm Ni, 10 ohm Cu) or resistance (0 to 500 ohms) input Solid-state relays discrete output, Form A, SPST-NO 10 to 36V DC, 24V AC power Modbus-RTU high-speed RS-485 This signal conditioner is a dual or quad-channel analog input module with one
- Analog Input Channels: 4 #
- Operating Temperature: -13 to 158 F
- Temperature Measurement Range: -200 to 850 F
- Resolution: 16 bits
-
Supplier: Voltage Multipliers, Inc.
Description: axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
- VF: 12 volts
- IF: 100 mA
- VR: 10,000 volts
- IR: 0.0005 to 0.02 mA
-
Supplier: Voltage Multipliers, Inc.
Description: K-series – High voltage, high current epoxy diodes. 1.5 Amps to 3.0 Amps, 100nS, 200nS, 3000nS. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we
- VF: 12 volts
- IF: 1,500 mA
- VR: 10,000 volts
- IR: 0.002 to 0.1 mA
-
Supplier: Voltage Multipliers, Inc.
Description: Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we
- VF: 12 volts
- IF: 600 mA
- VR: 10,000 volts
- IR: 0.001 to 0.025 mA
-
Supplier: Voltage Multipliers, Inc.
Description: VMI’s rectifier assemblies are suitable for rugged-environment applications High voltage stacks are axial-leaded, epoxy encapsulated devices. Width and height stays the same, depending on which family (FP, SP, or SPJ), but the length will vary depending on the reverse voltage rating. Check the data
- VF: 12 volts
- IF: 10 mA
- VR: 10,000 volts
- IR: 0.0005 to 0.02 mA
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1282162-S4KW12C-6N Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 12000 V Current - Average Rectified
- VF: 12 volts
- VR: 12,000 volts
- IR: 0.004 mA
- trr: 2,000 ns
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1282978-SDHP10KS Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Voltage - DC Reverse (Vr) (Max): 10000 V Voltage - Forward (Vf) (Max) @ If: 12 V @ 3 A Reverse
- VF: 12 volts
- VR: 10,000 volts
- IR: 0.001 mA
- trr: 2,000 ns
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VF: 12 volts
- VR: 6,000 volts
- IO: 0.6 amps
- IFSM: 30 amps
-
Supplier: MACOM
Description: At MACOM we produce a wide variety of Schottky diodes as your best choice for microwave circuit detector and mixer applications ranging from DC to 80 GHz. These devices are available in die form, SURMOUNTTM, flip chip, plastic and ceramic packaging.
- VF: 0.09 to 1,200 volts
- Diode Applications: Detector, Mixer
- Features: Other
- Diode Type: Schottky Barrier Diodes
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VF: 12 volts
- VR: 7,500 volts
- IR: 2,000 mA
- IO: 1.75 amps
-
Supplier: Elite Semiconductor Products, Inc.
Description: High Voltage Full Wave Bridge Rectifier Assembly
- VF: 12 volts
- IF: 1,000 to 3,000 mA
- IR: 0.0005 mA
- IFSM: 50 amps
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE GEN PURP 12KV 12A MODULE
- VF: 12 volts
- VR: 12,000 volts
- Features: Other
- Diode Applications: Rectifier Diode
-
Description: DIODE GEN PURP 12KV 2A MODULE
- VF: 12 volts
- VR: 12,000 volts
- Diode Applications: Rectifier Diode
- Features: Removed
-
Supplier: Littelfuse, Inc.
Description: The High Voltage Rectifiers series offers breakdown voltages of 3200V up to 24000V and enhanced temperature and power cycling.
- VF: 12 volts
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: Bourns, Inc.
Description: packaging technologies. Functional integration and miniaturization is the key to success! To aid this miniaturization campaign, a new generation of Chip Diodes from Bourns has emerged that offers the capability to provide a silicon diode with minimal packaging overhead. The small
- VF: 1.9 to 40.95 volts
- IF: 2,000 mA
- VR: 1 to 39 volts
- IR: 0.0001 to 0.1 mA
-
Supplier: Frontier Electronics Corp.
Description: Fast Recovery Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Frontier's series of SMD Fast Recovery Diodes have a reverse
- VF: 2 to 85 volts
- IF: 10 to 500 mA
- VR: 1,000 to 24,000 volts
- IR: 0.005 mA
-
Supplier: Frontier Electronics Corp.
Description: Frontier Electronics designs and manufactures customer specific solutions when industry standard products do not meet their requirements. Redesigns for tighter tolerances, smaller footprints, higher performance, etc.. Redesigning and/or re-manufacturing obsolete components to conform to the latest
- VF: 2 to 16 volts
- IF: 200 to 750 mA
- VR: 1,000 to 20,000 volts
- IR: 0.005 mA
-
Supplier: Elite Semiconductor Products, Inc.
Description: High Voltage Power Diodes Standard and Ultra-Fast
- VF: 12 volts
- IF: 500 mA
- IR: 0.0005 mA
- trr: 40 ns
Find Suppliers by Category Top
Featured Products Top
-
VMI manufactures the X200UFG 20kV (yes, 20,000V) high voltage diode. The diodes are hermetically sealed making them suitable for industrial environments (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Like all our Design Engineer’s Guides, the Diode Handbook is intended to be a practical, comprehensive, and up-to-date reference work written by engineers for engineers. The diode has come a long way, developed over 100 years ago. The considerations and implications of (read more)
Browse Diodes Datasheets for Nexperia B.V. -
), measuring just 0.58 mm x 0.28 mm x 0.15 mm (L x W x H) for space-constrained designs. Having working voltages of ±1 V, ±2 V, and ±3.6 V, these TVS diodes safeguard sensitive circuits from electrostatic discharge (ESD) and transient surges. This means they meet IEC 61000 (read more)
Browse Diodes Datasheets for DigiKey -
VMI offers axial-lead, glass-body diodes ranging from 2kV to 20kV. One example is our 1N6519 high voltage diode, a hermetically sealed device that can (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
15°C to 30°C Physical Dimensions: 17.15 cm L x 1.59 cm D / 6.75 in. L x 0.625 in. D Weight: 50.4 g / 1.78 oz. (without soaker cap and lanyard) Case Material: Anodized Aircraft Aluminum with Protective Coating Battery Type: One N type, Alkaline, 1.5V (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
. The conveying surface, which can be an open pan or a fully closed conduit, is a seamless, one-piece unit. During the advance cycle, the conveying surface moves slowly forward. As it does, the material remains at relative rest on the conveying surface, even as it’s being moved forward. During (read more)
Browse Industrial Conveyors Datasheets for Triple/S Dynamics, Inc. -
Nexperia underscores its commitment to expanded manufacturing capacity and accelerated transition to smaller, thermally optimized packages. Nexperia offers engineers access to one of the most extensive CFP packaged diodes portfolios on the market from one supplier. (read more)
Browse Diodes Datasheets for Nexperia B.V. -
Filter Technology is committed to designing and manufacturing custom products to customer specifications. Way count, frequency band, and connector style can be customized for your system. Applications Splitting one RF signal into equal signals (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Chengdu Filter Technology Co., Ltd. -
The LTH 1K5-12/48-3U4 is a boost (step-up) DC-DC power supply that converts a 12Vdc input (10.5-16V operating range) to a stable, regulated 48Vdc at 30A. This unit is designed for 1500W loads. Two or more units may be parallel connected for higher output power. This DC-DC converter (read more)
Browse DC Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
. Nexperia today announced a new family of 750 V silicon carbide (SiC) trench MOSFETs, combining low switching losses, temperature-stable RDS(on) characteristics and robust switching performance in a broad range of package (read more)
Browse Transistors Datasheets for Nexperia B.V.
More Information Top
-
CR4 - Thread: LED Screw In Light Availability?
Oh NO Mr Pineapple!!- ordinary diodes have 0.7v drop- Leds have 1.7(red) 2amber, 2 .... The only safe way to power a led from 120 or 240v ac is to use a plugpack- yes you … your suggestion that xmas light strings are leds- I think you will find that they are 12v globes- either in series…
-
Practical Arduino
Next, fit a 1N4001 or equivalent power diode so that the cathode (banded) end connects to the .... The + 12V supply from the car will need to connect to the anode (nonbanded) end, so you .... This way , you can make up a handy cable to link to +12V and ground connections from…
-
Help on Testing Diodes - What do I have?
My thought was that maybe now, with reliable and cheap semiconductors available; it was possible that in a simple way , each battery could be maintained as a separate 12v battery; rather than as a part of a 24v battery group. .... But when I read some of the advanced diode talk in this thread; I thought that just…
-
Chaotic masking of communication in an emitter–relay–receiver electronic setup
To occupy less space, the ten diodes of each oscil- lator are packed inside the isolated paper .... The overall circuit is biased by two power supplies −12 and + 12V coupled in the symmetrical way .
-
Circuit - Two 12v Battery Isolator uses a LTC4412 - Hobby Circuit
But, when the engine is off you dont want the 12v RV loads to pull current from .... One way to solve this problem is with the use of two diodes .
-
CR4 - Thread: Alternator Field Feed
The separate diodes that supply the regulator is really a convenience of the way cars are generally wired. .... Using a separate diode set means that the ignition switch can provide + 12V power to the regulator…
-
Power electronics
Analysis and controls of switching network parts . .... according to the inductance follows under consideration of U2 = 12 V and a diode flow voltage of .... L = (U2 +UF)taus,ming U1=12V I1,maxg U1=12V ≈ 3,4 µH.
-
Practical AVR Microcontrollers
Most small servo motors run on +5 volts as do the specified laser diodes . .... However, if you somehow end up needing a + 12V supply as well, just reuse the power supply … that can live inside the frame, you’ll need to make up a seven- way wiring harness to…
-
Experimenting with AVR Microcontrollers
Most small servo motors run on +5 volts as do the specified laser diodes . .... However, if you somehow end up needing a + 12V supply as well, just reuse the power supply … that can live inside the frame, you’ll need to make up a seven- way wiring harness to…
-
ULTRA-SMALL LOW-POWER 12-BIT ANALOG-TO-DIGITAL CONVERTER
WITH INTERNAL REFERENCE
However, the current-handling ability of these diodes is limited, and the ADS1015 can be permanently damaged .... One way to protect against overvoltage is to place current-limiting resistors on the input lines. .... is driven by an op amp with high-voltage supplies, such as ± 12V , protection should be…
Indicates content that may require registration and/or purchase.