-
Supplier: Allied Electronics, Inc.
Description: Switch, Rocker/Paddle, DPDT, ON-OFF-ON,15 Amp
-
Supplier: Allied Electronics, Inc.
Description: Switch, Rocker/Paddle, Momentary, (ON)-OFF-(ON), DPDT, 15 Amp
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1233226-SRN91-15BB Category: Switches>Rocker Switches Series: SRN Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Ingress Protection: IP68 - Dust Tight, Waterproof Voltage Rating - AC: 125 V Standard Package: 20 Panel Cutout Dimensions:
- Features: Other
- Pole & Throw Specifications: SPDT
-
-
Supplier: Leviton Manufacturing
Description: 15 Amp, 120/277 Volt, Decora Plus Rocker 3-Way AC Quiet Switch, Commercial Spec Grade, Self Grounding, Back & Side Wired, - Brown
- Mechanical Life: 50,000
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 277 volts
- Maximum Power Rating: 2 HP
-
Supplier: Newark, An Avnet Company
Description: HIGH INRUSH 10 AMP ROCKER
-
Supplier: TE Connectivity
Description: 15/32" (Round Hole) Product Type Features Actuator Style : Rocker Actuator Type : Top Lamp : Without Product Type : Switch Rocker Switch LED : Without Rocker Switch Type : Power Termination Features Termination Type : Wire Lugs
- Maximum DC Voltage Rating: 28 volts
- Momentary Contact Switch Function: Momentary ON (Normally Open)
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Switch, Rocker, Full Size, Euro Look, 15 Amps, (None)-Off-(None), Spade Terminal
-
Supplier: OTTO Controls
Description: Sealed to IP68S and IP69K, the OTTO K3 rocker switch is a quality, precision switch designed to comply with standards established for appliance, marine (ignition protection) and off-road vehicles along with other demanding applications where rugged rocker switches are required.
- Pole & Throw Specifications: DPDT, DPST, SPDT, SPST
- Features: Dustproof, Illuminated Switch, Weather Resistant or Waterproof
- Momentary Contact Switch Function: Momentary OFF (Normally Closed), Three Position Momentary (Center OFF)
- Actuator Material: Thermoplastic / Plastic
-
Supplier: C&K Components
Description: Features/Benefits 15 AMPS @ 125 V AC Cosmetic slimline detail Positive detent Typical Applications Hair dryers and other small appliances HVAC and other large appliances RoHS compliant
- Length / Diameter: 0.875197323 to 0.879921735 inch
- Width: 0.3149608 to 0.74015788 inch
- Maximum Current Rating: 10 to 15 amps
- Maximum AC Voltage Rating: 125 to 250 volts
-
Supplier: APEM Components, Inc.
Description: Industrial size SPDT and DPDT models. Rocker markings available. 1 and 2 pole configurations with 3 rocker shapes in a variety of colors. UL, CSA, and VDE approvals and up to 15 amp ratings. Solder lug, quick connect or screw terminals available. Illuminated or
-
Supplier: APEM Components, Inc.
Description: Industrial size SPDT and DPDT models, sealed to IP65, VDE approved with up to a 15 amp rating. Rocker markings available.
-
Supplier: Utmel Electronic Limited
Description: DIP Switch 2 Position On Off Single Pole 0.15 Amp @ 30 Volt Recessed Rocker
- Number of Positions Available (# of actuators): 2
- Operating Temperature: -40 to 185 F
- Actuator Specifications: Rocker Actuator(s)
-
Supplier: APEM Components, Inc.
Description: Single and double pole, maintained action models with actuator and case color options. Illuminated or non-illuminated, 10 and 15 amps, quick connect terminals.
-
Supplier: Allied Electronics, Inc.
Description: Honeywell's low-energy TL Series toggle switches were introduced to give designers the option of gold-plated contacts for switching “non-arching” loads. A range of circuitry, sealing levels and sizes provide even more options to maximize flexibility and enhance performance. This popular
-
Supplier: TelephoneStuff.com
Description: 15 Amp, 120/277 Volt, Decora Plus Rocker Single-Pole AC Quiet Switch, commercial grade, self grounding, back & side wired. Features: - Ground: Self Grounding - Amperage: 15 Amp - Voltage: 120/277 Volt - HP Rating: 1/2HP-120V 2HP-240V-277V - Max Amp: 12
-
Supplier: TelephoneStuff.com
Description: 15 Amp, 120/277 Volt, Decora Plus Rocker 3-Way AC Quiet Switch, commercial grade, self grounding, back & side wired. Features: - Ground: Self Grounding - Amperage: 15 Amp - Voltage: 120/277 Volt - HP Rating: 1/2HP-120V 2HP-240V-277V - Max Amp: 12 Amp
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: High-impact resistant thermo-plastic construction. | Accepts #12 and #14 AWG. | Push wire #14 AWG. | Narrow back body leaves more space for wires in the box. | Smooth, quiet paddle action. | Easy-access green hex head ground screw. | Tri-drive ground, terminal and mounting screws. | Self-grounding
- Length / Diameter: 4.1732306 inch
- Width: 1.5354339 inch
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 120 to 277 volts
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: High-impact resistant thermo-plastic construction. | Accepts #12 and #14 AWG. | Push wire #14 AWG. | Narrow back body leaves more space for wires in the box. | Smooth, quiet paddle action. | Easy-access green hex head ground screw. | Tri-drive ground, terminal and mounting screws. | Self-grounding
- Length / Diameter: 4.1732306 inch
- Width: 1.3779535 inch
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 120 to 277 volts
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: High-impact resistant thermo-plastic construction. | Accepts #12 and #14 AWG. | Push wire #14 AWG. | Narrow back body leaves more space for wires in the box. | Smooth, quiet paddle action. | Easy-access green hex head ground screw. | Tri-drive ground, terminal and mounting screws. | Self-grounding
- Length / Diameter: 4.1732306 inch
- Width: 1.3779535 inch
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 120 to 277 volts
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: High-impact resistant thermo-plastic construction. | Accepts #12 and #14 AWG. | Push wire #14 AWG. | Narrow back body leaves more space for wires in the box. | Smooth, quiet paddle action. | Easy-access green hex head ground screw. | Tri-drive ground, terminal and mounting screws. | Self-grounding
- Length / Diameter: 4.1732306 inch
- Width: 1.3779535 inch
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 120 to 277 volts
-
Supplier: Radwell International
Description: WALL SWITCH SPECIAL ROCKER 15AMP 120VAC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: ROCKER SWITCH FOR AC 15AMP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: ROCKER SWITCH SERIES 51 15AMP 125V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Legrand
Description: Decorator Switch 1Pole 15Amp 120/277V Grounding, White FEATURES Designer-style satin-finish rocker. High-impact resistant thermoplastic construction. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Push wire #14 AWG. Narrow back body leaves more room for wires in
- Length / Diameter: 4.19 inch
- Width: 1.43 inch
- Panel Thickness: 1.27 inch
- Maximum Current Rating: 15 amps
-
Supplier: Legrand
Description: Four-way, Illuminated Decorator Switch, 15 amps, 120/277 volts, White. FEATURES Designer-style satin-finish rocker. High-impact resistant thermoplastic construction. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Push wire #14 AWG. Narrow back body
- Length / Diameter: 4.19 inch
- Width: 1.43 inch
- Panel Thickness: 1.27 inch
- Maximum Current Rating: 15 amps
-
Supplier: TE Connectivity
Description: Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 4 Number of Switches : 4 Contact Features Auto-Insertable : No Contact Base Material : Gold DIP & SIP Switch Contact Current Rating (AMP) : 1.5 DIP & SIP Switch Contact Mating Area
- Number of Positions Available (# of actuators): 4
- Max Current Rating: 1.5 amps
- Operating Temperature: -67 to 221 F
- Actuator Specifications: Rocker Actuator(s)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1350342-76SB06T Category: Switches - DIP Switches Series: 76 Number of Positions: 6 Pitch: 0.100" (2.54mm) , Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 30VDC Height Above Board: 0.315"
- Number of Positions Available (# of actuators): 6
- Max Current Rating: 0.15 amps
- Max DC Voltage Rating: 30 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Radwell International
Description: CIRCUIT BREAKER, ROCKER SWITCH, 15 AMP, 125 V. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current Rating: 15 amps
-
Supplier: Electro Standards Laboratories
Description: Circuit Breaker. This is the main switch that controls power to the internal power supply. The front panel MASTER POWER ON//OFF lighted rocker switch controls power to the internal supply. Each channel has an ON/OFF rocker switch that controls each of the power outputs. Each channel
- DC Output Voltage: -15 to 60 volts
- AC Input Voltage: 115 volts
- Input Frequency: 60 Hz
- Type: DC Power Supply
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Plastic construction 0.25 x 0.032 inch tabs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Description - Amps - VAC 1584S3 - Illuminated Rocker Switch 15 125 1584S10 - Illuminated Rocker
-
Supplier: TE Connectivity
Description: Electrical Characteristics Current Rating (AMP) : 15 Interrupt Capacity : 5000A @ 277VAC Operating Voltage (VAC) : 415, 240, 277 Identification Marking Stamped Marking Type : International I/O Mechanical Attachment Mounting Options : 6-32 Mounting Threads Product Type Features Actuator
- Continuous Current Rating: 15 amps
- Rated Breaking Capacity (Icn): 5,000 amps
- Trip System Type: Magnetic Circuit Breakers
- Manual Actuator Type: Rocker, Toggle Switch
-
Supplier: TelephoneStuff.com
Description: or without switch to avoid unnecessary equipment switching - Resettable circuit breaker protects against overloading and power supply failure - Provided with 12' line cord - Supports either NEMA 5-15P (15 Amp / Straight Blade), L5-15P (15 Amp / Locking Plug), 5-20P (20
- Mounting: Rack Mount Type
-
Supplier: Tripp Lite by Eaton
Description: 15-ft. cord, 10 NEMA 5-15R and 2 NEMA 5-15/20R outlets. Each outlet has a 2.48-in. center-to-center spacing – wide enough for most transformers or AC adapters. To eliminate need for a separate surge protector that can clutter up your work area, the SS361220 contains a premium-grade
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Supplier: Tripp Lite by Eaton
Description: and horizontal mounting, making the PS361220 ideal for a variety of uses in rack-mount, workbench, industrial, office and telecom environments. An illuminated, rocker-style, power switch with a transparent guard prevents accidental turn-offs, while a 20-amp circuit breaker guards
- Frequency: 60 Hz
- Unit Type: Plug Strip, Vertical Mount
-
Supplier: Warner Linear
Description: 5-25 ft. (1.524-7.62m) lengths Enclosure: 4.72”L x 4.72”W x 3.15”H (119.89mm L x 119.89mm W x 80.01mm H) polycarbonate housing NEMA 4, 4x, 12, 13 Fusing: External fuse mounted on enclosure for easy replacement Switching: DPDT momentary rocker switch for manual actuator control or
Find Suppliers by Category Top
Featured Products Top
-
Chemical and U.V. resistant Double insulated user interface as required by all portable equipment Largest 20 Amp switching contacts in the industry (high reliability (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
30 Amp switching contacts in the industry - (high reliability) Optional cable types and lengths available Available in Automatic or Manual (safe start) reset models Open neutral protection (on applicable models only) Dual indication lights displaying power and (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
applications Enclosure is Chemical and U.V. resistant Double insulated user interface for added safety Largest 30 Amp switching contacts in the industry (high reliability) Available in Automatic or (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
terminal configurations Momentary or alternate action switching logic Standard or 90°electrical terminals Models available with or without wiring enclosure TBS400 spout/pressure connector can be factory oriented in 15° increments Alternative (read more)
Browse Air Switches Datasheets for Tecmark Corporation -
Class A & C GFCI products, as well as our CSA Listed ELCI products, provide protection for 15 to 60 Amp single, split, and 3 phase applications. This allows you to stay protected in hazardous environments while adhering to NEC guidelines. (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
Listed Class A & C GFCI products, as well as our CSA Listed ELCI products, provide protection for 15 to 60 Amp single, split, and 3 phase applications. This allows you to stay protected in hazardous environments while adhering to NEC guidelines (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation -
Safety offers a wide variety of GFCI, ELCI, and EVSE products in our LineGard electrical protection series. The UL Listed Class A & C GFCI products, as well as our CSA Listed ELCI products, provide protection for 15 to 60 Amp single, split, and 3 phase applications. This allows you to stay protected in hazardous environments while adhering to NEC guidelines. (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
(Receiver): 6VDC @ 200 ma (other voltages optional) Transmitter low battery indicator Receiver output: SPST relay, 0.5 amp contacts; SPDT relays optional Receiver Switch Activation indicator(s) High impact plastic wiring channel and receiver housing (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
products, as well as our CSA Listed ELCI products, provide protection for 15 to 60 Amp single, split, and 3 phase applications. This allows you to stay protected in hazardous environments while adhering to NEC guidelines. (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
for pools, spas, and fountains to make these applications NEC compliant. Any application that is under 150V to ground or less can be protected by our Class A (5mA +/- 1 trip level) GFCI products ranging from 15 Amps - 60 Amps. Applications over 150V to ground can use our 30 & 60 Amp Class C (18 (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
More Information Top
-
http://www.plumbersurplus.com/pdf/BrnuSpec62W.pdf
• Two, independent, 120 VAC, 15 Amp rocker switches (20 Amp Total) • Timer operates continuously or for any set period up to 60 minutes • Fits two-gang box • 120 VAC, 20 Amp or 240 VAC, 10 Amp timer capacity …
-
BROAN Switch,Three Function,Rocker,15 A,White - Fan Control Switches - 5C192|67W - Grainger Industrial Supply
• IncludesThree Independent 120 Volt, 15 Amp Rocker Switches (20 Amps Total) for Light, Night-light and Fan .
-
Broan-NuTone 63W 60-Minute Time Control, White at PlumberSurplus.com
• Separate 120V, 15 amp on/off rocker switches .
-
Shopping In Surge Suppressors - Big Bruin
… Cord) Six-outlet power strip features a built-in circuit breaker, ABS fire-retardant plastic casing, six grounded outlets, 104 joules, power switch integrated with a 15 amp overload resettable circuit breaker … … keyholes and an illuminated rocker switch as well as a …
-
Popular Products In Power Protection - Big Bruin
… Cord Six-outlet power strip features a built-in circuit breaker, ABS fire-retardant plastic casing, six grounded outlets, 104 joules, power switch integrated with a 15 amp overload resettable circuit breaker … … keyholes and an illuminated rocker switch as well as a …
-
Shopping In Hoods - Big Bruin
… duct à 11 1/4 depth (front/back) à Center panel requires 50-watt halogen light (PAR 20) à 115 AC, 60 HZ, 9 Amps Suggested use with 15 Amp Circuit à single air … … fan à 3-position rocker switches (off-low-high) for …
-
Shopping In Surge Suppressors - Big Bruin
… Cord) Six-outlet power strip features a built-in circuit breaker, ABS fire-retardant plastic casing, six grounded outlets, 104 joules, power switch integrated with a 15 amp overload resettable circuit breaker … … keyholes and an illuminated rocker switch as well as a …
-
Shopping In Surge Suppressors - Big Bruin
… Cord Six-outlet power strip features a built-in circuit breaker, ABS fire-retardant plastic casing, six grounded outlets, 104 joules, power switch integrated with a 15 amp overload resettable circuit breaker … … keyholes and an illuminated rocker switch as well as a …
-
Popular Products In Power Protection - Big Bruin
… Cord Six-outlet power strip features a built-in circuit breaker, ABS fire-retardant plastic casing, six grounded outlets, 104 joules, power switch integrated with a 15 amp overload resettable circuit breaker … … keyholes and an illuminated rocker switch as well as a …
-
Popular Products In Power Protection - Big Bruin
… Cord) Six-outlet power strip features a built-in circuit breaker, ABS fire-retardant plastic casing, six grounded outlets, 104 joules, power switch integrated with a 15 amp overload resettable circuit breaker … … keyholes and an illuminated rocker switch as well as a …
Indicates content that may require registration and/or purchase.