-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Red 1Bit Common anode 1 Plugin Led Segment Display ROHS
- Character Height: 25.4 mm
- Common: Common Anode
- Display Type: Segmented Display
- LED Color: Standard Red
-
Supplier: Newark, An Avnet Company
Description: DISPLAY, SEVEN SEGMENT, 38.1MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:4.2V; Luminous Intensity:4.6mcd; No. of Digits / Alpha:1; Character Size:38.12mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DISPLAY, SEVEN SEGMENT, 14MM, BLUE; LED Color:Blue; Forward Current If:20mA; Forward Voltage:3.3V; Luminous Intensity:13.5mcd; No. of Digits / Alpha:2; Character Size:14.22mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Kingbright Corporation
Description: Features and Applications 1.5 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination
- Color Wavelength: 568 nm
- Character Height: 38.1 mm
- Typical Luminous Intensity: 24,000 microCandela
- LED Color: Green
-
Supplier: Kingbright Corporation
Description: Features and Applications 1.5 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination
- Color Wavelength: 588 nm
- Character Height: 38.1 mm
- Typical Luminous Intensity: 8,000 microCandela
- Character Type: Numeric
-
Supplier: Kingbright Corporation
Description: Features and Applications 1.5 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination
- Color Wavelength: 625 nm
- Character Height: 38.1 mm
- Typical Luminous Intensity: 16,000 microCandela
- Character Type: Numeric
-
Supplier: Newark, An Avnet Company
Description: DISPLAY, SEVEN SEGMENT, 14MM, BLUE; LED Colour:Blue; Forward Current If:20mA; Forward Voltage:3.3V; Luminous Intensity:15mcd; No. of Digits / Alpha:1; Character Size:14mm; Common Connection:Common Cathode; Product Range:-; SVHC:No RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MULTI DIGIT 7-SEGMENT DISPLAY; No. of Digits / Alpha:4; Character Count x Line:4 x 1; Character Size:10.2mm; Supply Voltage:-; Display Mode:Transflective; Product Range:- RoHS Compliant: Yes
-
Supplier: Kingbright Corporation
Description: Features and Applications 1.5 inch character height. IC compatible Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Show numeric status Display time and digital combination Muticolor available
- Color Wavelength: 568 to 625 nm
- Character Height: 38.1 mm
- Typical Luminous Intensity: 16,000 to 24,000 microCandela
- LED Color: Green, Standard Red
-
Supplier: RS Components, Ltd.
Description: Red/Green 7-segment LED, SBA15-11EGWA
- Color Wavelength: 568 nm
- Character Height: 38 mm
- Width: 33.2 mm
- Height: 47 mm
-
Description: Lumex’s InfoVue™ family of thru-hole mountable LED displays offers a variety of color options, digit sizes and display types, including dot matrix and digit displays. Specification Options Color Amber Blue Green Orange Purple Red White Yellow Digit Size 0.2" - 0.3" 0.30"
- Number of Characters: 1 to 9 #
- Color Wavelength: 400 to 700 nm
- Character Height: 5.08 to 106.68 mm
- Operating Temperature: -40 to 221 F
-
Supplier: Broadcom Inc.
Description: The 10 mm (0.40 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The single numeric device feature a
- Number of Rows: 1 #
- Number of Characters: 1 #
- Color Wavelength: 645 nm
- Character Height: 10 mm
-
Supplier: Broadcom Inc.
Description: The 10 mm (0.4 inch) LED seven segment display is designed for viewing distances up to 4.5 metres (15 feet). This device use an industry standard pinout. The numeric device feature a right hand decimal point. This is a common anode device. This display is ideal for
- Number of Rows: 1 #
- Number of Characters: 2 #
- Color Wavelength: 571.5 nm
- Character Height: 14 mm
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1242594-SA15-11EWA Category: Optoelectronics>Display Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 15 Millicandela Rating: 16mcd Voltage - Forward (Vf) (Typ): 4V Current - Test: 20mA Wavelength - Peak: 627nm Power
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 880965-MAN6730 Features: Display Modules - LED Character and Numeric Red 7-Segment 1.5 Character Common Anode 2V (Max) 20mA 0.750" H x 0.985" W x 0.315" D (19.05mm x 25.02mm x 8.00mm) 18-DIP (0.600", 15.24mm),
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 873459-HDSP-5723 Features: Display Modules - LED Character and Numeric Yellow 7-Segment 2 Character Common Cathode 2.1V 20mA 0.670" H x 0.990" W x 0.315" D (17.02mm x 25.15mm x 8.00mm) 18-DIP (0.600", 15.24mm)
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 899448-TDSR1350 Features: Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.8V 1mA 0.689" H x 0.482" W x 0.252" D (17.50mm x 12.25mm x 6.40mm) 10-DIP (0.600", 15.24mm) Package: Bulk Package:
- Display Type: Dot Matrix Display
-
Supplier: DigiKey
Description: "1.5"" RED LED DISPLAY"
- Number of Characters: 1 #
- Color Wavelength: 645 nm
- Typical Luminous Intensity: 210,000 microCandela
- Common: Common Anode
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Character Type: Numeric
- Display Type: Segmented Display
-
Supplier: Allied Electronics, Inc.
Description: 15 V (Typ.) @ 10 uA Reverse Voltage, +260°C Soldering Temperature, Standard 7 Segment Display Evenly lighted segments Grey package surface Untinted segments Luminous intensity categorized Yellow and green categorized for color Wide viewing angle Suitable for DC and
-
Supplier: Allied Electronics, Inc.
Description: 6 V Reverse, 250°C @ 3 Sec. Soldering Temperature, 15 V Reverse Breakdown, LED Light Bars Large bright, uniform light emitting areas Choice of colors Categorized for light output Yellow and green categorized for dominant wavelength Excellent ON-OFF contrast X-Y stackable Flush
-
Supplier: Allied Electronics, Inc.
Description: 6 V Reverse, 250°C @ 3 Sec. Soldering Temperature, 15 V Reverse Breakdown, LED Light Bars Large bright, uniform light emitting areas Choice of colors Categorized for light output Yellow and green categorized for dominant wavelength Excellent ON-OFF contrast X-Y stackable Flush
-
Supplier: Nexperia B.V.
Description: The HEF4543B is a BCD to 7-segment latch/decoder/driver for liquid crystal and LED displays. It has four address inputs (D0 to D3), an active LOW latch enable input (LE), an active HIGH blanking input (BL), an active HIGH phase input (PH) and seven buffered segment
- Operating Ambient Temperature: 85 C
- Output Lines: 7-Segment
- Input Lines: BCD
- Features: ESD Protection, Other
-
Supplier: ROHM Semiconductor GmbH
Description: BU97540KV-M is a 1/5, 1/4, 1/3duty or Static general-purpose LCD driver that can be used for automotive applications and can drive up to 335 LCD Segments. This product can support VA LCD displays, which has better optical performance with higher LCD voltage driving and higher frame
- TJ: -40 to 85 C
- Supply Voltage: 2.7 V
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
-
Supplier: ROHM Semiconductor USA, LLC
Description: BU97540KV-M is a 1/5, 1/4, 1/3duty or Static general-purpose LCD driver that can be used for automotive applications and can drive up to 335 LCD Segments. This product can support VA LCD displays, which has better optical performance with higher LCD voltage driving and higher frame
- TJ: -40 to 85 C
- Supply Voltage: 2.7 V
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: 3 Digit, 7 segment LED Display Wide Range True RMS Measurement For 1 Phase 2 wire Electrical Network IP Protection (Front): IP65
- Number of Digits: 3
- Width: 92 mm
- Height: 46 mm
- Depth: 50 mm
-
Supplier: Allied Electronics, Inc.
Description: T-1 Package Type, 100 mW Power Dissipation, Ultra Bright LED Lamps AND® Optoelectronics has been supplying a broad assortment of high performance light emitting diode (LED) lamps and LED segment displays for over 30 years. Our ultra bright LED lamps are on
-
Supplier: Fredericks Company - Televac
Description: for years of productive service Large Digital Display: Bright red LED display won’t wash out in direct sunlight Display reads in Torr or Millitorr, as appropriate to sensor type Position switch permits reading Televac 2A/ 2A Mini or DV4 and DV6 sensors. The VacuGuard is a
- Vacuum Range: 0.0009999999989638293 to 19.999999999998693 torr
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Voltage
- Display Type: Digital
-
Supplier: ODG (Origin Data Global)
Description: SMD,15x9.8mm LED Segment Displays ROHS
-
Supplier: Stellar Technology
Description: Takes inputs of 0-20 mA, 4-20mA, 0-5 V, 1-5 V, and +/-10 V; NEMA 4X, IP65 front panel; Front panel programming; Maximum/minimum display; 85-265 VAC universal power supply; 12-36 VDC/12-24 VAC power option.
- Number of Rows: 4 #
- Operating Temperature: -40 to 65 F
- Character Type: Numeric
- Display Type: Segmented Display
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LED Driver, 15-Segment, PDSO16, TSSOP-16 Product overview: A6266KLPTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for
- Number of Channels: 1 #
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LED DRVR 3Segment 5V/9V/12V/15V/18V/24V 8-Pin (7+Tab) TO-263 T/R Product overview: TLE4242GXT from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is
-
Supplier: Global Digital Instruments LLC
Description: segment. Current Draw: 3.2 mA LED Display off 15 mA with LED Display ON Reverse Polarity Protected 0.187" faston tabs for easy hookup LED enable input to save battery current 70% discharge indicated by the 2nd LED segment flashing 80%
- Voltage Range: 12 volts
- Current Range: 0.0032 to 0.015 amps
- Width: 44.45 to 58.42 mm
- Height: 24.0792 to 58.42 mm
-
Supplier: Global Digital Instruments LLC
Description: segment. Current Draw: 3.2 mA LED Display off 15 mA with LED Display ON Reverse Polarity Protected 0.187" faston tabs for easy hookup LED enable input to save battery current 70% discharge indicated by the 2nd LED segment flashing 80%
- Voltage Range: 36 volts
- Current Range: 0.0032 to 0.015 amps
- Width: 44.45 to 58.42 mm
- Height: 24.0792 to 58.42 mm
-
Supplier: Global Digital Instruments LLC
Description: segment. Current Draw: 3.2 mA LED Display off 15 mA with LED Display ON Reverse Polarity Protected 0.187" faston tabs for easy hookup LED enable input to save battery current 70% discharge indicated by the 2nd LED segment flashing 80%
- Voltage Range: 12 volts
- Current Range: 0.0032 to 0.015 amps
- Width: 44.45 to 58.42 mm
- Height: 24.0792 to 58.42 mm
Find Suppliers by Category Top
Featured Products Top
-
adds specific tests to evaluate over 15 types of display mura. Comprehensive Display Test Suite TrueMURA Software provides several mura tests in addition to what is offered in standard TrueTest Software. TrueMURA allows users to define a complete set of measurement (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
-Color LED Module: One 55 mm unit can display white, red, blue, yellow, and green. Single-color 24V models are also (read more)
Browse Stack Lights and Machine Lights Datasheets for Altech Corp. -
7-segment LED display options Timers Analog and (read more)
Browse Digital Panel Meters Datasheets for Altech Corp. -
Altech’s low-voltage push-button digital indicators combine clear 7-segment LED displays with compact sizing and multiple color options. Available models support voltage, current, temperature, and frequency monitoring for panel applications where visibility and (read more)
Browse Pushbutton Switches Datasheets for Altech Corp. -
33 Built-in Timing Functions Supply Voltage 110-240 VAC 7 Segment Digital LED Display 2 Separate Output Channels (read more)
Browse Digital Timers Datasheets for Altech Corp. -
15.6" FHD TFT LED LCD display Intel® Core™ i3-1315URE / i5-1345URE processor 16:9 widescreen with P-CAP multi-touch control Enhanced touch screen for impact resistance Silicone-free enclosure with all-round IP65-rated protection (read more)
Browse Human Machine Interfaces Datasheets for Advantech -
• IP67 Rating • Bluetooth interface for data transfer to SLC Assist App SLC440 • LED Endcap and 7 segment display • Compact rectangular profile 28 mm x 33 mm • Setup / alignment mode (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
can be seen from a distance: The end cap of the receiver unit is molded from a semitransparent plastic that is illuminated by LED. It shows green for proper operation and red for a fault. Also, the 7-segment display which was so helpful in set up, now displays error codes and flashing signals to (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
semitransparent plastic that is illuminated by LED. It shows green for proper operation and red for a fault. Also, the 7-segment display which was so helpful in set up, now displays error codes and flashing signals to report specific faults and problems. Alignment aid Installation of (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
includes a template for expressing the chromaticity variation of illumination light sources such as LEDs or OLEDs in terms of the MacAdam SDCM (Standard Deviation of Color Matching) step. This allows display of color differences that closely match visual judgment. LED binning functions, spectral (read more)
Browse Lux Meters (Light Meters) Datasheets for Konica Minolta Sensing Americas, Inc.
More Information Top
-
NEC Electronics' latest Spin it! Development Kit is available
Furthermore the 78K0R â Spin it! offers four digit 7 segment LED display , 12V to 15 V BLDC motor drive using NEC Electronics uPA2792 complementary power MOSFETs as well as NEC Electronics 8-bit uPD78F0730 MCU with USB functionality.
-
Photologging Under Contract At The County Level Part 1.
The camera is a modified Automax with a horizontal data box display in- corporating a removable slate and 15 -7 segment LED numerals.
-
Learn Electronics with Arduino
Figure 2- 15 shows the internal arrangements of each LED segment of the optoelectronic display .
-
Embedded SoPC Design with Nios II Processor and Verilog Examples
function: sseg_conv_hex ( ) purpose: convert a hex digit to 7-segment pattern argument: 15) hex: hex digit (0 return: 7- segment LED display pattern note: - blank pattern returned if hex > 15 .
-
Aerodynamic characteristics of wind turbine blades with a sinusoidal leading edge
Therefore, Figure 15 displays a clearly enhanced leading -edge suction peaks at the blade’s outboard segment (e.g., the 82:68%R section) compared with its other part.
-
APPLICATION NOTE
Figure 15 shows the SAA1064 in a typical application to drive four 7- segment displays with decimal or 32 LEDs by multiplexing the supply through MX1 and MX2 control of the FET.
-
Speech recognition for the disabled
Recognition results are then presented on the high byte of the parallel port, D(0: 15 ), as binary values and on the low byte, D(O:7) todrive direct- ly a seven segment LED display via series limiting resistors that set the…
-
LED Manufacturer Profiles - World - 2013
MCC’s business is mainly divided into 15 segments (see below), of which the “ Display and related materials” covers 8 major products (see below), including LED epitaxial wafers and dice, and a number of .
-
An AT89S52 microcontroller‐based single board computer for teaching an instrumentation system course
Five microcontroller‐related laboratory experiments offered to the students within the 15 ‐week semester are (i) basic programming of the microcontroller, (ii) interfacing the DIP switches, LEDs , and 7‐ segment displays , (iii) application of the analog multiplexer and the ADC with the LCD…
-
CMS Silicon Strip Tracker Monitoring
…to cope with the high granularity of the SST the mon- itoring histograms are computed also for small segments of the detector, leading to the definition of … SST-specific tools to display the in- formation (more … can be found in [ 15 ], [16]).
Indicates content that may require registration and/or purchase.