-
Supplier: DigiKey
Description: SWITCH TOGGLE SP 20A 120/277V B/
- Maximum Current Rating: 20 amps
- Operating Temperature: -4 to 140 F
- Switch Function: Maintained Contact
- Maintained Contact Switch Function: ON / OFF
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH TOGGLE SPST 20A 125V
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 125 volts
- Maintained Contact Switch Function: ON / OFF
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: SWITCH, TOGGLE, SPST, 15A, 120V; Switch Operation:-; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Toggle Switches 4PDT 6A 125V 15.1mm
- Standards / Compliances: RoHS Compliant
-
Supplier: Powell Electronics, Inc.
Description: Mil Spec Toggle Switch
-
Supplier: Newark, An Avnet Company
Description: TOGGLE SWITCH, DPDT, 5A, 120VAC, SOLDER; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:100 Series; Contact Current Max:5A; Switch Mounting:Through Hole; Contact Voltage AC Nom:120V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TOGGLE SWITCH, SPDT, 5A, 120VAC, SOLDER; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:100 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TOGGLE SWITCH, DPDT, 5A, 120VAC, PANEL; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:100 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes
-
Supplier: Leviton Manufacturing
Description: 20 Amp, 120/277 Volt, Toggle Single-Pole AC Quiet Switch, Commercial Spec Grade, Grounding, Back & Side Wired, - Almond
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 277 volts
- Maximum Power Rating: 2 HP
- Operating Temperature: -40 to 149 F
-
Description: SWITCH TOGGLE SPDT 5A 120V
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 120 volts
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -22 to 185 F
-
Supplier: Utmel Electronic Limited
Description: SWITCH TOGGLE 3PDT 5A 120V
- Operating Temperature: -22 to 185 F
- Standards / Compliances: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: SWITCH TOGGLE SPDT 5A 120V
- Operating Temperature: -22 to 185 F
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: SWITCH TOGGLE SPDT 5A 120V
- Operating Temperature: -22 to 185 F
- Standards / Compliances: RoHS Compliant
- Pole & Throw Specifications: SPDT
-
Supplier: Utmel Electronic Limited
Description: SWITCH TOGGLE DPDT 5A 120V
- Operating Temperature: -22 to 185 F
- Pole & Throw Specifications: DPDT
- Standards / Compliances: RoHS Compliant
-
Supplier: Higher Power Supplies, Inc.
Description: *This picture is a representation only. FEATURES: • DPST (Double-pole, single-throw) • 20A / 120V • 3/4 HP Motor rated • Screw connects • 7/16" Mounting bushing • 1/2" Diameter mounting hole required • Mounting hardware included
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 120 volts
- Pole & Throw Specifications: DPST
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1232874-ST15KMCQ Category: Switches>Toggle Switches Series: ST Termination Style: PC Pin Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 50 Panel Cutout Dimensions: Circular -
- Features: Other
- Pole & Throw Specifications: SPDT
-
Supplier: Radwell International
Description: A.C. TOGGLE SWITCH, DOUBLE POLE, 15A, 120-277V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Littelfuse, Inc.
Description: Terminals are arranged to match OEM wiring connectors.Without brackets.Silver contacts.Black phenolic switch housing with metal cap. 15/32" -32 thread mounting stem. Fits panels to .093" (2.4mm) with spacer provided, or to .25" (6.4mm) without spacer.Includes mounting hardware: black metal
- Panel Thickness: 0.09448824 to 0.25196864 inch
- Maximum Current Rating: 25 amps
- Maximum DC Voltage Rating: 12 volts
- Pole & Throw Specifications: DPDT
-
Supplier: NKK Switches
Description: S1AWB-WL IP68 rated and salt spray tested per Mil-STD-810G Double protection with internal o-ring and external rubber washer Additional panel seal protection provided by waterproof boot built into base of toggle Sleek design with polished, chrome-plated actuator Assembled with wire leads at
- Maximum Current Rating: 15 to 20 amps
- Maximum AC Voltage Rating: 125 volts
- Maximum DC Voltage Rating: 30 volts
- Maintained Contact Switch Function: ON / OFF
-
Supplier: RS Components, Ltd.
Description: APEM 12149A-3V Toggle Switch
- Pole & Throw Specifications: DPST
- Switch Function: Maintained Contact
- Features: Other
- Standards / Compliances: RoHS Compliant
-
Supplier: Legrand
Description: 3way Pilot Lighted Switch, Back & Side Wire, 15A 120VAC, Clear FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper alloy contact arm virtually eliminates contact bounce. Cam controls fast "make" and
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 120 volts
- Features: Illuminated Switch, Other
- Switch Function: Maintained Contact
-
Supplier: Legrand
Description: Construction 2pole Switch, Back & Side Wire, 15amp 120/277volt, White. FEATURES One-piece brass alloy contact arm for reliable electrical performance. One-piece steel strap with integral ground is plated for corrosion resistance. High strength thermoplastic polycarbonate toggle resists
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 120 to 277 volts
- Pole & Throw Specifications: DPST
- Switch Function: Maintained Contact
-
Supplier: NKK Switches
Description: S1AWB-WL IP68 rated and salt spray tested per Mil-STD-810G Double protection with internal o-ring and external rubber washer Additional panel seal protection provided by waterproof boot built into base of toggle Sleek design with polished, chrome-plated actuator Assembled with wire leads at
- Maximum Current Rating: 15 to 20 amps
- Maximum AC Voltage Rating: 125 volts
- Maximum DC Voltage Rating: 30 volts
- Pole & Throw Specifications: DPST
-
Supplier: Higher Power Supplies, Inc.
Description: *This picture is a representation only. FEATURES: • DPST (Double-pole, single-throw) • 20A / 110V • M / Spade connects • 7/16" Mounting bushing • 1/2" Diameter mounting hole required • Mounting hardware included
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 110 volts
- Pole & Throw Specifications: DPST
-
Supplier: Allied Electronics, Inc.
Description: AC Rated, 125⁄250 VAC Voltage Rating, General Purpose Toggle Switches These AC rated toggle switches offer the widest selection of features and the design flexibility to meet a variety of applications.
-
Supplier: Allied Electronics, Inc.
Description: 1000 V (RMS) Dielectric Strength, General Purpose Toggle Switch These ac rated toggle switches offer the widest selection of features and the design flexibility to meet a variety of applications.
-
Supplier: TE Connectivity
Description: Contact Plating Material : Silver Toggle Switch Contact Current Rating (AMP) : 3 Dimensions Toggle Length : 14.4 MM [.567 INCH ] Electrical Characteristics Dielectric Strength (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Toggle Switch Voltage Rating (VAC) : 125
- Maximum Current Rating: 3 amps
- Maximum AC Voltage Rating: 125 volts
- Maximum DC Voltage Rating: 28 volts
- Switch Function: Maintained Contact
-
Supplier: New Yorker Electronics Co., Inc.
Description: SWITCH TOGGLE DPDT 6A 125V
- Maximum Current Rating: 6 amps
- Pole & Throw Specifications: DPDT
- Standards / Compliances: RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 125V SPDT Straight 5A Plugin Toggle Switches ROHS
- Length / Diameter: 0.5118113 inch
- Width: 0.3149608 inch
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 125 volts
-
Supplier: Allied Electronics, Inc.
Description: AC Rated, 125⁄250 VAC Voltage Rating, General Purpose Toggle Switches These AC rated toggle switches offer the widest selection of features and the design flexibility to meet a variety of applications.
-
Supplier: Allied Electronics, Inc.
Description: AC Rated, 125⁄250 VAC Voltage Rating, General Purpose Toggle Switches These AC rated toggle switches offer the widest selection of features and the design flexibility to meet a variety of applications.
-
Supplier: Littelfuse, Inc.
Description: Silver contacts.15/32" -32 thread mounting stem, .46" (11.9mm) long, mounts in panels up to 9/32" (7.1mm) thick.Nickel-plated brass handle: long 1.5" (38.1mm).Brass blade terminals. Six blade terminals.Black phenolic housing with metal frame.Nickel-plated brass hardware.Keyway is in the down
- Panel Thickness: 0.250000135 inch
- Maximum Current Rating: 25 amps
- Maximum DC Voltage Rating: 12 volts
- Pole & Throw Specifications: DPDT
-
Supplier: Xoxide
Description: A unique alternative to the standard toggle switch makes your mod different! Features: * Panel mount * Illuminates when in the "ON" position * Available in a variety of colors Specifications: * Requires .1/2" diameter mounting hole/cutout * Three 1/4" male blade terminals * Rated 20A/12V DC
-
Supplier: Waldom Electronics
Description: MEDIUM DUTY BAT HANDLE TYPE 0.62 INCH W X 1.184 INCH H SIZE 0.523 INCH TOGGLE LENGTH DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE 120/240 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.495 INCH L BUSHING MOUNTING 15 AMPERE AT 120 VAC, 10 AMPERE AT 240 VAC CURRENT RATING
- Maximum Current Rating: 10 to 15 amps
- Maximum AC Voltage Rating: 120 to 240 volts
- Pole & Throw Specifications: DPDT
- Switch Function: Maintained Contact
-
Supplier: Xoxide
Description: A unique alternative to the standard toggle switch makes your mod different! Features: * Panel mount * Illuminates when in the "ON" position * Available in a variety of colors Specifications: * Requires .1/2" diameter mounting hole/cutout * Three 1/4" male blade terminals * Rated 20A/12V DC
Find Suppliers by Category Top
Featured Products Top
-
The NKK S332R Toggle Switch is engineered for high-current applications, offering robust connectivity with solder lug terminals and versatile lever options. It supports up to 20A at 125V AC, ensuring reliable performance in critical systems. The switch features tactile actuation, allowing easy (read more)
Browse Toggle Switches Datasheets for New Yorker Electronics Co., Inc. -
Adam Tech's new line of toggle switches offers versatile solutions for a wide range of applications. Available in medium, subminiature, and miniature sizes, these manually actuated switches feature a mechanical lever for reliable control. They are offered in low current, power, and sealed IP67 (read more)
Browse Toggle Switches Datasheets for New Yorker Electronics Co., Inc. -
switches are known for their durability, reliability, and high performance in aerospace, defense, transportation, and industrial settings. The company offers a variety of configurations for the TL toggle switches to accommodate diverse circuitry needs, including multiple terminations, circuit designs (read more)
Browse Toggle Switches Datasheets for Powell Electronics, Inc. -
Select NKK M Series Miniature Toggle Switches are now offered with a pre-installed splashproof boot, providing enhanced protection with an IP65 rating at the front panel. This added accessory helps safeguard the switch against dust and water ingress, making these toggles ideal for use in harsh (read more)
Browse Toggle Switches Datasheets for New Yorker Electronics Co., Inc. -
ZAGO MIL-DTL-5423 Panel Bushing Seals ZAGO MIL-DTL-5423 Panel Bushing Seals are a solid solution for protecting toggle switches from contaminants and harsh environments. Made from corrosion-resistant type (read more)
Browse Washers Datasheets for ZAGO Manufacturing Company, Inc. -
OTTO Toggle Guards add a physical layer of protection around a toggle switch to help prevent unintended operation—and they’re military qualified for defense and aerospace. The spring-loaded cover locks in either the open or closed position. Open it and the toggle (read more)
Browse Toggle Switches Datasheets for OTTO Controls -
Process Sealed Subminiature Toggles Powerful control in a tiny footprint! NKK’s Series A and B Toggles are the perfect choice for logic-level applications, offering the reliability and durability needed in a compact design. Explore the world of miniaturized (read more)
Browse Toggle Switches Datasheets for NKK Switches -
converts any basic 120 volt grounded outlet to a switchable connection. Simply attach the air tubing, plug LectricAir™ into the outlet, plug your appliance into LectricAir™ and LectricAir is ready to perform on/off control of your appliance. The system comes with 10 feet (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation -
What’s the Difference Between a Single- and a Two-Step Switch? Understanding the subtle differences in switch types can be challenging, particularly when it comes to switch action, and the number of steps involved. Read the full article (read more)
Browse Touch Switches and Tactile Switches Datasheets for OTTO Controls -
Qorvo’s QPC2320 is an ultra-wide band SOI Single-Pole, Double–Throw (SPDT) reflective switch. Operating from 0.02 to 15GHz, the QPC2320 typically supports up to 2W input power handling at control voltages of 0/+3 V. This switch maintains low insertion (read more)
Browse RF Switches Datasheets for Qorvo
More Information Top
-
Eaton / Switches - 7562K4 - Switches - Toggle - Allied Electronics
Switch , AC Rated, Toggle , 15A @125V, 10A@250V, SP, On-Off, Screw Terminals Transformer, Var.;0 to 120V Vo;10A Io;1.2kVA; 120V Vi;Panel;Knob .
-
NKK Switches - S35 - Switches - Toggle - Allied Electronics
Switch , Toggle , Locking Lever, Solder Terminals, SPDT, On-None-On, 15A , 125VAC Transformer, Var.;0 to 120V Vo;3A Io;0.36kVA; 120V Vi;Panel;50/60Hz;CW/CCW .
-
Schneider Electric/Magnecraft - 199AX-9 - Sensors, Switches & Relays - Relays - Allied Electronics
Switch , AC Rated, Toggle , SINGLE POLE, ON-ON, SCREW TERM., 15A @125V; 10A@250V Transformer,Var.;0-120VAC Vo;5A Io;0.60kVA; 120V Vi;Panel;50/60Hz .
-
Cooper Wiring 3283W 3 Single Pole Switches, White at PlumberSurplus.com
You may enjoy similar products from the Toggle Switches or Electrical categories or the Cooper Industries brand. • Rating- 15A 120V /AC .
-
Staco Energy Products Co. - 291 - Transformers - Transformer - Allied Electronics
Switches > Toggle Switch, JAN-S-23, TOG, HEAVY DUTY, SP, 42E, ON-OFF-ON, 15A @125VAC,20A@30VDC Transformer, Var.;0 to 120V Vo;10A Io;1.2kVA; 120V Vi;Panel;50/60Hz;CW/CCW .
-
Superior Electric - 21 - Transformers - Transformer - Allied Electronics
Switch ; Toggle ; DPDT; ON-NONE-ON; Panel; 0.25in QC Terminals; 15A ; 125V Transformer, Var.;0 to 120V Vo;25A Io;3.00kVA; 120V Vi;Panel;CW/CCW .
-
Vishay PCS - VS-HFA06TB120PBF - Diodes - Rectifier & Schottky Diodes - Allied Electronics
Switch , Rotary; 5pos; 15A 120VAC; 0.375in. Switches > Toggle TRANSFORMER, PRI:110- 120V , 50/60HZ, 500VCT @40DCMA, 6.3V @ 2.0A, LEADS .
-
Phoenix Contact - 5602519 - Electrical Connectors - Connectors - Allied Electronics
Power Outlet Fully enclosed 120v (20 Amp) receptacle turned off by toggle switch Circuit Breaker; Supplementary; K Curve; 1-Pole; 15A ; 480Y/277 VAC; UL1077; DIN .
-
Electroswitch Inc. - A226S1YZQ - Switches - Toggle - Allied Electronics
Switch ; Toggle ; DPDT; ON-NONE-ON; Panel; 0.25in QC Terminals; 15A ; 125V Transformer, Var.;0 to 120V Vo;3A Io;0.36kVA; 120V Vi;Panel;50/60Hz;CW/CCW .
-
Phoenix Contact - 5601677 - Electrical Connectors - Connectors - Allied Electronics
Outlet, Dual Utility, 120V, 15A , with Ground Fault Circuit Interruption Power Outlet Fully enclosed 120v (20 Amp) receptacle turned off by toggle switch .
Indicates content that may require registration and/or purchase.