-
Supplier: VAST STOCK CO., LIMITED
Description: LCD Character Display Modules & Accessories
-
Supplier: Mark Products , LLC
Description: Mark Products offers a wide range of graphics LCD modules from Nan Ya Plastics with formats from 122x32 to 640x480 pixels.
- Viewing Area Width: 67.4 mm
- Viewing Area Height: 67.4 mm
- Backlight: Electro Luminescent (EL)
- Display Type: Graphic Display
-
Supplier: DigiKey
Description: Character LCD Display Module Transmissive LCD - Monochrome LED - White I²C, RS-232, TTL 96.40mm x 23.00mm x 31.14mm
-
-
Supplier: DigiKey
Description: LCD MODULE 32 DIG 16 X 2 YLW/GRN
- Number of Lines: 2
- Number of Characters per Line: 16
- Viewing Area Width: 11.5 mm
- Viewing Area Height: 56.199999999999996 mm
-
Supplier: Allied Electronics, Inc.
Description: Soft and low-linting microfiber terry cloth is ideal for cleaning and polishing LCD and plasma screens, plexi-glass, chrome and other sensitive surfaces. Buffs surface to a shine with or without cleaner. Use with 1605-6FP cleaner. Cleans and Polishes Sensitive Surfaces Washable (Avoid Fabric
-
Description: ezLCD-001 is an intelligent LCD Module that comes mounted as a complete assembly including Sony 2.7" Color TFT LCD and a built-in Earth LCD Controller card and integrated USB and serial interfaces. Earth's ezLCD-001 meets the needs of OEMs, industrial manufacturers, and
- Technology: AMLCD, Thin Film Transistor (TFT)
- Features / Applications: Built-in Controller, Computer Applications
- Display Type: Graphic Display
-
Supplier: Visual Sound, Inc.
Description: Draper, Inc. Fits most LCD/DLP Projectors Most popular LCD/DLP/LCOS projectors fit comfortably inside this ceiling recessed unit. Bomb bay style closure doors are standard. Environmental Airspace housing is aluminum, with closure doors finished in white. Contains internal switched
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Delta Electronics Win Source Part Number: 746722-LCD44-100A Manufacturer Homepage: www.deltaww.com Reference case: SMD Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
-
Supplier: Visual Sound, Inc.
Description: NEC Display Solutions Bring your messaging into the digital age with the 46" NEC MultiSync LCD4615, a commercial-grade, large-screen LCD display that provides a cost-conscious solution for digital signage applications. Thi... Bring your messaging into the digital age with the 46" NEC
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Newark, An Avnet Company
Description: LCD CN(MM127)90D THT BEND WH BT1.6/2mm
-
Supplier: Newark, An Avnet Company
Description: LCD CN(MM127)90D THT BEND BG BT1.6/2mm
-
Supplier: Acnodes Corporation
Description: 1U high rackmount monitor 18.9 inch depth monitor drawer 16.2 inch 1920 x 1200 WUXGA industrial LCD monitor VGA + DVI-D video input Option for HDMI or 3G-SDI input Option for Resistive type touch screen External 100/240 auto-sensing AC power input Option for 12V / 24V / 48V / 125V DC power
- Computer Type: Computer Terminal
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: QFN-68-EP(8x8) LCD Drivers ROHS
- Device Type: LCD Driver
- Package Type: QFN
- Features: RoHS Compliant
-
Supplier: Visual Sound, Inc.
Description: ToteVision For unit without TV tuner order LCD-2002V.... For unit without TV tuner order LCD-2002V. Built-in cable ready TV tuner Displays 4:3 picture mode Resolution 800 x 600, 500 Nit brightness Supports composite NTSC/PAL, S-Video, component, and PC capabilities Comes with removable
- Features: Flat Panel Monitor, LCD Display
-
Supplier: PR electronics
Description: I.S. / Ex Zone 2 (gas). Technical characteristics With a full measurement range of 3.6 to 23 mA, the 5531 is NAMUR NE43 compliant. The display can be push-button scaled to any range between -9999 to 9999, and reverse display action is possible. The LCD backlight can be set to half or full
- Number of Digits: 4
- Current Range: 0.004 to 0.02 amps
- Response Time: 1,000 milliseconds
- Width: 96 mm
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2 SPLC780 - LCD Displays Modules ROHS
-
Supplier: SFCable.com
Description: Replacement LCD Monitor AC Adapter 42W 14V 3A PSCV420102A 6.5x4.4mmB USA 2-Prong Cord, work with Dell 17" /19" LCD Monitors, Samsung SyncMaster LCD Monitor
- DC Output Current: 3 amps
- DC Output Power: 41.99999999999997 watts
- Type: AC/DC Adapter
-
Supplier: Sharp Microelectronics of the Americas
Description: Sharp's Memory LCD is the perfect solution for compact handheld, wearable, and other small-screen applications. Embedded, 1-bit memory in every pixel allows for an always-on display capable of delivering high-contrast, high-resolution content with ultra-low power consumption. A lightweight,
- Viewing Area Width: 18.56 to 89.6 mm
- Viewing Area Height: 18.56 to 68.07199999999999 mm
- Display Type: Graphic Display
-
Supplier: AMP Display Inc.
Description: 7 inch module is a color active matrix thin film transistor (TFT) liquid crystal display (LCD) that uses amorphous silicon TFT as a switching device. This model is composed of a TFT LCD panel, a driving circuit and a back light system. This TFT LCD has a 7.0 (16:9) inch
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Description: The ezLCD-001-EDK is an intelligent LCD Module Development Kit that includes the ezLCD-001-EvalBoard, Sony 2.7" Color TFT LCD, and comes mounted as a complete assembly with a built-in Earth LCD controller card and integrated USB and serial interfaces. Earth's ezLCD meets the
- Technology: AMLCD, Thin Film Transistor (TFT)
- Features / Applications: Built-in Controller, Computer Applications
- Display Type: Graphic Display
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: TOPWAY monochrome LCD displays prioritizing simplicity and functionality, provide striking graphics with ultra-low power consumption. Our monochrome graphic LCD displays offer a wide range of sizes and display formats in
- Viewing Area Width: 31 mm
- Viewing Area Height: 53.6 mm
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Sharp Microelectronics of the Americas
Description: Whether you are looking for a rugged, industrial-grade TFT LCD from our stock line-up, a display with premium out-of-the-box performance under Sharp warranty, or a specialized multi-touch PCAP or High-Brightness value-added solution, we aim to meet both your specifications and budgetary
- Viewing Area Width: 53.64 to 521.28 mm
- Viewing Area Height: 63.9 to 352.8 mm
- Display Type: Graphic Display
- Backlight: Light Emitting Diode (LED)
-
Supplier: Radwell International
Description: 10.4 INCH, LCD PANEL, 800X600, COLOR, 262K/16.2M, 2 PIECE CCFL BACKLIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
-
Supplier: SFCable.com
Description: Replacement Asian Power Devices (APD) LCD Monitor AC Adapter 60W 19V 3.16A DA-60F19 USA 2-Prong, work with Acer AL1714 series, AL1913 series LCD Monitor
- DC Output Voltage: 19 volts
- DC Output Current: 3.16 amps
- DC Output Power: 60.00000000000001 watts
- Type: AC/DC Adapter
-
Supplier: Kyocera Corporation
Description: Monochrome LCD Kyocera's passive matrix STN (super twisted nematic) monochrome graphic modules offer a wide range of sizes and display formats in transmissive, reflective or transflective types satisfying virtually any application. More Information Contact a Distributor Locate a Sales Rep
- Number of Lines: 2 to 4
- Number of Characters per Line: 16 to 40
- Display Type: Character Display, Graphic Display
- Backlight: Light Emitting Diode (LED)
-
Supplier: Win Source Electronics
Description: Manufacturer: National Semiconductor (TI) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030981-ADC0801LCD Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage
-
Supplier: Visual Sound, Inc.
Description: ToteVision 3 5.6" LCD units in 19" rack kit, tilts 90?, NTSC/PAL, occupies 3 rack units, BNC IN/OUT x 3, 960 x 234, 300 Nit, LED backlight, RoHS 3 LCD 5.6" monitors in a 19" rack mount Tilts 90 degrees, occupies 3 RU Resolution 960 x 234, 300 Nit brightness NTSC/PAL, S-Video in/out,
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009485-ADC0803LCD Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
-
Supplier: RS Components, Ltd.
Description: Bridgetek IDM2040-7A LCD Display Module
- Diagonal Screen Size: 7.00000378 inch
- Color: Color
- Features: Flat Panel Monitor, LCD Display, Other Input Types
-
Supplier: RS Components, Ltd.
Description: Display Visions EA DOGM162B-A
- Number of Lines: 2
- Number of Characters per Line: 16
- Viewing Area Width: 50.99999999999999 mm
- Viewing Area Height: 14.5 mm
-
Supplier: Video Mount Products
Description: The LCD-PV kit comes with a LCD-2537CB, plumbing pipe adaptors for extended drops and a camera mounting bracket. With a heavy load capacity and adjustable rotation and tilt; the LCD-PV is a perfect solution for public view applications.
-
Supplier: SFCable.com
Description: Replacement Dell LCD Monitor AC Adapter 90W 20V 4.5A R0423 with 4-Pin Din Plug, USA 2-Prong Power Cord, work with Dell 20.1" Flat Panel TFT LCD Monitor, Dell UltraSharp 2001FP
- DC Output Current: 4.5 amps
- DC Output Power: 90.00000000000016 watts
- Type: AC/DC Adapter
-
Supplier: Security Camera Warehouse
Description: 6.1" Color TFT LCD Display 2 Video / 2 Stereo Audio Inputs (L/R) 12VDC Auto-Activated Third Video Input for use in Rear Vision Mobile Applications IR Remote Control Included Built-In Stereo Speakers Mirror Function (Flip), Rotate (Up/Down) for Versatility in Mobile Applications The VTM-LCD601
- Features: AMLCD, Flat Panel Monitor, LCD Display, TFT
-
Supplier: OMEGA Engineering, Inc.
Description: The CN1A Series is a digital On/Off temperature controller designed to provide the functionality of general purpose PID controllers but at a price suited to On/Off applications. The simple programming with two front panel keys, uncluttered LCD display, and uncomplicated control functions and
- Number of Inputs: 4 inputs
- Number of Control Outputs: 2 outputs
- Accuracy: 1 ±% FS
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
-
Supplier: Video Mount Products
Description: The ER-LCD1017 can hold most 10" to 17" flat panels on an equipment rack. It can also accommodate up to a 23" monitor by inverting the mount on the rack. The ER-LCD1017 has a static resistant powder coat finish and includes two types of rack screws.
Find Suppliers by Category Top
Featured Products Top
-
Fargo Controls Inc. has a small size, low-cost Totalizing LCD Counter for today's industrial applications. Our CH Series electronic LCD counters have a small panel footprint and are powered by a lithium battery. They have a 7-digit LCD display, a push button reset, and accept a (read more)
Browse Electromechanical Counters Datasheets for Fargo Controls, Inc. -
battery. They have a 7-digit LCD display, a push button reset and are panel mounted. They accept a non-voltage contact closure / NPN open collector or a 90-240V AC/DC input. The unit times as long as it is receiving an input. When the input is removed the timing stops. The front reset button can be (read more)
Browse Elapsed Time Indicators (ETIs) Datasheets for Fargo Controls, Inc. -
TPC-318WH touch panel computer is a C1D2 certification model equipped with 18.5" WXGA TFT LED LCD, low-power 8th Gen. Intel® Core™ i5-8365UE quad-core processor, and built-in 8 GB DDR4 SO-DIMM delivering high performance yet compact and fanless computing system. To provide enhanced (read more)
Browse Touch Screen Displays Datasheets for Advantech -
Advanced LCD Display Controller for Versatile Applications The SSD1963QL9 LCD controller from Solomon is a high-performance, widely-used component that meets the needs of professional engineers and designers. Originating from Taiwan, this reliable solution offers (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
communication signal measurements. Phase noise is better than -110 dBc/Hz (typical) under conditions of a 1 GHz carrier and 10 kHz offset. Product Features: Frequency range from 2 Hz up to a maximum of 40 GHz Displayed Average Noise Level (DANL) as low as -167 dBm (typical) Phase (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for kTB Solutions -
SIGLENT’s SDS6000A series Digital Storage Oscilloscopes are available in bandwidths of 2 GHz, 1 GHz, and 500 MHz, have a sample rate of 5 GSa/s (10 GSa/s ESR) at each channel, a maximum record length of 500 Mpts, and display up to 4 analog channels 16 digital channels mixed (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
Programmable SmartDisplays go beyond the traditional switch by seamlessly integrating a tactile switch with an OLED or LCD display. This revolutionary combination not only ensures the reliability of a physical switch but also opens up a world of dynamic flexibility through a digital display (read more)
Browse Pushbutton Switches Datasheets for NKK Switches -
Response Time: Updates flow calculation 10 times a second Functionality: All measured and calculated variables are available on LCD panel Output: 4-20 mA Compensated flow output using measured/input values for Differential Pressure, Absolute (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
measurements will quickly display on the LCD screen, allowing you to easily compare illuminance values as a difference or percentage value. This lux meter is easy to program; you can enter target levels by taking actual measurements, or you can manually enter the levels by typing them on the (read more)
Browse Lux Meters (Light Meters) Datasheets for Konica Minolta Sensing Americas, Inc. -
The Finder 7E Series is a range of single-phase and three-phase energy meters with mechanical or LCD backlit displays. Other features include (according to Type): 1 or 3 phase (read more)
Browse Energy Meters and Optical Power Meters Datasheets for Finder S.p.A. con unico socio
More Information Top
-
Simulation of energy efficient Bi-directional Visitor Counting Machine on FPGA
We have used IR sensor, IR receiver, and JHD 162A LCD display.
-
The rotating machines measuring speed system based on microcomputer
162A LCD module has 16 ports, including eight input ports, two main power supplies and two backlight power port, a contrast adjustment port, three enabled-ports, the external basically circuit is shown in Fig.3.
-
Small professional organizations: An artificially intelligent layered architecture of Human Resources Automation
The unique id of the tag is sent wirelessly to the server computer, which checks the relevant information from the database, matches the details and displays the employee/student’s detail on LCD 162A , showing the successful recognition of the employee’s details.
-
Arduino Electronics Blueprints
littleBits proto module (one unit) littleBits mounting board (one unit) 16x4 OLED LCD New Haven Display: NHD-0420DZW-AY5 or equivalent (one unit) 16x2 LCD JHD 162A or equivalent (one unit .
-
Intelligent system for inspection and selection of parts in a manufacturing cell
Specifically, transistors (TIP120), opto–isolators (4N25) , a DAQ (Arduino c Nano with Microcontroller Atmel ATmega328/Arduino c Nano 3.0) and a LCD (JHD 162A ) instrument the interface.
-
http://www.iosrjournals.org/ccount/click.php?id=4275
… we have used 8051 microcontroller(AT89S51)-full static CMOS controller, 8k Flash memory, 256 bytes RAM,4 I/O ports of 8 bit wide, 3 timers/counters, 8 interrupt sources etc. 3.4 Liquid Crystal Display(HD 162A ): 16x2 LCD that is 16 character …
-
Portable Electronic Nose System for Aroma Classification of Black Tea
It consists of (a) sensor array, (b) odor delivery system using micro- pump, mass flow controller and solenoid valves, (c) microcontroller and (d) liquid crystal display ( LCD : JHD 162A ) [13] for displaying the final score oftea as illustrated in Fig. 1.
-
Efficient Analog Design for Solar Power Management
The user interface includes launchpad based boosterpack cap-sense & JHD 162A 16*2 dot- matrix character LCD .
-
Comparators in Nanometer CMOS Technology
JM162A or 162A , Datasheet, Shenzhen Jinghua Display (JHD) (2005), www.china- lcd .com 22.
-
LPC1700_Vocoder.dis (AN11085.zip\LPC17xxSpeexVocoder LPCXpresso.zip)
000015f8 < LCD _PlotBitmap>: 15f8: b580 push {r7, lr} 15fa: b086 sub sp, #24 15fc: af00 add r7, sp, #0 … … b2db uxtb r3, r3 1624: f103 33ff add.w r3, r3, #4294967295 1628: b2db uxtb r3, r3 162a : 4618 mov r0, r3 …
Indicates content that may require registration and/or purchase.