Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: 16-BIT MICROCONTROLLER / JTRAY
-
Supplier: VAST STOCK CO., LIMITED
Description: 16-bit Microcontrollers - MCU CCG2
-
Supplier: Utmel Electronic Limited
Description: 16-bit Microcontrollers - MCU 16 Bit EMAC
- Internal RAM Size: 8 KB
- Operating Temperature: -40 to 85 C
- Bits: 16 Bit
- Features: Other
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit,
- Internal RAM Size: 0.512 KB
- Supply Voltage (Vcc): 2.7 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Bits: 16 Bit
-
Supplier: Utmel Electronic Limited
Description: 16-bit Microcontrollers - MCU 16 BIT 64K FLASH
- Clock Speed: 16 MHz
- Internal RAM Size: 4 KB
- Supply Voltage (Vcc): 5 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Utmel Electronic Limited
Description: 16-bit Microcontrollers - MCU 16BIT 128K FLASH
- Clock Speed: 16 MHz
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 5 volts
- Supply Current: 23 milliamps
-
Supplier: Utmel Electronic Limited
Description: 16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr Microcontroller
- Internal RAM Size: 0.512 KB
- Supply Voltage (Vcc): 3.3 volts
- Number of Timers: 2
- Serial Port Channels: 1
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL, NMOS, 16-BIT MICROCONTROLLER, MONOLITHIC SILICON
-
Supplier: Infineon Technologies AG
Description: The XE162N (LQFP-64) and XE164N (LQFP-100) microcontroller series is based on Infineon's popular and well-established C166 architecture. Summary of Features Package: PG-LQFP-100 CAN Nodes: 4 Program Memory: 320.0 KByte FlexRay™: no Type of Serial I/O Interfaces: 6 x SPI, LIN, UART, IIC, IIS
- Bits: 16 Bit, 8 Bit
- Operating Range: Industrial
- Features: Other
-
Supplier: Infineon Technologies AG
Description: The XC2267 is a new derivative of the new XC2200 microcontroller family. Summary of Features Package: PG-LQFP-100 CAN Nodes: 5 Program Memory: 768.0 KByte FlexRay™: no Type of Serial I/O Interfaces: 6 x SPI, LIN, UART, IIC, IIS Potential Applications Automotive Body Applications
- Internal RAM Size: 82 KB
- Serial Port Channels: 6
- Number of A/D Converters: 2
- Pin Count: 75
-
Supplier: Infineon Technologies AG
Description: The XC2300B series, with the XC2336B (LQFP-64) and XC236xB (LQFP-100) derivatives, is the low-end extension of the XC2300 microcontroller family focussing on Safety applications. With a total memory size of up to 320kB Flash and up to 34kB RAM running at up to 80MHz, the
- Internal RAM Size: 18 KB
- Serial Port Channels: 4
- Number of A/D Converters: 2
- Pin Count: 38
-
Supplier: Microchip Technology, Inc.
Description: The PIC16F171xx family’s advanced analog peripherals are specifically well-suited for raw sensor applications requiring signal gain or filtering. It is the first product family to offer an op-amp and the 12-bit differential ADC with computation in low pin count packages. The combination of
- Internal RAM Size: 0.001 KB
- Internal ROM Size: 14 KB
- Number of Timers: 2
- Number of A/D Converters: 17
-
Supplier: Accuris
Description: MICROCIRCUIT, MICROPROCESSOR, DIGITAL, N-CHANNEL, 16-BIT MICROCONTROLLER, MONOLITHIC SILICON
-
Supplier: Newark, An Avnet Company
Description: 16 Bit Microcontroller, Advanced Analogue, PIC24HJ, 80 MHz, 256 KB, 16 KB, 64, TQFP RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 16 Bit Microcontroller, General Purpose, PIC24FV, 32 MHz, 16 KB, 2 KB, 28, SOIC RoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: 16-bit Microcontroller designed for use with CC2560 TI Bluetooth? Based Solutions 113-BGA MICROSTAR JUNIOR -40 to 85
- Clock Speed: 25 MHz
- Internal RAM Size: 16 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
- Number of I/O Ports: 87
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Clock Speed: 16 MHz
- Bits: 16 Bit
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The PIC16F181xx family’s advanced analog peripherals are specifically well-suited for raw sensor applications requiring signal gain or filtering. It is the first product family to offer a 12-bit differential ADC with computation in low pin count packages. The combination of advanced analog
- Internal RAM Size: 0.00051 KB
- Internal ROM Size: 7 KB
- Number of Timers: 2
- Number of A/D Converters: 17
-
Supplier: Texas Instruments
Description: 16-Bit Ultra-Low-Power Microcontroller, 192KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi 80-LQFP -40 to 85
- Bits: 16 Bit, 32 Bit
- ROM Type: Flash
-
Supplier: Silicon Labs
Description: 32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 128 kB Flash, 16 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 64-pin, 9x9, QFN, EMIF, 2 x I2C, I2S, 3 x SPI, 4 x UART
- Clock Speed: 80 MHz
- Number of Interrupts: 16
- Internal RAM Size: 128 KB
- Supply Voltage (Vcc): 1.8 to 5.5 volts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Bits: 8 Bit
- Features: Other
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Clock Speed: 16 MHz
- Bits: 16 Bit
- Features: Other
-
Supplier: Progressive Automations
Description: The LC-067 is a microcontroller board with 54 digital input/output pins, 16 analog inputs, 4 UARTs, a 16 MHz crystal oscillator, a USB connection, power jack, an ICSP header and a reset button. It comes with everything you need for full control, just power it with our AC to DC
- Supply Voltage (Vcc): 2.7 to 5.5 volts
- Number of Timers: 1
- Number of I/O Ports: 6
- Number of A/D Converters: 4
-
Supplier: Quarktwin Technology Ltd.
Description: CPU16 HC16 Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) Mask ROM 144-LQFP (20x20)
- Clock Speed: 16 MHz
- Internal RAM Size: 4 KB
- Number of I/O Ports: 16
- Operating Temperature: -40 to 85 C
-
Supplier: DigiKey
Description: ARM® Cortex®-M4/M7 STM32H7 Microcontroller IC 32-Bit Dual-Core 240MHz, 480MHz 2MB (2M x 8) FLASH 208-LQFP (28x28)
- Internal RAM Size: 1,000 KB
- Internal ROM Size: 2,000 KB
- Supply Voltage (Vcc): 1.62 to 3.6 volts
- Pin Count: 208
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Clock Speed: 16 MHz
- Bits: 8 Bit
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: IC MCU 16BIT 8KB MROM 144LQFP
- Bits: 16 Bit
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: IC MCU 8BIT 16KB FLASH 40DIP
- Clock Speed: 16 MHz
- Internal RAM Size: 1 KB
- Supply Voltage (Vcc): 4.5 to 5.5 volts
- Number of I/O Ports: 32
-
Supplier: Silicon Labs
Description: mode) 1.2/1.65/2.4 V internal voltage references 2 x 10-bit digital-to-analog converters Temperature sensor 2 low-power comparators with 6-bit programmable voltage reference 16 capacitive touch inputs 16-channel DMA 2 x USART, 2 x UART, 3 x SPI, 2 x I2C, I2S 2 x
- Supply Voltage: 1.8 to 5.5 volts
- Reference Voltage: 1.2 to 2.4 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: Custom Silicon Solutions, Inc.
Description: This device is a direct replacement for a standard microcontroller. It is fully static, high speed and draws about 3X less power than the original version. Program storage is provided by a 4K ROM. It contains a 128 byte SRAM, memory mapped I/O, a 16 bit counter/timer and a
-
Supplier: Allied Electronics, Inc.
Description: speed) microcontroller families datasheet. All the families are Single-Chip 8-Bit Microcontrollers manufactured in advanced CMOS process and are derivatives of the 80C51 microcontroller family. All the devices have the same instruction set as the 80C51. These devices
-
Description: IC MCU 16BIT 8KB MROM 144LQFP
- Clock Speed: 16 MHz
- Internal RAM Size: 4 KB
- Supply Voltage (Vcc): 5.5 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Texas Instruments
Description: TMS570LS0914 16/32-BIT RISC Flash Microcontroller 144-LQFP -40 to 125
- TJ: -40 to 125 C
- Features: Other
-
Supplier: Texas Instruments
Description: TMS570LS0714 16/32-BIT RISC Flash Microcontroller 337-NFBGA -40 to 125
- TJ: -40 to 125 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Atmel Win Source Part Number: 862335-ATMEGA16-16MQ Series: AVR® ATmega Operating Temperature Range: -40°C ~ 105°C (TA) Features: AVR series Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 44-VQFN (7x7) Core Processor: AVR Speed: 16MHz Package: Bulk Package:
- Clock Speed: 16 MHz
- Internal RAM Size: 16 KB
- Internal ROM Size: 512 KB
- Supply Voltage (Vcc): 4.5 to 5.5 volts
Find Suppliers by Category Top
Featured Products Top
-
microcontroller into one clearly defined orderable device. Engineers can use its core (HCS12X 16-bit architecture with XGATE coprocessor), program memory (256 KB on-chip Flash), and package (144-pin LQFP) to judge functional fit, performance headroom, and system (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
-bit and 16-bit microcontrollers. It is suitable for industrial controllers, motor-control systems, data-acquisition equipment, USB peripherals, alarm systems, HVAC controllers, instrumentation, human-machine interfaces, and many other real-time embedded applications (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
The RA2L2 group from Renesas is a family of entry-level microcontrollers built on the 48 MHz Arm Cortex-M23 core, offering a compelling blend of performance, power efficiency, and peripheral integration. Designed for space-constrained and battery (read more)
Browse Microcontrollers (MCU) Datasheets for DigiKey -
32-bit TRAVEO™ T2G Arm® Cortex® microcontrollerBody control modules (BCM), HVAC, automotive gateways, cluster and graphic applications Discover the power of 32-bit TRAVEO™ T2G Arm® Cortex® microcontroller family with embedded safety, security and graphics capabilities ideally suited for advanced automotive body and cluster applications. (read more)
Browse Microcontrollers (MCU) Datasheets for DigiKey -
FS32K148UJT0VLQT is designed for professional applications including automotive body control, motor control, gateway modules, and industrial embedded control, bringing the essential capabilities of a embedded microcontroller into one clearly defined orderable device. Engineers can use its core (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
NXP's MCX W enables wireless connectivity for multiple standards such as Matter®, Thread®, Zigbee®, and Bluetooth® LE. The MCX W serves as the go-to for wireless applications in the MCX portfolio. The MCX W series supports both standalone or hosted architectures to support a range of device types and use cases from simple sensors to hubs and gateways.
(read more)
Browse Microcontrollers (MCU) Datasheets for DigiKey -
High-performance LCD display controller from Solomon, featuring 128-pin LQFP packaging, designed for advanced display solutions with balanced supply-demand and high market popularity.
(read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
STM32 microcontrollers from STMicroelectronics provide engineers with a flexible and scalable platform for embedded system development, low-power operation, and intelligent device design. Built on the ARM Cortex-M architecture, STM32 (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
The LPC1768FBD100K from NXP Semiconductors is a mature ARM Cortex-M3 microcontroller designed for (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
The STM32F042G6U6 from STMicroelectronics is a cost-effective ARM Cortex-M0 microcontroller designed for (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics
Conduct Research Top
-
IrDA Standard Stack for Microchip 16-Bit MCUs
have continued to evolve and gain in popularity. Now, a wide variety of devices implement the IrDA standard specification, including computers, printers, PDAs, cell phones, watches and other instruments. Microchip's 16-bit microcontrollers are a perfect fit for applications wanting to support IrDA
-
Programming 16-Bit PIC Microcontrollers in C: Learning to Fly the PIC 24
Programming 16-Bit PIC Microcontrollers in C: Learning to Fly the PIC 24. Teaching you everything you need to know about these chips, this book offers unique insight into this revolutionary technology, and guides you step-by-step from 16-bit architecture basics, through even the most sophisticated
-
Avoiding expensive system re-qualification, recertification, or redesign
Intel (R) 80C196KC 16-bit microcontroller Product Replication.
-
Low-Voltage 16-Bit I2C and SMBus I/O Expander with Interrupt Output, Reset, and Configuration Registers (.pdf)
This 16-bit I/O expander for the two-line bidirectional bus (I2C) is designed to provide general-purpose remote I/O expansion for most microcontroller families via the I2C interface [serial clock (SCL) and serial data (SDA)]. The major benefit of this device is its wide VCC range. It can operate
-
PLL Jitter and its Effects on ECAN TM Technology Communications (.pdf)
Phase Locked Loop (PLL) circuits are increasingly used in microcontrollers to achieve higher internal clock frequencies. Incorporation of PLL circuits allows better performance while reducing overall noise. Microchip.s dsPIC33F Digital Signal Controllers and PIC24H 16-bit microcontrollers feature
-
Simplifying External Memory Connections of PIC17CXXX PICmicro (R) Microcontrollers
The PIC17CXXX family of PICmicro (R) microcontrollers has an external program memory interface. Since the PIC17CXXX devices implement a 16-bit instruction word, the external memory must be 16-bits wide. The addressing space of these devices is 64K x 16, which requires 16-bits of address as well
-
Can Design Example: Simple Sensor Node
- and 16-bit microcontrollers (MCUs) with integrated CAN, stand-alone CAN controllers, CAN I/O expanders and CAN transceivers. As CAN continues to grow and proliferate into other markets, the need to add CAN to simple sensor circuits increases. In some applications, a simple CAN sensor node can
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
. Rambus said to be pushing MPU makers to license synchronous patents Company to Watch: Motorola fine-tunes chip strategy to catch up STMicro doubles speed of 16-bit MCU, adds DSP functions GENEVA--STMicroelectronics here today announced a new 16-bit microcontroller core, based on a chip architecture
More Information Top
-
Modern C programming
It is bits the assembler for an 16 the microcontrollers of Fujitsu.
-
Modern C programming
It is bits the assembler for an 16 the microcontrollers of Fujitsu.
-
Digital Electronics: Principles Devices and Applications Complete Document
Application relevant information-flip flops 407–8 Application relevant information-level translator ICs 184 Application relevant information-logic gates 107–9 Application relevant information-microcontroller 580–92 16 bit microcontrollers 588–90 32 bit microcontrollers 590–2 8 bit microcontrollers 580–8 Application relevant information-PLDs 340–52 …
-
Page 2. Semiconductor parts with 587 in root number
Built-in 16 bit PWM and 8 bit A/D Converter, High-speed High-preformance 16 bit Microcontroller .
-
Electromagnetic Compatibility of Integrated Circuits
31 Very interesting comparative studies were published by Slattery (1997) regarding 8 and 16 bit microcontrollers , that characterized the impact of technological variations, package and temperature on the spectrum (Fig. 2- 13).
-
http://eprint.iacr.org/2009/516.pdf
(a) The C166 16 bit microcontroller .
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/1435/XiaohuZhang2009.pdf?sequence=1
Now the issue is how to obtain the serial sequence Y(n) with a 16bit Microcontroller sampler.
-
Modeling the Electromagnetic Emission of a Microcontroller Using a Single Model
[22] S. Bendhia, J. Joly, C. Lochot, and C. Labussi`ere, “A 16 bit microcontroller emission measurements and modeling using different approaches and a specific test board,” presented at the 2005 Int.
Indicates content that may require registration and/or purchase.