-
Supplier: Newark, An Avnet Company
Description: UNSHIELDED MULTICONDUCTOR CABLE 18 CONDUCTOR 18AWG 600V; Cable Shielding:Unshielded; No. of Conductors:18Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Orange RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SHIELDED MULTICONDUCTOR CABLE, 18 CONDUCTOR, 18AWG, 2290FT, 1KV; Cable Shielding:Shielded; No. of Conductors:18Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):2290ft; Reel Length (Metric):698m RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: UNSHIELDED MULTICONDUCTOR CABLE 18 CONDUCTOR 20AWG 600V; Cable Shielding:Unshielded; No. of Conductors:18Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 18AWG 600V; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey RoHS Compliant: Yes
-
Supplier: DigiKey
Description: 15 Conductor Round - Coiled Cable Black 14 AWG, 16 AWG 14.76' (4.50m)
- Number of Conductors: 15 #
- North American (AWG): 14 to 16 AWG
- Product Category: Bulk Cable
- Features: Other
-
Supplier: Belden Inc.
Description: Speaker Cable, 18 AWG stranded (16x30) ETP high-conductivity copper conductors, PVC insulation, parallel: (1) tinned, (1) bare.
- Number of Conductors: 2 #
- Operating Temperature: -20 to 60 C
- North American (AWG): 18 AWG
- Features: Audio, Other
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012506, is a 16 AWG 18 conductor solution with a blue PVC jacket. Suitable for outdoor applications and space-saving due to small cable diameters. This
- Number of Conductors: 18 #
- Rated Voltage: 3 kilovolts
- Operating Temperature: -4.99999999999999 to 70.0000000000001 C
- North American (AWG): 16 AWG
-
Supplier: Lapp Tannehill
Description: LAPP part number 0039059. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 39059 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING :
- Number of Conductors: 18 #
- Rated Voltage: 0.5 kilovolts
- Operating Temperature: -40 to 80.0000000000001 C
- North American (AWG): 16 AWG
-
Supplier: Lapp Tannehill
Description: LAPP part number 0039116. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 39116 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 16 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING :
- Number of Conductors: 16 #
- Rated Voltage: 0.5 kilovolts
- Operating Temperature: -40 to 80.0000000000001 C
- North American (AWG): 18 AWG
-
Supplier: Lapp Tannehill
Description: MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 43010 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE NSHTOU AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING :
- Number of Conductors: 18 #
- Rated Voltage: 1 kilovolts
- Operating Temperature: -25 to 80.0000000000001 C
- North American (AWG): 16 AWG
-
Multiconductor Cables - MULTI-CONDUCTOR, 4 CCND, 18AWG, 16/30, UNSHIELDED, PLTC,JKT GRAY -- 70040827Supplier: Allied Electronics, Inc.
Description: MULTI-CONDUCTOR, 4 CCND, 18AWG, 16/30, UNSHIELDED, PLTC,JKT GRAY
-
Supplier: Allied Electronics, Inc.
Description: Non-Plenum Overall Beldfoil® Shielded Multiconductor Cable, 18 AWG Conductor, 16 x 30 Stranding Tinned copper stranded conductors cabled. Polyethylene insulated except type 9770, which is polypropylene and has a paper wrap, and type 9418 that is S-R PVC
-
Supplier: Allied Electronics, Inc.
Description: Communication and Control Multiconductor, Unshielded Cable, Conductor Size 18 AWG Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket Temperature Range: –20°C to +80°C — AWM, 75°C — CM Cable Styles: UL Type CM, AWM 2509 CSA PCC FT4
-
Supplier: Allied Electronics, Inc.
Description: Designed for control and processing systems; communications, instrumentation and audio systems. Stranded tinned copper. Jacket: Overall gray polyvinylchloride. Temperature Range: –10°C to +80°C. 22 AWG — UL Style 2576, 18 AWG and 16 AWG — UL Style 2464.
-
Supplier: Automation24, Inc.
Description: ÖLFLEX® 190 18G1.5 16/18C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry/damp and wet
- Number of Conductors: 18 #
- Rated Voltage: 0.6 kilovolts
- North American (AWG): 16 AWG
- International (mm2): 1.5 mm2
-
Supplier: Waytek, Inc.
Description: Southwire R40015-1A Multi-Conductor Unshielded Cable, 18 Ga., 6 Conductor Category: Strobe Cable Manufacturer: Southwire Type: CMR/CL3R Unshield/Drain Jacket: Gray PVC Jacket Rated at 300VDC Standard & References Flame Test UL 1666 rated UL 444 and UL 13 Non-plenum
- Number of Conductors: 6 #
- North American (AWG): 18 AWG
- Product Category: Bulk Cable
- Features: Multiconductor Cable, Other
-
Supplier: Waytek, Inc.
Description: Southwire R40049-1B Multi-Conductor Unshielded Cable, 18 Ga., 4 Conductor Category: Strobe Cable Manufacturer: Southwire Type: CMR/CL3R Unshield/Drain Jacket: Gray PVC Jacket Rated at 300VDC Standard & References Flame Test UL 1666 rated UL 444 and UL 13 Non-plenum
- Number of Conductors: 4 #
- North American (AWG): 18 AWG
- Product Category: Bulk Cable
- Features: Multiconductor Cable, Other
-
Supplier: Southwire Company, LLC
Description: TFFN TYPE 500 FOOT 0.088 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 66, CSA C22.2 APPROVAL 600 VOLT VOLTAGE RATING -20 TO 90 DEG C TEMPERATURE RATING 7.5 POUND PER 1000 FOOT WEIGHT PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.088 inch
- North American (AWG): 18 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1200721-25063 BK005 Category: Cables, Wires>Multiple Conductor Cables Series: Xtra-Guard® 2 Features: Biological Compatibility, Rip Cord Package: Spool Wire Gauge: 18 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor Conductor Count: 4 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: PVC, .016" Shield: Unshielded Jacket Type: PVC Jacket Color: Gray Other Details: Ripcord Ratings
- Number of Conductors: 4 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 105 C
- North American (AWG): 18 AWG
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor Conductor Count: 25 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: PVC, .016" Shield: Unshielded Jacket Type: PVC Jacket Color: Gray Other Details: Ripcord Ratings
- Number of Conductors: 25 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 105 C
- North American (AWG): 18 AWG
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor Conductor Count: 19 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: PVC, .016" Shield: Unshielded Jacket Type: PVC Jacket Color: Gray Other Details: Ripcord Ratings
- Number of Conductors: 19 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 105 C
- North American (AWG): 18 AWG
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 8 AWG: 18 Stranded Copper: 16/30 Insulation: PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray
- Number of Conductors: 8 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 80 C
- North American (AWG): 18 AWG
-
Supplier: Win Source Electronics
Description: Manufacturer: Belden Inc. Win Source Part Number: 777804-9740 060500 Operating Temperature Range: -20°C ~ 80°C Wire Gauge: 18 AWG Length: 500.0' (152.4m) Cable Type: Multi-Conductor Usage: Audio, Control, Instrumentation Number of Conductors: 2 (1 Pair Twisted)
-
Supplier: BRIM Electronics, Inc.
Description: Conductors in each pair are composed of 22 AWG 7/30 T.C., .010" Polyethylene, or 18 AWG 16/30 T.C., .016" Polyethylene, each pair twisted with a 24(7) or 20(7) T.C. drain wire, then an Aluminum Mylar foil shield, foil in. The shielded pairs are cabled, chrome PVC
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.375 to 0.995 inch
- North American (AWG): 18 AWG
- Features: Other
-
Supplier: Belden Inc.
Description: Multimedia Control Cable, 1 Pair 22 AWG stranded (7x30) tinned copper (data) with foam FEP insulation, Beldfoil® shield w/ drain, 2 Conductor 18 AWG stranded (16x30) tinned copper conductor (power) with Flamarrest® insulation, Plenum, Flamarrest® jacket
- Number of Conductors: 4 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 60 C
- North American (AWG): 22 AWG
-
Supplier: HAVE, Inc.
Description: crush resistant and durable. For the center conductor element, a copper-clad steel conductor is used. This conductor type has excellent strength and is ideal for terminating with standard F-type connectors that utilize the center conductor as the connector pin. To provide
-
Supplier: Belden Inc.
Description: Multimedia Control Cable, 1 Pair 22 AWG stranded (7x30) tinned copper (data) with FPE insulation, Beldfoil® shield w/ drain, 2 Conductor 18 AWG stranded (16x30) tinned copper conductor (power) with F-R PVC insulation, Riser, F-R PVC jacket
- Number of Conductors: 4 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 75 C
- North American (AWG): 22 AWG
-
Supplier: Qualtek Electronics Corp.
Description: DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 20276 (28AWGx1PR)*4 +
- Cable Length: 16 ft
- Features: Cable Assembly, Other
- Application: Computer Cable
- Product Type: DVI Cable
-
Supplier: Powell Electronics, Inc.
Description: 100' 18 AWG 16/30 19
-
Supplier: Galco Industrial Electronics
Description: Wire, 16AWG, Blu, MTW, 90 Deg C
-
Supplier: Belden Inc.
Description: Access Control Cable, Plenum-CMP, 3-18 AWG pairs, 4-16 AWG conductors, 4-18 AWG conductors, 2-18 AWG conductors, All conductors stranded bare copper with Flamarrest® insulation, Each cable has overall
- Number of Conductors: 16 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: 0 to 75 C
- North American (AWG): 18 AWG
-
Supplier: HAVE, Inc.
Description: loss, yet is crush resistant and durable. For the center conductor element, a copper-clad steel conductor is used. This conductor type has excellent strength and is ideal for terminating with standard F-type connectors that utilize the center conductor as the connector
-
Supplier: HAVE, Inc.
Description: Benefits Ultra-low Attenuation & Return Loss Attenuation: 2.10 dB/100 at 135 MHz Precision 75-ohm Impedance Swept Tested to 4.5GHz Bandwidth for HDTV Capacitance: 16.3 pF/ft Conductor DCR: 6.4 ohms/1000 High Velocity of Propagation - 83% Gas-injected Foam Polyethylene Dielectric Full
-
Supplier: General Cable
Description: RG 6/U DUAL, UL CL2/CATV/CM, CUL CM TYPE 500 FT SPOOL 0.267 INCH X 0.595 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIRECT BROADCAST SATELLITE, LOCAL AREA NETWORK CABLE APPLICATION FOAM POLYETHYLENE INSULATION MATERIAL
- North American (AWG): 18 AWG
- Impedance: 75 ohms
- Cable Length: 500 ft
- Features: Braid, Copper and Copper Alloys, Polyvinyl Chloride (PVC)
Find Suppliers by Category Top
Featured Products Top
-
. TEMP. PTFE: -65°C to +200°C. FEP: -60°C to +200°C Stranding: 26 AWG --7 strands, 24 AWG to 16 AWG--19 strands RoHS compliant constructions are available to order FEP JACKET OVER SHIELD PER MIL-W-16878— (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for BRIM Electronics, Inc. -
(CIC) Available in 20-16 AWG, two plus conductors, an XLPE, PVC, or PVC/nylon insulation, and a TPE jacket. This ruggedized cable withstands extreme conditions including cold bend to -40 C, FT4 flame rating, Oil Res I and 1,000 hour Xenon Arc weathering to retain the CSA CIC listing (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
Available in 20-16 AWG, two plus conductors, an XLPE, PVC, or PVC/nylon insulation, and a TPE jacket. This ruggedized cable withstands extreme conditions including cold bend to -40 C, FT4 flame rating, Oil Res I and 1,000 hour Xenon Arc weathering to retain the CSA CIC listing (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
cabling operations, extra flexible conductors are made of single end stranding between 38 and 44 AWG. Ultra Flexible – miniature conductors stranded out of 46 – 52 AWG single end wire. Extra Flexible Insulated Power Cables (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
0.75 mm²/18 AWG and 1.5 mm²/16 AWG. The GS21 socket-outlet offers mounting options for 1.5 mm or 2.0 mm panels. Terminals are quick-connect 6.3 mm x 0.8 mm or PCB. Hot plug rated for disconnecting under loads up to 2.6 k (read more)
Browse DC Power Connectors Datasheets for SCHURTER Inc -
Wire Spools Insulation: PVC (Polyvinyl Chloride), Teflon, Silicone, Rubber Wire Gauge (AWG): 28, 24, 22, 20, 18, 16, 14 (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
R24-MO18-AL-U-T3(6")PJC–16.00" Molybdenum-sheathed platinum thermocouple, terminated with quick disconnect male plug and flexible leadwire, used for process temperature control in MOCVD (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Conax Technologies -
reduce the clearance space required behind or under equipment. Angled NEMA 5-15 cord sets are for equipment rated up to 15A with service at 125VAC. They are UL and CSA approved and are available with 3x18, 3x16, and 3x14 AWG cable in stock lengths of 6, 8, and 10 feet. Value-added options such as (read more)
Browse AC Power Cords Datasheets for Interpower -
Detachable Power Supply Cord (3’). Volex Cad FileVolex’s 17000A 10 B1 is a 0.91m 3-conductor unshielded standard power cord with SVT 18AWG x 3 cable, black PVC jacket, NEMA 5-15P molded vinyl grounding plug (PH-290B) at one end with an IEC 320-C-13 molded PVC grounding connector (PH-386) for the other end connection. 17000A 10 B1 cords are rated 1250W/10A and have a 105°C temperature rating. (read more)
Browse Cable Assemblies Datasheets for Heilind Electronics, Inc. -
Wire, solid 14, 16 or 18 AWG is supplied either by customer or Conax Technologies Minimum 18″ leads on both ends Wires can be easily assembled in the field Temperature range from -4 °F to 130 °F (-20 °C to + 55 °C) (read more)
Browse Cable Glands Datasheets for Conax Technologies
More Information Top
-
Alpha Wire - 1898/12C SL005 - Cable - Multiconductor - Allied Electronics
Color-Coded PVC Insulated Unshielded Multiconductor Cable , 18 AWG Conductor , 16 ⁄30 Stranding .
-
Alpha Wire - 1898/15C SL005 - Cable - Multiconductor - Allied Electronics
Color-Coded PVC Insulated Unshielded Multiconductor Cable , 18 AWG Conductor , 16 ⁄30 Stranding .
-
Alpha Wire - 1898/10C SL005 - Cable - Multiconductor - Allied Electronics
Color-Coded PVC Insulated Unshielded Multiconductor Cable , 18 AWG Conductor , 16 ⁄30 Stranding .
-
Belden - 8770 0601000 - Cable - Multiconductor - Allied Electronics
Non-Plenum Overall Beldfoil® Shielded Multiconductor Cable , 18 AWG Conductor , 16 x 30 Stranding .
-
Alpha Wire - 1898/8C SL002 - Cable - Multiconductor - Allied Electronics
Color-Coded PVC Insulated Unshielded Multiconductor Cable , 18 AWG Conductor , 16 ⁄30 Stranding .
-
Alpha Wire - 1898/4C SL002 - Cable - Multiconductor - Allied Electronics
Color-Coded PVC Insulated Unshielded Multiconductor Cable , 18 AWG Conductor , 16 ⁄30 Stranding .
-
Orion (Knight Electronics, Inc.) - OD6025-12HSS - Fans, Motors & Thermal Management - Fans - Allied Electronics
Cable , 6 Conductors , 18 AWG ; 16 x 30; 0.21 in.; 0.016 in.; Color-Coded PVC; 0.020 .
-
Bussmann by Eaton - HEB-AA - Fuse Accessories - Holders - Allied Electronics
Cable , 6 Conductors , 18 AWG ; 16 x 30; 0.21 in.; 0.016 in.; Color-Coded PVC; 0.020 .
Indicates content that may require registration and/or purchase.