-
Supplier: L-com, Inc.
Description: The PD-915R rackmount 8 port power distribution unit is equipped with 8 rear outlets, and one front outlet. Features include surge and spike protection, EMI filtering, and a 9 ft power cord. A generous 8¾" depth offers easy access to the 15 amp rear panel outlets which
-
Supplier: Interact Power, Inc.
Description: These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit
- Number of Electrical Outlets: 8
- Current Rating: 20 amps
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
-
Supplier: Interpower
Description: Current Rating: 16A Voltage Rating: 125-240VAC Inlet Type: C20 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 12 Length: 483.0mm Mounting Style: Rack Socket Material: Polyamide Case Material: Metal Case Color: Black CE Marking: yes 1 IEC 60320 C20 power inlet 3 IEC 60320
- Number of Electrical Outlets: 12
- Current Rating: 16 amps
- Certifications: CE, VDE, cUL
- Features: Other
-
-
Supplier: Interact Power, Inc.
Description: These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit
- Number of Electrical Outlets: 9
- Current Rating: 15 amps
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
-
Supplier: Interact Power, Inc.
Description: These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit
- Number of Electrical Outlets: 8
- Current Rating: 20 amps
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
-
Supplier: Chatsworth Products, Inc.
Description: 19 INCH 1.9 INCH 125 VAC MAX. INPUT VOLTAGE RATING UL APPROVAL DATA CENTER, COMPUTER AND EQUIPMENT ROOM APPLICATION 125 VAC VOLTAGE RATING RACK MOUNTING 20 AMPERE OUTPUT CURRENT 4 (C13), 4 (C19) OUTLET(S) 10 FT POWER CABLE SIZE 5-20P PLUG INPUT CONNECTION TYPE C13 RECEPTACLE,
- Current Rating: 7 amps
- Features: Other
- Unit Type: Rack Mount
- Certifications: UL
-
Supplier: Legrand
Description: Power Commander® Power Distribution Units from Wiremold/Legrand offer comprehensive power distribution solutions for IT environments from networking solutions to high density servers. Power Commander® IQ Power Distribution Units
- Current Rating: 60 amps
- Voltage: 115 VAC, 208 VAC
- Unit Type: Cabinet / Cabinet Mount
- Protection: Circuit Breaker
-
Supplier: TelephoneStuff.com
Description: Features: - Uses one rack-mount space (1 RMU) - Three IEC320 C-19 power outlets - Rack-mount brackets included - Three red power ON LED's, one per power outlet - One 10', 4-3 SO power cord - Use on racks and cabinets - UL listed
- Unit Type: Rack Mount
- Certifications: UL
-
Supplier: TelephoneStuff.com
Description: Tripp Lite's PDU1220 AC power distribution unit offers 20 amp, 120 volt capacity in a versatile multi-mount cabinet. Power Distribution Unit Features: - Corded AC power distribution unit with 20 amp capacity and 13 AC receptacles
- Current Rating: 20 amps
- Frequency: 50 Hz, 60 Hz
- Protection: Circuit Breaker
- Outlets: NEMA
-
Supplier: TelephoneStuff.com
Description: Tripp Lite's PDU1215 AC power distribution unit offers 15 amp, 120 volt capacity in a versatile multi-mount cabinet. Power Distribution Unit Features: - Corded AC power distribution unit with 15 amp capacity and 13 AC receptacles
- Current Rating: 15 amps
- Frequency: 50 Hz, 60 Hz
- Protection: Circuit Breaker
- Outlets: NEMA
-
Supplier: TelephoneStuff.com
Description: Metered Power Distribution Unit with ATS is a 16 outlet PDU with a digital display to indicate total PDU power consumption in amps. Features: - 120V / 20A metered PDU system with automatic transfer switch (ATS) - Dual input cords, one attached (primary) and one
- Current Rating: 20 amps
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
- Certifications: UL
-
Supplier: Rohde & Schwarz USA, Inc.
Description: the R&S®ASDU02 can be easily integrated into existing systems. Combination of modules in robust 19" enclosure The stable enclosure accommodates two multicoupler modules. The modules’ inputs are protected against overvoltages. Occupying only one height unit, the R&S®ASDU02 saves space
- Frequency Range: 0.01 to 30 MHz
- Divider / Combiner Type: 0º
- 0º Power Divider Division:: 4-Way
- Category: Active
-
Supplier: Allied Electronics, Inc.
Description: Features: Space Saving 1U Design, Fits Standard 19" Racks, Cabinets and Carts Rugged, Durable Aluminum Housing Standard Black Matte Finish with Black Cord Rack Mountable with Complete Mounting Hardware and Installation Instructions Included Lighted On/Off Switch to Control
-
Supplier: E-T-A Circuit Breakers
Description: This 1RU power management system is designed to accommodate E-T-A type 8345 hydraulic-magnetic, UL 489 circuit breakers with isolated A and B power regions for redundancy. The standard 19" mounting rack chassis design is available with mounting flange options available
- Protection: Circuit Breaker
- Unit Type: Rack Mount
-
Supplier: Hammond Manufacturing Company Inc.
Description: Panels Hinged Clear Security Cover Universal Rack Shelf Two Post Mounting Adjustable Shelf Two Post Centered Shelf Two Post Mounting Keyboard & Equipment Shelf Two Post Mounting Clamping Shelf Adjustable Rack Mount DIN Rail Kit Rack Unit Label Open Frame
- Length / Height: 76.13 inch
- Width/Diameter: 20 inch
- Depth: 15 inch
- Rack Height: 40 U
-
Supplier: Hammond Manufacturing Company Inc.
Description: unit includes rack unit dividers to aid in equipment mounting. When connecting multiple racks together, numerous holes for mounting power distribution, cable management and other accessories are provided. Bonding is a breeze with two (2) pairs of integrated
- Length / Height: 69.13 inch
- Width/Diameter: 20 inch
- Depth: 15 inch
- Rack Height: 36 U
-
Supplier: E-T-A Circuit Breakers
Description: The CP Power-D-Box® is a modular power distribution system. Thanks to reversible mounting flanges, it can easily and quickly be installed in 19” or ETSI cabinets. The compact 2RU enclosure can accommodate the system components ESX300-S, RSI10, RCI10 or EAI300, depending
- Current Rating: 200 amps
- Operating Temperature: -4 to 140 F
- Protection: Circuit Breaker
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: reversible all-metal housing supports a variety of mounting options, including 1U horizontal or 0U vertical mounting in EIA-standard 19-inch racks, under a counter or on a wall or workbench. Features Reliable Single-Phase 32A 230V Power Distribution Ideal no-frills PDU
- Power Rating: 7,400 watts
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CE
-
Supplier: Tripp Lite by Eaton
Description: reversible all-metal housing supports a variety of mounting options, including 1U horizontal or 0U vertical mounting in EIA-standard 19-inch racks, under a counter or on a wall or workbench. Features Reliable Single-Phase 30A 208/240V Power Distribution Ideal no-frills
- Power Rating: 5,800 watts
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Allied Electronics, Inc.
Description: Features: Space Saving 1U Design, Fits Standard 19" Racks, Cabinets and Carts Rugged, Durable Aluminum Housing Standard Black Matte Finish with Black Cord Rack Mountable with Complete Mounting Hardware and Installation Instructions Included Lighted On/Off Switch to Control
-
Supplier: Allied Electronics, Inc.
Description: Non Locking Type Plug, 12 in. Cord Length, Rack Mount Power Outlet Strips Designed for 19" panel space open racks and enclosed cabinet racks, unit is easily installed to the panel mounting surface of the rack. It provides instant power
-
Supplier: Tripp Lite by Eaton
Description: distribution from any protected UPS, generator or mains input power source. High quality design includes rugged all-metal housing and secure rackmount installation with included mounting accessories. Features 20A single phase 120V Metered Power Distribution Unit /
- Power Rating: 1,900 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: L-com, Inc.
Description: Appliances, Outdoor Wireless Routers and CCTV IP Cameras. The RMSP-CAT5-24 is designed to mount in standard 19" distribution rack. The 1U design helps save space in the rack. An integral cable management rail is located on the rear of the unit. Ground
- Device Type: Lightning Arrestor
- Mounting: Rack Mount Type
-
Supplier: Tripp Lite by Eaton
Description: accidental shutdowns and costly downtime Versatile Installation Options Reversible all-metal housing faces front or rear in rack Supports 1U horizontal or 0U vertical mounting in EIA-standard 19 in. racks Also mounts on wall, workbench or under a counter Supports toolless
- Power Rating: 3,800 watts
- Voltage: 115 VAC, 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CE, CSA, UL
-
Supplier: ABB Measurement & Analytics
Description: The SCC-U Utility Unit is suitable for power supply and control of all system components of compact and cost effective extractive gas analyzer systems. The unit has been designed to support the Easy System building block concept (link to systems page) for Plug & Play
- Control Signal: Analog Voltage
- Type: DC Voltage Input
- Media: Gas / Air
- Form Factor: Rack Mount
-
Supplier: MSA Safety
Description: independent AC/DC power supply for increased system reliability. Both units feature full internal diagnostics, which minimize false alarms and unexpected down time. The controller powers up the remote gas detectors, while its large four-digit LCD and LED provide crucial
- Number of Channels: 2
- Response Time: 0.5 seconds
- Operating Temperature: 14 to 122 F
- Operating Humidity: 90 %
-
Supplier: nVent Electric
Description: Master PDU Provides power distribution plus power and environmental monitoring in a single standalone unit. Can be used alone or in combination with satellite PDUs and environmental sensors Vertical model has 24 20 A outlets at 125 or 250 VAC, depending on model
-
Supplier: Quail Electronics
Description: American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords. These Universal Jumper Cords feature a C20 which usually connects to a power distribution unit (PDU) and then to a cabinet or
- Cord Length: 98.42525 inch
- Rated Current: 16 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: SOCOMEC
Description: disturbances. • Full internal redundant design and failure management. • Separation of main functions to prevent internal fault propagation. • Neutral loss detection on both sources. High flexibility • Compact hot swap 19” rack system (the smallest on the market) • Suitable for all
- Maximum Current Rating: 32 to 100 amps
- Maximum AC Voltage Rating: 120 to 440 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Visual Sound, Inc.
Description: +12V DC desktop power supply with detachable IEC power cable, and ATW-RM1 rack-mount hardware kit to permit attachment in a standard 19" rack space.
- Features: Wireless Microphone
-
Supplier: nVent Electric
Description: Vertical model has 16 15 A, 125 VAC outlets 19-in. rack-mount model has 8 20 A, 125 VAC outlets Two RJ11/RJ12 jacks can connect up to 15 remote sensors using accessory 5-way splitters 10/100 Ethernet connection jack
-
Supplier: Unipower, LLC
Description: Features and Options One Rack Space High: 1.75” 19- or 23-Inch Rack Mounting Mates directly with SABRE Series Terminal Block, IEC or NEMA 5-15R Outputs Voltage: 120VAC or 230VAC Nominal Bulk and distributed Output Circuits with Breakers 100A AC Capacity Specifications Overview
- Operating Temperature: -4 to 158 F
- Voltage: 115 VAC, 230 VAC
-
Supplier: Unipower, LLC
Description: alarm is indicated by a dual-color LED (green/red) for each bus and two Form C relay contacts per bus. The panels come with brackets that permit mounting in either a 19- or 23-inch relay rack. They can be mounted from the front of the rack with offsets every quarter-inch from
- Operating Temperature: 14 to 158 F
-
Supplier: TMP Pro Distribution
Description: Convenient access and lock-in security highlights Atlas-Sound's re-designed AWR3W - 3RU tilt-out wall cabinets for 19" equipment. These re-designed welded models can be surface or recessed mounted (trim ring included) and include a 3RU panel opening above the main bay for connector panels or
- Type: Electronic and Instrument Enclosures, Rack Enclosures
-
Supplier: ELMA Electronic Inc.
Description: rear cable management brackets Scope of Supply High quality 19” rackmount chassis platform consisting of pre-galvanized steel enclosures painted black: high performance PICMG 3.0 backplane, power supply, PEM (DC); cooling system and DC power components. Assembled, wired and
- Backplane Bus: AdvancedTCA
- Features: Other Slot Type
- Mounting Style: Rack Mounted
Find Suppliers by Category Top
Featured Products Top
-
. 1589 series power units are built with a 19" rackmounting bracket for ease of installation into most standard rack assemblies. They include a heavy duty 12 gauge shielded wire cord and black receptacles rated for 20A, 125VAC service, with a circuit breaker to prevent accidental overload. A (read more)
Browse Power Distribution Units (PDU) Datasheets for Hammond Manufacturing Company Inc. -
ABSOPULSE designs and manufactures custom and semi-custom rugged rack-mount power supply systems for heavy-duty applications. The building blocks of these power supply systems are hot-pluggable, Eurocard (plug (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
is a socket strip using IEC components in a case enclosure that is larger than an APS and fits into a 19-inch rack. It can be utilized wherever power needs to be supplied to multiple units of equipment. The most common place to find a PDU is in an equipment rack. All of the (read more)
Browse Power Strips Datasheets for Interpower -
, manufacturing and distribution of standard, modified-standard and custom power supplies, launched their high power linear Infinity Rack and Benchtop power supplies rated up to 1200W. DC single/nominal output voltages range (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
listed to Type 12 and rated for 350 lbs of load. When the door is installed, cabinets meet PCI DSS compliance requirements. All sizes are available in customer's choice of light gray or black powder coat finish. The NWC series is manufactured in Canada in an ISO 9001:2015 facility. Available accessories include padlock kit, ground cable kit, rack shelves, power distribution units, fan kits, and more. (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
TPS 1U Chassis BJ9900001 19 Inch Rack Mount Power Supply Chassis The TPS 1U Chassis (Art. Nr. BJ9900001) is a standard 19-inch rack mount power supply chassis designed for industrial applications, also known as the TPS 1U Chassis, BJ9900001, 19 inch 1U Chassis, Power (read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH -
ABSOPULSE Electronics’ PFC 4K5-3U19 Series modular, rack-mount AC-DC power supply system with PFC input delivers 4500W or 3000W with N 1 redundancy. This system is built with three heavy-duty 1500W PFC 1K5 power supply modules assembled on a 3U x 19” rack-mount cradle (the CR (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
-efficiency transformers and durable power conditioning and distribution units for demanding applications, MTE is building the best power quality company by capitalizing on the individual strength of each while bringing a new dimension in management, marketing, and quality. Our team of professional design (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
the addition of TEAL Electronics in 2016, MTE brings a continuum of power quality solutions unmatched in the industry. Building on TEAL’s reputation of high-efficiency transformers and durable power conditioning and distribution units for demanding applications, MTE is building the best power (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
output power. The ASM Series includes eight full power output options that can be mixed or matched to create custom solutions. Legacy 1700W power supplies typically consume a full rack width at 1U high, but the Asterion ASM Series is a solution that combines 3 units into a single product (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power