-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.1V, Electric Double Layer Capacitors, Supercapacitors. This listing
- Capacitance Range: 70,000,000 microF
- Capacitance Tolerance: 40 (+/- %)
- DC Rated Voltage Range (WVDC): 2.1 volts
- AC Rated Voltage (WVAC): 2.1 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 0.47μF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial 1.240" L x 0.551" W (31.50mm x 14.00mm) Product overview: B32654A474K from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is
- Capacitance Range: 0.47000000000000003 microF
- Configuration / Form Factor: Leaded Capacitor
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: 35V ㊣20% 47uF SMD,D6.3xL6.1mm Hybrid Aluminum Electrolytic Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 5.6 µF Film Capacitor 530V 1000V (1kV) Polypropylene (PP), Metallized Radial Product overview: B32918A5565M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers
- Capacitance Range: 5.6 microF
- Configuration / Form Factor: Leaded Capacitor
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Ceramic Capacitor 1nF 1kV X5F 10% Radial 6.4mm 105C Product overview: 562R10TSD10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement
- Capacitance Range: 0.001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- AC Rated Voltage (WVAC): 1,000 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 1800UF 20% 35V SMD
- Capacitance Range: 1,800 microF
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 to 125 C
- Applications: Automotive
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM HYB 330UF 20% 35V SMD
- Capacitance Range: 330 microF
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 to 125 C
- Applications: Automotive
-
Description: CAP ALUM HYB 150UF 20% 35V SMD
- Capacitance Range: 150 microF
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 to 145 C
- Applications: Automotive
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1038279-EEH-ZA1V221V Category: Capacitors>Aluminum - Polymer Capacitors Series: ZA, Anti-Vibration Type: Hybrid Package: Tape & Reel Applications: Automotive Height - Seated (Max): 0.425" (10.80mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 220 µF
- Capacitance Range: 220.00000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- AC Rated Voltage (WVAC): 35 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 470uF 35V 52mΩ@100kHz ±20% 1.22A@100kHz Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 470 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 to 105 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 35V 22uF Hybrid ±20% 100mΩ 90mA@100Hz SMD,D5xL6.1mm Solid Capacitors ROHS
- Capacitance Range: 22 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 to 105 C
-
Description: CAPACITOR
- Capacitance Range: 22 microF
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 to 105 C
- Applications: Automotive
-
Supplier: DigiKey
Description: 150µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 160mOhm @ 100kHz 2000 Hrs @ 105°C
- Capacitance Range: 150 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -55 to 105 C
- ESR: 160 milliohms
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; SUPER CAPACITOR; MEMORY BACKUP GOLD CAPACITOR,1F 5.5V
-
Supplier: Lingto Electronic Limited
Description: CAP FILM .1UF 500V SOZO MUSTARD
- Capacitance Range: 0.1 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: Utmel Electronic Limited
Description: NICHICON UHE1V102MHD1TO ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 35V, 20%, RADIAL
- Capacitance Range: 1,000.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -40 C
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Organic Polymer Capacitors 35v 150uf 145degC Anti-Vibe AEC-Q200
-
Supplier: DigiKey
Description: 1.8µF Film Capacitor 50V Polyester, Metallized - Stacked Radial
- Capacitance Range: 1.8 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR 1MFD 450V RADIAL
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Electrolytic Capacitors - SMD 35VDC 1000uF 20% Anti-Vibe AEC-Q200
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; SUPER CAPACITOR; PCB MOUNT MEM BACKUP CAPACITOR, 1F, 5.5V
-
Supplier: Lingto Electronic Limited
Description: CAP POLYMER HYBRID 330UF 35V SMD
- Capacitance Range: 330 microF
- ESR: 14 milliohms
- Electrolytic Capacitors: Aluminum Oxide
- Capacitance Type: Fixed
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; SUPER CAPACITOR; MEMORY BACKUP GOLD CAPACITOR,0.1F 5.5V
-
Supplier: Utmel Electronic Limited
Description: NICHICON URZ1V102MHD1TN ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 35V, 20%, RADIAL
- Capacitance Range: 1,000.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1122716-UWF1V470MCL1GS Category: Capacitors>Aluminum Electrolytic Capacitors Series: UWF Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.244" (6.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: ±20%
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- AC Rated Voltage (WVAC): 35 volts
-
Supplier: Utmel Electronic Limited
Description: NICHICON UVR1V222MHD1TN ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 35V, 20%, RADIAL
- Capacitance Range: 2,200.0000000000005 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -40 C
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR, 0.1UF, 50V, Y5V, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Y5V; Lead Spacing:2.54mm; Capacitor Case / Package:Radial Leaded
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR, TANTALUM SMD, 1.0UF 35V 10%,TR
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR, FILM, PET, 1UF, 250V, RAD; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Mounting:Through Hole; Qualification:-RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR TANT, 1UF, 35V; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:6.35mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor GmbH
Description: [Announcement] The Transfer of the Tantalum Capacitor Business ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail. ROHM's chip tantalum capacitors(TC series) are standard series of
- Capacitance Range: 1 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Powell Electronics, Inc.
Description: XG2 Series Capacitor Kit; SMD; 0.5~3200p
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: CalRamic Technologies, LLC
Description: CalRamic Technologies LLC manufactures Qualified Products that are Radial Leaded High Voltage Multilayer Ceramic Capacitors (MLCC) in a variety of C-V values and sizes. • 500VDC to 10,000VDC • X7R and NPO • Mil Screened IAW Mil-prf-49467 • Same day shipping if in stock HV Ceramic
- Electrostatic Capacitors: Ceramic
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
- Technology: Multilayer
-
Supplier: Accuris
Description: Requirements for Capacitor Switches for AC Systems (1 kV to 38 kV)
-
Supplier: Texas Instruments
Description: Low-Ripple 1.8V/1.6V Spread-Spectrum Switched Capacitor Step-Down Regulator 9-DSBGA
- Regulated Output Voltage (Volt): 1.6 to 1.8 volts
- Output Current (IOUT): 0.3 amps
- Quiescent Current (IQ): 0.000048 amps
- Input Voltage (VIN): 2.5 to 5.5 volts
Find Suppliers by Category Top
Featured Products Top
-
Holy Stone introduces X1/Y1 Safety Certified Multilayer Ceramic Capacitors (MLCCs) in compact SMD packages. These capacitors are rated for 250Vac, 300Vac, and 400Vac, with capacitance ranges from 10pF to 1800pF in NPO and X7R T.C. options. Designed to meet stringent X1/Y1 safety standards, they (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
We offer a range of high quality automotive grade components. With AEC-Q200 approved ranges up to a voltage rating of 1kV we provide for the requirements of modern automotive applications including EV and HEV. Ranges include :1. Standard MLCCs (read more)
Browse Capacitors Datasheets for Knowles Precision Devices -
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
with improved temperature cycling stability compared to standard resistors. The HV73V is available in the following chip sizes and voltages: 0603: 350 V AC, 0805: 400 V AC, 1206: 800 V AC. KOA Speer's HV73V offers resistance tolerances of 0.5%, 1%, 2%, and 5%, a resistance range (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
provides an interactive console to assist the electrical design engineer in selecting the best mica capacitor within a capacitance range of 0.5 to 91,000 pF and voltage range of 100 volts to 4,000 volts, targeting applications (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
To address the growing demand for higher power density and more volumetrically efficient converters in both EV and industrial markets, the VM2 range of the Class I Ceramic C0G Capacitor Series has a maximum capacitance of 44nF/1kV and 66nF/630V in a compact chip size of 1210. Well suited to (read more)
Browse Ceramic Capacitors Datasheets for Knowles Precision Devices -
. Key Features X1 / Y1 Safety Capacitor Certification THB IIIB High Reliability Performance Operating Temperature up to 125°C 4000VAC Voltage Proof Capability UL / VDE / ENEC / CQC / KC Certified UL94 V-0 Flame (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
TDK Corporation has expanded its CGA series for automotive and C series for commercial multilayer ceramic capacitors (MLCCs) to 10 nF at 1,250 V in 3225 size (3.2 mm x 2.5 mm x 2.5 mm, L x W x H), with C0G characteristics (Class I dielectric). This is currently the (read more)
Browse Ceramic Capacitors Datasheets for DigiKey -
safety certified MLCC ranges include the following: Class Y2: Rated voltages from 250Vac to 500Vac Class X1: Wide range including 305V, 310V, 440V, 520V, and 660Vac Class X2: Standardized ratings of 250Vac and 305Vac All ranges have a (read more)
Browse Capacitors Datasheets for Knowles Precision Devices -
, such as multi-layer ceramic capacitors (MLCCs), that can withstand voltages well beyond those expected under normal operating conditions. For example, a drivetrain running off an 800V battery system may be subjected to a withstand test of up to 4kV DC for 60 seconds, which is a standard safety test (read more)
Browse High Voltage Capacitors Datasheets for Knowles Precision Devices