-
Supplier: Koford Engineering, LLC
Description: Slotless design is cog free, and provides very smooth rotation and very low heat rise to avoid affecting temperature sensitive components in scientific instruments and other de-vices. Typically these motors are used to rotate optics, filters, and mirrors mounted onto the end of the
- Other DC Voltage: 12 VDC
- Shaft Size: 0.4 inch
- Diameter / Width: 1.9 inch
- Housing Length: 2 inch
-
Supplier: Constar Motion Co., Ltd
Description: 18mm Brushless DC Motor with Hall Sensor Diameter: 18mm Thickness : 8mm Voltage: 11.4V Max. output power : 1.6W Speed: 14300rpm Applications: UAV gimbals and handheld gimbals Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless
- Other DC Voltage: 11.4 VDC
- Other Output Power: 0.00214435261584451 HP
- Continuous Current: 0.12 amps
- Continuous Torque: 0.0106194690265487 In-lbs
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, DC BRUSHLESS, 1.2A, SSOP-24; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:1.2A; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:18V RoHS Compliant: Yes
-
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
- Other Output Power: 0.4154683193198742 HP
- Continuous Current: 6.88 amps
- Continuous Torque: 8.849557522123893 In-lbs
- Rotor Inertia: 0.022374696 oz-in-sec²
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, DC BRUSHLESS, 25mA, SSOP-30; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:25mA; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:30Pins; Supply Voltage Min:4.5V; Supply Voltage Max:18V RoHS Compliant: Yes
-
Supplier: Radwell International
Description: MOTOR 100W 2000RPM BRUSHLESS 1/8HP. FREE 2 YEAR RADWELL WARRANTY
- Features: Brushless, Geared
-
Motor Controllers - Motor Driver, 3P Bldc, 1.5A, Htssop-24; Motor Type Texas Instruments -- 26AJ5677Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, 3P BLDC, 1.5A, HTSSOP-24; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:1.5A; Output Voltage:18V; Driver Case Style:HTSSOP; No. of Pins:24Pins; Supply Voltage Min:5V; Supply Voltage Max:18V; OperatingRoHS Compliant: Yes
-
Supplier: ASG, Division of Jergens, Inc.
Description: Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Economic design using proven features of the HIOS BL and CL Series tools The screwdriver body uses an anti-static body case to prevent the generation of static electricity,
- Torque Range: 0.368731563421829 to 1.10619469026549 Ft-lbs
- Rated Free Speed: 1,200 to 1,800 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, AEC-Q100, SSOP-40; Motor Type:Three Phase Brushless Motor; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:40Pins; Supply Voltage Min:8V; Supply Voltage Max:18V; RoHS Compliant: Yes
-
Supplier: Mountz, Inc.
Description: productivity with one power tool instead of 2 - 8 tools. Perfect for cell based manufacturing environments. Electric screwdriver features a high performance brushless motor design that provides durability and reduces the standard maintenance costs associated with brush type electric
- Torque Range: 0.29166666666666663 to 1.2999999999999998 Ft-lbs
- Rated Free Speed: 300 to 1,000 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Quarktwin Technology Ltd.
Description: Motor Driver Bipolar Parallel 18-DIP
- Operating Temperature: -30 to 70 C
- Motor / System: DC Brushless Motor
- Features: Other
-
Supplier: Radwell International
Description: SURESTEP STEPPER MOTOR, BRUSHLESS, 2.8 AMP, 276 OZ-IN HOLDING TORQUE, 1.8-DEGREE STEP ANGLE, 200 STEPS PER REVOLUTION, BIPOLAR, REQUIRES STP-EXT-XXX CABLE, IP40. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Mountz, Inc.
Description: fastening and control. State of the art technology at a fraction of the price. Replace 2 - 4 tools with 1 HD-Series system. Electric Screwdrivers feature a high performance brushless motor design that provides durability and reduces the standard maintenance costs for electric
- Torque Range: 0.29166666666666663 to 1.2999999999999998 Ft-lbs
- Rated Free Speed: 300 to 1,000 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Radwell International
Description: SERVO MOTOR, SERVO BRUSHLESS MOTOR, G400 SERIES, 325 VAC, 6.7 AMP, 1.8 KW. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Makita USA, Inc.
Description: Efficient BL™ Brushless motor is electronically controlled to optimize battery energy use for up to 50% longer run time per charge The BL™ Brushless Motor eliminates carbon brushes, enabling the BL™ Motor to run cooler and more efficiently for longer life The
- Length: 7.625 inch
- Weight: 3.8 lbs
- RPM: 0 to 1,500 rpm
- Battery Voltage: 18 volts
-
Supplier: Makita USA, Inc.
Description: Efficient BL™ Brushless motor is electronically controlled to optimize battery energy use for up to 50% longer run time per charge The BL™ Brushless Motor eliminates carbon brushes, enabling the BL™ Motor to run cooler and more efficiently for longer life The
- Length: 12.875 inch
- Weight: 10.2 lbs
- Battery Voltage: 18 volts
- Features: Battery-Powered
-
Supplier: Makita USA, Inc.
Description: Efficient BL™ Brushless motor is electronically controlled to optimize battery energy use for up to 50% longer run time per charge The BL™ Brushless Motor eliminates carbon brushes, enabling the BL™ Motor to run cooler and more efficiently for longer life Compact
- Length: 12.875 inch
- Weight: 10.2 lbs
- Battery Voltage: 18 volts
- Features: Battery-Powered
-
Supplier: Makita USA, Inc.
Description: Efficient BL™ Brushless motor is electronically controlled to optimize battery energy use for up to 50% longer run time per charge The BL™ Brushless Motor eliminates carbon brushes, enabling the BL™ Motor to run cooler and more efficiently for longer life The
- Length: 7.625 inch
- Weight: 3.8 lbs
- RPM: 0 to 1,500 rpm
- Battery Voltage: 18 volts
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The 50BLS Series (BLS50B50060-A) is a compact 24V roller-type BLDC motor designed for light-duty conveyor and automated transport applications. With a 50mm motor size and integrated 1:18 speed reduction mechanism, the motor delivers 50W rated power and
- Other Output Power: 0.067011019245141 HP
- Continuous Current: 2.7 amps
- Continuous Torque: 11.238938053097344 In-lbs
- Shaft Speed: 6,900 rpm
-
Supplier: DigiKey
Description: IC MOTOR DRVR 1.8V-5.75V SOT89-5
- Maximum Output Voltage: 1.8 to 5.75 volts
- Continuous Output Current: 0.4 amps
- Supply Voltage (AC): 1.8 to 5.75 volts
- Supply Voltage (DC): 1.8 to 5.75 volts
-
Supplier: Island Components Group
Description: We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types We supply hundreds of motor and motor generator products for
- Continuous Torque: 0.16875 In-lbs
- Rotor Inertia: 0.000079296 oz-in-sec²
- Shaft Size: 1.75 inch
- Shaft Speed: 9,000 rpm
-
Supplier: HSD S.p.A.
Description: TECHNICAL SPECIFICATIONS Speed ratio 1:8 500 RPM W 68 S1 Fieldbus CANopen Interface
- Gearbox Ratio: 8 : 1
- Shaft Speed: 500 rpm
- Features: Brushless
- Motor Type: DC Servomotor
-
Supplier: Win Source Electronics
Description: Voltage: 5.5 V ~ 18 V Function: Controller - Commutation, Direction Management Interface: LIN Output Configuration: Pre-Driver - Half Bridge (3) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits (ICs) Manufacturer Package: 48-VQFN (7x7) Introduction Date:
- Supply Voltage (AC): 5.5 to 18 volts
- Supply Voltage (DC): 5.5 to 18 volts
- Operating Temperature: -40 to 150 C
-
Supplier: 3X Motion Technologies Co., Ltd
Description: 3X MOTION TECHNOLOGIES current annual manufactory capacity produces 1.8 million Hybrid Stepper Motors, 0.6 million DC-Brushless Motors, over 0.25 million DC-Brushed Motors, and 0.15 million Servo Motors through their production line, which includes automatic
- Step Angle: 7.5 to 22.3 degrees
- Continuous Current: 0.25 amps
- Shaft Size: 12.6 inch
- Diameter / Width: 35 inch
-
Motion Controllers - PMIC - PMIC - Motor Drivers, Controllers - AH477AZ4-AG1 -- 1142993-AH477AZ4-AG1Supplier: Win Source Electronics
Description: 250mA Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Supplier Device Package: TO-94 Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.bcdsemi.com Manufacturer Package: 4-SIP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply
- Continuous Output Current: 0.25 amps
- Supply Voltage (AC): 3.5 to 18 volts
- Supply Voltage (DC): 3.5 to 18 volts
- Operating Temperature: -20 to 85 C
-
Supplier: Win Source Electronics
Description: Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (3) Voltage - Load: 1.7V ~ 16V Motor Type - AC, DC: Brushless DC (BLDC) Voltage - Supply: 4V ~ 18V Package / Case: 24-SSOP (0.209", 5.30mm Width) Supplier Device Package: 24-SSOP Temperature Range -
- Continuous Output Current: 2.5 amps
- Supply Voltage (AC): 4 to 18 volts
- Supply Voltage (DC): 4 to 18 volts
- Operating Temperature: 0 to 70 C
-
Supplier: Win Source Electronics
Description: SPI Output Configuration: Pre-Driver - Half Bridge (3) Motor Type - AC, DC: Brushless DC (BLDC) Voltage - Supply: 5.3V ~ 18V Mounting Type: Surface Mount Package / Case: 80-TQFP Exposed Pad Supplier Device Package: 80-HTQFP (12x12) Temperature Range - Operating: -40°C ~ 125°C (TA)
- Supply Voltage (AC): 5.3 to 18 volts
- Supply Voltage (DC): 5.3 to 18 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Island Components Group
Description: We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types We supply hundreds of motor and motor generator products for
- Generated Voltage: 0.4 Volts / 1000 rpm
- Maximum Speed: 6,800 rpm
- Type of Output: AC
-
Supplier: Loover Industrial Co., Ltd.
Description: Features: This model uses a brushless motor ensuring no carbon pollution, and low noise motor operation. It is the best fit for assembling power torque products. Applications include assembling large-sized LED/LCD panels and home appliances. Screwdriver can be hung with spring
- Torque Range: 0.221238938053097 to 13.2743362831858 Ft-lbs
- Rated Free Speed: 350 to 2,500 rpm
- Size Range: 0.09055123 to 0.393701 inch
- Drive Size: 1/4" Hex
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
- Gear Ratio: 18 (X : 1)
- Output Torque: 1.25 In-lbs
- Backlash: 1 arcmin
-
Supplier: Rochester Electronics
Description: Brushless DC Motor Controller, 1.2A, PDSO18
- Features: Other, RoHS Compliant
- Package Type: SOP, SSOP, TSSOP
-
Supplier: Clark Solutions
Description: between the magnets. In/out ports have 1/8' NPT female threads. A built-in relief valve is available upon request. The unit is supplied with 24 Volt brushless DC motor and Variotronic speed control system.
- Maximum Discharge Flow: 0.924602182 GPM
- Maximum Discharge Pressure: 290 psi
- Discharge Size: 0.125 inch
- Media Temperature: 248 F
-
Supplier: Transcat, Inc.
Description: Gauge on Battery LED Light Yes No Load IPM 0-3,200 Torque 220 ft-lbs Tool Warranty 5 Years Each Unit Includes (1) M18 FUEL™ 1/2" Compact Impact Wrench w/ Pin Detent (Bare Tool) (2755-20) (2) M18™ REDLITHIUM™ XC5.0 Extended Capacity Battery Pack (48-11-1850) (1) M18™ & M12™
- Type: Impact Wrench
Find Suppliers by Category Top
Featured Products Top
-
As automation equipment and precision motion systems continue to demand higher positioning accuracy and compact integration, stepper motors must provide stable torque, fast response, and reliable performance within limited installation space. The 20HSD series hybrid stepper motors combine (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Product Overview The PST.57HB series offers four stepper configurations for stage lighting and automation, with 1.8° steps, documented holding torque, and model-specific current ratings. Reference Configuration Specifications (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
the motor configuration to the equipment requirements. Combined with 1 RPM rated speed and 18 kg·cm torque, the YHD-50KTYZ provides a flexible low-speed drive solution for home appliance applications. (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
imaging equipment need motors that provide accurate feedback, fast response, and flexible integration into increasingly compact designs. Constar Motion ultra-compact brushless gimbal motors feature an 18 mm diameter, integrated Hall sensor, and high-speed operation up to 14 (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
Oriental Motor USA is pleased to announce the 24/48 VDC input BLV Series R Type compact driver and all new W (1/8 HP) and 200 W (1/4 HP) brushless DC motors. The new BLV Series R type was specifically designed for battery powered input type applications, like AGV / AMR robots and (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
. 3X Motion 35HS Series hybrid stepper motors combine compact design with precise stepping performance to provide reliable motion control solutions for automation applications. Featuring a 1.8° step angle, multiple motor lengths, and holding torque options up to 25 (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
, and stable torque output without compromising accuracy. The 3X Motion 20HSD Series hybrid stepper motors feature a compact 20 mm-class design with a standard 1.8° step angle, providing accurate positioning and smooth motion control for space-constrained applications (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
86HSD Series Hybrid Stepper Motors are designed for demanding motion control applications requiring high torque, accurate positioning, and reliable performance. Featuring a standard 1.8° step angle and multiple torque (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
motion control for demanding industrial applications. Featuring a 1.8° step angle and multiple winding configurations, the series supports a wide range of drive systems while maintaining excellent positioning (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
& scanners, and optical adjustment systems demand motors capable of delivering smooth, repeatable, and efficient performance. The 28HSD Series Hybrid Stepper Motors feature a 1.8° step angle, multiple motor lengths and electrical configurations (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd
More Information Top
-
Terrain identification for RHex-type robots
The robot has 6 compliant C-shaped legs independently actuated by 50 Watt Brushless Maxon motors with a gear ratio of 18 : 1 .
-
Instructional shake table for demonstrations in structural dynamics
The shake table under consideration consists by a small 1 Hp brushless motor which drives a rotating ball nut coupled to an 18 inch by 18 inch table.
-
Design optimisation of electrical motors by an adaptive model based optimisation technique
12.BianchiN. and Bolognani S., 1994, "A procedure for the electromagnetic and thermal integrated design of PM brushless motors ", Roc. of SPEEDAM, 1 , 13- 18 .
-
Grainger.com
• Cordless Drill/ Driver Kit, Voltage 18.0, Battery Included, Number of Batteries 1 , 18 V Standard Series, Chuck Size 1/2 In., Brushless Motor No, No Load RPM 0 to 450/ 0 to 1400, Max.
-
A novel start strategy for permanent magnet synchronous motor
[6] T. Takeshita and N. Matsui, “Sensorless control and initial position estimation of salient-pole brushless DC motor , ” Advanced Motion Con- trol, 1996, Vol. 1 , pp. 18 -23, March 18-21, 1996.
-
Study on Rotor Position Detection Error in Sensorless BLDC Motor Drives
…magnet electrical machines, National Defence Press, 1999; [3] Shen, J.X., Tseng, K.J., “Analyses and compensation of rotor position detection error in sensorless PM brushless DC motor drives”, IEEE Transactions on Energy Conversion, Vol. 18 , No. 1 , March 2003, pp87-93…
-
New Makita LXT Brushless Rotary Hammer Combines Cordless Concrete Drilling Dust Containment
The combination of 1 " SDS-PLUS capacity and dust extraction with an efficient BL Brushless Motor and the fast charging 18 V battery makes the LXRH011 ideal for a full range of commercial concrete applications.
-
Feedforward Speed Control of Brushless DC Motors with Input Shaping
[4] T. Takeshita, N. Matsui, "Sensorless Control and Initial Position Estimation of Salient-Pole Brushless DC Motor ," Proceedings ofthe 4th International Workshop on AMC, vol.1, part 1 , pp. 18 -23, March 1996.
-
Calculation of gig air-gap magnetic field in poly-phase multi-pole BLDC motor
[3] Xinzhen Liu, Minghui Zhang, “Calculation of air gap magnetic flux density and back EMF waveform in permanent magnet brushless dc motor ”, Journal of Small & Special Electric Machine, No. 1 , 2003, pp. 17- 18 ,29.
-
Electronic gears for electric vehicles with wheel motor
The wheel motor, as shown in Fig. 1 , is designed as a radial-flux, pancake shape, dc brushless motor , with a rotor embedded with 18 magnets and sandwiched by two plates of stator.
Indicates content that may require registration and/or purchase.