-
Supplier: Reid Supply
Description: These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003"
- Diameter / Size: 0.394 inch
- Length: 1.575 inch
- Features: All Dowel Pins, Other
- Pin Type: Pull Dowel Pin, Straight Dowel
-
Supplier: Hartford Technologies, Inc.
Description: Dowel pins, when inserted into receiving holes, are used to join and precisely align parts of an assembly. Dowel pins may also be used as location pins. These pins are common in the automotive and aerospace industries as well as in manufacturing furniture.
- Diameter / Size: 0.031 to 1 inch
- Length: 0.125 to 3 inch
- Features: All Dowel Pins
- Material: Stainless Steel, Steel, Hardened and Ground, Steel, Unhardened
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Diameter / Size: 0.0393701 inch
- Length: 0.393701 inch
- Features: All Dowel Pins
- Material: Steel, Hardened and Ground
-
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Diameter / Size: 0.0393701 inch
- Length: 0.3149608 inch
- Features: All Dowel Pins
- Material: Steel, Hardened and Ground
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Diameter / Size: 0.0393701 inch
- Length: 0.1968505 inch
- Features: All Dowel Pins
- Material: Steel, Hardened and Ground
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Diameter / Size: 0.0393701 inch
- Length: 0.2362206 inch
- Features: All Dowel Pins
- Material: Steel, Hardened and Ground
-
Supplier: Jergens, Inc.
Description: Jergens Precision Expanding Dowels allow for fast and accurate location of twin vises on locator plates. The top and bottom half of the dowel expand separately. Aligns (2) holes concentrically and locks them into position. Both locking screws are accessed from the top of the
- Diameter / Size: 0.25 inch
- Length: 0.5 inch
- Features: All Dowel Pins, Expanding Diameter Pin, Other
- Design Units: English
-
Supplier: Reid Supply
Description: Featuring tool plates for cobot end effector extensions. Available in various shapes and thread sizes. . 50mm x 30mm tool plate for tool extenders and tool arrays. Screws, dowel pins and wrenches included.
- Width: 1.18 inch
- Length: 1.97 inch
- Height / Thickness: 0.63 inch
- Material: Aluminum
-
Supplier: Reid Supply
Description: Featuring tool plates for cobot end effector extensions. Available in various shapes and thread sizes. . 27mm x 18mm tool plate for tool extenders and tool arrays. Screws, dowel pins and wrenches included.
- Width: 0.71 inch
- Length: 1.06 inch
- Height / Thickness: 0.63 inch
- Material: Aluminum
-
Supplier: Newport MKS
Description: The M-MR1.4 Miniature Linear Stage is one of the smallest stages we offer. It uses a dual dowel pin bearing providing excellent performance for its size. It offers 4 mm of travel and a 4.4 N load capacity. These stages can be combined to form XY and XYZ configurations.
- Stroke or X-Axis Travel: 0.1574804 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: M05 mounts feature alignment pin holes (shown in red) on the bottom (base) of the mount to enable keying of the position and orientation by means of dowel pins when directly mounting. (Note: Dowel pins not included with mount.) This is especially helpful in OEM
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Renbrandt, Inc.
Description: Hardened and ground dowel pins transmit high torque. Solid construction assures long life 2 Inch long x 5/8 Inch (5.08 x 15.9 mm) dia. with 4 set screws. Keyways available at extra cost
- Nominal Bore: 0.1875 inch
- Operating Angle: 40 degrees
- Maximum Torque: 96 In-lbs
- Material: Alloy Steel
-
Supplier: Jergens, Inc.
Description: Jergens Quick Locating System (QLS) Bushings are hardened and ground for accurate and repeatable setups. Use in combination with 12mm QLS dowel pins or shoulder screws. Features, Benefits, & Product Specifications: Material: FreMax™ 15 Steel or Equivalent Thickness: 1.378"
- Width: 15.875 inch
- Length: 15.875 inch
- Features: Other
- Material: Steel
-
Supplier: Newport MKS
Description: screws, maintaining stable optical alignment. Each unit is supplied with two retaining rings to safely secure optical elements with an outer diameter of 1.0 inch (25.4 mm). The threaded central aperture can also accommodate a variety of optomechanical components with SM1
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Maximum Thickness: 11.700000000000001 mm
- Mount Type: Lens Holder
- Features: Other
-
Supplier: Newport MKS
Description: screws, maintaining stable optical alignment. Each unit is supplied with two retaining rings to safely secure optical elements with an outer diameter of 1.0 inch (25.4 mm). The threaded central aperture can also accommodate a variety of optomechanical components with SM1
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Maximum Thickness: 10.200000000000001 mm
- Mount Type: Lens Holder
- Features: Other
-
Supplier: R&I Manufacturing Co.
Description: DURA-TAC JG-1000 is an economic rotary actuator with rotary motion achieved by two pistons driving a series of hardened 1/2" diameter steel balls against a dowel pin located in the output flange. This gives a back-lash free, air spring-loaded power train. Air pressure and/or
- Operating Pressure Range: 80 to 100 psi
- Operating Temperature: -30 to 300 F
- Rotation Angle: 180°
- Actuator Style: Rack and Pinion (Double & Four Piston) / Helical
-
Description: photonics, life sciences, semiconductor, and instrumentation, where technology advancements dictate miniaturization of work envelopes. Only 41 / 58 mm wide Highly repeatable positioning (+/- 1.3 µm) Sealed Design - IP30 rated Multi-axis ready Selectable Options Typical Enhancements
- Stroke or X-Axis Travel: 1.968505 to 23.62206 inch
- Carriage Load: 220.5 lbs
- Drive Type: Ball Screw
- Features: Cleanroom Rated, Holding Brake
-
Description: in the smaller diameters or when work hardened. Our 303 incremental shafts are toleranced for a snug fit in ABEC 3 to 9 ball bearings. Diameters range from 1/8” to 1/2” with 1/8” incremental lengths starting at 1” and up to 36”. Our 303 nominal shafts have nominal
- Shaft Diameter or Width: 4.762497428251389 mm
- Shaft Diameter: 4.762497428251389 mm
- Additional Operations: Chamfered End, Precision Ground
- Features: Precision Grade
-
Supplier: R. S. Hughes Company, Inc.
Description: in Dynabrade quality and innovation! * Integrated Safety-Lock Throttle Lever has a contoured shape for operator comfort, with new dowel-pin that minimizes lever wear. Increased Tool Life due to Unique Pre-Filter that provides extra defense against contaminants in air stream. *
- Rotary Speed: 5,500 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: R. S. Hughes Company, Inc.
Description: in Dynabrade quality and innovation! * Integrated Safety-Lock Throttle Lever has a contoured shape for operator comfort, with new dowel-pin that minimizes lever wear. Increased Tool Life due to Unique Pre-Filter that provides extra defense against contaminants in air stream. *
- Rotary Speed: 3,200 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: R. S. Hughes Company, Inc.
Description: in Dynabrade quality and innovation! * Integrated Safety-Lock Throttle Lever has a contoured shape for operator comfort, with new dowel-pin that minimizes lever wear. Increased Tool Life due to Unique Pre-Filter that provides extra defense against contaminants in air stream. *
- Rotary Speed: 35,000 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: R. S. Hughes Company, Inc.
Description: in Dynabrade quality and innovation! * Integrated Safety-Lock Throttle Lever has a contoured shape for operator comfort, with new dowel-pin that minimizes lever wear. Increased Tool Life due to Unique Pre-Filter that provides extra defense against contaminants in air stream. *
- Rotary Speed: 30,000 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
Find Suppliers by Category Top
Featured Products Top
-
supplements SPIROL's Coiled Pins and Alignment Bushings that are also used for alignment. This new precision line is offered in five standard diameters: Ø6, Ø8, Ø10, Ø12 and Ø16mm. Special sizes can be designed upon request. When required, the GD100 (read more)
Browse Dowel Pins Datasheets for SPIROL -
SPIROL’s Slotted Spring Pins are available in high-carbon steel and stainless steel. Metric sizes: 1.5 mm to 12 mm diameter Inch sizes: 0.062" (1/16) to 0.500" (1/2) diameter (read more)
Browse Spring Pins Datasheets for SPIROL -
SPIROL has released a new video highlighting the updated Model PR Semi-Automatic Pin Inserter and Model CR Heavy Duty Pin Inserter. Both machines install Coiled and Slotted Spring Pins, Solid Pins, Alignment Dowels, and Bushings, and feature a vibratory feeder bowl that (read more)
Browse Assembly and Insertion Presses Datasheets for SPIROL -
components - Ground surface -- Ra <= 0.8um, for pin contact tips and chuck seating surfaces - Lapped surface -- Ra <= 0.2um, for applications requiring minimal friction or particle trapping - Dimensional tolerance -- +/-0.05mm on pin diameter, +/-0.1mm on chuck OD. Higher precision (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
KEY PRODUCT MESSAGING The addition of dual-row connectors in a 1.5mm centerline allows for greater design flexibility by broadening our portfolio offering PRODUCT FACTS Adds additional dual-row pin (read more)
Browse Electrical Connectors Datasheets for TE Connectivity -
1 to 3 rows, up to 120 pins) 2mm pitch Board-to-board, board-to-wire, wire-to-wire configurations Space-saving up to 60%, weight saving up to 50% compared to other existing rectangular micro-connectors with the same functionalities Robustness with (read more)
Browse Wire, Cable, and Connector Tools Datasheets for Nicomatic North America -
fastener. SPIROL offers the world's largest standard offering of Coiled Spring Pins available in light, standard and heavy duties in diameters ranging from 0.8mm (1/32") up to 20mm (3/4"). Visitors to Shop.SPIROL.com can also request certifications, search by specification, select from several (read more)
Browse Spring Pins Datasheets for SPIROL -
horizontally. Hook fits over components up to a max diameter of 0.050 in (1.27 mm). (2) 0.025 in (0.64 mm) squared pins for easy connection to 0.025 in (0.64 mm) square sockets (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
1. Type ?M8 Cable Connector 2. Material?PVC 3.Protection ?IP 65 /IP 67 4.Diameter?3.5-5 mm 5. Temperature range?0?~+80? (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
. The 17/1 series, with a diameter of 17 mm and , stainless steel housing as well as steel and hard metal Planetary Gearheads and pins, is designed for continuous torque of 550 mNm and short-term loads of up to 800 mNm. Sintered bearings provide up to 0.1mm radial (read more)
Browse Gearboxes and Gearheads Datasheets for FAULHABER MICROMO
More Information Top
-
Meso-scale controlled motion for a microfluidic drop ejector.
Six 1mm dowel pins will be used to align the channels in the channel board to the through holes in the cover board.
-
2dF mechanical engineering
Between these two sets of grooves is a pocket into which a slitlet block fits, register effected with two 1 mm diameter dowel pins .
-
An optical system for communication and sensing in millimetre-sized swarming microrobots
Alignment of the PDMS mould onto the substrate was performed visually under a microscope, although mechanical alignment by means of Ø 1 mm H7 precision dowel pins and respective holes in the substrate (visible in figure 10(a)) was also possible.
-
Development of an Integrated Polymer Microfluidic Stack
1mm diameter steel dowel pins attached to a plastic fixture act as the secondary alignment feature.
-
CRANFIELD UNIVERSITY
SCHOOL OF APPLIED SCIENCES
Welding Engineering
Table C - 1 Steel dowel pins 2.5 mm x 50mm Table C - 2 Steel dowel pins 3.0mm x 50mm .
-
Physics Testing at Fort St. Vrain — A Review
1 8.8- mm PITCH DOWEL PIN .
-
Load-bearing behavior of risstauglichen composite expansion dowels in concrete
It shows that the computational concrete outbreak loads for head bolts of dowel type 1 (hef ≥ 50 mms ) type 3, type 2 (hef ≤ 125 mms), and type 4 in the means are reached.
-
In Vitro Comparison of Proximal Ulnar Osteotomy and Distal Ulnar Osteotomy with Release of the Interosseous Ligament in a Canine Model
A 2- mm - diameter Steinmann pin was placed through 1 dowel rod, secured through the radius, then through the dowel on the opposite side.
Indicates content that may require registration and/or purchase.