-
Supplier: Transcat, Inc.
Description: Monel or Stainless Steel Fixed or limited adjustable deadband UL listed Various actuators available Belleville actuator Readily available Standard pressure connection materials Pressure psi ranges - 316L SS Differential psid ranges - Nickel plated brass Pressure and
- Working Pressure Range: 1,000 psi
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Monel or Stainless Steel Fixed or limited adjustable deadband UL listed Various actuators available Belleville actuator Readily available Standard pressure connection materials Pressure psi ranges - 316L SS Differential psid ranges - Nickel plated brass Pressure and
- Working Pressure Range: 1,000 psi
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Monel or Stainless Steel Fixed or limited adjustable deadband UL listed Various actuators available Belleville actuator Readily available Standard pressure connection materials Pressure psi ranges - 316L SS Differential psid ranges - Nickel plated brass Pressure and
- Working Pressure Range: 100 psi
- Pressure Measurement: Gauge
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Die cast aluminum enclosure is standard with NEMA 7 (explosion-proof enclosure Class I, Div. 1 & 2, Groups B, C & D and Class II, Div. 1 & 2, Groups E, F & G). Dual chamber design allows setpoint changes to be made safely even with power connected Single or dual
- Working Pressure Range: 30 psi
- Pressure Measurement: Gauge
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SWITCH-1.5/30 PSI
-
Supplier: Waytek, Inc.
Description: Nason SQ1 Low Pressure Switches Category: Low Pressure Switches Manufacturer: Nason Electrical Connection: 1/4" blade terminals Current Rating (125/250 VAC): 10A Current Rating (30 VDC): 5A Circuit Form: SPDT Set Point Tolerance: +/- 1 PSI or 5% Max.
- Working Pressure Range: 250 psi
- Accuracy: 5 ±% FS
- Switched Current: 10 amps
- Switched AC Volts: 125 to 250 volts
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The Model 1000 is a high quality, stainless steel media isolated Solid State Pressure Switch. This highly repeatable switch is designed for use when measuring gases and liquids that are compatible with stainless steel. The Model1000 is offered with factory set switch and hysteresis points.
- Working Pressure Range: 0 to 15 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Analog Voltage, Frequency
-
Supplier: Waytek, Inc.
Description: Nason SQ3 Low Pressure Switches Category: Low Pressure Switches Manufacturer: Nason Electrical Connection: 1/4" blade terminals Current Rating (125/250 VAC): 10A Current Rating (30 VDC): 5A Circuit Form: SPDT Set Point Tolerance: +/- 1 PSI or 5% Max.
- Working Pressure Range: 250 psi
- Accuracy: 5 ±% FS
- Switched Current: 10 amps
- Switched AC Volts: 125 to 250 volts
-
Supplier: Waytek, Inc.
Description: Nason SQ2 Low Pressure Switches Category: Low Pressure Switches Manufacturer: Nason Electrical Connection: 1/4" blade terminals Current Rating (125/250 VAC): 10A Current Rating (30 VDC): 5A Circuit Form: SPDT Set Point Tolerance: +/- 1 PSI or 5% Max.
- Working Pressure Range: 250 psi
- Accuracy: 5 ±% FS
- Switched Current: 10 amps
- Switched AC Volts: 125 to 250 volts
-
Supplier: PressureParts.Com
Description: Pressure Switch Operation without opening switch case - Blue = Common CONNECT: Red/Blue = N/C, Blue/Brown = N/O 200 deg. F Stainless steel plunger 3600 PSI 1/4" MPT nipple 15 AMP - 115 or 230V AC 3-wire - Internally wired for either N/O or N/
- Pressure Measurement: Absolute
-
Supplier: Sensata Technologies
Description: Safe and reliable automatic reset pressure switch designed to fit to meet a broad spectrum of applications including HVAC & R, pumps and compressors by offering a wide range of pressure settings, port fittings and electrical connections. Its robust non-electric construction safely
- Working Pressure Range: 0 to 750 psi
- Operating Temperature: -65 to 275 F
- Switched Current: 6 to 36 amps
- Switched AC Volts: 277 volts
-
Supplier: Sensata Technologies
Description: Safe and reliable automatic reset pressure switch designed to fit to meet a broad spectrum of applications including HVAC & R, pumps and compressors by offering a wide range of pressure settings, port fittings and electrical connections. Its robust non-electric construction safely
- Working Pressure Range: 0 to 750 psi
- Operating Temperature: -65 to 275 F
- Switched Current: 6 to 36 amps
- Switched AC Volts: 277 volts
-
Supplier: Sensata Technologies
Description: Safe and reliable automatic reset pressure switch designed to fit to meet a broad spectrum of applications including HVAC & R, pumps and compressors by offering a wide range of pressure settings, port fittings and electrical connections. Its robust non-electric construction safely
- Working Pressure Range: 0 to 750 psi
- Operating Temperature: -65 to 275 F
- Switched Current: 6 to 36 amps
- Switched AC Volts: 277 volts
-
Supplier: Sensata Technologies
Description: Safe and reliable automatic reset pressure switch designed to fit to meet a broad spectrum of applications including HVAC & R, pumps and compressors by offering a wide range of pressure settings, port fittings and electrical connections. Its robust non-electric construction safely
- Working Pressure Range: 0 to 750 psi
- Operating Temperature: -65 to 275 F
- Switched Current: 6 to 36 amps
- Switched AC Volts: 277 volts
-
Supplier: PressureParts.Com
Description: Pressure Switch Operation without opening switch case - Blue = Common CONNECT: Red/Blue = N/C, Blue/Brown = N/O 200 deg. F Stainless steel plunger 3600 PSI 1/4" MPT nipple 15 AMP - 115 or 230V AC 3-wire - Internally wired for either N/O or N/
- Pressure Measurement: Absolute
-
Supplier: Accuris
Description: Switch, Pressure-Warning, Low Air Pressure, 60 PSI, SPST, Waterproof
-
Supplier: Waytek, Inc.
Description: Nason LM-2C-10R/WLAT Low Pressure Switches Category: Low Pressure Switches Manufacturer: Nason 18"-18 Ga. UL 3173 wire leads Current Rating (125/250 VAC): 10A Current Rating (30 VDC): 5A Circuit Form: SPDT Set Point Tolerance: +/- 1 PSI or 5% Max. Operating
- Working Pressure Range: 2,000 psi
- Accuracy: 5 ±% FS
- Switched Current: 10 amps
- Switched AC Volts: 125 to 250 volts
-
Supplier: Wasco, Inc.
Description: Wasco offers many pressure switch series to meet multiple applications. Wasco's Pressure Switch Highlights: Brass Fittings or Stainless Steel Fitting From Vacuum to 4000 psi High Overpressure (P250) High Ra Finish to <5Ra (UHP150) Highly Corrosion Resistant Materials Helium Leak
- Switch Point Range: 0 to 4,000 psi
- Pressure Measurement: Gauge
-
Supplier: Tecmark Corporation
Description: Series 3900 pressure switches are widely used in pilot duty applications and incorporate field adjustable set points and internal switch contacts. These switches convert a pressure signal to an electrical output. In response to a change in pressure, movement of an
- Switch Point Range: 0.2175552590357955 to 5.0037709578232965 psi
- Operating Temperature: 32 to 190 F
- Switched Current: 15 amps
- Switched AC Volts: 240 volts
-
Supplier: Barksdale Control Products
Description: pressure switches an ideal choice for both indoor and outdoor installations. Setpoints are easily adjusted via an external adjustment screw. Designed to control pressures up to 1600 psi, the P1H Series Pressure Switches are an outstanding choice for your
- Switch Point Range: 0.5 to 1,600 psi
- Deadband: 0.4 to 80 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -20 to 165 F
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell's MICRO SWITCH™ 1HP Series pressure switches are designed for high pressure ranges (150 psi to 5000 psi) for use in aerospace and defense applications. The lightweight, compact pressure switches feature analog outputs to indicate gas or
- Working Pressure Range: 6,000 psi
- Pressure Measurement: Absolute
- Number of Throws: Double Throw, Single Throw
- Material: Gas, Liquid
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SWITCH 18D G1/4 8-120 PSI PART NUMBER 0880300000000000
-
Supplier: Barksdale Control Products
Description: The UDS1V2 electronic pressure switch is one of the first electronic switches priced within the range of mechanical switches. With no moving parts, it provides accuracy, long life and durability in a compact package with features and functions that mechanical switches
- Switch Point Range: 0 to 9,000 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -13 to 176 F
- Switched Current: 0.2 amps
-
Supplier: Newark, An Avnet Company
Description: LIQUID LEVEL SWITCH, 250PSI, 1A, SS; Operating Pressure Max:250psi; Sensor Body Material:Stainless Steel; Output Current:1A; Product Range:
-
Supplier: Newark, An Avnet Company
Description: LIQUID LEVEL SWITCH, 1000PSI, 1A, SS; Operating Pressure Max:1000psi; Sensor Body Material:Stainless Steel; Output Current:1A; Product Range:
-
Supplier: Delta Controls Ltd.
Description: Wetted parts options Flanges pressure die cast zinc alloy – seals nitrile. (310) Flanges die cast aluminium alloy – seals nitrile. (316) Process connection Rc ¼ (1/4 BSP internal). Unit weight Between 1kg – 1.4kg (2.2lb – 3lb) Accuracy Set point repeatability ± 1% of span
- Pressure Measurement: Absolute
-
Supplier: Gems Sensors & Controls
Description: 15 to 3000 psi (1 to 207 bar) Adjustable or Factory Set Perfect for Demanding OHV Applications Gems Sensors & Controls’ pressure switch line offers design engineers a choice of hydraulic pressure switch models ranging from 15 PSI to 3000 PSI that have
- Working Pressure Range: 15 to 3,000 psi
- Switch Point Range: 15 to 3,000 psi
- Deadband: 3 to 70 psi
- Accuracy: 3 ±% FS
-
Supplier: Air Logic
Description: The F-4100 Series Miniature Pressure Switches interface from pressure to electrical controls circuits. They's ideal for general sensing applications and are available with preset and adjustable pressure settings. The F-4100-50 is preset at 5" H2O and the F-4100-90 is
- Switch Point Range: 0.0180635 to 0.541905 psi
- Operating Temperature: 40 to 120 F
- Switched Current: 0.1 amps
- Switched AC Volts: 250 volts
-
Supplier: Air Logic
Description: The F-5100 Series Miniature Pressure Switches interface from pressure to electrical controls circuits. They's ideal for high pressure and low differential applications. The switch is adjustable 0.5 - 100 PSI with a maximum of 100 PSI supply. The
- Switch Point Range: 0.5 to 30 psi
- Operating Temperature: 40 to 120 F
- Switched Current: 25 amps
- Number of Throws: Double Throw
-
Supplier: Gems Sensors & Controls
Description: 0.75 to 15 psi (.051 to 1 bar) Adjustable or Factory Setpoint 1,000,000 Cycle Life Typical Formerly PDPA/PDPF For low pressure applications, the longevity of our PS11 series pressure switch is hard to beat. A life expectancy of 1 million cycles means
- Working Pressure Range: 0.75 to 15 psi
- Switch Point Range: 0.75 to 15 psi
- Deadband: 0.2 to 0.4 psi
- Accuracy: 4 to 5 ±% FS
-
Supplier: Gems Sensors & Controls
Description: 15 to 600 psi (1 to 41 bar) Adjustable or Factory Setpoint Minimal Set Point Change at Low Temperature Extremes These compact pressure switches are designed for medium pressure OEM applications. They offer all the performance of our proven PS61 model with the low
- Working Pressure Range: 15 to 600 psi
- Switch Point Range: 15 to 600 psi
- Deadband: 3 to 10 psi
- Accuracy: 4 ±% FS
-
Supplier: OMEGA Engineering, Inc.
Description: • 4-Digit Green Alphanumeric Display • Three-Outputs 2 Solid State Switches plus 1 Analog Output • 12 Bit A/D Converter • High Accuracy with Fully Adjustable Deadband • Pressure Control with Internal Stainless Steel Diaphragm • Fully Configurable Via Keypad
- Working Pressure Range: 0 to 6,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Switched Current: 0.4 amps
-
Supplier: Barksdale Control Products
Description: Barksdale's P1X Series Explosion Proof Pressure Switches offer extremely long life and the accuracy you need for your pressure control applications in hazardous locations. Designed with Dia-Seal Piston technology, the P1X assures millions of maintenance free, leakage free
- Switch Point Range: 0.5 to 1,600 psi
- Deadband: 0.1 to 80 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -20 to 165 F
-
Supplier: Barksdale Control Products
Description: The MSPS and MSPH Series Pressure Switches offer reliable, trouble-free performance in a compact, economical package. Available in both stripped and housed models, this switch can reliably measure and control pressures up to 100 psi. A variety of limit switches are
- Switch Point Range: 0.5 to 100 psi
- Deadband: 0.2 to 10.5 psi
- Accuracy: 2 ±% FS
- Operating Temperature: 20 to 165 F
-
Supplier: Cole-Parmer
Description: • Pressure ranges available from 10 inH2O to 15000 psi • Fully interchangeable with no need for set-up or calibration • Simple screw fit – no tools required • Ranges from 25 mbar to 1000 bar (10 inH2O to 15000 psi) • Accuracy from 0.005% FS The PM 620 is the latest development
- Calibrator Style: Modular
- Environmental Properties: Pressure / Vacuum
Find Suppliers by Category Top
Featured Products Top
-
Specifications Deadband (Differential): The deadband can be selected anywhere from the minimum indicated to a maximum of 45% of the set point. Electrical Connection: PVC insulated 18 AWG leads 18" long Pressure Connection: 1/4 NPT Male (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
-proof & CE (LVD, PED) compliant, dual seal compliance to ANSI/ISA 12.27.01 Compact, 316 stainless steel enclosure Pressure: 1 to 12,500 psi (0,1 to 861,9 bar) Differential Pressure: 0.7 "wcd to 150 psid (1,7 mbar to 10,3 bar) Temperature: -130 to 650 ºF (-90 to 343.3 ºC) (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
under full mechanical, electrical and thermal loads *27.7" water column = 1 PSI Tecmark® Tecmark® designs, develops and manufactures pressure switches, vacuum switches, air switches and other electrical (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
Available with CE approved electrical snap switches AVAILABLE FEATURES Pressure ranges as low as 2” WC up to 100 PSI (500 Pa to 690 kPa) SPST, SPDT, DPST, or DPDT switching logic (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
systems. ?Easy on-line pressure adjustment NEMA 1 & 4 enclosures SPDT switch output Variety of electrical termination and pressure connection options available O-ring sealed piston or diaphragm sensor Adjustable ranges: 4 to 7500 psi (0,3 to 517,2 bar) Approvals: UL, CSA, CE JIT Delivery (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Versatile Nega-Rate® Belleville disc spring pressure switch for a wide range of applications. Series 100P (diaphragm sensor) for pneumatic and low impulse hydraulics up to 3000 psig system pressure. Specifications Electrical: Snap action electrical switch recognized by (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
For three years, the company evaluated UE’s One Series smart electronic switch model 1XSWLL as an upgrade option. They arranged three switches in (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
). Specifications Electrical: Snap action electrical switch listed by Underwriters' Laboratories, Inc., FM Approval and CSA International Electrical Connection: 1/2 NPT male conduit connection with PVC insulated 18 AWG, 18" long leads Pressure Connection: 1 (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
Low range adjustable differential pressure switch compact design features efficient Nega-Rate® Belleville disc spring sensing mechanism. Stable set points are not affected by system pressure changes. Specifications Electrical: Snap action electrical switch listed by (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
measuring range of ±2 to ±120 PSI. It measures gauge pressure and is suitable for non-corrosive gases. The required supply current is a constant 1.5 mA, while the output voltage is in the range of 60 to 140 mV, i.e. unamplified. The housing is the same as that of the AP2 High-Runner. (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power
More Information Top
-
Wind Tunnel Testing Of Underwater Vehicles
… accuracies of better than 0 2% of full scale loading Pressure measurements to enable load distnbubons to be determined for stressing purposes, and for velocity measurements, are accomplished using proprietary pressure scanning switches with a single 1psi differential pressure transducer fitted …
-
http://dspace.mit.edu/bitstream/handle/1721.1/82359/861979561-MIT.pdf?sequence=2
The Kapton cover was attached to the prototypes in 8 pieces covering 2 switches each under 50 psi pressure for 1 min.
-
Final Technical Report - Kotzebue Wind Power Project - Volume II
Oil pressure switches 1 & 2 (OPS1-18 PSI and OPS2-30 PSI) – Engine mounted low oil pressure switches.
-
Instrumented Gait Analysis After Selective Dorsal Rhizotomy
Switch -closing pressure was 1 -5 psi for children and 3psi for adults.
-
Pressure Switch 50 To 150 PSI Normally Closed Spst 1 4 NPT M Brass Fitting from Cole-Parmer
Pressure Switch 50 To 150 PSI Normally Closed Spst 1 4 NPT M Brass Fitting (Representative photo only .
-
Pressure Switch 5 To 25 PSI Normally Closed Spst 1 4 NPT M Brass Fitting from Cole-Parmer
Pressure Switch 5 To 25 PSI Normally Closed Spst 1 4 NPT M Brass Fitting (Representative photo only .
Indicates content that may require registration and/or purchase.