-
Supplier: Air Logic
Description: The V-5700 and V-5800 Series Vacuum Piloted 3-Way Valve has an adjustable vacuum pilot setpoint; the sensing vacuum range is 1 to 28" Hg. Maximum signal pressure is 29.9" Hg.
- Valve Size: 0.0625 to 0.125 inch
- Pressure Rating: 100 psi
- Media Temperature: 40 to 120 F
- Port Size: 0.0625 to 0.125 inch
-
Supplier: ANVER Corporation
Description: ANVER one-way vacuum check valves are suitable for all vacuum applications, where vacuum loss prevention is required. The check valves can operate in any position, making them suitable for all vacuum needs. We designed them to be leakproof, and to
- Port Size / OD: 6 inch
- Vacuum / Pressure Range: Medium (< 1, >10-3 torr), Rough / Low (< 760, > 1 torr)
- Port Flange & Seal Type: NPT Male
- Valve Actuation: None / Manual
-
Supplier: FLSmidth
Description: FLSmidth Type SK One-Way Cutoff Valves are designed to provide a positive cut-off and seal for pressure and vacuum pneumatic conveying lines. The valves can be used at inlet and outlet locations on conveying pressure tanks. The cut-off valve can also be used on
- Valve Size: 3 to 6 inch
- Media Temperature: 850 F
- Primary Material: Cast Iron
- Valve Type: Diverter Valves
-
-
Supplier: Cole-Parmer
Description: • Ideal for use with high-purity or corrosive fluids • All wetted parts made of inert PTFE • Minimal dead volume reduces problems with trapped liquids Rated for 26" Hg vacuum. Maximum fluid temperature is 158
F (70 C). All valves have 15" lead wires. Valves are compact - Pressure Rating: 30 psi
- Power: 12 volts
- Valve Type: Solenoid Valves
-
Supplier: Cole-Parmer
Description: • Completely disassemble in-line for easy cleaning Use these actuated elliptical valves for liquid, gas, and vacuum applications. Valve systems are available in PP or PVDF bodies; all are FDA compliant and have O-rings made of Viton
. Rated for 150 psi at 73 F (10 bar at - Features: Other
-
Supplier: Cole-Parmer
Description: • Completely disassemble in-line for easy cleaning Use these actuated elliptical valves for liquid, gas, and vacuum applications. Valve systems are available in PP or PVDF bodies; all are FDA compliant and have O-rings made of Viton
. Rated for 150 psi at 73 F (10 bar at - Features: Other
-
Supplier: Cole-Parmer
Description: • Completely disassemble in-line for easy cleaning Use these actuated elliptical valves for liquid, gas, and vacuum applications. Valve systems are available in PP or PVDF bodies; all are FDA compliant and have O-rings made of Viton
. Rated for 150 psi at 73 F (10 bar at - Features: Other
-
Supplier: Valcor Engineering Corporation
Description: Description The SV11, SV12 series are direct acting, 2-way normally closed and normally open solenoid valves. The straight-thru flow path allows for high flow of non-corrosive fluids and gases with no minimum pressure required for operation. 1 PSI minimum pressure differential
- Valve Size: 0.25 inch
- Pressure Rating: 1,000 psi
- Number of Ports/Ways: 2
- Power: 10 to 15 volts
-
Supplier: Labconco Corporation
Description: side hinged door with fully-gasketed, clear 3/8" tempered safety glass window which provides an unobstructed view; two removable aluminum shelves with twelve 7/8" (22 mm) holes and nine molded-in shelf supports; stainless steel pan; 3-way vacuum release needle valve that
- Length: 13.5 inch
- Width: 17 inch
- Height: 15.38 inch
- Configuration: Desiccator
-
Supplier: Terra Universal, Inc.
Description: 2" (51 mm) and nearly 30" Hg. A clear, polycarbonate safety shield protects door glass from damage. Vacuum line fittings accept .25" (6 mm) I.D. vacuum tubing. All vacuum ovens have a side-mounted control panel, with all controls in a single convenient location. The control
- Temperature Range: 428 F
- Capacity: 0.7 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
-
Supplier: Radwell International
Description: CONTROL VALVE, 1800 SERIES, SINGLE PRESSURE, 1/4 INCH NPT PORT, VACUUM TO 150 PSI, 4 WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Control Valves
-
Supplier: Radwell International
Description: DIRECTIONAL CONTROL VALVE, 21 SERIES, VACUUM, SOLENOID PILOT CONTROLLED, 2-WAY 2-POS, SPRING RETURN, NPT THREADS, 1-1/4" PORT, 1-1/4 BODY, NORMALLY CLOSED, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Control Valves, Pilot Valves, Solenoid Valves
- Features: Threaded
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, VACUUM VALVE, 1/2 INCH PORTS, 3 WAY OPERATION, 2 WAY OPERATION WITH PLUG, ALUMINUM BODY, FULL SIZE, HIGH FLOW ORIFICE. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Primary Material: Aluminum
- Valve Type: Plug Valves
-
Supplier: Clippard
Description: of media for analytical instrumentation. All wetted areas of the valve are PTFE, making this series ideal for use with corrosive media. Valve Type: 2-Way N.C, 2-Way N.O., 3-Way Selector/Diverter Medium: Air, water, gas, compatible fluids Max. Temperature Range:
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
- Media: Air, Water
-
Supplier: EXAIR
Description: spills or overfilling. Drum Vac Systems include two-way pump assembly (1/4 NPT), shutoff valve, 10' (93m) flexible vacuum hose (1-1/2"/38mm) I.D.) with 90deg; quick release elbow connection and (1) aluminumwand (drum not included, except with Model
- Airflow: 19 SCFM
- Vacuum Pressure: 95.99999999999999 in H2O vac
- Number of Inlets: 1 #
- Capacity: 5 to 110 gallons
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 3/2 way coaxial valves direct acting, normally closed version Media: gaseous. Body Materials: aluminium
- Port Size / OD: 0.393701 inch
- Operating / Bake-out Temperature: 23 to 140 F
- Valve Seat Seal: Elastomeric Seal / O-ring
- Valve Actuation: Electric - Solenoid
-
Supplier: FIPA Inc.
Description: valve for 3/2-way vacuum valves Robust and lightweight housing
- Port Size / OD: 0.125 inch
- Operating / Bake-out Temperature: 23 to 122 F
- Valve Actuation: Electric - Solenoid
- Features: Specialty / Other
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 3/2 way coaxial valves direct acting, normally closed version Media: gaseous. Body Material: aluminium. Options: manual override, mounting, special voltage, terminal box
- Port Size / OD: 0.4724412 inch
- Operating / Bake-out Temperature: 14 to 176 F
- Valve Seat Seal: Elastomeric Seal / O-ring
- Valve Actuation: Electric - Solenoid
-
Supplier: Check-All Valve Mfg. Co.
Description: Flange Insert valves are the ultimate check valves in flanged systems. They provide the simplest most economical way to install check valves in a piping system, the valve body automatically positions the valve and holds it in place while bolts are being
- Valve Size: 20 inch
- Flow (Cv): 4,000
- Number of Ports/Ways: 2
- Features: ANSI, ASME, Bolt Flange, Chemical, ISO, Lift Check Valves, MSS, Metal Face Seal, Metal Seated, Normally Closed (Closed Center), Other
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: The MIV-TA340-R incorporates a Humidity Indicator (not separately replaceable) and a two-way Breather Valve in the same aluminum housing, thereby saving space and the cost of an additional hole in the case. The valve has separate and distinct settings for both pressure and
- Display: Analog Meter or Gauge
- Form Factor: Meter / Indicator
- Variables Measured: Relative Humidity
-
Supplier: Watts
Description: Series RBFF provides a convenient solution to comply with boiler manufacturers' piping requirements and provide ease of service for expansion tanks and water pressure regulator valves in closed loop hot water heating systems. Using a unique 3-way ball valve design, the RBFF
- Media: Potable Water
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: The MIV-TA340-R incorporates a Humidity Indicator (not separately replaceable) and a two-way Breather Valve in the same aluminum housing, thereby saving space and the cost of an additional hole in the case. The valve has separate and distinct settings for both pressure and
- NPT Thread: 3/4 NPT
- Material: Aluminum
- Features: Other
-
Supplier: Radwell International
Description: VALVE, SOLENOID ACTUATED, PNEUMATIC, SERIES E, 1/8 INCH NPT PORT, VACUUM-500 PSI, 3 WAY, 3/2 NORMALLY CLOSED, 24 VDC, EPOXY FORMED COIL WITH 1/2 INCH CONDUIT HUB, NEMA 4, 3/64 INCH BOTTOM ORIFICE, 1/16 INCH TOP ORIFICE. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: VAC-CON, Inc.
Description: aluminum intake pipe (1-3', 1-5', 1-6' & 1-6.5' nozzle) ICC lighting DuPont Imron 5000 polyurethane paint 12 month standard warranty
- Number of Inlets: 1 #
- Capacity: 9 gallons
- Technology: Centrifugal
- Features: Continuous Duty
-
Supplier: EXAIR
Description: spills or overfilling. Drum Vac Systems include two-way pump assembly (1/4 NPT), shutoff valve, 10' (93m) flexible vacuum hose (1-1/2"/38mm) I.D.) with 90deg; quick release elbow connection and (1) aluminum wand (drum not included, except with Model
- Maximum Discharge Flow: 30 GPM
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps, Wastewater Treatment Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: Reid Supply
Description: tools. Waste from cuts, especially in industrial shops, can build up and get in the way of the machining process. Reid offers industrial quality adjustable hoses and everything to connect them, including valves, reducers, fittings, nozzles, shields and end caps. Vacuum lines can
- English Size: 0.5 inch
- Features: English
- Connection Type: Threaded
-
Supplier: Oil-Rite Corp.
Description: is adjustable between 0 to .012 cubic inches. The piston diameter is .250” and can travel as much as .250” per stroke. The air and liquid inlet are both 1/8” female NPT. It has a 1/8” female NPT outlet. This is a single feed unit that is 2” in length and 4” in height. There is a 9/32”
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line, Single Line / Single Point
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: is adjustable between 0 to .012 cubic inches. The piston diameter is .250” and can travel as much as .250” per stroke. The air and liquid inlet are both 1/8” female NPT. It has a 1/8” female NPT outlet. This is a single feed unit that is 2” in length and 4” in height. There is a 9/32”
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line, Single Line / Single Point
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: Buna-N. The liquid delivery per cycle is adjustable between 0 to .012 cubic inches. The piston diameter is .250” and can travel as much as .250” per stroke. The air and liquid inlet are both 1/8” female NPT. It has a 1/8” female NPT outlet. This is a single feed unit that is 2” in
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line, Single Line / Single Point
- Media: Oil
-
Supplier: CECOR
Description: 14.0/7.0 -Hertz 60 -Phase 3 Hoses: 2” I.D. x 16’ oil-resistant PVC suction hose including quick-disconnect coupler. Separate discharge hose of heavy-section clear plastic 1-1/4” I.D. x 16’ with full-flow shut-off nozzle. Tools: Three suction tools (1) straight, (1)
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: Oil-Rite Corp.
Description: between 0 to .012 cubic inches. The air and liquid inlet are both 1/8” female NPT. This is a single feed unit that is 1 31/32” in length and 4” in height. There is a 9/32” dia mounting hole. For applications with multiple feed points, internal Threadapter connections provide common air
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line, Single Line / Single Point
- Media: Oil
-
Supplier: Filtertech, Inc.
Description: reservoir tank. An automatic three-way valve is used to control the flow of solution to the inlet manifold of the filter, which only lets solution into the filter chamber during the filtration cycle (fig. 1). Inside the filter chamber a perforated platen supports the filter
- Features: All Pressure Filters
- Equipment Type: Automatic Pressure Filter
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Standard product outline drawing: Gas-electric slip ring: through hole, 60mm diameter,4 channels pneumatic rotary joint DHK060-30-4Q gas-electric slip ring, 4-way gas + electric integrated specifications. The gas-electric slip ring can rotate 360 degrees to transmit 4-way gas,
- Number of Circuits: 30
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Combisart® manifold are the stainless steel three-way valves (taps). They allow the vacuum for each filter holder to be individually controlled and each filter station to be sterilely vented. This rules out secondary contamination of the underside of the filter. Since the most
- Sample Size: 0 to 500.00000000000006 cc
- Filter Shape: Disc (Circular)
- Configuration: Housing Only
- Sample Type: Liquid
Find Suppliers by Category Top
Featured Products Top
-
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
sizes 1/4-inch to 2 inches with FNTP end connections. Bonomi North America’s unique new low-torque three-way, four-seated brass ball valves with spring return handles provide “deadman” (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
stock valve to be used for vacuum or pressure. A poppet seat ensures bubble-tight shutoff. Available in 1/2″, 3/4″, and 1″ sizes (EASMT) or 1/4″ and 1/2″ (EASYMT). The EASMT has a larger orifice, which permits higher flow with a slight reduction in pressure (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
diverting type and is available across a wide size range. Highlight Specifications Body type: three-way cast globe valve Nominal size: 3/4" to 14" Pressure rating: ANSI Class 125/150/300/600; JIS 10K/16K/20K/30K/40K; PN1.6/4.0/6.4/10.0 MPa (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
For anyone new to waterworks valves – or for those who simply want a quick refresher on the common terms used in our industry – we’ve put together this comprehensive list of terms and brief definitions. It’s a quick and easy way to get an overview of important valve terminology, and a valuable reference to use any time you come across a term you’re just not familiar with. (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
port ball valve with double acting actuator, sizes 1/4” to 3” 8P0130LF – 365NLF direct mount, three-way lead-free brass, “L” port, full port ball valve with double acting actuator, sizes 1/4” to 3” (read more)
Browse Diverter Valves Datasheets for Bonomi North America, Inc. -
EXAIR’s Heavy Duty HEPA Vac attaches to an ordinary open top drum to turn it into a powerful, HEPA quality, industrial vacuum cleaner. The Heavy Duty HEPA Vac is designed to move more material with less wear. In addition, this vacuum has been engineered to filter contaminants to HEPA (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
Premium Reversible Drum Vac System comes complete with a two-way pump assembly, shutoff valve, 10' (3m) static resistant hose, 20' (6m) compressed air hose, heavy duty tools, spill recovery kit, toolholder (most systems), drum dolly and 30, 55 or 110 gallon drum with lock ring and lid. https://exair.co/57-premdv (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
EXAIR’s Chip Vac offers a fast, effective way to clean chips or other dry materials from fixtures, floors and work surfaces of machining centers, lathes, saws, mills and other industrial equipment. It can easily be moved from drum to drum to keep different materials separate for recycling (read more)
Browse Vacuum Cleaners Datasheets for EXAIR
More Information Top
-
Conversion of a Homogeneous Charge Air-Cooled Engine for Operation on Heavy Fuels
The canister was charged using manifold vacuum and a 1 - way check valve .
-
Portable vacuumable juicer.
A portable juicer comprises: a juice-extracting section; a receptacle for extracted juice fitted with a port and 1 - way valve for attachment to vacuum pump; and a dispensing spout.
-
Observations on the introduction of the DEFT for the routine assessment of bacteriological quality
Ensure apparatus is clean Use membrane supports with highest permeability and lowest resistance to flow Always control filtration via the 3- way valve to vacuum source Dilute sample 1 :10 .
-
Production technology (yearbook)
The die casting parts the improvement of vacuum valve is progress thermal manageable were created from surface of one - way faulty countermeasures.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Solid Waste and Emergency Response > SW-846 Manual > Test Methods > 8000 Series > [F...
1 ) condenser (by way of vacuum pump valve - V3) 2) vacuum pump 3) cryotrap 4) gas chromatograph/mass spectrometer .
-
Differential fractionation of oxygen isotopes by cyanide-resistant and cyanide-sensitive respiration in plants
Labelled parts and symbols are as follows: 1 , two- way vacuum stopcocks or bellows valves ; 2, variable flow valves for controlling the flow of He; 3, reaction vessel (see Fig. 1); 4, magnetic stirrers; 5, flexible bellows; 6, sample bulb; 7, four…
-
Simultaneous determination of carbon, hydrogen, and nitrogen. Part II
…trap for water; G, trap containing magnesium percblorate, Ascarite, magnesium I~crchlorate; H, by-pass line; I, three-stage diffusion pump; J, breaker; L, Toepler pinup; M, exhaust; lines to air pressure and vacuum control valves ; 1 through 4 are three- way stopcocks .
Indicates content that may require registration and/or purchase.