-
Supplier: Universal Air & Gas Products Corp.
Description: indicators. Our air-cooled and water-cooled chillers are used in air coils, radiators, heat exchangers, nozzles, jacketed vessels, barrels, as well as mixers. Process Water Chillers Cooling Options Air Cooled Aftercooler Air Cooled Compressor Block Air Cooled Entirely Air
- Cooling Capacity: 0.87925 to 105.51 kW
- Compressor Motor Horsepower: 0.25 to 5 HP
- Condenser Cooling: Air-Cooled, Water-Cooled
- Other Features: Explosion Proof
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers units with propeller fans and hermetic scroll compressors. • Compressors scroll. • ECO-PROFILE axial fans statically and dinamically balanced. • Water side plate heat exchanger with differential pressure switch and antifreeze protection electric heater. • Air
- Cooling Capacity: 6 to 197.95 kW
- Compressor Motor Horsepower: 2.68044076980564 to 70.0667217227194 HP
- Full Load Amperage: 13.3 to 128.8 amps
- Power Source: 230 / 50 / 1, Other Power
-
Supplier: Advantage Engineering, Inc.
Description: Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Water-Cooled portable chillers used plant
- Cooling Capacity: 70.2 kW
- Fluid Discharge Temperature: 20 to 80 F
- Process Flow: 48 GPM
- Process Pressure: 50 psi
-
-
Supplier: Regloplas Corp.
Description: The water chillers from the RC1E-Series are air condensed monobloc units with an internal closed tank in a modular design. Cooling capacity can be increased at a later time by adding additional units. The RC1E-Series is especially suitable for industrial plastics-, rubber-, die
- Cooling Capacity: 30 to 120 kW
- Condenser Cooling: Air-Cooled
- Application: Industrial
-
Supplier: Regloplas Corp.
Description: Water chiller with air-cooled condenser and 1.9 ton cooling capacity: RC2E7
- Cooling Capacity: 6.6823 kW
- Fluid Discharge Temperature: 46 to 68 F
- Process Flow: 5 GPM
- Process Pressure: 48 psi
-
Supplier: Advantage Engineering, Inc.
Description: Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Air-Cooled portable chillers used indoor ambient
- Cooling Capacity: 3.5 kW
- Fluid Discharge Temperature: 20 to 80 F
- Process Flow: 2.4 GPM
- Process Pressure: 60 psi
-
Supplier: Advantage Engineering, Inc.
Description: 5 to 210 tons. OACS systems are designed to be installed outdoor in most types of climates. The air-cooled condenser is integral to the chiller, reservoir and pumping system and comes as a complete package. Assembled from known reliable and long service life components, WPT water
- Cooling Capacity: 135.1 kW
- Fluid Discharge Temperature: 20 to 70 F
- Process Flow: 96 GPM
- Process Pressure: 65 psi
-
Supplier: Aggreko
Description: 500 Ton Water-Cooled Industrial Chiller Rentals Cool your entire operation with temporary rental solutions from Aggreko. Ranging from 10 to 1,000 tons, Aggreko’s lines of air-cooled or water-cooled chiller rentals provide a wide range of convenient, effective
- Cooling Capacity: 1,758.5 kW
- Fluid Discharge Temperature: 40 to 65 F
- Process Flow: 1,000 to 1,500 GPM
- Application: HVAC, Industrial, Power Generation
-
Supplier: Aggreko
Description: 1000 Ton Water-Cooled Industrial Chiller Rentals Cool your entire operation with temporary rental solutions from Aggreko. Ranging from 10 to 1,000 tons, Aggreko’s lines of air-cooled or water-cooled chiller rentals provide a wide range of convenient, effective
- Cooling Capacity: 3,517 kW
- Fluid Discharge Temperature: 40 to 65 F
- Process Flow: 950 to 3,400 GPM
- Application: HVAC, Industrial, Power Generation
-
Supplier: Accuris
Description: WATER CHILLER, SMALL, MOBILE, DIESEL FUEL POWERED
-
Supplier: Hydrofarm, Inc.
Description: CHILLKING® has been successfully building and installing high quality, commercial grade chillers and complete water cooling systems at several popular restaurant chains for over 10 years, and is now expanding on that successful history by making their products available to the
-
Supplier: Carver, Inc.
Description: without special configuration Multiple screen, 20 character x 8 line display Stamped, stainless steel, horizontally mounted pump assures reliability Air-cooled units feature aluminum fin tube condensers with easy on/off, washable air filters Water-cooled units equipped with water
- Pump Rating: 5 to 15 HP
- Condenser Cooling: Air-Cooled
- Application: Industrial
-
Supplier: Hydrofarm, Inc.
Description: The Chillking 3 HP chiller is specifically designed for water-cooled gardening applications. This self-contained chiller offers a small footprint and includes a 16 gallon stainless steel reservoir and 1/2 HP Flotec pump. It has a digital chiller controller mounted inside
-
Supplier: Hydrofarm, Inc.
Description: CHILLKING® has been successfully building and installing high quality, commercial grade chillers and complete water cooling systems at several popular restaurant chains for over 10 years, and is now expanding on that successful history by making their products available to the
-
Supplier: CSA Group
Description: or water-cooled heat reclaim. Packages can also be supplied without a condenser. 1.4 This Standard applies to (a) factory-designed and prefabricated water-cooled absorption chiller/heater units; (b) units that are (i) single-effect indirect-fired by steam or hot water;
-
Supplier: Stulz Air Technology Systems, Inc.
Description: Prepackaged indoor coolant chiller for Dedicated Year-Round cooling of mission critical heat generating equipment, like MRIs, X-Ray Machines, Printing Equipment, Industrial Process Equipment & Computer Room Equipment.•Chiller is selected to match the capacity of the load. (ex. 1-Ton
- Power Source: 208-230 / 60 / 1, 460 / 60 / 3
- Other Features: Indoor
- Application: Industrial, Medical, Process
- Features: Other
-
Supplier: Hydrofarm, Inc.
Description: CHILLKING® has been successfully building and installing high quality, commercial grade chillers and complete water cooling systems at several popular restaurant chains for over 10 years, and is now expanding on that successful history by making their products available to the
-
Supplier: Lake Shore Cryotronics, Inc.
Description: Recirculating chillers from Lake Shore offer high performance for improved cooling capacity for your Hall measurement system, VSM/AGM, probe station, or electromagnet application. See the individual system user guide for water flow rate and water pressure drop requirements.
- Power Source: 208-230 / 60 / 1, Other Power
- Application: Industrial
-
Supplier: Johnson Controls, Inc.
Description: Whether your facility is a school, hospital, high rise building, or a data center, our YORK® YK Centrifugal Water Chiller can handle your unique needs. At Johnson Controls, we've engineered this water-cooled centrifugal chiller to deliver the ultimate in real-world
- Cooling Capacity: 880 to 10,550 kW
- Application: HVAC, Industrial
- Condenser Cooling: Water-Cooled
-
Supplier: Boyd
Description: Recirculating Chillers are designed for precise temperature control or cooling below ambient temperatures. Compressor-based Recirculating Chillers offer outstanding performance and high reliability as well as quiet operation and ease-of-use. Components inside the chiller have
- Cooling Capacity: 0.6 to 11 kW
- Process Flow: 1 to 12 GPM
- Pump Rating: 0.05 to 1.5 HP
- Reservoir Capacity: 1.056688 to 6.075956 gallons
-
Supplier: Qsonica, LLC
Description: adding ice chips and repeatedly changing the water is no longer necessary. Quick-connect tubing and fittings (ordered separately) are used to attach the chiller to the ports on the cup horn and microplate horn. Simply set the chiller to a desired temperature, from 2-45°C, and
- Fluid Discharge Temperature: 35.6 to 113 F
- Power Source: 115 / 60 / 1, 208-230 / 60 / 1, 230 / 50 / 1, Other Power
- Application: Industrial, Process
-
Supplier: INDECK Power Equipment Company
Description: The ability to continuously supply chilled water has become critical to process, comfort cooling and production. Indeck offers the most modern technologically advanced rental chiller fleet in the world that helps solve temporary requirements quickly and efficiently. Air Cooled: 75-400
- Fluid Discharge Temperature: 38 to 50 F
- Process Flow: 90 to 315 GPM
- Process Pressure: 150 psi
- Condenser Cooling: Air-Cooled, Water-Cooled
-
Supplier: Cole-Parmer
Description: allowing you to eliminate tap water waste and providing reliable liquid cooling performance for all your application requirements. Robust pump performance for closed loop recirculation up to 2.0 kW. Three pump options handle a variety of application requirements. These chillers have an
- Cooling Capacity: 0.9 kW
- Process Flow: 3.696 GPM
- Process Pressure: 94.9996935 psi
- Compressor Motor Horsepower: 0.333333333333333 HP
-
Supplier: Cole-Parmer
Description: allowing you to eliminate tap water waste and providing reliable liquid cooling performance for all your application requirements. Robust pump performance for closed loop recirculation up to 2.0 kW. Three pump options handle a variety of application requirements. These chillers have an
- Cooling Capacity: 1 kW
- Process Flow: 3.696 GPM
- Process Pressure: 94.9996935 psi
- Compressor Motor Horsepower: 0.333333333333333 HP
-
Supplier: Cole-Parmer
Description: • Ideal for many routine process cooling needs These new affordable recirculators provide you with clean, cool or warm water without the scale buildup or the costly waste water disposal normally encountered with single-use tap water systems. An internal pressure relief valve
- Cooling Capacity: 0.75 kW
- Process Pressure: 10.5 psi
- Compressor Motor Horsepower: 0.25 HP
- Reservoir Capacity: 1.1095224 gallons
-
Description: Thermo Scientific ThermoFlex recirculating chillers deliver a continuous cooling capacity up to 10,000 watts. They are reliable, easy-to-use chillers optimized for the most demanding applications. You can expect years of operation from our NESLAB ThermoFlex recirculating
- Cooling Capacity: 0.75 to 24 kW
- Fluid Discharge Temperature: 41 to 194 F
- Process Flow: 1.7 to 20 GPM
- Process Pressure: 20 to 60 psi
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with centrifugal fans and hermetic scroll or rotary compressors. Chillers with hydraulic kit. • Compressor scroll or rotary. • Centrifugal fans. • Air side heat exchanger with seamless copper tubes and aluminium fins. • Water side heat
- Cooling Capacity: 5.7 to 32.8 kW
- Process Flow: 4.31481018822 to 34.21028077803 GPM
- Process Pressure: 7.54191564657424 to 15.9540523292917 psi
- Compressor Motor Horsepower: 2.41239669282508 to 16.7527548112853 HP
-
Supplier: Cole-Parmer
Description: allowing you to eliminate tap water waste and providing reliable liquid cooling performance for all your application requirements. Robust pump performance for closed loop recirculation up to 2.0 kW. Three pump options handle a variety of application requirements. These chillers have an
- Cooling Capacity: 0.9 kW
- Process Flow: 1.6896 GPM
- Process Pressure: 94.9996935 psi
- Compressor Motor Horsepower: 0.333333333333333 HP
-
Supplier: MOKON
Description: in air-cooled or water-cooled condensing both with cooling capacities of 1/4 or 1/3 Ton. The air-cooled design utilizes an air-cooled fin and tube condenser and is ideal for applications where cooling water supplies are inadequate or of poor quality. The water-cooled uses a
- Application: Industrial
-
Supplier: MOKON
Description: Iceman Outdoor Air-Cooled Chillers are available from 1 to 40 Ton chilling capacities and -25 to 105°F ambient temperature ranges. The outdoor chillers feature a scroll compressor, providing superior efficiency, enhanced reliability, and quieter operation. The Iceman OA Series from
- Application: Industrial
-
Supplier: BERG Chilling Systems, Inc.
Description: No Description Provided
- Cooling Capacity: 3.2241 kW
- Process Pressure: 40 psi
- Compressor Motor Horsepower: 1 HP
- Pump Rating: 0.25 HP
-
Supplier: Pfannenberg
Description: Each chiller model includes the pump, tank, refrigeration system and controls required for simple installation and reliable, efficient operation. Model sizes ranging from a 1/2 Ton up to 30 Tons insure that the proper capacity is available for most applications. Ethylene & propylene glycol
- Cooling Capacity: 1.2 kW
- Fluid Discharge Temperature: 35 to 70 F
- Process Flow: 0.9 GPM
- Process Pressure: 40 psi
-
Supplier: Rittal North America LLC
Description: TopTherm chillers in roof-mounted or stand-alone versions are flexible and compact. They offer centralized and efficient cooling of the cooling water and supply air/water heat exchangers and other devices. With nano-coated condenser as standard.
- Cooling Capacity: 0.8 to 0.9 kW
- Operating Temperature: 50 to 86 F
- Full Load Amperage: 5.1 to 5.6 amps
- Application: HVAC, Industrial
-
Supplier: Rittal North America LLC
Description: Blue e+ chillers are efficient, flexible and compact. The cooling water is centrally cooled, supplying the air/water heat exchanger and other systems an efficient cooling solution. Up to 70% energy saved due to speed-regulated components and inverter technology. International
- Cooling Capacity: 4.33 to 4.23 kW
- Operating Temperature: 41 to 95 F
- Full Load Amperage: 3.95 to 3.47 amps
- Application: HVAC, Industrial
-
Supplier: Aggreko
Description: 410 Ton Chiller Air-Cooled and Water-Cooled Industrial Chiller Rentals Cool your entire operation with temporary rental solutions from Aggreko. Ranging from 10 to 1,000 tons, Aggreko’s lines of air-cooled or water-cooled chiller rentals provide a wide range of
- Cooling Capacity: 1,441.97 kW
- Fluid Discharge Temperature: 5 to 65 F
- Process Flow: 400 to 1,250 GPM
- Condenser Cooling: Air-Cooled
Find Suppliers by Category Top
Featured Products Top
-
FRENIC-MEGA (G2) catalog FRENIC-MEGA (G2)3-in-1 Applications flyer (read more)
Browse Datasheets for Fuji Electric Corp. of America -
Chillers Boiler feed Municipal/industrial drainage water treatment Sewage treatment Municipal water supply Seawater desalination Mining water reclamation Fracking water treatment Shut off valve automation (read more)
Browse Wastewater Treatment Equipment Datasheets for Indelac Controls, Inc. -
install, low maintenance package. All HTRD models feature a precooler/reheater, chiller, demister and drain trap. Designed to remove water from your air lines, these dryers help extend tool life and eliminate flaws in paint or finishes. Plus, with better air quality, maintenance (read more)
Browse Compressed Air Dryers Datasheets for Kaeser Compressors, Inc. -
applications, including condensers, heaters, evaporators, heat pumps and air-cooled water chillers. The Rosenberg AKFD AC axial line includes 22-inch (560 mm), 25-inch (630 mm), 28-inch (710 mm), 29.5 inches (750 mm), 31 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
Effects of compressed seasonally changing day‐length cycles on spawning performance, production of viable eggs and levels of vitellogenin in plasma in female y...
The processed water was returned to the surface of each tank via a pipe fitted with 1 hp water chiller .
-
Fine sediment affects on survival to emergence of robust redhorse
Water temperature was regulated between 21 and 23°C with a 1 - hp water chiller .
-
Description of peripheral blood cells and differential blood analysis of captive female and male leopard grouper Mycteroperca rosacea as an approach for diagn...
The processed water is returned to the surface of each tank through a bypass with a 1 - HP water chiller .
-
Relation of Cooling Indices to Electric Energy Use of Air-Conditioned Farm Structures
The water was cooled to a thermostatically controlled temperature of 45 to 48 F by a 1 ^- hp air-cooled water chiller , and was circulated at a flow rate of 6 to 8 gpm.
-
Correlation between δ 18 O, Sr/Ca and Mg/Ca of coral Acropora and seawater temperature from coral culture experiments
The seawater temperatures in tank-1 and tank-2 were de- creased to 20°C using a HC-1000A water cooler (Guang- dong Haili Group Ltd. power 1HP , Chiller ) with a tempera- ture control accuracy of 1°C and were raised to 28°C …
-
Effects of Nutrient Pre-Exposure on Atrazine Toxicity to Vallisneria americana Michx. (Wild Celery)
Water in each meso- cosm was continually mixed with the 350 l/h recirculating pump that routed water through an Aquanetics AFC-3B 1/3- HP chiller (Fig. 1 ).
-
copper evaporator - offers from copper evaporator manufacturers, suppliers, exporters & wholesalers
Custom 2 HP Box Water Cooling Chiller with Copper evaporator , 220v 380v QUICK DETAIL: 1 .
-
http://etd.auburn.edu/bitstream/handle/10415/2281/M.%20Lewis%20Thesis%20final.pdf?sequence=2
… to test the effect of lowered water temperature (# 5) on depuration of naturally occurring V. vulnificus, after filtration in the experimental tank, incoming water was chilled to 15º C using a 1 ¾ hp Delta Star chiller (AquaLogic, Inc., San Diego …
-
Control Systems for Heating, Ventilating, and Air Conditioning
… will include an air handling unit with a 5 hp motor, a 2 hp return air fan, a 1/8 hp toilet exhaust fan, a 15 hp water chiller , a 5 hp air-cooled condenser, a boiler, two 1 hp pumps, and a …
-
THE ACCUMULATION OF REPRODUCTIVE BARRIERS DURING SPECIATION: POSTMATING BARRIERS IN TWO BEHAVIORALLY ISOLATED SPECIES OF DARTERS (PERCIDAE: ETHEOSTOMA )
Sodium bicarbonate was used to achieve pH 7.5, a mixture of Epsom salt (MgCl2) and calcium carbonate created a water hardness of approximately 100 ppm, and temperature was adjusted to 12◦ C with a 1 HP chiller .
Indicates content that may require registration and/or purchase.