-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CCD COLOR CAMERA, 3-CCD, WITH LENS 1.7/10, LENS 1/3 INCH. FREE 2 YEAR RADWELL WARRANTY
- Features: CCD, Digital
- Camera Function: Video
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: shot to deliverthis high resolution with superior image quality, including ofobjects in motion.ProgRes® CCD Routine cameras produce excellent digital imagesof finest color gradings for sophisticated applications.Each camera model can work in all contrast methodsin light
- Horizontal Resolution: 2,080 lines
- Maximum Frame Rate: 12 fps
- Shutter Speed: 0.000269999999999892 to 180 seconds
- Width / Diameter: 3.3070884 inch
-
Supplier: ANVS, Inc.
Description: Built around high-performance gen 2 or gen 3 image intensifiers
- Width / Diameter: 2.5984266 inch
- Height: 2.5984266 inch
- Length: 4.330711 inch
- Lens Mount: C-Mount, CS-Mount
-
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: 1/3" format, available in standard or high resolution
- Sensitivity: 0.003 Lux
- Features: CCD, Digital
- Monochrome / Color: Color, Monochrome
- Specialty Camera Type: Low Light
-
Supplier: Sentech America
Description: The STC-CLC232A is a full featured, cost effective, UXGA, progressive scan, digital Camera Link ® cube camera with a 1/1.8" CCD with RGB Primary Color Filter. It features full frame, 30fps, UXGA output, partial scanning, triggering, and reset capabilities. Scanning System
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
- Length: 2.9133874 inch
-
Supplier: Toshiba Imaging Systems Division
Description: manulal white balance Camera cable lengths to 30 meters Optional accessories: 3, 6, 10 & 30 meter camera cables; 4mm or 15mm lens
- Lens Mount: C-Mount
- Features: CCD, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: IC Realtime, LLC
Description: Lines Night Mode WDR Mode (dual stage for automatic disabling at night time) 2D/3D DNR noise reduction 0.2 Lux at F1.2 / 0.0001 Lux at F1.2 (DSS on) Motion Detection Face Detection Full OSD Menu accessible via RS-485 or on camera buttons Back Focus Function for easy set
- Horizontal Resolution: 650 to 700 lines
- Width / Diameter: 2.44 inch
- Height: 2.2834658 inch
- Length: 5.511814 inch
-
Supplier: Edmund Optics Inc.
Description: AT-140 and AT-200 Provide Unmatched Color Fidelity AD-081 Features High Dynamic Range Imaging AD-080 Allows Simultaneous Visible and NIR Imaging The JAI AT-140 and AT-200 CCD cameras achieve unmatched color fidelity by utilizing three sensors individually dedicated to red, blue, and
- Sensitivity: 1.1 Lux
- Lens Mount: C-Mount
- Features: CCD
- Shutter Control: Electronic Shutter
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: The high sensitivity of the color and monochrome ProgRes® CCDResearch cameras warrants brilliant images, especially whenworking with low-light specimens. Expeditious and smooth operationis provided by sensitive CCD sensors with high frame ratesand a broad dynamic range. Especially the
- Horizontal Resolution: 1,360 lines
- Maximum Frame Rate: 13 fps
- Shutter Speed: 0.00019999999999992 to 180 seconds
- Width / Diameter: 3.3070884 inch
-
Supplier: Edmund Optics Inc.
Description: AT-140 and AT-200 Provide Unmatched Color Fidelity AD-081 Features High Dynamic Range Imaging AD-080 Allows Simultaneous Visible and NIR Imaging The JAI AT-140 and AT-200 CCD cameras achieve unmatched color fidelity by utilizing three sensors individually dedicated to red, blue, and
- Maximum Frame Rate: 25.2 fps
- Sensitivity: 1.25 Lux
- Lens Mount: C-Mount
- Features: CCD
-
Supplier: Edmund Optics Inc.
Description: AT-140 and AT-200 Provide Unmatched Color Fidelity AD-081 Features High Dynamic Range Imaging AD-080 Allows Simultaneous Visible and NIR Imaging The JAI AT-140 and AT-200 CCD cameras achieve unmatched color fidelity by utilizing three sensors individually dedicated to red, blue, and
- Maximum Frame Rate: 30 fps
- Sensitivity: 1.4 Lux
- Lens Mount: C-Mount
- Features: CCD
-
Supplier: IC Realtime, LLC
Description: The EL700 is a 540TVL day/night CCD box camera. It has a 3 layer IR filter resulting in true color reproduction and improved picture quality overall. The EL700 incorporates an easy to use OSD menu (on screen display) to adjust advanced camera settings to different
- Horizontal Resolution: 540 lines
- Width / Diameter: 2.44 inch
- Height: 2.0472452 inch
- Length: 5.0000027 inch
-
Supplier: Titan Tool Supply, Inc.
Description: 1/2” Color CCD Camera & 19” LCD Monitor 1/2" Color CCD Camera Specifications: Active Pixels: 768H X 494V (380,000 pixels) Image Sensor Area: 6.55H MM X 4.87V MM Resolution: 480 Horizontal TV Lines Min. Illumination: 1.8 Lux Signal Format: NTSC 2:1
- Diagonal Screen Size: 19 inch
- Screen Width: 16.81 inch
- Voltage Rating: 100 to 240 volts
- Color: Color
-
Supplier: Edmund Optics Inc.
Description: 0.3 Megapixels to 2 Megapixels, all sensors offered cover a wide array of applications. Cameras feature CCD sensors from 1/3" to 2/3" in size. #63-431 GigE Cable and #68-586 Power Supply, both sold separately, are required for operation. Additional
- Maximum Frame Rate: 14 fps
- Lens Mount: C-Mount
- Features: CCD
- Monochrome / Color: Color
-
Supplier: PixeLINK
Description: Details The PL-B952 is a high performance XGA (1024 x 768) color CCD camera designed for a broad range of industrial imaging applications. This camera is based on the Sony ICX204 progressive scan sensor with a 1/3” optical format. External triggering and 2
- Horizontal Resolution: 1,024 lines
- Maximum Frame Rate: 20 fps
- Width / Diameter: 4.675199375 inch
- Height: 1.968505 inch
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: The CCD camera uses a color CCD image acquisition system to obtain comprehensive information of RGB colors. Make the color sorter have the perception ability of the human eye, can better select materials, and better meet the requirements. The higher resolution can accurately
- Type: Specialty / Other
-
Supplier: ZGC, Inc.
Description: Abakus 2/3" B4 Lens Mount to C Mount 1/2 Inch 3-CCD Camera
- Maximum Thickness: 29.4 mm
- Mount Type: Lens Holder
-
Supplier: PixeLINK
Description: Details The PL-B952 is a high performance XGA (1024 x 768) color CCD camera designed for a broad range of industrial imaging applications. This camera is based on the Sony ICX204 progressive scan sensor with a 1/3” optical format. External triggering and 2
- Horizontal Resolution: 1,024 lines
- Maximum Frame Rate: 20 fps
- Width / Diameter: 4.330711 inch
- Height: 1.968505 inch
-
Supplier: SFCable.com
Description: Day & Night Wide Dynamic Range Vandal Dome CCD Camera. 1.3 Megapixel. 3.7~12mm Auto Iris Lens. POE 12VDC. 1 Year Warranty.
- Features: CCD, Digital
- Physical: Dome, Outdoor Rated
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
-
Supplier: Security Camera Warehouse
Description: SONY Effio-E DSP 9-22mm varifocal lens 48 IR LEDs, 200ft DC 12V Vandal-resistant Weather-resistant SONY 1/3" Exview HAD CCD II 700 TV Lines Sony Exview HAD CCD II Varifocal Bullet Camera Additional Information Color Video Yes Infrared Yes Use Outdoor Lens Type Vari-focal
- Camera Function: Video
-
Supplier: Schoelly Imaging Inc.
Description: FSC2 camera with integrated LED in camera head, CCU, software
- Features: CCD, Digital
- Camera Function: Video
-
Supplier: Apogee Imaging Systems
Description: The Aspen CG1007 has a back-illuminated full frame spectroscopy format CCD with exceptionally high quantum efficiency across the visible and in the UV. The 12 micron pixels provide high spectral resolution. All Aspen systems are backed by a 2 year warranty on the camera and
-
Supplier: Image Labs International
Description: For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating
- Horizontal Resolution: 768 lines
- Vertical Resolution: 494 lines
- Lens Mount: C-Mount
- Features: CCD, Digital
-
Supplier: SPIE
Description: The fully updated edition of this bestseller addresses CMOS/CCD differences, similarities, and applications, including architecture concepts and operation, such as full-frame, interline transfer, progressive scan, color filter arrays, rolling shutters, 3T, 4T, 5T, and 6T. The authors discuss
-
Supplier: DigiKey
Description: "Optical Inspection Camera CCD 1/3"" 1280 x 720 HDMI"
- Horizontal Resolution: 1,280 lines
- Vertical Resolution: 720 lines
- Features: CCD, Other
-
Supplier: Sharp Microelectronics of the Americas
Description: If your camera application demands the utmost in low-light performance, you've come to the right place. Sharp's new CCD II Image Sensors provide clear, viewable images down to 0 Lux. They also deliver nearly distortion-free detail, even when viewing moving objects. Learn more about
- Pixel Size: 9.6 µm
- Optical Format: 1 inch, 1/2 inch, 1/3 inch, 1/4 inch, 2/3 inch
- Image Sensor Type: Color, Monochrome
- Features: Other
-
Supplier: Ningbo Kepo Electronics Co., Ltd.
Description: power consumption (only 230mw at 30FPS) The power supply scheme with only three voltages (2.7V, 1.8V, 1.2V) to simplify the system design and reduce the power supply unit cost. Carried with multiple system-level interfaces, including CSI-2 serial data output, MIPI D-PHY and I2C.
- Maximum Frame Rate: 60 fps
- Features: 3D Camera, CCD, Digital
- Format / Output: GMSL
- Camera Function: Video
-
Supplier: IC Realtime, LLC
Description: NEW PRODUCT! Fire Sprinkler Camera with 3.7mm Pinhole lens. 500 TVL High Resolution. 1/3" SONY CCD 500 TV Lines Resolution 0.1 Lux Realistic Fire Sprinkler Look
- Horizontal Resolution: 420 lines
- Operating Temperature: 14 to 122 F
- Features: CCD, Digital
- Monochrome / Color: Color
-
Supplier: HORIBA Instruments, Inc.
Description: optical components, as well as the illumination and CCD imaging camera, allowing monitoring of any area of the wafer surface using microscopic images. This system uses a visible laser (670 nm) which can be used for a broad range of films. Sensor head Camera with CCD
-
Supplier: SFCable.com
Description: 420TVL Color Camera. 1/3" Super HAD CCD. 420 TV Lines. 0.2 Lux @ F1.2. Lead (Pb) Free RoHS Compliance. Long life and high reliability are achieved by the use of CCD imaging device. This makes the camera 100% solid state. Dual Power 12V DC / 24V AC. 1
- Horizontal Resolution: 420 lines
- Features: CCD, Digital
- Monochrome / Color: Color
- Physical: Outdoor Rated
-
Supplier: Qioptiq
Description: various fixed diaphragm aperture settings. High optical performance Huge range of magnifications available Designed for 1/2" and 2/3" sensors Image circle: 11 mm Lens diameter: 29 mm Working distance magnification 1:3 to 1:1: 90 mm Working distance magnification
- Focal Length: 20.000000000000004 to 50 mm
- Aperture Range (F-Number): 3.5 to 8
- Zoom Magnification: 0.14 to 8 X
- Diameter: 29.000000000000004 mm
Find Suppliers by Category Top
Featured Products Top
-
data that is of use to medical professionals. The largest area able to be scanned is around 50 x 50 cm2, with up to 255 x 255 measuring points, allowing even limbs positioned at an angle to be measured. The adjustable resolution allows, at a distance of 25 cm from the tissue, steps of approx. 3 mm, 2 (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
use while the plating on the key elements retains very low contact resistance throughout the life of the instrument. PZN connectors are being used inside data packs for covert surveillance equipment requiring miniature connector and cable for miniature camera systems. Nano-eye sized (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
High-Speed Camera and a Bronze Honoree award for the HSi Series of FASTEC Imaging Cameras. These awards celebrate the most innovative solutions in machine vision and imaging technology. The Iris MX™, known for its powerful combination of speed, sensitivity, and (read more)
Browse Digital Cameras Datasheets for RDI Technologies Inc. -
patented video-based vibration measurements to ensure you never miss anything in your facility. Numerous cameras can be networked to capture simultaneous data and offer multiple views of a process, test, or piece of machinery. Leveraging a powerful 6 TB acquisition device, the Iris CM can acquire and store (read more)
Browse Video Cameras Datasheets for RDI Technologies Inc. -
Hamamatsu Photonics proudly announces the addition of the ORCA-Halo, C17440-20U, to its renowned ORCA® family of scientific CMOS (sCMOS) cameras. Designed to meet the needs of academic researchers and Original Equipment Manufacturers (OEMs), the ORCA-Halo combines cutting (read more)
Browse CMOS Cameras Datasheets for Hamamatsu Photonics Europe -
readers: sensingCam SEC200Image-based 1D and 2D code identification for highly cost effective and intuitive operation. The (read more)
Browse Video Cameras Datasheets for SICK -
SightSKY™ Series High-Sensitivity, Low-Noise, Fiber-Coupling CMOS Camera High-resolution TEM image and electron diffraction pattern of (read more)
Browse Digital Cameras Datasheets for JEOL USA, Inc. -
artifacts during in-situ dynamic observation studies. ?The SightSKY™ camera system offers integration with JEOL’s FEMTUS™ Integrated Analysis Platform, providing user-friendly operation and data acquisition. (read more)
Browse CMOS Cameras Datasheets for JEOL USA, Inc. -
The Iris MA™ is the world’s first industrial camera with Live Motion Amplification®, giving you the power to see, measure and solve your toughest problems on the spot. Getting clean, reliable data in harsh industrial environments has always been a (read more)
Browse Video Cameras Datasheets for RDI Technologies Inc. -
-based applications, and multi-camera systems. Paired with sensor options from Sony, onsemi and Teledyne e2v, Dragonfly® S is ideal for embedded or handheld device applications such as biometrics kiosk solutions, ophthalmoscopy, 3D scanning, automated optical inspection, and more. (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS
More Information Top
-
Imaging-based logics for ornamental stone quality chart definition
For each supplied ornamental stone slab, a digital color image of about 20x26 cm was acquired by a Panasonic CS8300 CCIR CS8310C 2/3 CCD camera .
-
Sensitivity performance of ultrafast IR imaging systems in the basis of a planar semiconductor-gas discharge IR-to-visible converter
Here, we demonstrate only two sample thermal images (Fig. 4) taken by the experimental arrangement which contains an JR converter cell coupled by means of quite a standard lens to a low-noise, 2/3 CCD camera .
-
Mono-axial power spectrograph for a spectral imaging ellipsometer: design and
experimental results
A conventional 2/3 CCD camera is chosen as the detector.
-
Automated Evaluation of Her-2/neu Status in Breast Tissue From Fluorescent In Situ Hybridization Images
Images were grabbed using a CV-M300 2/3 CCD camera (JAI, Copenchagen, Denmark).
-
Electronic shearography for nondestructive evaluation: the influence of the field of view and the shearing angle
Images were acquired with a standard RS-170 format CCD camera ( 2/3 " format array, 768 pixels (H) by 493 pixels (V)).
-
Measurements of stress-strain diagrams of thin films by a developed tensile machine
The measuring device consisted of a double-field-of-view microscope (magnification: 25 or 12.5), two CCD cameras ( 2/3 inches with 410 thousand pixels), an image synthesizer, and an image processor.
-
Design concept for a low-noise CCD image sensor based on subjective evaluation
An example of measuring the FPN and random noise of a commercial CCD camera ( 2/3 -in size, 384H x 490V, B/W video camera, SONY XC-37), using this sys- tem, is shown in Figs. 5 and 6.
-
Tensile testing of microfabricated thin films
The measuring device consisted of a double-field-of-view micro- scope (magnification: 25 or 12.5), two CCD cameras ( 2/3 inches with 410 thousand pixels), an image synthesizer, and an image processor.
-
Rotating slit image camera TOPCON SL 45. New developments for simultaneous image acquisition by photographic and CCD-assisted on-line documentation.
In a first approach the photographic camera part of the SL 45 B has been replaced by a CCD camera ( 2/3 " black-and-white camera/Teli CS 3440 CCD B/W Tokyo Electronic Industry Co., Ltd.) unit thus enabling direct image acquisition and …
-
Electronic speckle pattern interferometry on a microscopic scale
The field of view imaged by the LWD microscope decreased in width as the working distance decreased, and the combination of the LWD microscope and CCD camera ( 2/3 " format) was capable of recording a field of view that ranged from 20 …
Indicates content that may require registration and/or purchase.