-
Supplier: Radwell International
Description: CAMERA CCD DS2 MONOCHROME. FREE 2 YEAR RADWELL WARRANTY
- Imaging Technology / Camera Type: CCD
-
Supplier: Radwell International
Description: DIGITAL CAMERA CCD BLACK/WHITE. FREE 2 YEAR RADWELL WARRANTY
- Imaging Technology / Camera Type: CCD
-
Supplier: Radwell International
Description: CCD CAMERA, SENTINEL MEGAPIXEL, OUTDOOR IP CAMERA,. FREE 2 YEAR RADWELL WARRANTY
- Imaging Technology / Camera Type: CCD
-
-
Supplier: Radwell International
Description: CAMERA CCD VISION CONTROLLER 12VDC 3.2W. FREE 2 YEAR RADWELL WARRANTY
- Imaging Technology / Camera Type: CCD
-
Supplier: ANVS, Inc.
Description: Built around high-performance gen 2 or gen 3 image intensifiers
- Application / Industry: Scientific / Research, Security / Law Enforcement, Other
- Camera Function: Video
- Features: Gain Control
- Height: 2.6 inch
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: 1/3" format, available in standard or high resolution
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
- Lens Mount: S-Mount
- Monochrome / Color: Monochrome, Color
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: Ease of operation, high resolution and excellent colorreproduction are the distinguishing features of the camerasof the ProgRes® CCD Routine range.With up to 7 mega pixels resolution, these cameras are idealtools for high-quality image documentation and elementaryimage analysis. To
- Application / Industry: Scientific / Research
- Camera Function: Video
- Features: Cooled Sensor, Progressive Scan
- Height: 3.66 inch
-
Supplier: Titan Tool Supply, Inc.
Description: 1/2” Color CCD Camera & 19” LCD Monitor 1/2" Color CCD Camera Specifications: Active Pixels: 768H X 494V (380,000 pixels) Image Sensor Area: 6.55H MM X 4.87V MM Resolution: 480 Horizontal TV Lines Min
- Horizontal Resolution: 480 lines
- Imaging Technology / Camera Type: CCD
-
Supplier: Edmund Optics Inc.
Description: AT-140 and AT-200 Provide Unmatched Color Fidelity AD-081 Features High Dynamic Range Imaging AD-080 Allows Simultaneous Visible and NIR Imaging The JAI AT-140 and AT-200 CCD cameras achieve unmatched color fidelity by utilizing three sensors individually
- Imaging Technology / Camera Type: CCD
- Sensitivity: 1.1 Lux
-
Supplier: Sentech America
Description: The STC-CL202A is a full featured, cost effective, UXGA, progressive scan, digital Camera Link ® cube camera with a 1/1.8" monochrome CCD. It features full frame, 15fps, UXGA output, partial scanning, triggering, and reset capabilities. Scanning System
- Application / Industry: Industrial, Other
- Camera Function: Still, Video
- Features: Progressive Scan
- Height: 1.1 inch
-
Supplier: Toshiba Imaging Systems Division
Description: The IK-HD1 is perfect for Scientific imaging /diagnostics, Specialty broadcast, Homeland security and Industrial video / inspection applications. 1080i output 1920 x 1080 output pixels 3CCD (1/3") interlace C-mount Digital HD-SDI (SMPTE 292M
- Camera Function: Video
- Lens Mount: C-Mount
- Monochrome / Color: Color
- Output: RS232
-
Supplier: IC Realtime, LLC
Description: IC Realtime has recently developed the new EFFIO™ DSP line of cameras. The XL8 (CCD Box Style) camera, utilize Sony's new EFFIO chipset capable of achieving 700TVL horizontal lines and 960 horizontal pixels @ 18MHz. This represents the latest technology in camera
- Horizontal Resolution: 650 to 700 lines
- Imaging Technology / Camera Type: CCD
-
Supplier: PixeLINK
Description: Details The PL-B952 is a high performance XGA (1024 x 768) color CCD camera designed for a broad range of industrial imaging applications. This camera is based on the Sony ICX204 progressive scan sensor with a 1/3” optical format. External triggering and 2 general
- Application / Industry: Industrial
- Camera Function: Video
- Features: Anti-blooming, Gain Control, Gamma Correction, Progressive Scan
- Height: 1.97 inch
-
Supplier: IC Realtime, LLC
Description: ICIP HDC2000: 2/3" 2.0 Megapixel CCD, 30fps at 1080P, HD-SDI 2/3" 2.0 Megapixel KODAK progressive scan CCD image sensor High color reproduction and high sensitivity High-performance TI DaVinci series processor Standard HD-SDI high-definition digital
- Camera Function: Video
- Features: Auto-Lens
- Height: 3.09 inch
- Maximum Frame Rate: 30 fps
-
Supplier: Edmund Optics Inc.
Description: Up to 205fps on a 1/3" Sensor Up to 16 Megapixel Resolution on a 35mm Sensor Includes Image Capture Software and SDK AVT Prosilica GE Series GigE Cameras are compact, high performance solutions for any machine vision application. Featuring 0.3, 4, 11
- Features: Progressive Scan
- Lens Mount: F-Mount
- Maximum Frame Rate: 5 fps
- Monochrome / Color: Color
-
Supplier: DigiKey
Description: "Optical Inspection Camera CCD 1/3"" 1280 x 720 HDMI"
- Horizontal Resolution: 1280 lines
- Imaging Technology / Camera Type: CCD
- Vertical Resolution: 720 lines
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: camera modelsare adapted to handle mainly low-noise long-time exposures. ProgRes® CS / MS for highest sensitivity Due to the very large pixel size of 8.3 µm these USB 2.0cameras are especially suitable for most sensitive applications, where also a very fast live image is
- Camera Function: Video
- Features: Progressive Scan
- Horizontal Resolution: 782 lines
- Imaging Technology / Camera Type: CCD
-
Supplier: Schoelly Imaging Inc.
Description: FSC2 camera with integrated LED in camera head, CCU, software
- Imaging Technology / Camera Type: CCD
-
Supplier: Daitron Co., Ltd.
Description: Easy to use and small enough to allow for flexible interface, Sony's XC-ST50 1/2" CCD B/W Camera (EIA) is ideal for image processing and machine vision applications. The new XC-ST50 is a compact, light weight video camera incorporating the latest ½ type Interline
-
Supplier: SFCable.com
Description: Day & Night Wide Dynamic Range Vandal Dome CCD Camera. 1.3 Megapixel. 3.7~12mm Auto Iris Lens. POE 12VDC. 1 Year Warranty.
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
- Features: Dome, Outdoor Rated
-
Supplier: Sentech America
Description: The STC-CLC338A is a full featured, cost effective, VGA, progressive scan, digital Camera Link ® cube camera with a 1/3" color CCD. It features full frame, 240fps, VGA output, partial scanning, triggering, and reset capabilities. Scanning System
- Camera Function: Still, Video
- Features: Progressive Scan
- Imaging Technology / Camera Type: CCD
- Maximum Frame Rate: 240 fps
-
Supplier: Ningbo Kepo Electronics Co., Ltd.
Description: 135FPS to detect and track fast-moving objects. Low power consumption (only 230mw at 30FPS) The power supply scheme with only three voltages (2.7V, 1.8V, 1.2V) to simplify the system design and reduce the power supply unit cost. Carried with multiple system-level interfaces, including
- Imaging Technology / Camera Type: CCD
- Specialty Camera Type: 3D Camera
-
Supplier: Daitron Co., Ltd.
Description: BV-Lxxxx-C C mount lens series Model Weight WS (Work Size) (Reference value) Magnification at M.O.D WS (mm) Camera used image size (1/3" H:4.8mm, 1/2" H:6.4mm) BV-L1020-C 730 g x -0.067 71 1/3 2CCD/3CCD camera 96 1/2
-
Supplier: Apogee Imaging Systems
Description: . The Aspen CG1007 has a back-illuminated full frame spectroscopy format CCD with exceptionally high quantum efficiency across the visible and in the UV. The 12 micron pixels provide high spectral resolution. All Aspen systems are backed by a 2 year warranty on the camera and
- Application / Industry: Scientific / Research
- Camera Function: Still
- Features: Cooled Sensor
- Height: 6.4 inch
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: The CCD camera uses a color CCD image acquisition system to obtain comprehensive information of RGB colors. Make the color sorter have the perception ability of the human eye, can better select materials, and better meet the requirements. The higher resolution can accurately
- Type: Specialty / Other
-
Supplier: Image Labs International
Description: For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating
- Camera Function: Video
- Horizontal Resolution: 768 lines
- Lens Mount: C-Mount
- Monochrome / Color: Color
-
Supplier: Sharp Microelectronics of the Americas
Description: If your camera application demands the utmost in low-light performance, you've come to the right place. Sharp's new CCD II Image Sensors provide clear, viewable images down to 0 Lux. They also deliver nearly distortion-free detail, even when viewing moving objects. Learn more about
- Image Sensor Type: Color, Monochrome
- Optical Format: 1/4 inch, 1/3 inch, 1/2 inch, 2/3 inch, 1 inch, Other
- Pixel Size: 9.6 µm
-
Supplier: Sentech America
Description: The STC-SB33USB-B is an ultra-compact board, VGA, USB 2.0 camera with a 1/3” monochrome CCD. It features 90fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-SB33USB-B is a board model available
- Camera Function: Still, Video
- Height: 1.42 inch
- Imaging Technology / Camera Type: CCD
- Length: 0.6024 inch
-
Supplier: Unitron Ltd.
Description: Versatile digital camera, for video conferencing, scientific imaging
- Camera Function: Video
- Features: Gain Control
- Height: 1.3 inch
- Horizontal Resolution: 1024 lines
-
Supplier: KEYENCE
Description: CV-200C Digital 2-million-pixel Color Camera
- Application / Industry: Industrial, Scientific / Research
- Camera Function: Still, Video
- Features: Progressive Scan
- Height: 1.18 inch
-
Supplier: Security Camera Warehouse
Description: SONY Effio-E DSP 9-22mm varifocal lens 48 IR LEDs, 200ft DC 12V Vandal-resistant Weather-resistant SONY 1/3" Exview HAD CCD II 700 TV Lines Sony Exview HAD CCD II Varifocal Bullet Camera Additional
- Camera Function: Video
-
Description: INTERLINE CCD IMAGE SEN
- Camera Function: Video
- Operating Temperature: -58 to 158 F
-
Supplier: Smartmore Corporation Limited
Description: USB 3.0 Area Scan Camera for inspections Area scan cameras are widely acknowledged as general-purpose imaging solutions as they use a direct matrix to capture images or objects, events or scenes. The USB 3.0 area scan camera is developed based on the USB Vision
- Application / Industry: Industrial
- Camera Function: Video
- Features: Board Mount
- Height: 1.97 inch
-
Supplier: Baumer Ltd.
Description: 1/3" progressive scan CCD, USB 3.0, Transfer Rate 5000 Mbits/sec, Connector: USB 3.0 Micro B
- Application / Industry: Industrial
- Camera Function: Video
- Features: Progressive Scan
- Height: 1.89 inch
-
Supplier: Qioptiq
Description: Macro Lenses developed by Rodenstock Präzisionsoptik for CCD Cameras, feature the highest resolution, excellent contrast, color neutrality and are virtually free of distortions. A large selection of Macro Lenses with magnification ratios from 1:3 to 4:1 is available which can be
- Aperture Range (F-Number): 3.5 to 8
- Diameter: 29 mm
- Focal Length: 20 to 50 mm
- Length: 29.8 to 92.6 mm
Find Suppliers by Category Top
Featured Products Top
-
data that is of use to medical professionals. The largest area able to be scanned is around 50 x 50 cm2, with up to 255 x 255 measuring points, allowing even limbs positioned at an angle to be measured. The adjustable resolution allows, at a distance of 25 cm from the tissue, steps of approx. 3 mm, 2 (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
use while the plating on the key elements retains very low contact resistance throughout the life of the instrument. PZN connectors are being used inside data packs for covert surveillance equipment requiring miniature connector and cable for miniature camera systems. Nano-eye sized (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
patented video-based vibration measurements to ensure you never miss anything in your facility. Numerous cameras can be networked to capture simultaneous data and offer multiple views of a process, test, or piece of machinery. Leveraging a powerful 6 TB acquisition device, the Iris CM can acquire and store (read more)
Browse Video Cameras Datasheets for RDI Technologies Inc. -
High-Speed Camera and a Bronze Honoree award for the HSi Series of FASTEC Imaging Cameras. These awards celebrate the most innovative solutions in machine vision and imaging technology. The Iris MX™, known for its powerful combination of speed, sensitivity, and (read more)
Browse Digital Cameras Datasheets for RDI Technologies Inc. -
Hamamatsu Photonics proudly announces the addition of the ORCA-Halo, C17440-20U, to its renowned ORCA® family of scientific CMOS (sCMOS) cameras. Designed to meet the needs of academic researchers and Original Equipment Manufacturers (OEMs), the ORCA-Halo combines cutting (read more)
Browse CMOS Cameras Datasheets for Hamamatsu Photonics -
artifacts during in-situ dynamic observation studies. ?The SightSKY™ camera system offers integration with JEOL’s FEMTUS™ Integrated Analysis Platform, providing user-friendly operation and data acquisition. (read more)
Browse CMOS Cameras Datasheets for JEOL USA, Inc. -
SightSKY™ Series High-Sensitivity, Low-Noise, Fiber-Coupling CMOS Camera High-resolution TEM image and electron diffraction pattern of (read more)
Browse Digital Cameras Datasheets for JEOL USA, Inc. -
The Iris MA™ is the world’s first industrial camera with Live Motion Amplification®, giving you the power to see, measure and solve your toughest problems on the spot. Getting clean, reliable data in harsh industrial environments has always been a (read more)
Browse Video Cameras Datasheets for RDI Technologies Inc. -
-based applications, and multi-camera systems. Paired with sensor options from Sony, onsemi and Teledyne e2v, Dragonfly® S is ideal for embedded or handheld device applications such as biometrics kiosk solutions, ophthalmoscopy, 3D scanning, automated optical inspection, and more. (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
The Forge 5GigE area scan camera family for machine vision is constructed on an all-new modern platform. Forge is designed to provide the richest combination of advanced imaging features in the industry and is engineered to handle the most complex vision system challenges both now and into (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS
More Information Top
-
Imaging-based logics for ornamental stone quality chart definition
For each supplied ornamental stone slab, a digital color image of about 20x26 cm was acquired by a Panasonic CS8300 CCIR CS8310C 2/3 CCD camera .
-
Sensitivity performance of ultrafast IR imaging systems in the basis of a planar semiconductor-gas discharge IR-to-visible converter
Here, we demonstrate only two sample thermal images (Fig. 4) taken by the experimental arrangement which contains an JR converter cell coupled by means of quite a standard lens to a low-noise, 2/3 CCD camera .
-
Mono-axial power spectrograph for a spectral imaging ellipsometer: design and
experimental results
A conventional 2/3 CCD camera is chosen as the detector.
-
Automated Evaluation of Her-2/neu Status in Breast Tissue From Fluorescent In Situ Hybridization Images
Images were grabbed using a CV-M300 2/3 CCD camera (JAI, Copenchagen, Denmark).
-
Electronic shearography for nondestructive evaluation: the influence of the field of view and the shearing angle
Images were acquired with a standard RS-170 format CCD camera ( 2/3 " format array, 768 pixels (H) by 493 pixels (V)).
-
Measurements of stress-strain diagrams of thin films by a developed tensile machine
The measuring device consisted of a double-field-of-view microscope (magnification: 25 or 12.5), two CCD cameras ( 2/3 inches with 410 thousand pixels), an image synthesizer, and an image processor.
-
Design concept for a low-noise CCD image sensor based on subjective evaluation
An example of measuring the FPN and random noise of a commercial CCD camera ( 2/3 -in size, 384H x 490V, B/W video camera, SONY XC-37), using this sys- tem, is shown in Figs. 5 and 6.
-
Tensile testing of microfabricated thin films
The measuring device consisted of a double-field-of-view micro- scope (magnification: 25 or 12.5), two CCD cameras ( 2/3 inches with 410 thousand pixels), an image synthesizer, and an image processor.
-
Rotating slit image camera TOPCON SL 45. New developments for simultaneous image acquisition by photographic and CCD-assisted on-line documentation.
In a first approach the photographic camera part of the SL 45 B has been replaced by a CCD camera ( 2/3 " black-and-white camera/Teli CS 3440 CCD B/W Tokyo Electronic Industry Co., Ltd.) unit thus enabling direct image acquisition and …
-
Electronic speckle pattern interferometry on a microscopic scale
The field of view imaged by the LWD microscope decreased in width as the working distance decreased, and the combination of the LWD microscope and CCD camera ( 2/3 " format) was capable of recording a field of view that ranged from 20 …
Indicates content that may require registration and/or purchase.