-
Supplier: Legrand - Pass & Seymour
Description: SAFETY TYPE VALOX 357 ENCLOSURE MATERIAL UL, CUL APPROVAL NEMA 4X/12K, IP67 ENCLOSURE 100 AMPERE CURRENT RATING 5 HP AT 120 VAC, 10 HP AT 208 VAC, 15 HP AT 240/277 VAC, 30 HP AT 480 VAC, 25 HP AT 240 VAC, 50 HP AT 480/600 VAC OR 277/480 VAC STAR 3-PHASE OR 347/600 VAC STAR 3-PHASE, 20
- Current Rating: 100 amps
- Operating Voltage: 120 to 600 volts
- Horsepower Rating: 5 to 50 HP
- Power: AC
-
Supplier: Selecta Products
Description: " SAFETY TYPE VALOX 357 ENCLOSURE MATERIAL UL, CUL APPROVAL NEMA 4X/12K, IP67 ENCLOSURE 100 AMPERE CURRENT RATING 5 HP AT 120 VAC, 10 HP AT 208 VAC, 15 HP AT 240/277 VAC, 30 HP AT 480 VAC, 25 HP AT 240 VAC, 50 HP AT 480/600 VAC OR 277/480 VAC STAR 3-PHASE OR 347/600 VAC STAR 3-PHASE,
- Current Rating: 100 amps
- Operating Voltage: 120 to 600 volts
- Horsepower Rating: 5 to 50 HP
- Power: AC
-
Supplier: GE Grid Solutions
Description: AC Disconnectors (Disconnect Switches) GE prides itself on being one of the leading manufacturers of Disconnectors (Switches) in the world. GE offers flexible and reliable layout configurations up to 1,200 kV designed and tested to support international standards such as IEEE,
- Operating Voltage: 1,200,000 volts
- Power: AC
- Phase: Single Phase
-
-
Supplier: Radwell International
Description: SAFETY SWITCH, SERVICE DISCONNECT, 60 AMP FUSED, SINGLE PHASE, 120/240 V, 5 X 9. FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
Supplier: Thomas & Betts Corporation
Description: SAFETY TYPE; 7.38 INCH W X 4.88 INCH D X 9.69 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL, CUL APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 30 AMPERE CURRENT RATING; 1 HP AT 120 VAC, 2 HP AT 208 VAC, 3 HP AT 240/277 VAC, 5 HP AT 208 VAC STAR/120 VAC OR 240 VA
- Current Rating: 30 amps
- Operating Voltage: 120 to 600 volts
- Horsepower Rating: 1 to 10 HP
- Power: AC
-
Supplier: Hubbell Wiring Device-Kellems
Description: SAFETY TYPE; VALOX 357 ENCLOSURE MATERIAL; UL, CUL APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 5 HP AT 120 VAC, 10 HP AT 208 VAC, 15 HP AT 240/277 VAC, 30 HP AT 480 VAC, 25 HP AT 240 VAC, 50 HP AT 480/600 VAC OR 277/480 VAC STAR 3-PH
- Current Rating: 100 amps
- Operating Voltage: 120 to 600 volts
- Horsepower Rating: 5 to 50 HP
- Power: AC
-
Supplier: Appleton Electric
Description: HEAVY DUTY SAFETY TYPE 11.56 INCH W X 11 INCH D SIZE EPOXY POWDER COATED FINISH CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 98 APPROVAL 60 AMPERE CURRENT RATING 15 HP AT 600 VAC 3 PHASE, 25 HP AT 600 VDC (STANDARD) 50 HP AT 600 VAC 3 PHASE, 30 HP AT 600 VDC (MAXIMUM) POWER RATING
- Current Rating: 60 amps
- Operating Voltage: 600 volts
- Horsepower Rating: 30 to 50 HP
- Power: AC, DC
-
Supplier: Eaton Corporation
Description: HEAVY DUTY SAFETY TYPE 4 WIRE(S) UL APPROVAL NEMA 1 ENCLOSURE 60 AMPERE CURRENT RATING 40 HP AT 480 VAC 1 PHASE, 50 HP AT 600 VAC 1 PHASE/480 VAC 3 PHASE, 60 HP AT 600 VAC 3 PHASE, 10 HP AT 250 VDC POWER RATING 4 POLE(S) NO NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V
- Current Rating: 60 amps
- Operating Voltage: 277 to 600 volts
- Horsepower Rating: 10 to 60 HP
- Power: AC, DC
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1494GY Enclosed Disconnect Switches, Extra Capacity, 240V 60Hz, 3 HP Std / 10 HP Max, Single Phase, Fusible, 60A, Type 4/4X - Enclosure Code C, 2 pole, single phase, Class H fuse clips, 240VAC
- Current Rating: 60 amps
- Type: Fusible
-
Supplier: Littelfuse, Inc.
Description: The 08075062 Series 32V 250A Waterproof Bi-Stable Magnetic Battery Disconnect Switch is a single-pole, single-throw (SPST) current isolating switch designed for use in commercial vehicles, including heavy trucks, construction equipment, and more. Thanks to its waterproof
- Current Rating: 250 amps
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
Supplier: Altech Corp.
Description: Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
- Current Rating: 40 amps
- Operating Voltage: 480 to 600 volts
- Horsepower Rating: 2 to 15 HP
- Short Circuit Interrupt Capacity: 10 kiloamps
-
Description: IEC 62505-2:2009 is applicable to single-phase a.c. one-pole disconnectors, earthing switches and switches (switch-disconnectors and general purpose switches) designed for indoor or outdoor fixed installations for operation at frequencies of 16,7 Hz, 50 Hz and 60
-
Supplier: RS Components, Ltd.
Description: Fuse Disconnector 1 pole 32A 690V
- Type: Fusible
- Features: Other
- Phase: Single Phase
-
Supplier: Accuris
Description: Railway Applications - Fixed Installations - Particular Requirements for a.c. Switchgear - Part 2: Single-Phase Disconnectors, Earthing Switches and Switches with Um Above 1 kV Circuit-Breakers with Um Above 1kV
-
Supplier: Accuris
Description: Railway applications \x96 Fixed installations \x96 Particular requirements for a.c. switchgear \x96 Part 2: Single-phase disconnectors, earthing switches and switches with Un above 1 kV
-
Supplier: Altech Corp.
Description: Disconnect and test terminals are an ideal choice for measuring control and regulatory circuits. The terminals provide a clear functional advantage for devices having utility instruments and associated transformers. Features: General Use Rating - 16A to 150A/600V Toggle Switch Non-Fused
- Current Rating: 125 amps
- Operating Voltage: 600 volts
- Horsepower Rating: 5 to 60 HP
- Short Circuit Interrupt Capacity: 10 kiloamps
-
Supplier: Altech Corp.
Description: Disconnect and test terminals are an ideal choice for measuring control and regulatory circuits. The terminals provide a clear functional advantage for devices having utility instruments and associated transformers. Features: General Use Rating - 16A to 150A/600V Toggle Switches
- Current Rating: 150 amps
- Operating Voltage: 600 volts
- Horsepower Rating: 7.5 to 75 HP
- Short Circuit Interrupt Capacity: 10 kiloamps
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: The configured package provides a Z1000U Matrix drive containing HVAC application-specific software macros, a real time clock, and Hand/Off/Auto LCD keypad with an input disconnect switch and space for several power options inside a NEMA 1 enclosure. The drive incorporates matrix technology
- Number of Axes / Motors: 1
- Rated Power: 22,384.378224612152 watts
- Continuous Output Current: 88 amps
- Supply Voltage (AC): 208 to 240 volts
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: The configured package provides a Z1000U Matrix drive containing HVAC application-specific software macros, a real time clock, and Hand/Off/Auto LCD keypad with an input disconnect switch and space for several power options inside a NEMA 1 enclosure. The drive incorporates matrix technology
- Number of Axes / Motors: 1
- Rated Power: 7,461.45940820405 watts
- Continuous Output Current: 30.8 amps
- Supply Voltage (AC): 208 to 240 volts
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: The configured package provides a Z1000U Matrix drive containing HVAC application-specific software macros, a real time clock, and Hand/Off/Auto LCD keypad with an input disconnect switch and space for several power options inside a NEMA 1 enclosure. The drive incorporates matrix technology
- Number of Axes / Motors: 1
- Rated Power: 14,922.9188164081 watts
- Continuous Output Current: 59.4 amps
- Supply Voltage (AC): 208 to 240 volts
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: The configured package provides a Z1000U Matrix drive containing HVAC application-specific software macros, a real time clock, and Hand/Off/Auto LCD keypad with an input disconnect switch and space for several power options inside a NEMA 1 enclosure. The drive incorporates matrix technology
- Number of Axes / Motors: 1
- Rated Power: 11,192.189112306076 watts
- Continuous Output Current: 46.2 amps
- Supply Voltage (AC): 208 to 240 volts
-
Supplier: Radwell International
Description: DISCONNECT SWITCH, GENERAL DUTY SAFETY DISCONNECT SWITCHES, 3 PHASE, 3 WIRE, 240V, 30A, 100KA@240V, NEMA 3R, NON-FUSIBLE TYPE, SINGLE STYLE, RAINPROOF, SUITABLE FOR OUTDOOR USE, DISCONNECT SAFETY SWITCHES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Leviton Manufacturing
Description: 40 Amp, 600V, Double-Pole, Single Phase AC Motor Starting Switch, Suitable as Motor Disconnect, Toggle, Industrial Grade, Non-Grounding, Back & Side Wiring, - Black
- Mechanical Life: 6,000
- Maximum Current Rating: 40 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum Power Rating: 15 HP
-
Description: requirements for position indication and signalling; the value of the operating force has been changed; the test procedures and validation criteria have been revised and modified where necessary; requirements for applied voltage during single-phase test on non-simultaneous closing
-
Supplier: CSA Group
Description: requirements for position indication and signalling; the value of the operating force has been changed; the test procedures and validation criteria have been revised and modified where necessary; requirements for applied voltage during single-phase test on non-simultaneous closing
-
Supplier: RS Components, Ltd.
Description: Eaton 095825 P1-32/V/SVB/N
- Poles: 3 Poles
- Features: Other
- Mounting Style: Panel Mount
- Approvals: RoHS
-
Supplier: AENOR
Description: Railway applications - Fixed installations - Particular requirements for a.c. switchgear -- Part 2: Single-phase disconnectors, earthing switches and switches with Un above 1 kV
-
Supplier: Chromalox
Description: 2.6 - 45 kW 8,900 - 153,000 Btuh 208, 240, 277, 480 and 600 Volt 1 or 3 Phase Wall or Ceiling Mounted Configurations Power Disconnect Kits Summer Fan Switch Thermostat Kits Wall & Ceiling Brackets Third-party certifications: UL Listed, CSA
- Heating Capacity: 2.6 to 4.5 kW
- AC Voltage Required: 208 to 600 volts
- Heater Type: Air Heater, Forced Air Heater
- Features: Electric, Other
-
Supplier: TPI Corporation
Description: 18 GAUGE WELDED STEEL MATERIAL 14-15/32 INCH W X 6-1/2 INCH D X 17-3/4 INCH H SIZE POWDER COATED FINISH 1 OR 3 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 208/240 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 10.4/12.1 AMPERE AT 208 V,
- Heating Capacity: 3.7 to 5 kW
- AC Voltage Required: 208 to 240 volts
- Maximum Air Flow: 400 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: CSA Group
Description: from 162/3 Hz up to and including 60 Hz. This standard is also applicable to single-pole switches used on three phase systems. This standard cancels and replaces the third edition of IEC 60265-1, published in 1998. It constitutes a technical revision. This edition includes the
-
Supplier: CITEL SURGE PROTECTION
Description: The MLPC is a economical, compact SPD for LED Drivers. The SPD protects any 120-277Vac single phase driver from the effects of lightning and switching transients. The unit is installed in series with the load and turns off the LED when maintenance is required and has an LED indicator
- Maximum Surge Current: 10,000 amps
- Operating Temperature: -40 to 185 F
- Voltage Protection Rating (VPR): 1,500 volts
- Nominal Discharge Current: 5 kA
-
Description: from 162/3 Hz up to and including 60 Hz. This document is also applicable to single-pole switches used on three-phase systems. This second edition cancels and replaces the first edition published in 2011. This edition constitutes a technical revision. This edition includes the
-
Supplier: MCG SURGE PROTECTION
Description: Features: 120,000 amps per phase UL1449 3rd Edition Field-replaceable, high capability protection modules with lifetime replacement warranty. High performance, low inductance MicroZ™ -installed cable. (Click here) Event counter and front panel LEDs for status indication. LED internal
- Maximum Surge Current: 120,000 amps
- AC Energy Absorption: 8,100 joules
- Operating Temperature: -40 to 158 F
- Clamping Voltage: 500 volts
-
Supplier: Allied Electronics, Inc.
Description: small machines and applications operated by pushbuttons or palm switches. Features: Rated Operational Current Up to 25 A Switching Capacity 50 kA/415 V Short Circuit Release, Fixed Setting to 14 × I Overload Release, Adjustable 0.6 — 1 × I Single-Phasing Sensitive
-
Supplier: Allied Electronics, Inc.
Description: small machines and applications operated by pushbuttons or palm switches. Features: Rated Operational Current Up to 25 A Switching Capacity 50 kA/415 V Short Circuit Release, Fixed Setting to 14 × I Overload Release, Adjustable 0.6 — 1 × I Single-Phasing Sensitive
Find Suppliers by Category Top
Featured Products Top
-
Emergency disconnect switches Emergency disconnect switches for up to 440 V or battery voltages Emergency disconnect switches ensure immediate power interruption by manual (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
Spec sheet Linegard® 40–60A GFCI | 208V Class A Ground Fault Protection | NEMA 4X | c (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
can be observed through an inspection window on the front of the switch. VHS switch disconnectors are available in single-phase, three-phase, or four-phase abreast configurations, designated by an S, T, or F suffix appended to the catalog number when ordering. Key Features (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
SCHURTER completes its portfolio of single-phase EMC filters with its FMBB EP series, launching a new generation of ultra-compact filters with high-performing attenuation. The new double-stage filter family is more powerful than typical filters, meeting the space constraints and performance (read more)
Browse EMI Filters and RFI Filters Datasheets for SCHURTER Inc -
Disconnect switches play a crucial role in ensuring the safety of both equipment and personnel by facilitating the rapid shutdown of incoming power. At Altech, we offer competitively priced 80A switches, recognized as the smallest in the industry, which incorporate advanced silver contacts (read more)
Browse Disconnect Switches Datasheets for Altech Corp. -
Disconnect switches are used to keep equipment and people safe. They must be properly installed so that incoming power can be quickly shut off whenever necessary. Most equipment being manufactured today must be equipped with a disconnect switch for safety purposes (read more)
Browse Disconnect Switches Datasheets for Altech Corp. -
applications Enclosure is Chemical and U.V. resistant Double insulated user interface for added safety Largest 30 Amp switching contacts in the industry (high reliability) Available in Automatic or (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
receptacle device rating Frequency: 60 Hz, (50 Hz available) Trip Level: 10 mA, 20 mA, 30 mA Phase: Single, Split, and 3Ø (WYE and Delta) Response Time: 25 mS max @ 500 Ohm Fault (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
applications. They are available with a range of different current ratings, switching voltages and supply voltages (AC or DC), and also have two switching modes (Zero-crossing or Random). The 77 Series of SSRs includes: Single-phase from 25 A to 125 (read more)
Browse Solid State Relays Datasheets for Finder S.p.A. con unico socio -
Chemical and U.V. resistant Double insulated user interface as required by all portable equipment Largest 20 Amp switching contacts in the industry (high reliability (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
More Information Top
-
Miller DialArc 300 HF AC/DC Tig welder
If I remember right, on 208v it needs 110 amps and on 460v it needs 50 amps, all single phase , 60Hz. For most of it's years there it was hard wired to a fused disconnect switch on a 100 amp breaker.
-
Effect of distributed generation on voltage flicker in distributed systems: A case study
The Lab-Volt station consists of 120V DC source/ 208V AC source; Synchronous Generator rated 120VA-1800 … As shown in Fig. 3 the electrical single -line diagram shows a 300 KVA, 600 V- 120/208 V delta-Wye three- phase transformer is feeding twelve floors plus the ground floor, converter room, laundry room and new electrical room, while the two … … is operating in backup mode, will be connected through a break-before-make Automatic Transfer Switch (ATS). … up while it is offline for 10 seconds, and then the ATS will disconnect the utility and …
-
U.S. Linear Collider Technology Options Study
… to Central region loads (Central Campus and IR Halls) will be from a single 40 MVA transformer … Power to Modulator/Power Supply loads will be via a three phase 34.5 kV transmission line directly down each shaft and distributed along the length of the active linac, connecting to the modulator/conventional transformers, in series, via two internal fused disconnects . 120V/ 208V receptacles will be provided at every 120 ft. … from uninterruptible power supplies and critical systems will be connected to emergency generators via automated transfer switches .
-
Stability analysis and effects of dampers on Series active compensator
The simulation parameters are as follow: A three- phase programmable voltage source (l20/ 208V ) is connected to a 3kW non-linear load and a 3.2kVA linear load with a 0.75 power factor. Three single phase transformer rated at 5kVA with a unity ratio 2 is connected in series to … The linear load is disconnected at 0.34s (THD 1 =28.8%). The higher order harmonics around the switching frequency could be eliminated by means of a small tuned …
Indicates content that may require registration and/or purchase.