-
Supplier: Radwell International
Description: DISCONNECT SWITCH, 20 AMP, IP20, 3 POLES. FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
Supplier: Allen-Bradley / Rockwell Automation
Description: IEC Control and Load Switch, Changeover 1-0-2 60°, 20 Amp, 4 Poles , Base / DIN Rail
-
Supplier: Littelfuse, Inc.
Description: The 75900 Double Pole Series 36 V High-Amp DPST Master Battery Disconnect Switch is designed to handle two loads. This allows you to control two systems, such as the battery and the alternator or generator field circuit.This master disconnect switch (75904)
- Current Rating: 175 amps
- Operating Voltage: 36 volts
- Poles: 2 Poles
- Power: DC
-
-
Supplier: TE Connectivity
Description: Characteristics Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 32 Switch Main Contact Current Rating (AMP) : 400 Mechanical Attachment Operating Handle Type : 45° Turn Off Switch Mounting Option : Long Flange Termination Thread Size : M10 Product Type Features
- Current Rating: 400 amps
- Operating Voltage: 32 volts
- Poles: 1 Pole
-
Supplier: Waytek, Inc.
Description: Pollak 51-904 Battery Master Disconnect Switches Category: Battery Disconnects Manufacturer: Pollak Circuitry: DPST Contact Action: On-Off Current Rating: 180A Voltage Rating: 6-36VDC Dimensions: 2-5/8" diameter, 4-3/8" long Mounting stem: 3/4" diameter, 1/2" long Lever operated 1,000
- Current Rating: 180 amps
- Operating Voltage: 6 to 36 volts
- Power: DC
-
Supplier: Automation24, Inc.
Description: Molded case circuit breaker UTE100N-FTU-20A-3P-LL-UL 02050067UL from LS Electric features 3-pole disconnect switch with a fixed thermal unit rated at 20 amps. The UTE100N-FTU-20A-3P-LL-UL 02050067UL includes wiring lugs, has an operating voltage of 600 V AC and interrupt
- Rated AC Voltage: 600 volts
- Continuous Current Rating: 20 amps
- Number of Poles: 3
- Trip System Type: Electronic Unit
-
Supplier: Automation24, Inc.
Description: Molded case circuit breaker UTE100E-FTU-20A-2P-LL-UL 02040002UL from LS Electric features 2-pole disconnect switch with a fixed thermal unit rated at 20 amps. The UTE100E-FTU-20A-2P-LL-UL 02040002UL includes wiring lugs, has an operating voltage of 600 V AC and interrupt
- Rated AC Voltage: 600 volts
- Continuous Current Rating: 20 amps
- Number of Poles: 2
- Trip System Type: Electronic Unit
-
Supplier: Waytek, Inc.
Description: Robust high-amp battery disconnect switch durably designed to withstand harsh environments and adverse conditions; metal body construction with environment protection ranging from splash proof sealing to IP66, with easy-grip T-handle. OptiFuse HDB6-1A-3-T4 Battery
- Current Rating: 500 amps
- Operating Voltage: 12 to 24 volts
- Power: DC
-
Supplier: Waytek, Inc.
Description: Robust high-amp battery disconnect switch durably designed to withstand harsh environments and adverse conditions; metal body construction with environment protection ranging from splash proof sealing to IP66, with easy-grip T-handle. OptiFuse HDB6-1A-3-T3 Battery
- Current Rating: 500 amps
- Operating Voltage: 12 to 24 volts
- Power: DC
-
Supplier: Radwell International
Description: CONNECTING ROD, LONG VERSION, 30-200 AMP, FOR DISCONNECT SWITCH, 20.5 INCHES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: Series KMF with RFI filter, fuseholder with EMC shield, 2-pole and On/Off switch. Order fuseholders separately. Other filter ratings available.
-
Supplier: Allied Electronics, Inc.
Description: Series KMF with RFI filter, fuseholder with EMC shield, 2-pole and On/Off switch. Order fuseholders separately. Other filter ratings available.
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, 20 AMP, 277 V, AIR HEATER ACCESSORY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: SWITCH DISCONNECTOR, 2 POLE, 440 VAC, 20 AMP, SCREW, FLOOR MOUNT, IP65. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: Eaton's new Manual Motor Protectors (MMPs) feature a pushbutton or rotary ON/OFF manual disconnect, class 10 adjustable bimetallic overload relay and fixed magnetic short circuit trip capability in one compact unit. XTPB Pushbutton Actuated MMP — The new XTPB MMPs up to 25 A are ideally
-
Supplier: Allied Electronics, Inc.
Description: Eaton's new Manual Motor Protectors (MMPs) feature a pushbutton or rotary ON/OFF manual disconnect, class 10 adjustable bimetallic overload relay and fixed magnetic short circuit trip capability in one compact unit. XTPB Pushbutton Actuated MMP — The new XTPB MMPs up to 25 A are ideally
-
Supplier: Larson Electronics LLC
Description: or off within the hazardous work area. This switch also allows operators to safely connect and disconnect equipment downline of the switch simply by turning off the switch before changing connections. To remove all risk and retain the highest level of protection,
-
Supplier: Electric Generators Direct
Description: Nexus™ Automatic Transfer Switch Compatible With Generac Nexus™ or Generac R200 Controllers •Leverages digital load management (DLM) technology •Ability to manage 2 A/C units with no additional hardware •Intelligently manage 4 more loads w/ additional DLM modules •DLM Module P/N: 5937 (Sold
- Maximum Current Rating: 100 amps
- Maximum Power Rating: 24,000.000000000015 watts
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
-
Supplier: Schaltbau GmbH
Description: and ensure safety in the Battery Disconnect Unit (BDU) by reliably disconnecting the high-voltage battery from the drivetrain in the event of danger. In the event of a short circuit, the C803 can rapidly handle up to 5,000 amps for 20 milliseconds – without contact welding. The
- Maximum Switching Current: 350 to 500 amps
- Operating Temperature: -40 to 185 F
- Type: Electrical Contactor
-
Supplier: Schaltbau GmbH
Description: 6,000 amps may flow for 20 milliseconds without the contacts welding. Thus, the contactor retains its full function to switch large powers when required, for example up to 1,200 amps and 450 volts – regardless of the direction of the current. This makes C800 series
- Number of Poles: 1
- Maximum Switching Current: 500 amps
- Maximum DC Switching Voltage: 1,000 volts
- Operating Temperature: -40 to 203 F
-
Supplier: Electric Generators Direct
Description: Kohler Model RRT 200-Amp Automatic Transfer Switch •Designed for use w/ models 14RES/RESL & 20RES/RESL •Gensets equipped w/ RDC or DC controller Service Entrance Rated •Includes disconnect circuit breakers on both sources Standard Features •Provides the low-speed quiet weekly
- Maximum Current Rating: 200 amps
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
- Phase: Single-Phase
-
Supplier: Appleton Electric
Description: 1-POLE CONTACT CONFIGURATION MALLEABLE IRON ENCLOSURE MATERIAL UL 894/1203 APPROVAL 120 TO 277 VOLT AC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7BCD/9EFG ENCLOSURE 20 AMP CURRENT RATING EXPLOSIONPROOF, DUST IGNITIONPROOF, RAIN
- Features: Explosion Proof, Other
- Ingress Protection(IP) Rating Against Moisture: Type 7
- NEMA Rating: Type 9
-
Supplier: Rolair Systems
Description: Including Gauges, Two Quick-Disconnect, Tool Box for Convenient Jobsite Storage, Safety-Relief Valve, Intake Filter Silencer, 12.3 Amp Motor, Initial 10-Oz. Oil Fill Included.
- Flow Capacity: 4.2 to 4.8 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: Mile-X Equipment, Inc.
Description: electrical system Includes one 20 ft. 2/0 plug to full-power jaw clamps and one 10 ft. 2/0 extension cable (plug to plug) Features quick disconnect plug to attach cables and clamps Includes reverse polarity and dead short circuitry protection Requires two Group 31 AGM (900 CCA or
-
Supplier: Mile-X Equipment, Inc.
Description: heavy-duty cord and activation switch Includes built-in, automatic 120 volt AC battery charger to keep internal batteries charged Includes 10 ft. 4/0 cables with full-power jaw clamps Quick disconnect red plug for plug-to-plug operation Includes reverse polarity and dead short
-
Supplier: Tripp Lite by Eaton
Description: and horizontal mounting, making the PS361220 ideal for a variety of uses in rack-mount, workbench, industrial, office and telecom environments. An illuminated, rocker-style, power switch with a transparent guard prevents accidental turn-offs, while a 20-amp circuit breaker
- Frequency: 60 Hz
- Unit Type: Plug Strip, Vertical Mount
-
Supplier: Tempco Electric Heater Corporation
Description: Design Features The Encapsulated Design allows for use in areas of high humidity and components are less likely to be damaged in handling 1/4" Quick Disconnect terminals make installation a snap Heavy duty 30 Amp (UL rated 20 Amp) relay output Compact footprint can easily
- Form Factor: Circuit Board
- Interface: Knobs / Switches / Meter
- Control: PID Control
-
Supplier: MCG SURGE PROTECTION
Description: remote relay contacts. Filtering standard on all XT models. Low impedance, internal high current disconnect switch 20 Year No-Nonsense Warranty. Lifetime Replaceable Modules.
- Maximum Surge Current: 200,000 amps
- AC Energy Absorption: 45,000 joules
- Operating Temperature: -40 to 158 F
- Features: 120, 120/240, 2-Wire, 208, 220, 240, 277, 3-Wire, 346, 380, 4-Wire, 480, 600, Audible Alarm, Computer Rooms, Delta, Integral Disconnect, MOV, Medical Facilities, NC/NO Dry Contacts, NEMA Enclosure, Other, Remote Alarm Contacts, SPD, Self-Diagnostics, Surge Counter, Visual Indicators / LEDs
-
Supplier: Mersen
Description: Amp-Trap 2000® SmartSpot time-delay A6D-R fuses provide IEC Type 2 "no damage" protection to existing mains, feeders, and branch circuits serving motor and non-motor loads. A6D-R fuses will open fast enough under extreme fault conditions for maximum short circuit protection to prevent damage
- Voltage Rating: 600 volts
- Current Rating: 600 amps
- Rated Breaking Capacity: 200,000 amps
- Operating Temperature: 80 C
-
Supplier: TelephoneStuff.com
Description: RacMAX 3700 Rack Mountable Surge Protector Premier AC surge protection, 12 AC outlets (4 front, 8 rear), 20 amp, surgegate plus auto-resetting technology, rack mount 1U. Applications: PBX, KSU, Servers, Routers, UPS, Gateways. Features: - 12 AC power outlets (4 Front, 8 Rear),
- Mounting: Rack Mount Type
-
Supplier: Chromalox
Description: Standard Nema 4 Enclosures Nema 4X Stainless Steel Option Hand/Off/Auto Selector Switch 12, 18, 20, 30, and 42 Position Panelboards 15, 25, 30, and 40 Amp Single-pole and Double-pole 30 mA Ground Fault Thermal-Magnetic Circuit Breakers 100 and 225 Amp Main Bus
- Notification Appliance Circuits (NACs): 0
- Length: 10 inch
- Width: 36 inch
- Current: 100 to 225 amps
-
Supplier: Schneider Electric
Description: Combination Starters & Pump Panels Supplied with circuit breakers with current ratings up to 40A Supplied with Class CC or Class J fuses with current ratings up to 40A Up to 32 amps or 20 horsepower NEMA size 0-6 with fusible or non-fusible disconnect switch NEMA sizes
- Continuous Current: 20 to 50 amps
- Motor Voltage: 24 to 220 volts
- NEMA Size: 0, 1, 2, 3, 4, 5, 6, 7
- Features: AC Motor Starter
-
Supplier: Waytek, Inc.
Description: not only outstanding surge current capability for starting high inrush current loads but also maximum voltage spike suppression for loads. InPower SSC21-150 Smart Contactor Category: Contactors Manufacturer: InPower Switch Type: Solid State Circuitry: SPST Amp Rating: 200A Operating
- Maximum Switching Current: 200 amps
- Maximum DC Switching Voltage: 7.5 to 20 volts
- Operating Temperature: 185 F
- Type: Electrical Contactor
-
Supplier: Tele-Communication, Inc.
Description: environment Quick disconnect headset cord allows you to walk away from the phone without removing the headset SES (Sound Enhancement System) tone control switch Single ear cushion headset provides clear sound quality and comfort even after hours of prolonged headset use Soft ear
Find Suppliers by Category Top
Featured Products Top
-
Now Available: Marathon's Class J Fused Disconnect Switch Series Marathon's Class J Fused Disconnect (read more)
Browse Disconnect Switches Datasheets for bisco industries -
Chemical and U.V. resistant Double insulated user interface as required by all portable equipment Largest 20 Amp switching contacts in the industry (high reliability (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Enclosure is Chemical and U.V. resistant Double insulated user interface as required by all portable equipment Largest 20 Amp switching contacts in the industry (high reliability) Optional cable types (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Features 480 VAC - single, and 3Ø Delta 30 Amp and 60 Amp options available (10awg or 6awg) NEMA 4X wet location rated Enclosure withstands (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Linegard® 30-Amp Single & Multiphase ELCI/GFPE (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
• High voltage bi-polar supplies (positive/negative switching) • High voltage Op-Amp • Solid state variable load simulation The high-reliability and flexibility of these series make them well suited for a variety of industries including: (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
extremely resistant to high temperatures, and can handle a wide range of switching applications including battery disconnect switching, air conditioners, lights, and hydraulic motors. (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
of air tubing to join LectricAir™ to the air transmitter. Optional air tubing kits are available to extend LectricAir™ up to 100 feet. Electrical rating: up to 20 amps @ 125 VAC. Tecmark® Tecmark® designs (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation -
permanently carry up to 5,000 amps and, in the event of a short circuit, even 6,000 amps may flow for 20 milliseconds without the contacts welding. Thus, the contactor retains its full function to switch large power when required, regardless of the direction of the current. Schaltbau’s HV (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
short circuit, they can withstand 5,000 amps for 20 milliseconds without contact welding. This allows the contactor to retain its full functionality to disconnect high power independently of the current direction when required. This full bi-directionality is important for systems with energy (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH
More Information Top
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA466368&Location=U2&doc=GetTRDoc.pdf
A fused 20 Amp disconnect switch was installed in between the coupler and the connection in panel 2- 10-3.
-
rewiring existing pool II - Self Help Forums
Inside shed will be a 20amp single pole switch acting as the disconnect .
-
Service to Outbuilding - Self Help Forums
Key point is you may install either a 15 or 20 amp BRANCH CIRCUIT with a snap switch that disconnects all ungrounded [aka hot] conductor as long as you have NO OVERCURRENT DEVICES INSIDE THAT ACCESSORY BUILDING.
-
Testing the gauge of an existing wire in an old house - QUESTION - Page 2 - Self Help Forums
Your not allowed to run 2branch circuits(2 disconnection switches -hence the breakers) you'll need a 20amp D/P breaker with a common neutral.
-
Testing the gauge of an existing wire in an old house - QUESTION - Self Help Forums
Your not allowed to run 2branch circuits(2 disconnection switches -hence the breakers) you'll need a 20amp D/P breaker with a common neutral.
-
Light switch rating requirements - Self Help Forums
I think that the only time I put 15 amp switches on 20 amp circuits is for gas/oil furnace disconnects and garbage disposal switches.
-
some more outbuilding questions - Self Help Forums
Only a double pole 20 amp switch on the wall in the pole barn is required to serve as the disconnect .
-
plan of attack - ideas welcome - Self Help Forums
Then install a double pole snap switch in your detached garage as a main disconnect form that will turn off both 20 amp 120 volt circuits you just installed to that garage.
-
Self Help Forums - plan of attack - ideas welcome
Then install a double pole snap switch in your detached garage as a main disconnect form that will turn off both 20 amp 120 volt circuits you just installed to that garage.
-
Wiring 220v Tool to Breaker - Self Help Forums
This could be a simple double pole switch rated at 20 or 30 amps, or you could buy a 30 amp air conditioner disconnect (about $12) and wire that between the breaker panel and the compressor.
Indicates content that may require registration and/or purchase.