-
Supplier: Isabellenhutte USA
Description: Precision-driven, digital phase current sensors—using shunt-based designs—offer a quick solution across a wide range of possible applications, including automotive and industrial drive technology. Modular designs with measurement ranges between 220 A to 600 A are available. Due to
- Measuring Range: 600 amps
- Input Voltage: 3.3 to 18 volts
- Frequency Range: 20,000,000 Hz
- Isolation Voltage: 1.5 kilovolts
-
Supplier: Define Instruments
Description: What it does: Clips around a cable to measure AC current. Outputs a 0-10V DC signal. The ACCS-010 is a self powered AC current sensor with no external supply required. It converts a high current AC signal into an industry standard 0–10V DC isolated
- Measuring Range: 100 to 200 amps
- Response Time: 250,000 µs
- Accuracy: 1 %FS
- Operating Temperature: 14 to 122 F
-
Supplier: Utmel Electronic Limited
Description: Closed Loop Current Sensor AC/DC Current 15V 3-Pin
- Response Time: 0.5 µs
- Accuracy: 0.5 %FS
- Operating Temperature: -40 to 185 F
- Current Type: AC Current, DC Current
-
-
Supplier: Transcat, Inc.
Description: current 500A AC/DC (continuous 700A) Frequency band width DC to 100 kHz Accuracy (at 45 to 66 Hz) ±0.05 % rdg. ±0.01 % f.s., phase ±0.2 ° Output rate (with the 9555) 2 V/rated current range (waveform output, with the 9555) Max. circuit voltage 1000 V AC/DC, Note:The core,
- Measuring Range: 500 amps
- Current Type: AC Current, DC Current
-
Supplier: RS Components, Ltd.
Description: Current Sensor AC/DC 5V 8-Pin SOIC N
- Current Type: AC Current, DC Current
- Features: Other
- Approvals / Certifications: RoHS
-
Supplier: Transcat, Inc.
Description: Product Highlights CAT III 1000 V, 500A AC/DC rated current, DC to 100kHz response, core dia. 36 mm (1.42 in), cord length 3 m (9.84 ft)
- Measuring Range: 500 amps
- Current Type: AC Current, DC Current
-
Supplier: Transcat, Inc.
Description: Product Highlights Hioki clamp on meters are best-in-class measuring devices incorporating Hioki’s expertise in current sensing technology. The CT7742 is a 2000 A AC/DC Current Sensor that pairs with the detachable Display Unit CM7290 for convenient field testing, while
- Frequency Range: 0 to 5,000 Hz
- Current Type: AC Current, DC Current
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, AC 220AMP, DUAL WIRE, 12MM, DIA. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: VAST STOCK CO., LIMITED
Description: Board Mount Current Sensors 3.5A 0.4V 6Vdc-16Vdc Digital Current Sens
-
Supplier: Transcat, Inc.
Description: Product Highlights CAT III 1000 V, 50A AC/DC rated current, DC to 1MHz response, core dia. 24 mm (0.94 in), cord length 3 m (9.84 ft)
- Measuring Range: 50 amps
- Current Type: AC Current, DC Current
-
Supplier: Win Source Electronics
Description: Manufacturer: Monolithic Power Systems Inc. Category: Sensors, Transducers- Current Sensors Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active For Measuring: AC/DC Sensor Type: Hall Effect Current - Sensing: ±40A Number of Channels: 1 Output:
- Measuring Range: 40 amps
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Melexis Technologies NV Category: Sensors, Transducers Current Sensors Series: Triaxis® Package: Tube Product Status: Active Sensor Type: Hall Effect, Open Loop For Measuring: AC/DC Output: Ratiometric,
- Loop Type: Open Loop
-
Supplier: LEM USA, Inc.
Description: networks that measure energy consumption. Industry applications Isolated current and voltage measurement with instantaneous current or voltage output. Non contact or with integrated conductor or clip-on current measurement from 0.1 A to 20,000 A. High voltage measurement from 10
- Measuring Range: 0.25 to 24,000 amps
- Input Voltage: 3.3 to 240 volts
- Frequency Range: 0 to 600,000 Hz
- Accuracy: 0.002 to 3.25 %FS
-
Supplier: Newark, An Avnet Company
Description: CURRENT SENSOR, 500A, CURRENT O/P, 25.2V; Sensor Output:Current; Supply Voltage DC Min:-14.25V; Supply Voltage DC Max:25.2V; Current Measuring Range DC:-800A to 800A; Current Measuring Range AC:-800A to 800A; Response Time:500ns; RoHS
-
Supplier: Newark, An Avnet Company
Description: CURRENT SENSOR, 1KA, CURRENT O/P, 25.2V; Sensor Output:Current; Supply Voltage DC Min:-14.25V; Supply Voltage DC Max:25.2V; Current Measuring Range DC:-; Current Measuring Range AC:-2.7kA to 2.7kA; Response Time:0.5µs; Accuracy RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: CURRENT SENSOR, 2KA, CURRENT O/P, 25.2V; Sensor Output:Current; Supply Voltage DC Min:-14.25V; Supply Voltage DC Max:25.2V; Current Measuring Range DC:-3kA to 3kA; Current Measuring Range AC:-3kA to 3kA; Response Time:500ns; AccuracyRoHS
-
Supplier: Newark, An Avnet Company
Description: CURRENT SENSOR, 200A, 15.75V; Sensor Output:Current; Supply Voltage DC Min:-11.4V; Supply Voltage DC Max:15.75V; Current Measuring Range DC:-420A to 420A; Current Measuring Range AC:-420A to 420A; Response Time:500ns; Accuracy RoHS Compliant: Yes
-
Supplier: LEM USA, Inc.
Description: networks that measure energy consumption. Railway and trackside applications Isolated current and voltage measurement with instantaneous current or voltage output. Non contact or with integrated bus bar, or clip-on current measurement from 0.1 A to 20 000 A. High voltage
- Measuring Range: 0.25 to 20,000 amps
- Input Voltage: 12 to 24 volts
- Frequency Range: 0 to 150,000 Hz
- Accuracy: 0.01 to 1.35 %FS
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR7552-E is a close loop current sensor based on TMR tunnel magnetoresistance for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7552-E Features and
- Measuring Range: 6 to 25 amps
- Input Voltage: 5 volts
- Response Time: 0.3 µs
- Accuracy: 0.5 to 1 %FS
-
Supplier: Eaton Corporation - Sensors
Description: The CurrentWatch EAC Series from Eaton’s electrical business combines a current transformer and signal conditioner into a single package. The EAC Series has jumper-selected current input ranges and industry standard outputs: 4 – 20 mA, 0 – 5V DC or 0 – 10V DC. This family of
- Measuring Range: 10 to 50 amps
- Input Voltage: 4 to 20 volts
- Frequency Range: 100 Hz
- Response Time: 100,000 µs
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1356938-LF 210-S Category: Sensors, Transducers - Current Sensors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 38 pct. MSL Level: Not Applicable Mfr: LEM USA Inc. Series: LF Package: Bulk Product Status: Active Frequency:
- Measuring Range: 200 amps
- Input Voltage: 11.4 to 15.75 volts
- Frequency Range: 100,000 Hz
- Response Time: 0.5 µs
-
Supplier: Eaton Corporation - Sensors
Description: The CurrentWatch EDC Series from Eaton’s electrical business combines a hall effect sensor and signal conditioner into a single package for use in DC current applications up to 300A. The EDC Series has jumper-selected current input ranges and industry standard outputs: 4 – 20
- Measuring Range: 150 to 300 amps
- Input Voltage: 0 to 5 volts
- Response Time: 100,000 µs
- Isolation Voltage: 3 kilovolts
-
Supplier: VAST STOCK CO., LIMITED
Description: Current Transformer Sensors AC/DC 10A 6 Turns
-
Supplier: Allegro MicroSystems Inc.
Description: The ACS723 provides precise current measurements for AC or DC current, featuring pin-selectable bandwidth (80kHz or 20kHz), galvanic isolation, and a small footprint for space-constrained applications. Operates at 3.3V. * Note: If you have issues logging into this feature you
- Measuring Range: 0 to 50 amps
- Input Voltage: 5 volts
- Frequency Range: 80,000 Hz
- Current Type: AC Current, DC Current
-
Supplier: General Magnetics Corporation
Description: Operating Frequency: 20 kHz. – 200 kHz. Ideal for SMPS Applications Fully encapsulated Conforms to UL94-V0 Conforms to RoHS Requirements Rated load is that which results in 1 volt per amp output
- Measuring Range: 20 amps
- Frequency Range: 20 to 200,000 Hz
- Current Type: AC Current
- Loop Type: Closed Loop
-
Supplier: Tamura Corporation of America
Description: L34S***D15 Series Hall Effect Current Sensors Features: Open Loop type Panel mounting Bipolar power supply Large aperture Insulated plastic case according to UL94V0 Advantage: Excellent accuracy and linearity Wide nominal current range Low temperature drift No insertion loss
- Measuring Range: 200 to 1,500 amps
- Input Voltage: -15 to 15 volts
- Frequency Range: 50,000 Hz
- Response Time: 3 µs
-
Supplier: Honeywell Sensing & IoT
Description: CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required
- Measuring Range: 36 amps
- Input Voltage: 5 volts
- Response Time: 1 µs
- Accuracy: 0.5 %FS
-
Supplier: Honeywell Sensing & IoT
Description: CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required
- Measuring Range: 43 amps
- Input Voltage: 7.5 volts
- Response Time: 1 µs
- Accuracy: 0.5 %FS
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4972-AE35S5 magnetic coreless current sensor in a leadless VSON-6 package The Infineon TLE4972 –AE35S5 is a high precision current sensor based on Hall technology. Due to its differential measurement principle it is robust against stray fields and suited for
- Input Voltage: 3.1 volts
- Accuracy: 2 %FS
- Current Type: AC Current, DC Current
- Technology: Hall-Effect
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4972-AE35D5 magnetic coreless current sensor in a leaded TDSO-16 package The Infineon TLE4972 provides an analogue sensor signal proportional to the measured current as well as two fast overcurrent detection pins. Due to its differential measurement principle
- Input Voltage: 3.1 volts
- Accuracy: 2 %FS
- Current Type: AC Current, DC Current
- Technology: Hall-Effect
-
Supplier: Advantech
Description: This split-core current transducer, Model JC36S500-V, is designed for energy management with a convenient connection to electronic sub-metering. It may also be applied for current measurement in a system of distributed power line carriers (PLCs) or remote controls such as SCADA
- Measuring Range: 500 amps
- Accuracy: 2 %FS
- Current Type: AC Current
- Electrical Output: Analog
-
Supplier: Knick Interface LLC
Description: AC/DC TRMS high-voltage current transducer conversion of sinusoidal and non-sinusoidal AC voltages to true root mean square (TRMS) DC values Input: AC mV inputs from shunts (50 mV, 60 mV, 100 mV, etc.) Current measurement to 20 kA via shunt Output: 4 ... 20 mA DC
-
Supplier: Advantech
Description: This split-core current transducer, Model JC24S250-V, is designed for energy management with a convenient connection to electronic sub-metering. It may also be applied for current measurement in a system of distributed power line carriers (PLCs) or remote controls such as SCADA
- Measuring Range: 50 amps
- Accuracy: 2 %FS
- Current Type: AC Current
- Electrical Output: Analog
-
Supplier: Honeywell Sensing & IoT
Description: CSDA Series digital current sensors provide a logic level output that changes from the approximate Vcc to 0.4 V when the sensed current exceeds the operate point. Each digital sensor operates on ac or dc current; however, the output will turn off at every
- Input Voltage: 6 to 16 volts
- Response Time: 100 µs
- Operating Temperature: -13 to 185 F
- Current Type: AC Current, DC Current
-
Supplier: Time Mark Corporation
Description: The Model 2744 3-Phase Over Current Monitor is designed to monitor the current level of a three-phase line or to compare the currents of three single-phase lines. If one or more current inputs rises above the trip level after the start delay has expired, the internal
- Measuring Range: 1 to 5 amps
- Input Voltage: 190 to 250 volts
- Frequency Range: 400,000 Hz
- Operating Temperature: -20 to 131 F
Find Suppliers by Category Top
Featured Products Top
-
The CNCR-220 is a compact 80 GHz radar-level sensor with an extended measuring range of up to 49 feet. (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
MCRT®84000V Torque Transducers output shaft torque with 0.01% resolution. Digital, Analog and FM formats are simultaneously available. Torque range (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
The RTM2280V is an economical solution for a variety of industrial torque meaurement and control applications. Typically used in applications where rotation is limited to 360 degrees or less. The following benefits are provided by this torquemeter: High accuracy (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
HIGH PRECISION C-FACE REACTION TORQUEMETER-CF2800V Series CF2800V Torquemeters mate directly with NEMA CFace motors and generators. Torque ranges from 5.65 to 2,260 Nm, digital and analog communications, and an overload rating of 500% make the CF2800V your optimal torque (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
just 3 V. This expanded capability enables monitoring of safe, low-level voltages down to near-zero, while maintaining functionality for high voltage environments up to 2 kV. Expanded Voltage Detection with High Isolation The customized P52000K11-MS0012R/00 enhances (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
isolation up to 3600 V AC/DC (working voltage) and test voltage to 15 kV Speed: Cutoff frequency 5 kHz and response time (T90) 110 microseconds Flexibility: input and output ranges selectable by way of onboard dial +/- 30, 50, 60, 100 mV inputs (standard shunt values (read more)
Browse Current Sensors Datasheets for Knick Interface LLC -
in a control system. The necessity of having a true RMS voltage value from the sensor can make all the difference. Enter: the Knick Interface P41000 TRMS. This device is an AC/DC high voltage transducer for True RMS (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
Prevent equipment damage and protect workers with real-time SA220 + SCX gas monitoring, featuring easy retrofit options with 4-20mA & Modbus. (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
Rated insulation voltage Ui = 250 V AC; operational voltage Ue = 50 V AC or 120 V DC (read more)
Browse Safety Sensor Switches Datasheets for Altech Corp. -
. Attention to detail has been paid to the following: Accuracy: Gain error < 0.1% of measured value Safety: Complete and continuous 3-channel electrical isolation up to 4800 V AC/DC (working voltage) and test voltage to 18 kV Speed: Cutoff frequency 9 kHz and response (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC
More Information Top
-
On-line monitoring technology for the insulation condition of capacitive-type substation equipment
The high voltage source was generated by a AC testing transformer ( 220V /50kV). the voltage reference was got from a standard capacitive divider by a voltage sensor , and the leakage current was got by a micro-current sensor, this two signals ware …
-
Design and implementation of building energy monitoring system using wireless sensor networks
The electrical devices in building or an industrial unit are connected to AC power ( 220v ) through this model of nodes. Electrical parameters such as current , voltage, THD and Power Factor at this node iscalculatedand then compared with … … combination of two relays to control electrical devices, A hall Effect-Basedlinear current sensor IC with 2 …
-
CR4 - Thread: variable current control with 220v AC circuits
Re: variable current control with 220v AC circuits … varying conditions, you will need to find a "temperature controller" , a "thermocouple" temperature sensor , and a "solid …
-
Motion control evaluation platform speeds development of BLDC motor applications
Using the evaluation platform, engineers can combine this IC with one of Toshibaâs TPD412x single-chip inverters to provide a complete motor drive system with input main voltages to 220V ( AC ) and output currents from 1A to 3A. … that accurately calculates rotor speed and position using phase current information, eliminating the need for Hall sensors .
-
Mitsubishi Thermal Imager Using The 512x512 PtSi Focal Plane Arrays
This amplifier controls the current of the cooler drive motor with feed back from temperature sensor on the CSD, and maintains CSD temperature of 80K. AC adapter converts commercial power supply of AC 115V/ 220V to 24V DC.
-
New compensation method of unbalanced 3-phase voltage supply in soft- starter for induction motors
(e) Motor currents under the unbalanced condition (f) Motor currents after correcting the unbalanced voltage Fig. 6: Simulation Results for an induction motor load(3ph-4p- 220V -5.8A) … proposed algorithm is useful for correcting unbalanced voltage in a soft-starter or a ac voltage controller. This algorithm does not need additional devices except for voltage sensors .
-
Proceedings of the International Conference on Information Engineering and Applications (IEA) 2012
The control part is based on dsPIC30F3010 chip, plus voltage and current detection, speed detection, fault protection … 220V /50Hz AC input Speed sensor .
-
Pulse by pulse current limiting technique for SPWM inverters
AC output 220V ,4001IT 1 2 1 Rated resistive load current 0.027 0 09 The gain of TV (the output voltage sensor .
-
Research on an AC Variable-frequency Power Dynamometer Based on PWM Rectifier and Fuzzy Direct Torque Control
AC Mains intelligent power modules, a photoelectrical encoder, an induction motor, voltage and current sensors and a DC motor. … of induction motor are listed as follows:PN=370W,TN=2.5N•m,UN= 220V ,IN=0.89A …
-
Advances in Manufacturing Science and Engineering
Power supply: 220V / AC ±10%。 This System is a modification project under the current environment, so minimizing quantity of project work must … By Fig. 1, this system is composed of humidity & temperature sensor , video switcher, supervisory computer and …
Indicates content that may require registration and/or purchase.