-
Supplier: Radwell International
Description: THERMOSTAT, ELECTRIC WATER HEATER, SPDT, LIMIT CONTROL, 120V. FREE 2 YEAR RADWELL WARRANTY
- Thermostat Type: Mechanical
-
Supplier: Hartzell Air Movement
Description: install. These heaters are designed for roof curb mounting and ready for connection to a gas line and power source. Designed to be economical and energy efficient, the Make Up Air Heaters are also low-noise units that operate at 83 dBA or less at 5′. The Gas Fired Make Up Air
- Heater Type: Air Heater
- Features: Electric
- Sleeve (Sheath) Material: Steel
-
Supplier: Tempco Electric Heater Corporation
Description: humidity and freezing. Additional Design Features Available with or without an Integrated Thermostat (See EHA below for Remote Thermostats) Custom Design and Alternate Thermostat Settings Available Heater Vulcanized to an Aluminum Mounting Plate for Easy Installation 120V
- AC Voltage Required: 120 to 250 volts
- Features: Electric
- Heater Type: Enclosure Heater
-
-
Supplier: OMEGA Engineering, Inc.
Description: • The Ideal Immersion Heater for Severe, Hard Water pH 5 to 9 • Integral Thermostat • 2" NPT Stainless Steel Fitting with 2 Heating Elements • Available with NEMA-1 Rated General Purpose Enclosure, or Explosion Resistant Enclosure • 240 or 480 V, 1 Phase Power
- Maximum Operating (Sheath) Temperature: 250 F
- AC Voltage Required: 240 to 480 volts
- kWatts: 2 to 15 kW
- Watt Density: 46 to 51 W/in²
-
Supplier: TPI Corporation
Description: PORTABLE TYPE 48 INCH 5-1/4 INCH ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 12.5 AMPERE CURRENT RATING 1500 W POWER RATING THERMOSTAT CONTROL TYPE 5120 BTU/HR HEATING CAPACITY DEPTH 7-1/2 INCH
- Heating Capacity: 1.5 kW
- AC Voltage Required: 120 volts
- Heater Type: Air Heater, Space Heater
- Features: Electric
-
Supplier: Aitken Products, Inc.
Description: Designed specifically for areas requiring a low watt density pattern Aitken Solarod Infrared Electric Heaters are rugged metal sheath single-ended elements with outputs of 500 to 2,500 watts. Where a Low Mounting Height is Required Solarod heaters are specifically designed to
- Heating Capacity: 0.5 to 2.5 kW
- AC Voltage Required: 120 to 480 volts
- Watts: 0.5 to 2.5 kW
- Heater Type: Air Heater, Radiant Heater, Radiant Reflective Process Heater, Space Heater
-
Supplier: OMEGA Engineering, Inc.
Description: • Type E-2 Moisture Tight/Explosion Resistant Enclosure Standard* • 240 V Models Include an Integral 3 Phase Thermostat • 3" (8 cm) 150 lb (68 kg) Steel Flange • Low Watt Density Steel Sheath Elements Suitable for Heating Sump Oil • 3 to 6 kW • 240 and 480 V, 3 Phase
- AC Voltage Required: 240 to 480 volts
- kWatts: 3 to 6 kW
- Watt Density: 23 W/in²
- Immersion (Heated) Length: 25 to 48 inch
-
Supplier: Chromalox
Description: 120V-480V Maximum 600W Anodized Aluminum 6" & 12" Lengths Available 0, 1, or 2 sets of Heat Sinks Ambient Thermostats Adjustable Thermostat Optional on 120V & 240V CSA Certified; Class I, Div. 1&2, Groups B, C, D Advantages Allows for heat to be provided in areas otherwise inaccessible
- Heating Capacity: 0.6 kW
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.6 kW
- Sleeve (Sheath) Material: Aluminum
-
Supplier: OMEGA Engineering, Inc.
Description: • Thermostat for Reliable Operation • Incoloy Sheath for Compatibility with Most Industrial Fluids • 240 and 480 V Models with 3 Phase Power • 3 to 18 kW • 46 to 51 W/in2
- Maximum Operating (Sheath) Temperature: 250 F
- AC Voltage Required: 240 to 480 volts
- kWatts: 3 to 18 kW
- Watt Density: 46 to 51 W/in²
-
Supplier: OMEGA Engineering, Inc.
Description: • Built in Thermostat— Three Temperature Ranges Available • 0.25 to 0.50 kW • 120 and 240 V, 1 Phase • 0.315" Diameter Heavy Duty Steel Sheath • Lower Watt Density for Heating Light Weight Oils • Single Heating Element Design
- Maximum Operating (Sheath) Temperature: 240 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.25 to 0.5 kW
- Watt Density: 20 W/in²
-
Supplier: CSA Group
Description: 1.1 This Standard specifies the methods for determining the energy factor for electric storage tank water heaters and heat pump water heaters. 1.2 This Standard establishes minimum energy efficiency levels for electric storage tank water heaters and heat pump water
-
Supplier: Heatron, Inc.
Description: Custom-fitted heating jackets for gas delivery and pump line systems eliminate cool spots and condensation issues in complex installations. Our heater systems are modular and easy to install, reducing downtime. Available for a range of pipe diameters and operating temperatures. System
- Maximum Operating Temperature: 32 to 392 F
- Maximum Operating (Sheath) Temperature: 32 to 392 F
- Features: Electric, Other
-
Supplier: Backer Hotwatt Inc.
Description: Features: Ratings and sizes other than those listed are available. 150# rating ANSI carbon steel flange. Steel, stainless steel, copper, or incoloy sheathed elements. Optional thermostat and well for temperature control. Element supports in multiple element units for proper element spacing as
- AC Voltage Required: 240 to 480 volts
- kWatts: 3 to 200 kW
- Watt Density: 6 to 100 W/in²
- Flange or Thread Diameter: 3 to 8 inch
-
Supplier: CSA Group
Description: requirements apply only to local zone thermostats; they do not apply to central heating units under the control of a single thermostat and thermostats in portable heaters. 1.2 Thermostats not covered by this Standard Thermostats used exclusively or built-in
-
Supplier: Thermtrol
Description: All models available with bushing for sealing Fixed temperature and fixed temperature with manual reset versions available Special high-pressure (HP) versions available Applications Food service equipment Mold platens M4 x 2• Electric heaters (Screws supplied) 25 (.985) Refrigerators
- High Temperature Set Point: 86 to 608 F
- Repeatability / Tolerance: 5.4 to 18 F
- Features: Automatic Reset, Manual Reset
- Throws: Double Throw, DT
-
Supplier: Backer Hotwatt Inc.
Description: Features: Designed for direct immersion thru 2” bung opening in 55 gallon drums. Incoloy sheath for long life in most materials. 60-250 ̊F integral thermostat. Manual reset thermostat protects against overheating. Adjustable mounting bracket. Low watt density (1000w - 120w - 8w watts
- Maximum Operating (Sheath) Temperature: 60 to 250 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 1 to 4 kW
- Watt Density: 8 to 32 W/in²
-
Supplier: Honeywell Sensing & IoT
Description: The C3400 Series Kapton® Insulated Flexible Heaters contain etched, resistive foil encased between two layers of Kapton. The Kapton Insulated Heaters use an acrylic, thermoset bonding adhesive, while the High Temperature Kapton Insulated Heaters use a Teflon® bonding adhesive.
- AC Voltage Required: 110 volts
- kWatts: 0.16 kW
- Watt Density: 10 W/in²
- Length: 4.00000216 inch
-
Supplier: Honeywell Sensing & IoT
Description: The C3400 Series Kapton® Insulated Flexible Heaters contain etched, resistive foil encased between two layers of Kapton. The Kapton Insulated Heaters use an acrylic, thermoset bonding adhesive, while the High Temperature Kapton Insulated Heaters use a Teflon® bonding adhesive.
- AC Voltage Required: 110 volts
- kWatts: 0.48 kW
- Watt Density: 10 W/in²
- Length: 12.00000648 inch
-
Supplier: Honeywell Sensing & IoT
Description: The C3400 Series Kapton® Insulated Flexible Heaters contain etched, resistive foil encased between two layers of Kapton. The Kapton Insulated Heaters use an acrylic, thermoset bonding adhesive, while the High Temperature Kapton Insulated Heaters use a Teflon® bonding adhesive.
- AC Voltage Required: 110 volts
- kWatts: 0.16 kW
- Watt Density: 5 W/in²
- Length: 8.00000432 inch
-
Supplier: Honeywell Sensing & IoT
Description: The C3400 Series Kapton® Insulated Flexible Heaters contain etched, resistive foil encased between two layers of Kapton. The Kapton Insulated Heaters use an acrylic, thermoset bonding adhesive, while the High Temperature Kapton Insulated Heaters use a Teflon® bonding adhesive.
- AC Voltage Required: 110 volts
- kWatts: 0.015 kW
- Watt Density: 2.5 W/in²
- Length: 3.00000162 inch
-
Supplier: Cole-Parmer
Description: • FM approved for Class 1 Division 2 Groups A, B, C, and D, Class II Division 2, Groups F and G • Built-in high-limit thermostat keeps heater operating below designated NEC article T-rating These industrial-strength heating blankets are designed for use in hazardous environments. They
- Heating Capacity: 0.36 kW
- AC Voltage Required: 240 volts
- Features: Electric, Other
-
Supplier: Cole-Parmer
Description: • FM approved for Class 1 Division 2 Groups A, B, C, and D, Class II Division 2, Groups F and G • Built-in high-limit thermostat keeps heater operating below designated NEC article T-rating These industrial-strength heating blankets are designed for use in hazardous environments. They
- Heating Capacity: 0.36 kW
- AC Voltage Required: 120 volts
- Features: Electric, Other
-
Supplier: Cole-Parmer
Description: • FM approved for Class 1 Division 2 Groups A, B, C, and D, Class II Division 2, Groups F and G • Built-in high-limit thermostat keeps heater operating below designated NEC article T-rating These industrial-strength heating blankets are designed for use in hazardous environments. They
- Heating Capacity: 0.36 kW
- AC Voltage Required: 120 volts
- Features: Electric, Other
-
Supplier: Cole-Parmer
Description: • FM approved for Class 1 Division 2 Groups A, B, C, and D, Class II Division 2, Groups F and G • Built-in high-limit thermostat keeps heater operating below designated NEC article T-rating These industrial-strength heating blankets are designed for use in hazardous environments. They
- Heating Capacity: 0.18 kW
- AC Voltage Required: 240 volts
- Features: Electric, Other
-
Supplier: CIRCOR Energy
Description: Features 360° Limit Switch Adjustability ISO 5211 Mounting, F03, F05 and F07 Hardened Steel Gearing 75% Duty Cycle @ 105°F Manual Override Standard Permanently Lubricated Gears and Bearings 120VAC, 220VAC, 12VAC, 24VAC, 24VDC, 12VDC Extra Switch, Heaters/ Thermostats Available
- Actuator Torque: 400 to 2,000 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 120 to 230 volts
- Operating Temperature: 150 F
-
Supplier: Indelac Controls, Inc.
Description: Powder Fasteners: Stainless Steel | 300 Series Output: 1.0″ Male Mounting Pad: ISO 5211 F10 Clutch: Standard Weight: 110 Lbs. Installation: Universal Lubrication: Permanent Operational Temp. Range: -40°F. to 150°F. *Heater & Thermostat Required 0°F. & Below* Cycle Time: 12 seconds/90°
- Actuator Torque: 1,200 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 230 volts
- Actuation Time: 12 seconds
-
Supplier: Assured Automation
Description: The S4 Series is a 1/4 turn multi-voltage electric valve actuator which incorporates the latest advances in motor and control technology at an economical price. The S4 unit incorporates automatic voltage sensing and allows for AC or DC supply within each voltage range. The electronic torque
- Actuator Torque: 170 to 3,097 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 115 volts
- Operating Temperature: -4 to 158 F
-
Supplier: ProMation Engineering, Inc.
Description: Aluminum Alloy Housing — Resists environmental attack ISO5211 Mounting System — No bracket/coupling required for most valves — lower profile Standard Internal Heater and Dual SPDT Auxiliary Switches — Normally not standard on other actuators Manual Override for single-handed positioning
- Actuator Torque: 300 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 12 to 230 volts
- Operating Temperature: -22 to 150 F
-
Supplier: Heatizon Systems
Description: Radiant Heat with Cozy Heat Heatizon Systems Cozy Heat Interior Radiant Floor Heating Products can fit applications for new concrete floors, existing concrete floors via retrofit, tile, stone and most other surfaces by covering it with a self leveling cementitious product Features: 10 Year Warranty
- AC Voltage Required: 120 to 480 volts
- Sleeve (Sheath) Material: Copper
- Features: Electric, Other
- Heater Type: Heating Cable, Radiant Floor Heater, Radiant Heater
-
Supplier: Backer Hotwatt Inc.
Description: elements. One, two or three per unit depending on size. Optional thermostat and well for temperature control. General purpose terminal housing with conduit opening. Optional terminal housings for special applications. 120V, 208V, 240V, 480V, single or three phase which are factory wired to
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.35 to 18 kW
- Watt Density: 6 to 100 W/in²
- Flange or Thread Diameter: 1 to 2.5 inch
-
Description: IEC 60335-2-30:2009 Deals with the safety of electric room heaters for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances. Examples of appliances that are included are: - convection heaters; -
-
Description: IEC 60335-2-30:2009+A1:2016 Deals with the safety of electric room heaters for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances. Examples of appliances that are included are: - convection
-
Supplier: CSA Group
Description: IEC 60335-2-30:2009 Deals with the safety of electric room heaters for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances. Examples of appliances that are included are: - convection heaters; -
-
Description: heaters; - heaters for greenhouses; - liquid-filled radiators; - panel heaters; - radiant heaters; - tubular heaters; - ceiling mounted heat lamp appliances. The principal changes in this edition as compared with the fourth edition of IEC 60335-2-30 are as follows:
-
Supplier: Higher Power Supplies, Inc.
Description: Euro-Heat Diesel Fired Hot Box 120V (rated to 3,000 PSI @ 5.0 GPM) *This picture is a representation only. Add hot water cleaning economically! Portable water heater add-on for existing cold water pressure washers. Quick Connect to cold water washer, supply fuel and Euro-Heat for hot water
- Water Jet Pressure: 3,000 psi
- Water Flow: 300 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
Find Suppliers by Category Top
More Information Top
-
Baseboard electric stopped working - Self Help Forums
My baseboard electric heater ( 220V ) stopped working. There is voltage to and from the thermostat and voltage at the heater but it doesn't heat.
-
immersion thermostat,China immersion thermostat Manufacturers, Suppliers - ECOL
Heating Elements Output Power:3000W Voltage:220V-240V/50Hz,110V/60Hz With CE Certificate, One year Guarantee Heating ElementsOutput Power:3000WVoltage: 220V -240V/50Hz,110V/60HzPacking details:1pc/poly bag,50pcs/cartonMaterial: T2 CopperSheath Diameter:Dia … … brass flange, with/without anode holding M5/M6Approval: CE certificates. immersion flange heater Electric Water Heater Thermostat .
-
Gas Water Heater Parts - China Gas Water Heater Parts Manufacturers, Suppliers, Buyers, Sellers, Products Directory
… SPECIFICATION MOTORSquare Grill Motor(PM Reversible Synchronous Gear Motor)MOTOR TYPEDST2070-VOLTAGE(V) 220v -240vFREQUENCY(Hz)50/60HzINPUT... Supplier: Yangzhou Java Electric Co., Ltd. [China Supplier] Water Heater Thermostat .
-
220v baseboard electric - Self Help Forums
220v baseboard electric I've been getting conflicting advice on wiring a couple small baseboard heaters . It appears that only two hot leads are needed at the line voltage thermostat , and then the …
-
220v baseboard electric - Self Help Forums
220v baseboard electric I've been getting conflicting advice on wiring a couple small baseboard heaters . It appears that only two hot leads are needed at the line voltage thermostat , and then the …
-
oil drum heater,China oil drum heater Manufacturers, Suppliers - ECOL
Oil Drum Heater Used For:Oil Drum Type:Together With Thermostat Certificate:CE/UL Price:USD115.00-130.00 FOBSHAI Oil Drum Heater (Very Popular) The Description Of Oil Drum HeaterThe liquid or coagulum in the drum can be easily ... Supplier: Jiangyin Mengyou Electric Heating Appliances Co., Ltd. [China Manufacturers] Temperature range :30-150C 2.Size:250*1740*1.5mm 3.Watts:2000w, 220v 4.
-
Experimental study on nanofludic heat pipe hot chuck plate in semiconductor wafer baking process
An electric heater is installed in the evaporator that vaporizes the working fluid in the evaporator. Power units are rated at 220V -5kW for plug-in to the heat pipe hot chuck. A thermostat senses the plate temperature of the chuck bot- tom surface to control the temperature of …
-
Electric Baseboard Removal help - Self Help Forums
The following is assuming that your heaters are running on 240V( 220V ) circutis with no neutral. This may also be done in one of the thermostat boxes. Remember, my intention with this project is to completely remove the electric baseboards since I am having …
-
heating cable - offers from heating cable manufacturers, suppliers, exporters & wholesalers
[ Related Categories: Home Appliances, Other Heaters ] Sell 220v thermostat pipe heating cable Manufacturer : Wuhu Keyang Electric Heating Material Co.,Ltd .
-
solar heater controller - offers from solar heater controller manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : solar controller, thermostat , solar regulator ] Automatic Light Control Solar Water Heater control, according to the light intensity, automatically variable capacitance electric heating auxiliary heater which ... Power supply: 220V Power ...
Indicates content that may require registration and/or purchase.