-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // ANSI/UL/Transformer
- Maximum Primary Voltage Rating: 528 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 150,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We offer a complete line of control transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel lamination
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 12 to 240 volts
- Other Transformer Types / Applications: Industrial Control Transformer
- Features: Other
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Encapsulated with epoxy resin, IP67/IP68 waterproof grade, for Swimming Pool Lights, SPA Luminaires, Garden Lights, Wall Washer Lights, Underground Lighting, Water Pumps, and some LED Lamps and fixtures where contact with water is possible.
- Maximum Primary Voltage Rating: 120 to 240 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Category: Signal / RF Transformer
-
-
Supplier: Newark, An Avnet Company
Description: VARIABLE TRANSFORMER, 0V TO 120V, 3A; Transformer Type:Manually Operated & Motor Driven; Construction Type:-; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:132V; Output Current:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: VARIABLE TRANSFORMER, 0V TO 120V, 10A; Transformer Type:Motor Driven; Construction Type:-; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:120V; Output Current:-; Constant Current Load:10A RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, 100VA, 120V to 25V; Chassis Mount Transformer Type:Isolating; Secondary Voltages:25V; Power Rating:100VA; Frequency Range:-; Winding Type:Single Primary, Dual Secondary; Current Rating:-; Isolation Voltage:
-
Transformers - Plate & Filament Transformer 100 115 120 220 230 240 VAC to 6.3V 5V 12V 24V -- EIT021Supplier: Dongguan Yili Electronics Co., Ltd.
Description: performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting,
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 240 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting,
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 277 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Belimo Americas
Description: 24 V transformer (120V to 24V) for PS-100.
-
Supplier: Newark, An Avnet Company
Description: Isolation Transformer, 6 W, 60V to 120V, 12V, 500 mA RoHS Compliant: Yes
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // 98% Efficiency Step up Down Voltage 220V to 380V 110V 440V Transformer 3 Phase Pure Sine Wave
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 80,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // H Insulation NEMA Enclosure 220v to 380v 440v 415v Step up 3 Phase Transformer 50 75 100 Kva Auto 50kva Transformer Price
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 500,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Allied Electronics, Inc.
Description: Industrial Control Transformer, 110⁄115⁄120 V Voltage Output The Type TF units are the Type T units with factory installed primary and secondary fusing. Fuse blocks are rated for 30 Amp, and accept 11⁄2 × 13⁄32 fuses. The primary fuse blocks are designed for rejection style fuses, requiring
-
Supplier: Allied Electronics, Inc.
Description: Industrial Control Transformer, 110⁄115⁄120 V Voltage Output The Type TF units are the Type T units with factory installed primary and secondary fusing. Fuse blocks are rated for 30 Amp, and accept 11⁄2 × 13⁄32 fuses. The primary fuse blocks are designed for rejection style fuses, requiring
-
Supplier: Block USA, Inc.
Description: Rated input voltage 0 - 100 Vac Output power 1 - 120 W Impedance 1 - 1600 Ohms Insulation class E Maximum ambient temperature 40 °C Degree of protection IP 00 100 V-line transformer to DIN EN 60950 100 Vac transformer for electro-acoustic installations with a 100 Vac
- Maximum Primary Voltage Rating: 100 volts
- Operating Frequency Range: 30 to 15,000 Hz
- Category: Power / Power System / Distribution Transformer
-
Supplier: SFCable.com
Description: AC Transformer 500W Input: 110V, 200V, 220V, 240VOutput: 110V, 220V
- Maximum Primary Voltage Rating: 110 to 240 volts
- Maximum Secondary Voltage Rating: 110 to 220 volts
-
Supplier: Allied Electronics, Inc.
Description: POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost option
-
Supplier: Allied Electronics, Inc.
Description: POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost option
-
Supplier: Hengda Electronic Factory
Description: Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 220 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 100 VA
-
Supplier: Siemens Energy Sector
Description: Converter Transformers for large drive applications are combined with a thyristor rectifier for variable speed drive systems. The drive systems in which Converter Transformers are used can drive all kinds of applications such as pumping stations, rolling stock for the mining industry
- Mounting: Pad-Mounted
- Category: Power / Power System / Distribution Transformer
- Other Transformer Types / Applications: Power Transformer
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // ul transformer 1000kva
- Maximum Primary Voltage Rating: 187 volts
- Maximum Secondary Voltage Rating: 218 volts
- Power Rating (VA): 1,000,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Larson Electronics LLC
Description: allowing users to use standard AC power to operate equipment like our LED light bars and HID Golights that require 12 Volt DC current. The DCP-11-12V 132 watt power converter provides a safe and effective way for users to tap into and utilize common 110 to 260 Volt AC
- Category: Power / Power System / Distribution Transformer
-
Supplier: EDCOR Electronics Corporation
Description: Design Mathematically designed to produce the specified voltage(s) when loaded. Primary (Input) Designed for 120V or 220V, 50/60Hz. Secondary (Output) This transformer has multiple voltage windings, 540V (270-0-270) at 260mA center tapped, 6.3V at 8A and 5V at 5A. Magnet
- Maximum Primary Voltage Rating: 120 to 220 volts
- Maximum Secondary Voltage Rating: 540 volts
- Standards: RoHS Compliant
-
Supplier: EDCOR Electronics Corporation
Description: Primary (Input) The input is designed for a 120V, 60Hz power line. Secondary (Output) The output has multiple voltage windings, 120V (60-0-60) at 0.5A, center tapped. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 120 volts
- Maximum Secondary Current Rating: 0.5 amps
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU6000XFMR2U step-down, isolation transformer converts 208 or 240V input from any generator, utility or UPS high voltage source to 120V low voltage output. 208 or 240V 30A input connection supported via hardware or included L6-30P input plug. 8 5-15/20R and 4 5-15R
- Operating Frequency Range: 60 Hz
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Other Transformer Types / Applications: Isolation Transformer
- Features: Other
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone". Output
- Other Transformer Types / Applications: Electronics Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Tripp Lite by Eaton
Description: Features 208V to 120V Isolation Transformer Converts High-Voltage Input to Low-Voltage OutputThe 5kVA 5kW SU5000XFMR2UTAA SmartOnline® Step-Down Isolation Transformer converts your UPS, utility or generator’s 208V high-voltage input to 120V
- Operating Frequency Range: 60 Hz
- Maximum Secondary Voltage Rating: 120 to 208 volts
- Other Transformer Types / Applications: Isolation Transformer
- Features: Other
-
Supplier: Hammond Manufacturing Company Inc.
Description: test of 4,000V RMS between primary & secondary CSA certified to C22.2 #66 - CSA file #209651 UL recognized to UL506 - UL file #E207860 CE certified to IEC950 Note about Inrush Current: Due to the superior magnetic properties of Toroidal transformers they will be
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 1,000 VA
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Category: Power / Power System / Distribution Transformer
-
Supplier: BARTEC
Description: The control transformer converts mains voltage to low voltage. Input and output are electrically isolated. Especially suitable for supplying low power AC devices in zone 1 hazardous areas.
- Operating Temperature: -31.666666666666664 to 15.555555555555555 C
- Category: Signal / RF Transformer
-
Description: TRANSF LED LIGHTING 120V TO 12V
- Maximum Primary Voltage Rating: 12 volts
- Features: Other
- Category: Power / Power System / Distribution Transformer
-
Supplier: Airlink Transformers
Description: RX10 - 110V Portable Tool Transformers 10kva 230v to 6x110v tool transformer 230v to 110v Tool transformers Manufactured to BSEN61558 Housed in reinforced cases providing security and durability Manufactured in accordance with EN61558 CE & RoHS Compliant We
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 110 volts
- Power Rating (VA): 10,000 VA
- Other Transformer Types / Applications: Isolation Transformer
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU20KXFMRT4U step-down, isolation transformer converts 208 or 240V input from any 60Hz generator, utility or UPS high voltage source to 240/120V output. 208 or 240V hardwire input connection and hardwire 240/120V output. Supports 4U rackmount installation in
- Operating Frequency Range: 60 Hz
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Standards: CSA, RoHS Compliant, UL
- Other Transformer Types / Applications: Isolation Transformer
-
Supplier: Accuris
Description: Instrument transformers - Three-phase inductive voltage transformers having Um up to 52 kV
-
Supplier: LED Cool Lights
Description: Description LED Cool Lights, Class 2 Dimmable LED DC Magnetic Transformer is a 60W, 12v/5a power supply that brings unprecedented flexibility to the LED Driver market. Designed to power loads up to 60W, LED Cool Lights power supply can be used with virtually any fixture
- Other Transformer Types / Applications: Lighting Transformer
- Category: Power / Power System / Distribution Transformer
-
Supplier: Triad Magnetics
Description: sensitive circuits, and supply a safer lower output to the end product. Wall plug-in sources are completely enclosed to prevent tampering. They are offered in a wide range of popular voltages, power more levels and reversed polarity (-R). They output voltage is regulated; which means
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 12 volts
- Maximum Secondary Current Rating: 2 amps
- Operating Frequency Range: 50 to 60 Hz
Find Suppliers by Category Top
Featured Products Top
-
radiator cooling,it supports a wide rated capacity range from 75 kVA to 3735 kVA. Primary (HV) voltage is customizable from 34.5 kV to 13.8 kV (and other common utility ratings),while secondary (LV) output is customizable from 277 V to 600 V to match site requirements. High quality copper windings and an (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
Type Transformer Three Phase Isolation Transformer High Efficiency Transformer 2. Renewable Energy Continues to Drive Industrial Demand Solar farms, wind power (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Vishay’s SGTPL-28 series introduces 150 W low-profile, space-grade planar transformers optimized for 28 V forward converters in avionics, military, and space applications. Featuring multiple secondary outputs with center taps, they can power up to two 12 V channels or four 5 V channels (read more)
Browse Transformers Datasheets for New Yorker Electronics Co., Inc. -
Our transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 6kVA and floor standing above this rating, but a portable style is also available. Our standard cases are IP33 but we can supply up to IP66 if required, usually with little or no (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
and 116 V. Use the specification chart below to find the ideal PC Mount power transformer for your application, or contact Triad Magnetics today to discuss our available options. Follow Us: (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
instrumentation applications, as well. With over 35 plug-in type models — available in single primary and dual center tapped secondary configurations — Triad has a PC Mount power transformer to meet any PC board or solid state power supply requirement. Triad PC Mount power transformers range (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
same in the absence of data transitions (for example, at power-on). For lower power consumption and high-speed operation with low jitter, the isolator circuits rely on 1.8 V supplies. In comparison, 3.3 V supplies are used for LVDS receivers to support the full common-mode range with an input voltage (read more)
Browse Isolation Transformers Datasheets for DigiKey -
voltage regulation and power distribution. These transformers receive high-voltage electricity from the grid, step it down, and distribute it to consumers or lower-voltage substations. Fuji Electric offers distribution transformers with capacities up to 30 MVA and primary/secondary voltages up to 36 kV (read more)
Browse Transformers Datasheets for Fuji Electric Corp. of America -
electrical isolation: Supports step-up and step-down conversion from 110V to 480V, adapting to various power systems (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Pelonis Technologies' technologically advanced cooling fan trays are designed for 19" rack enclosures and can be positioned in high heat generating locations. Our designs include the standard single tray (3 fans), or add up to 2 additional modules and position them in the (read more)
Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc.
More Information Top
-
Electrical heaters for thermo-mechanical tests at the Stripa mine
V input, thus requiring an additional 220 - to 120 - V transformer .
-
Comparison of the Graf sea gravimeter with the Vening Meinesz apparatus on board the submarineU.S.S. Becuna
Dr. GRAF adopted a magnetic stabilizer (for 160-250 V a.c.) as a trans- former to convert 120 V to 220 V 60 c/s.
-
Restoration of Services in Interdependent Infrastructure Systems: A Network Flows Approach
Along each feeder, 20–40 transformers reduce feeder voltage to 120 – 220 V .
-
Biomedical Imaging
The anode-cathode voltage (often 15 to 150 kV) can be produced by a transformer that converts 120 or 220 V ac to higher voltages.
-
CR4 - Thread: Using a 120 V / 60 Hz Yamaha audio receiver on 220 V / 50 Hz mains
I have a Yamaha audio receiver rated 120 V / 60 Hz and can use a step down transformer to step down the 220 V mains to 120 V.
-
CR4 - Thread: My Utility Company Wants to Change my Supply from 230VAC
If your utility changes to the American system, you will no longer need the step-down transformers you currently use to power 120 V appliances, but neither will you need step-up transformers to power your 220 V equipment.
-
CR4 - Thread: Current Flow for Insulation Failure Onboard Ship
Which is why generally speaking, 380 V 3 Phase to 3 x local single phase transformers are used on ships to achieve either 220 or 120 Volts AC..
-
QP Toolbox
Isolation transformers are available from 5 VA to 10 KVA with 115 or 230 V primaries and output voltages of 120 or 220 V.
-
The KELT-South Telescope
The cabinet also contains a transformer (§2.4) to convert the local South African power ( 220V , 50Hz) to American standards ( 120 V, 60Hz), required for the the American- manufactured components (i.e. camera, mount, and computer).
-
A UPS With 110-V/220-V Input Voltage and High-Frequency Transformer Isolation
This paper has proposed a feasible double-conversion UPS that uses high-frequency transformer isolation, which is suit- able to operate with rms input voltages equal to 110– 220 V , 115–230 V, or 120 –240 V.
Indicates content that may require registration and/or purchase.