-
Supplier: Newark, An Avnet Company
Description: POWER OUTLET STRIP, 24 OUTLET, 20A, 230V; No. of Outlets:24Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:230V; Plug Type:NEMA L14-20P; Cable Length:12ft; Product Range:-; Body Material:Aluminum; Height:2.4" RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: POWER OUTLET STRIP, 18 OUTLET, 20A, 230V; No. of Outlets:18Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:230V; Plug Type:NEMA L14-20P; Cable Length:12ft; Product Range:-; Body Material:Aluminum; Height:2.4" RoHS Compliant: No
-
Supplier: TelephoneStuff.com
Description: Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or cabinet to supply multiple circuits in support of redundant power.
- Voltage: 115 VAC
- Protection: Circuit Breaker
- Outlets: NEMA
- Unit Type: Rack Mount
-
-
Supplier: TelephoneStuff.com
Description: Power It! Power Strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment. Multi-outlet strip reduces cable clutter and enables the connection of multiple electrical devices
- Frequency: 50 Hz, 60 Hz
- Protection: Circuit Breaker
- Outlets: NEMA
- Unit Type: Plug Strip
-
Supplier: TelephoneStuff.com
Description: The redesigned vertical power strips offer an expanded range of features and options. Designed to provide power along the full height of racks 4' high and taller. Mounting brackets provide a 6.5" standoff from the rack channel which allows plug and service access for all
- Voltage: 115 VAC
- Protection: Circuit Breaker
- Unit Type: Rack Mount, Vertical Mount
-
Supplier: TelephoneStuff.com
Description: Outlets are NEMA 5-20R. Each power strip has one NEMA L5-30P twist lock plug. UL and o-UL recognized 1950. Power strip is 66.25" long by 1.85" deep. (2)15 Amp breakers, 10 color-coded outlets each. Features: - Single-phase, single input power strips - UL
- Current Rating: 30 amps
- Voltage: 115 VAC
- Outlets: NEMA
- Phase: Single Phase
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's Power It! PS410 power strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment. Includes 4 NEMA 5-15R outlets, 10-foot AC power cord.. Multi-outlet strip
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's Power It! PS615 power strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment. Includes 6 NEMA 5-15R outlets, 15-foot AC power cord and keyhole mounting slots.
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's Power It! TLM306NC power strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment. Includes 3 NEMA 5-15R outlets, 6-foot AC power cord and keyhole mounting
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's Power It! TLM406NC power strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment. Includes 4 NEMA 5-15R outlets, 6-foot AC power cord and keyhole mounting
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Supplier: Newark, An Avnet Company
Description: SOCKET STRIP, 4, 16A, 230V, 2M; No. of Outlets:4Outlets; Outlet Type:Schuko; Current Rating:16A; Supply Voltage VAC:230V; Plug Type:Schuko; Cable Length:2m; Product Range:-; Connector Colour:Black; Connector Type:Schuko RoHS Compliant: Yes
-
Supplier: Computer Network Accessories, Inc.
Description: 3 outlet power strip with 1' cord. AC 125V/13A. UL listed.
-
Supplier: Allied Electronics, Inc.
Description: Combine all premium features found separately in competitive models into one versatile power strip with more outlets and longer cords! Adjustable. More Premium Features Than the Competition Plus More Outlets and Longer Cords Slim 1U Housing Fits Any Standard 19 Inch Rack Adjustable
-
Supplier: Newark, An Avnet Company
Description: POWER OUTLET STRIP, 1 OUTLET, 125V; No. of Outlets:1Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 1-15P; Cable Length:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Interact Power, Inc.
Description: These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit
- Number of Electrical Outlets: 42
- Current Rating: 20 amps
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
-
Supplier: Computer Network Accessories, Inc.
Description: 125V, 15 Amp, 1875W. 6' 14 AWG power cord. 5' 14 AWG grounded easy-wrap power cord, lighted power switch, heavy duty metal housing and 15 Amp circuit breaker. UL listed.
-
Supplier: Computer Network Accessories, Inc.
Description: 125V, 15 Amp, 1875W. 6' 14 AWG power cord. 5' 14 AWG grounded easy-wrap power cord, lighted power switch, heavy duty metal housing and 15 Amp circuit breaker. UL listed.
-
Supplier: Allied Electronics, Inc.
Description: Each unit is 100% quality inspected to meet electrical codes and industrial standards. Mounting ear models contain “UL Listed” or “UL Recognized” components. Features: Maximum Rating of 15 A, 120 V Built-In Circuit Breakers Aluminum Silver Gray Housing Snap-On, Adjustable Mounting Clips
-
Supplier: Allied Electronics, Inc.
Description: Each unit is 100% quality inspected to meet electrical codes and industrial standards. Mounting ear models contain “UL Listed” or “UL Recognized” components. Features: Maximum Rating of 15 A, 120 V Built-In Circuit Breakers Aluminum Silver Gray Housing Snap-On, Adjustable Mounting Clips
-
Supplier: Allied Electronics, Inc.
Description: Designed to provide power where space is limited. Gray aluminum housing, except where noted. Features: Grounded Outlets Built-In Circuit Breakers Snap-On, Adjustable Mounting Clips Maximum Rating of 15 A, 120 V Grounded Electrically and Mechanically
-
Supplier: CableOrganizer.com, Inc.
Description: Rackmount power solutions are some the best available for providing power to your audio and video equipment. These power strips are equipped with 6, 12, or 18 110V outlets to efficiently power your servers, audio/video equipment, or other rackmount equipment.
-
Supplier: Legrand
Description: TVSS Power Strip 15A 125V 7 Outlet 740J 48K 15' Cord, PC Gray FEATURES 400V clamping voltage. UL1449 listed. Heavy-duty cord from 3 ft. to 15 ft., depending on device. Multiple function protection available for power, phone, fax, modem, coax, or data. Extremely long life with
- Clamping Voltage: 400 volts
- Number of Electrical Outlets: 7 #
- Connection: Electrical Outlets
- Features: On / Off Switch, Other, Plug-in Style, Resettable Circuit Breaker, SPD, Telecom Applications
-
Supplier: SFCable.com
Description: 6-Outlet Power Strip. Perpendicular receptacle. Perpendicular wall plug AC125V, 15Amp, 14AWG 15Amp circuit breaker No surge suppressor 12ft Cord LED power-on indicator Rotating safety cap UL listed Black color
- Number of Electrical Outlets: 6 #
- Mounting: Plug-in Module
- Features: Plug-in Style
-
Plugin Style Surge Suppressors - Heavy Duty Metal Case Power Strip, 4 + 2 Power Supply -- 2150-SF-17Supplier: SFCable.com
Description: Heavy Duty Metal Case Power Strip, 4 + 2 Power Supply. 14AWG Power Cord 125V 15Amp 1875W. Easy cord wrap Heavy duty metal housing. 15Amp circuit breaker UL listed Length: 6ft
- Features: Plug-in Style
-
Supplier: HAVE, Inc.
Description: MIDPD1415C - Middle Atlantic Vertical Power Strip - 15 Amp, 14 Outlets All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may
- Unit Type: Plug Strip
-
Supplier: SFCable.com
Description: 6-Outlet Power Strip Plastic, Perpendicular. AC125V, 15Amp circuit breaker 90J surge suppressor 3ft Cord. LED power-on indicator UL listed.
- Number of Electrical Outlets: 6 #
- Mounting: Plug-in Module
- Features: Plug-in Style
-
Supplier: Transtector Systems, Inc.
Description: same-day from Transtector.Single-phase surge protector strip for lightning protection and other spikes in electrical power has a maximum amperage of . Transtector TVSS AC power protection device PDF datasheet with details of specifications and CAD drawing with dimensions for
- Number of Electrical Outlets: 6
- Current Rating: 15 amps
- Frequency: 50 Hz, 60 Hz
- Features: On/Off Switch, Other
-
Supplier: DigiKey
Description: THE OSRAM OSTAR PROJECTION POWER
-
Supplier: OMEGA Engineering, Inc.
Description: SPECIFICATIONS Input Voltage: 115 Vac 10 volts Input Frequency Range: 50 to 60 Hz Isolation Resistance: 50 MOhms min. Capacitance: 250 pF Voltage: 1500 Vrms Temperature Coefficient:0.01% Noise and Ripple: 1 mV rms Single and Dual Output; 2 mV rms Triple Output Storage Temperature: -25 to 85C (-13
- DC Output Voltage: -30 to 250 volts
- DC Output Current: 0.1 to 1 amps
- AC Input Voltage: 115 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: SFCable.com
Description: 6-Outlet 15A Power Strip, 14AWG AC125V, 15Amp circuit breaker. No surge suppressor 1.5ft Cord LED power-on indicator Protection Cover UL listed
- Maximum Surge Current: 15 amps
- Number of Electrical Outlets: 6 #
- Mounting: Plug-in Module
- Features: Plug-in Style
-
Supplier: Hubbell Incorporated
Description: CIRCUIT BREAKER PROTECTED TYPE BLACK POWDER COATED COLOR TELECOMMUNICATION EQUIPMENT APPLICATION COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE IEC 320C-13 RECEPTACLE OUTLET TYPE 24 OUTLET(S) 250 V 24/30 AMPERE ELECTRICAL RATING 0 SURGE PROTECTED 720 J SURGE RATING HUBBELL[R] BRAND PLUG TYPE NEMA
- Number of Electrical Outlets: 24
- Current Rating: 30 amps
- Voltage: 230 VAC
- Protection: Circuit Breaker
-
Supplier: Powell Electronics, Inc.
Description: 2.00 mm Power Plane Terminal Strip
- Terminal Block Type: Power Distribution Block
- Mounting Options: Terminal Strip
-
Supplier: Utmel Electronic Limited
Description: N-channel 100 V, 0.115 Ohm typ., 13 A STripFET II Power MOSFET in a DPAK package
- Features: MOSFET, Power MOSFET
- Polarity: N-Channel
-
Description: All Acme Drive Isolation Transformers (DITs) above 7.5kVA are wound with strip windings to ensure the lowest possible eddy current losses. All our DITs use a three leg wound core. This superior design has very low losses and quiet operation. Both of these features combine to significantly
- Maximum Primary Voltage Rating: 575 volts
- Maximum Secondary Voltage Rating: 133 to 230 volts
- Power Rating (VA): 7.5 to 220 VA
- Output Type: AC
-
Description: All Acme Drive Isolation Transformers (DITs) above 7.5kVA are wound with strip windings to ensure the lowest possible eddy current losses. All our DITs use a three leg wound core. This superior design has very low losses and quiet operation. Both of these features combine to significantly
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 133 to 230 volts
- Power Rating (VA): 7.5 to 220 VA
- Output Type: AC
Find Suppliers by Category Top
Featured Products Top
-
SCHURTER introduces its new 4750 series IEC strip-block, IEC connectors Type F, to meet the highly specific demands of power distribution in data centers. The strips provide a host of features including numbers of outlets in a strip, lighting possibilities, and terminal configurations for an (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc -
(500V–1300V DC / 250V–550V AC) and capacitance options (5μF–100μF) make it adaptable to various circuit requirements in power supply and industrial applications (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Reliable Energy Storage and Filtering for Power Electronics The W3B (WLM series) capacitor is engineered for high-performance power (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
the exact same locations as our popular NEMA style convenience outlets. QKRC-10-05 is a self-contained receptacle system which does not require an external power supply. Within the receptacle body is a power unit that converts the AC input to 5V 2A DC (read more)
Browse Power Supplies Datasheets for Qualtek Electronics Corp. -
QKRC-10-05 10W 5V Snap-in USB Type C Power Supply Receptacle The QKRC-10-05, a 10W single USB Type C receptacle fits in the exact same locations as our popular NEMA style convenience outlets. QKRC-10 (read more)
Browse AC-DC Adapters Datasheets for Qualtek Electronics Corp. -
ratings up to 1300V DC and 550V AC, this capacitor is an excellent choice for a wide range of industrial applications, from power supply systems to general-purpose use. Key Features: (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The W3B (WLM series) Power Electronic Capacitor is engineered for high-performance power electronic systems requiring reliable filtering, (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Acopian Power Supply - AC-DC or DC-DC • Single, dual and triple output • Linear regulated and Switching regulated • With Screw Terminals or PC Board Mounting • Linear regulated models shipped within 3 Days; switching, within 6 Days • 1 Year (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies -
without the hassle and subjectivity of colorimetric and test-strip methods. The groundbreaking FCE measurement is the fast accurate way to determine the killing power of free chlorine species in water. It employs a proprietary predictive ORP algorithm to determine free available chlorine (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
manufacturers. Reducing Failure in the Field The RadCrimp is ideal for use in new solar PV installations, field retrofits and repairs, in solar installations and any other field terminations requiring a robust sealed power connection. The simple and fast termination eliminates the need for (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions
More Information Top
-
http://www.plumbersurplus.com/pdf/998111.pdf
If the cord is equipped with stripped lead wires, such as on 230v models, be sure that the lead wires are connected to a power source correctly.
-
http://www.sartorius.com/fileadmin/fm-dam/sartorius_media/Lab-Products-and-Services/Lab-Weighing/Accessories/YCM-Climate-station/Manuals/MAN-Climate_station_YC...
When the system is supplied via the 230V -supply(115V), one green light-emitting diode each will be illuminated on the Clima station YCM16C below and above clamp connector X40 (terminal “ POWER 24V“). … the 230V-supply(115V) has been connected, check the fuse of the terminal strip on the input …
-
One solution of the light source based on LED with radio-control provided with Zigbee-compatible microcontroller CC2530
The device is powered by 230V /50Hz AC network using 20W flyback regulator with optimized PFC, which is an advantage over common CLF lamps. Current through 4 strips of LED diodes (red, green, blue and white) is controlled by 4 independent …
-
American Power Conversion (APC) - AP9870 - Power Cables - Power, Line - Allied Electronics
Power Products > Power Strip RACK PDU,BASIC,ZEROU,16A, 230V ,(20)C13 &(4)C19; IEC C20 .
-
American Power Conversion (APC) - AP9877 - Power Cables - Power, Line - Allied Electronics
Power Products > Power Strip RACK PDU,BASIC, 1U, 16A,208& 230V , (10)C13 & (2)C19 .
-
TE Connectivity - W67-X2Q12-20 - Circuit Protection - Circuit Breaker - Allied Electronics
Power Supply;AC-DC;15V@10A;115/ 230V In;Enclosed;Panel Mount;PFC;LS Series Terminal Blocks and Strips > Terminal Strip Connectors .
-
Materials, Transportation and Environmental Engineering
Using VFDA/ 230V /18.5 kW inverter, stepless speed regulation, to meet the requirements of long time … Control of welding process parameters such as welding power source, wire feeding device, gas modulator, etc.by … … of up to, rotating the workpiece, welding, the workpiece welding, the cylinder down, stripping , a cycle is …
-
CHERRY - 0E68-00A0 - Switches - Pushbutton - Allied Electronics
Conn; Term Strip ; Barrier; 6; 0.375in; DblRow; 16AWG(Max); Series140; 15A;250V Transformer, Power ;48VA;Chassis;Pri:115/ 230V ;Sec:12V;Sec:2A;Solder Lug;50/60Hz .
-
Ohmite - RJS300E - Variable Resistors - Rheostats - Allied Electronics
Conn; Term Strip ; Barrier; 12; DBl Row;Series 141; 20 A; 250 V Transformer, Power ;24VA;Chassis;Pri:115/ 230V ;Sec:24VCT;Sec:0.50A;Solder Lug .
-
TE Connectivity - K10P-11A15-24 - Sensors, Switches & Relays - Relays - Allied Electronics
Conn; Term Strip ; Barrier; 12; DBl Row;Series 141; 20 A; 250 V Transformer, Power ;24VA;Chassis;Pri:115/ 230V ;Sec:24VCT;Sec:0.50A;Solder Lug .
Indicates content that may require registration and/or purchase.