-
Supplier: Measurement Computing
Description: USB-based data acquisition board, 1 MHz with 64 SE/32 DE inputs, 24 DIO, and 4 CTR. KEY HIGHLIGHTS The DaqBoard/3000USB Series of data acquisition (DAQ) boards provide high-speed analog input along with digital and counter functions. Each device supports
- Analog Input Channels: 64 #
- Digital I/O Channels: 24 #
- Sampling Frequency: 1,000 kHz
- Features: Application Software Included
-
Supplier: OMEGA Engineering, Inc.
Description: begin acquiring, viewing and storing data is included with the OMB-DAQ-3000 Series, including comprehensive software support. The OMB-DAQ-3000 features a 16-bit/1-MHz A/D converter, 16 analog input channels user-expandable to 64, up to four 16-bit/1-MHz analog outputs, 24
- Analog Input Channels: 16 #
- Digital I/O Channels: 24 #
- Sampling Frequency: 10 kHz
- Resolution: 16 bits
-
Supplier: Measurement Computing
Description: USB-based, 16-bit, 1 MHz multifunction module with 16 SE/8 DE inputs, 24 DIO, four CTR, and four analog outputs. KEY HIGHLIGHTS The Personal Daq/3000 Series devices provide high-speed, multifunction USB data acquisition (DAQ) in a low-cost, portable package.
- Analog Input Channels: 16 #
- Digital I/O Channels: 24 #
- Sampling Frequency: 1,000 kHz
- User Interface: Computer Programmable, None
-
-
Supplier: Measurement Computing
Description: USB-based DAQ Board with 16 SE/8 DIFF analog inputs, 1 MS/s sample rate, four 16-bit 1 MS/s analog outputs, 24 digital I/O, and four 32-bit counters. KEY HIGHLIGHTS The USB-2500 Series of high-speed USB data acquisition (DAQ) boards features
- Analog Input Channels: 16 #
- Digital I/O Channels: 24 #
- Sampling Frequency: 1,000 kHz
- Resolution: 16 bits
-
Supplier: Measurement Computing
Description: USB-based 24-bit, isolated, 16 SE/8 DIFF temperature and voltage measurement device with 8 digital I/O, and 2 counter inputs. KEY HIGHLIGHTS The USB-2408 Series of USB data acquisition (DAQ) devices have 24-bit resolution for highly
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Features: Application Software Included, Other Output
- User Interface: Computer Programmable, None
-
Supplier: ADLINK Technology Inc.
Description: The USB-2405 is a 24-bit high-performance dynamic signal acquisition USB module equipped with 4 analog input channels providing simultaneous-sampling at up to 128 kS/s per channel. The USB-2405 also features software selectable AC or DC coupling input
- Sampling Frequency: 128 kHz
- Resolution: 24 bits
- Data Acquisition: I/O Module
- Host Connection: USB
-
Supplier: DigiKey
Description: MODULE USB 3.0 4CH 24BIT
- Resolution: 24 bits
- Features: DC Voltage Input
- Outputs: Voltage Output
-
Supplier: Marposs Corp
Description: speed data acquisition and sampling data signals, data synchronization and 24Vdc power supply are channeled through an internal Ethernet connection for maximum efficiency All modules are synchronized, for even the most demanding dynamic measurements, including management
- Analog Input Channels: 16 #
- Digital I/O Channels: 32 #
- Resolution: 24 bits
- Form Factor: DIN Rail
-
Supplier: OMEGA Engineering, Inc.
Description: • 8 Differential or 16 Single- Ended Analog Inputs • 24 Bit Resolution with Up to 1000 Samples/Sec • User Programmable for Type J, K, T, E, R, S, B, N Thermocouple or Voltage Input • Free Windows Software Suite - Includes DAQ Central Menu Driven Windows Software and Also .NET
- Analog Input Channels: 16 #
- Sampling Frequency: 1 kHz
- Resolution: 24 bits
- Operating Temperature: 32 to 122 F
-
Description: SLICE is a revolutionary data acquisition system (DAS) with unmatched functionality in an unbelievably small size. Available in 2 configurations, the SLICE DAS offer flexibility, superior technology and reliable data recording solutions for mission critical test applications.
- Analog Input Channels: 3 #
- Digital I/O Channels: 0 #
- Sampling Frequency: 900 kHz
- Resolution: 16 bits
-
Supplier: ADLINK Technology Inc.
Description: The USB-2401 is a 24-bit, 4-channel simultaneous-sampling universal input USB DAQ modules featuring built-in signal conditioning circuitry, providing direct measurement of commonly used sensors including current output transducers, thermocouple, RTD, load cell, strain
- Sampling Frequency: 2 kHz
- Resolution: 24 bits
- Data Acquisition: I/O Module
- Host Connection: USB
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: tablet. Through management app, it is possible to operate planning and local management of the instrument through Bluetooth connection or GPRS / Ethernet remote connection. DL8M data acquisition platform is characterized by: High resolution: 24 bit resolution and high
- Analog Input Channels: 8 #
- Resolution: 24 bits
- Data Storage: 8,000 MB
- Operating Temperature: 32 to 140 F
-
Supplier: CAS DataLoggers
Description: The Delphin Expert Transient ET-8 Data Acquisition System is a high speed, high accuracy data acquisition system capable of synchronously acquiring and saving analog measurement data up to a sampling rate of 50 kHz per channel in combination with digital signals.
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 50 kHz
- Resolution: 24 bits
-
Supplier: Prosig USA, Inc.
Description: The Prosig P8004 is an ultra portable, high quality, 24-bit data acquisition system. It is compact, rugged and has 4 analog inputs plus a dedicated tacho input. 4 analogue channels plus tacho input Up to 400k samples/sec/channel 24-bit data
- Features: Data Acquisition Instrument / System
-
Supplier: CAS DataLoggers
Description: Data then undergoes direct scaling and linearization. Conversions from mA to bar or ml/min take place directly within the ProfiMessage data acquisition system. High measurement precision is achieved through the use of 24-bit resolution Sigma-Delta converters and
- Analog Input Channels: 15 #
- Sampling Frequency: 160 kHz
- Resolution: 24 bits
- Transmission Rate: 1,000 kbps
-
Supplier: ACCES I/O Products, Inc.
Description: connectors. 8 Differential Analog Inputs, 12-bit Resolution for sensor or voltage monitoring 4 Analog Outputs, 12-bit Resolution 24 lines of Digital I/O 3 Counter timers, 16-bit Existing Configuration 3 Built upon Existing Configuration 2 plus the Specifications of our
-
Supplier: ACCES I/O Products, Inc.
Description: Features 4, 8, or 16 analog outputs with 12 or 16-bit resolution High-speed USB 2.0 device, USB 3.0 and 1.1 compatible Unipolar and bipolar output ranges of 0-10V, ±5V (contact factory for additional ranges) Real-time hardware calibration per channel Update outputs individually
- Digital I/O Channels: 16 #
- Resolution: 16 bits
- Operating Temperature: 32 to 158 F
- Features: Application Software Included
-
Supplier: Electro Standards Laboratories
Description: The CellMite® ProD Model 4328 is a high performance data acquisition and strain gage interface module from Electro Standards Laboratories that is suitable for embedded applications that require high speed and high accuracy analog and digital data acquisition. The
- Analog Input Channels: 4 #
- Resolution: 24 bits
- Operating Temperature: -40 to 185 F
- Features: DC Voltage Input
-
Supplier: Advantech
Description: 4-ch, 24-bit, 192 kS/s USB 3.0 I/O Module for Sound and Vibration (with AO and Tachometer) USB 3.0 SuperSpeed and daisy chainable by built-in USB hub 4x simultaneously sampled analog inputs, up to 192 kS/s 24-bit resolution ADCs with -94 dB total
- Sampling Frequency: 192 kHz
- Resolution: 24 bits
- Features: DC Voltage Input
- Data Acquisition: I/O Module
-
Supplier: Transcat, Inc.
Description: Data Capacity: 7936, 16-bit Samples Sample Interval: Records data in configurable 10 second to 24 hour intervals, in 10 second increments Sample Storage Rate: Storage rate until logger is full may vary, dependent upon selected Sample Interval. Power Source: 3V lithium
- Data Acquisition: Datalogger / Recorder
-
Supplier: ACCES I/O Products, Inc.
Description: throughput. This approach exposes the full functionality of the hardware along with maximizing the advantage of using the high-speed USB 2.0 bus. FEATURES 24 channel USB digital I/O module High-Speed USB 2.0 device, USB 3.0 compatible Two 8-bit & two
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 158 F
- User Interface: Computer Programmable
- Application: General Lab and Industrial
-
Supplier: ACCES I/O Products, Inc.
Description: 3V/5V flat panels via 24-bit TFT LCD interface. Standard Configuration 1A Built upon our standard configuration. This system adds up to 6 channels of 16-bit LVDT/RVDT signal conditioning, 16 analog inputs and 8 analog outputs with 12-bit, 100KHz conversions, 48 digital
-
Supplier: TOP-electronics USA
Description: W&T 53642, USB-Server Industry Isochron (Discontinued, replaced by 53665) USB devices anywhere in the network The USB-Server Industry Isochron integrates a USB device into the network via TCP/IP Ethernet. The USB devices behave as if they were connected directly to
- Features: Data Acquisition Instrument / System
-
Supplier: Transcat, Inc.
Description: mA DC, 0-2.5 VDC, 0-5 VDC, 0-10 VDC, or 0–20 VDC Minimum / Maximum Input Voltage: 0 / 24 VDC Minimum / Maximum Input Current: 0 / 24 mA DC Minimum Current Source Impedance: > 20 KΩ Accuracy: ± 0.25% of FSR from 50mV to FSV ADC Resolution 12 bits Excitation Power: Switched 12
- Data Acquisition: Datalogger / Recorder
-
Supplier: Sealevel Systems, Inc.
Description: fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection. Get a jumpstart on your digital I/O development
- Resolution: 16 bits
- Operating Temperature: -4 to 158 F
- Features: DC Voltage Input
- Data Acquisition: I/O Module
-
Supplier: CAS DataLoggers
Description: FTP (client and server), e-mails sending (SMTP), SNMP and Modbus TCP. FieldLogger has one USB interface to be connected to a computer (for configuration, monitoring and data download) and another USB port for plugging a flash driver for data retrieval. The 512k logging
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 1 kHz
- Resolution: 24 bits
-
Supplier: Interface, Inc. - AZ
Description: 24 bit resolution 3750 Hz update rate Peak and valley capture Log to SD card at 1000Hz USB Port with software ±5V analog output Rechargeable battery 20 Hour battery life/ 300 hour standby Stores up to 6 sensor calibrations Powers up to 4x 350 ohm sensors
- Resolution: 24 bits
- Operating Temperature: 32 to 122 F
- Features: DC Voltage Input
- Data Acquisition: Datalogger / Recorder
-
Supplier: ValueTronics International, Inc.
Description: built-in USB memory port so that you can use a USB flash drive to upload BenchLink Data Logger configurations into the 34972A and collect data without being connected to a PC. Data can be logged directly to the USB flash drive, extending your instrument’s
- Data Acquisition: Datalogger / Recorder
-
Supplier: Kipp & Zonen, Inc.
Description: require accurate analogue-to-digital conversion and the four 24-bit high resolution differential analogue inputs of LOGBOX SE can easily be configured for these and they can also be used for the Pt-100 temperature sensors fitted to some of our models. The four 12-bit
- Analog Input Channels: 4 #
- Digital I/O Channels: 4 #
- Resolution: 24 bits
- Accuracy: 0.05 % FS
-
Supplier: Sealevel Systems, Inc.
Description: Control and monitor analog and digital interfaces via an available USB connection. Designed using the Maxim MAX197 successive approximation-type A/D chip, the 8227 provides eight differential or 16 single-ended 12-bit inputs and two 12-bit D/A output channels. The A/D inputs are
- Resolution: 12 bits
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input
- Data Acquisition: I/O Module
-
Data Acquisition Systems and Instruments - Portable Universal Input Data Logger -- Grant SQ2040-4F16Supplier: CAS DataLoggers
Description: High performance data loggers for demanding applications Up to 100 readings per second on 4 channels Four 24-bit A to D converters In built Ethernet connectivity 4 pulse rate / counter inputs (2 at up to 64kHz, 2 at up to 100Hz) Fully configurable via the integrated keypad
- Analog Input Channels: 32 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.1 kHz
- Resolution: 24 bits
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: filters: Selectable from application X820S seismic app. Registration format: SEG2 Available interfaces: LAN, USB, HDMI, Display Port Integrated GPS module - ACQUISITION - Sample resolution: Delta-Sigma ADC @ 24 bit (Fc max 50000 Hz) Bandwidth: 0-25000Hz / selectable Low
-
Supplier: Status Instruments, Inc.
Description: event trigger or as a counter input. Powered by its own userreplaceable battery with life in excess of 3 years, the SL7000 can record up to 120,000 readings at intervals from 1 second to 24 hours. It features unprecedented 16-bit accuracy and resolution for all universal inputs, and is
- Analog Input Channels: 9 #
- Operating Temperature: -22 to 176 F
- Features: Application Software Included, DC Current Input, DC Voltage Input
- User Interface: Computer Programmable
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: and position synchronization Weight and dimensions: 4 kg - 30 x 32 x 24 cm Battery life: 8 hours - ACQUISITION - Acquisition: Delta-Sigma ADC @ 24 bit (Fc max 50000 Hz) Rejection: common mode 100 dB @ 60Hz Bandwidth: 0-25000Hz / selectable Low Pass Filter
-
Supplier: OTT Hydromet
Description: Xpert a perfect option for those needing easy-touse touchscreen navigation & programming plus the ability to transfer data via SD card or USB devices. Markets: Flood Warning Flow and Discharge Nutrient Monitoring Source Water HydroMet Benefits Simple Extremely easy to use. Flexible
- Form Factor: Panel / Chassis Mount
Find Suppliers by Category Top
Featured Products Top
-
-to-end solution, from precise data acquisition to web-based analysis. The ibaM-4AI-IEPE module serves as a compact input device for the accurate measurement of mechanical vibrations. It features four galvanically isolated analog inputs, which can be used as IEPE, AC, or DC inputs. The module records (read more)
Browse Data Acquisition Software Datasheets for iba America LLC -
High-performance data acquisition systems require accurate signal conversion with a combination of high resolution and high-speed processing. Traditional ADCs may not provide the dynamic range and precision needed for (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
Voltage Output models are used to drive valves, perform other crucial process operations, and provide up to eight channels of 300Vrms channel-to-channel isolated output which can be independently configured Discrete Input/Output Data Acquisition Components: Provide five channels of input and (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
Data Acquisition Terminals Entry-Level IoT Edge Nodes (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
-bit and 16-bit microcontrollers. It is suitable for industrial controllers, motor-control systems, data-acquisition equipment, USB peripherals, alarm systems, HVAC controllers, instrumentation, human-machine interfaces, and many other real-time embedded applications (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
The EX1402 adds isolation and high-speed measurement capability to the popular EX1400 Series of instruments, an advanced, full-featured data acquisition family designed to acquire precision data from voltage sensors. The EX1402 delivers accurate and highly repeatable voltage measurements (read more)
Browse Signal Isolators Datasheets for AMETEK Programmable Power -
workpieces. A high-performance processor and 24-bit ADC support signal acquisition, while low zero drift and temperature drift help maintain measurement stability. Key Features Simultaneous measurement of three force (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
workpieces. A high-performance processor and 24-bit ADC support signal acquisition, while low zero drift and temperature drift help maintain measurement stability. Key Features Simultaneous measurement of three force (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Dynamic range greater than 120 dB with signal-to-noise ratio above 100 dB 24-bit ADC on every input channel (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
. 24-bit high-resolution ADC on every input channel Combined with low-noise hardware design and advanced analog and digital anti-aliasing filters (up to 160 dB/Oct) for precise signal acquisition (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd
More Information Top
-
A novel low-cost high-throughput probe card scanner analyzer for characterization of magnetic tunnel junctions
The unit consists of: 1) voltage source, DATA TRANSLATION real-time USB 24 - bit data acquisition card DT9841Eψ .
-
Vibration-based monitoring to detect mass changes in satellites
The data from the accelerometer was gathered by a NI USB-9234, 4-channel, 24 - bit , DAQmx USB data acquisition device from National Instruments.
-
Dynamics of Civil Structures, Volume 4
together with an USB -powered 24 bits resolution data acquisition system (Fig. 48.4c).
-
Permeability evolution during equiaxed dendritic solidification of Al–4.5 wt%Cu
Temperatures were recorded at 2 Hz using a 24 - bit USB -based temperature data acquisition device (USB- TEMP) from Measurement Computing (Measurement Computing Corporation, Norton, MA, USA).
-
http://acoustics.asn.au/joomla/../journal/2014/Vol42No1_Doolan.pdf
Acoustic data were recorded using a 24 bit National Instruments data acquisition device (NI USB -9234) at a rate of 51.2 kHz onto the hard drive of a laptop computer (Dell Vostro 3550).
-
Liquid-Phase Deposition of CIS Thin Layers: Final Report, February 2003--July 2005
The data acquisition is achieved by a NI USB 9211 4 channel, 24 bit data acquisition card.
-
Monitoring Fetal Heart Rates Accurately and Safely - Nasa Tech Briefs :: Medical Design Briefs
The NI USB -9239 24 - bit resolution data acquisition module simultaneously digitized the detected signals from both probes at a rate of 5.5 kHz.
-
Advances in Computer Science and Information Engineering
A high speed USB synchronous data acquisition card with 24 - bite precision is used for the calibration system, its acquisition accuracy and sampling velocity affect the calibration accuracy for electronic transformer.
-
Crack Detection in an Embedded Spindle using Broadband Modal Excitation
The data acquisition system consisted of a Getac M220 rugged laptop with a National Instruments USB 9233 data acquisition card with 24 - bit resolution, four input channels, and a sample rate of 50 kS/s.
-
Articles :: NASA Tech Briefs
Omega Engineering (Stamford, CT) offers the OMB-DAQ-2408-2AO 24 - bit , multifunction, USB data acquisition models for temperature and voltage measurement that feature up to 16 single ended (SE)/8 differential (DIFF) analog inputs.
Indicates content that may require registration and/or purchase.