-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened
- Number of Teeth: 24
- Pitch Diameter: 48 mm
- Face Width: 20 mm
- Bore Diameter (if applicable): 15 mm
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened
- Number of Teeth: 24
- Pitch Diameter: 96 mm
- Face Width: 40 mm
- Bore Diameter (if applicable): 32 mm
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened
- Number of Teeth: 24
- Pitch Diameter: 72 mm
- Face Width: 30 mm
- Bore Diameter (if applicable): 20 mm
-
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened
- Number of Teeth: 24
- Pitch Diameter: 24 mm
- Face Width: 10 mm
- Bore Diameter (if applicable): 12 mm
-
Supplier: KHK USA, Inc.
Description: KHK KHG2-24RJ22, Module 2, 24 Tooth, Right Hand, Ground Helical Gears
- Number of Teeth: 24
- Pitch Diameter: 48 mm
- Face Width: 16 mm
- Length: 29 mm
-
Supplier: KHK USA, Inc.
Description: KHK KHG2-24RE15, Module 2, 24 Tooth, Right Hand, Ground Helical Gears
- Number of Teeth: 24
- Face Width: 16 mm
- Length: 29 mm
- Features: Ground Teeth, Other, Other Metal
-
Supplier: KHK USA, Inc.
Description: KHK KHG2-24LE19, Module 2, 24 Tooth, Left Hand, Ground Helical Gears
- Number of Teeth: 24
- Face Width: 16 mm
- Length: 29 mm
- Features: Ground Teeth, Other, Other Metal
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth. These Spur
- Number of Teeth: 24
- Pitch Diameter: 96 mm
- Face Width: 40 mm
- Length: 60 mm
-
Supplier: Electro-Sensors, Inc.
Description: Gear Tooth Sensor Features • Senses broad range of ferrous target sizes • Senses a frequency range up to 12 kHz • Gap sensing capability up to 3 mm • Full output down to zero Hz • Rugged, NEMA 4 sensor housing • Available with 3/4in or 18mm threads The HE950 produces digital pulse
- Rotary Speed Range: 0 to 10,000 rpm
- Operating Temperature: -40 to 60 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: QTC METRIC GEARS
Description: Module 1, 24 Tooth Ground Steel Spur Gear
- Number of Teeth: 24
- Pitch Diameter: 24 mm
- Face Width: 10 mm
- Bore Diameter (if applicable): 10 mm
-
Supplier: W.M. Berg
Description: Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances
- Pitch Diameter: 1 inch
- Bore Diameter (if applicable): 0.375 inch
- Pressure Angle: 20°
- Material: Aluminum
-
Supplier: Accuris
Description: Analysis of Tooth Bending Fatigue of AISI 9310 Gears Through Strain-Based Criteria
-
Supplier: Newark, An Avnet Company
Description: GEAR TOOTH SENSOR 4V-24V, SIP-4; Hall Effect Type:Gear Tooth; Output Current:-; Sensor Case Style:SIP; No. of Pins:4Pins; Supply Voltage Min:4V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Operating Temperature Max:150°CRoHS Compliant: Yes
-
Description: 1.Description MEVS series speed sensor is totally developed and manufactured by Yuanben. Its output signal frequency is proportional to the gear speed. It is preferred for industrial and automotive fields because it is of small volume, reliable performance and no requiring power supply.
- Operating Temperature: 32 to 167 F
-
Supplier: Newark, An Avnet Company
Description: GEAR TOOTH SENSOR 4V-24V, SIP-4, FULL REEL; Hall Effect Type:Gear Tooth; Output Current:-; Sensor Case Style:SIP; No. of Pins:4Pins; Supply Voltage Min:4V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
-
Supplier: Accuris
Description: Draft BS ISO 21771-2 Cylindrical involute gears and gear pairs. Part 2: Calculation and measurement of tooth thickness and backlash
-
Supplier: Newark, An Avnet Company
Description: SENSOR, HALL EFFECT, GEAR TOOTH SPEED, 4.75V to 24V; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Terminals:Connector; Sensor Housing:Flange Mount; Output Configuration:Sink; Output Voltage Min:-; Switching Speed:- RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: Hostaform Spur Gear 24 Tooth 0.7 Mod
- Number of Teeth: 24
- Pitch Diameter: 16.8 mm
- Face Width: 6 mm
- Bore Diameter (if applicable): 4 mm
-
Supplier: Monarch Instrument
Description: M-190 1-99,999 RPM. Self-powered gear sensor. M-190W Magnetic Sensor and M190P Magnetic Sensor are very popular magnetic sensors commonly used with 60 tooth 20 pitch gears. The sensors mount with 0.005 inches (0.127mm) of a 0.1 inch (2.5mm) target. These sensors require no power
- Rotary Speed Range: 1 to 99,999 rpm
- Operating Temperature: -100 to 250 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Radwell International
Description: GEAR SPROCKET 1/2IN PITCH/24TOOTH 5/8INCH STD BORE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,
- Number of Teeth: 28
- Pitch Diameter: 56 mm
- Face Width: 28 mm
- Bore Diameter (if applicable): 30 mm
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,
- Number of Teeth: 30
- Pitch Diameter: 63.66 mm
- Face Width: 28 mm
- Bore Diameter (if applicable): 30 mm
-
Supplier: RS Components, Ltd.
Description: Bowex Curved Tooth Gear Coupling,24mm
- Coupling Diameter: 1.4173236 inch
-
Supplier: VAST STOCK CO., LIMITED
Description: Speed Sensors 4.5V-24V Sensor MOD Gear Tooth
-
Supplier: W.M. Berg
Description: Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Centre distances, gear ratios and tooth systems have been chosen in accordance with DIN 3975/76. Ground, right hand worms together with worm wheels of special worm-gear bronze and oil-bath lubrication ensure good effciency, smooth running in each direction of rotation and a long
- Gear Ratio: 39 (X : 1)
- Output Torque: 1,769.91150442478 In-lbs
- Maximum Input Power: 1.68867768497755 HP
- Maximum Input Speed: 3,000 rpm
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Knurled beauty rings provide a non-slip gripping surface Deep laser etched markings for easy socket size identification 5 Degree arc swing and slim head design for maneuverability in constricted areas 72 Tooth gear system for high torque ratcheting Low profile
- Size: 3/8"
- SAE or Metric: SAE Only
- Product Type: Socket Set (Sockets Only)
-
Description: Ondrives.US has been manufacturing worm and wheel gear systems for over 30 years. We offer worms and worm gears sets in a variety of inch and metric sizes and with numerous pitch, tooth count, and hub options. Our precision ground stainless steel worm and wheels and phosphor
- Number of Teeth: 20 to 360
- Face Width: 0.188 to 0.375 inch
- Bore Diameter (if applicable): 0.1248 to 0.4998 inch
- Features: Anti-backlash
-
Supplier: Flexbar Machine Corporation
Description: intervals On the moveable jaw blade it can be replaced by a special support (included) that makes the instrument more stable and the reading more precise. Applications Include:Inside and Outside measurement of: Diameters Gear Tooth Threads Grooves V Guides Specifications: Capacity
- Gage / Instrument Type: Caliper
-
Supplier: Flexbar Machine Corporation
Description: intervals On the moveable jaw blade it can be replaced by a special support (included) that makes the instrument more stable and the reading more precise. Applications Include:Inside and Outside measurement of: Diameters Gear Tooth Threads Grooves V Guides Specifications: Capacity
- Gage / Instrument Type: Caliper
-
Supplier: Radwell International
Description: GEAR TOOTH HALL EFFECT SENSOR, SUPPLY VOLTAGE DC MIN:5V, SUPPLY VOLTAGE DC MAX:24V, SENSOR TERMINALS:WIRE LEADS, SENSOR HOUSING:CYLINDRICAL, OUTPUT CONFIGURATION:SINK, OUTPUT VOLTAGE MIN:400MV, SWITCHING SPEED:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Newark, An Avnet Company
Description: HALL EFFECT SWITCH, 1000G, 16.8 mA, 4-SIP; Hall Effect Type:Gear Tooth; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:4V; Supply Voltage Max:24V; Sensor Case Style:-; No. of Pins:-; Product Range:-; MSL:- RoHS Compliant: Yes
-
Supplier: Proto® Industrial Tools
Description: PEAR HEAD, REVERSIBLE TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 10 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.500 HANDLE TYPE KNURLED WITH 24 TOOTH GEAR/FLOATING PAWL DESIGN WEIGHT 1.74 LB
- Drive Size: 0.5 inch
- Length: 10 inch
- Features: Ratcheting
-
Description: MEVS-017 gear tooth speed Sensor provides a user-friendly solution, senses rotating ferrous gear tooth. The sensor output waveforms with various targets are difference, the commonly used gear terminology, diametric pitch equal no. Of tooth add 2, besides
- Operating Temperature: -40 to 257 F
- Output: Voltage
Find Suppliers by Category Top
Featured Products Top
-
that give the appearance of a split gear. A built-in torsion spring, mounted around the hub, forces the two gear halves to turn in opposing directions relative to one another until the tooth space between the mini-lash gear and a mating gear is entirely filled. This technique is applied (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Bevel gears are gears where the axes of the two shafts intersect and the tooth-bearing faces of the gears themselves are conically shaped. Bevel gears are most often mounted on shafts that are (read more)
Browse Bevel and Miter Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
is composed of a set of two gear halves that give the appearance of a split gear. Built-in springs mounted around the hub, force the two gear halves to turn in opposing directions relative to one another until the tooth space between the inner and mating outer gear is entirely filled. This technique (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Precision Anti-backlash Shaft Differentials
S9540A-TS9, the differential provides a high level of precision in instrument drives and is particularly effective at adding and subtracting shaft rotations in servo systems. The patented unit (No. 3,137,181) consists of three stainless steel bevel gears mounted to a central spider block (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
without damaging the shaft for easy repositioning and adjustment of the component. The acetal spur gears with aluminum core part series are offered in 72, 64, 48, 32, and 24 pitch, 24 to 210 numbers of teeth, and OD’s from.938” to 4.000”. Complete product specifications (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
and defense, and automation industries. SDP/SI offers an extensive range of stock inch and metric gears for rapid delivery, covering a wide selection of gear types, pitches, modules, materials, and tooth counts. Gears incorporating the Fairloc Hub are available in (read more)
Browse Bevel and Miter Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
and defense, and automation industries. SDP/SI offers an extensive range of stock inch and metric gears for rapid delivery, covering a wide selection of gear types, pitches, modules, materials, and tooth counts. Gears incorporating the Fairloc Hub are available in (read more)
Browse Spur Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belts Available Online with Fast Delivery
online e-Store, with many products shipping within 24 hours. To simplify system design and component selection, SDP/SI’s online e-Store provides engineering resources including AI-powered search, calculation tools, gear and drive design data, detailed product specifications, and (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
online e-Store, with many products shipping within 24 hours. To simplify system design and component selection, SDP/SI’s online e-Store provides engineering resources including AI-powered search, calculation tools, gear and drive design data, detailed product specifications, and (read more)
Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
quick installation, precise adjustment, and easy removal when changes are required. Shaftloc® Fasteners—and a wide selection of precision mechanical components—are available 24/7 through the SDP/SI E-Store, with downloadable product (read more)
Browse Rotary Shafts Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
Kinematics of Machinery Through HyperWorks
Layout a 2-DP 24 tooth gear meshing with a rack, using 20◦ full depth involute system.
-
http://dspace.mit.edu/bitstream/handle/1721.1/56578/2-007Spring-2005/NR/rdonlyres/Mechanical-Engineering/2-007Spring-2005/19028525-B35A-4B44-A8E7-3E87B35E0158/...
The 24 pitch 24 tooth gear White 24t-24p white gear.sldprt (45 Kb .
-
Beginning LEGO MINDSTORMS EV3
Slide on the 24 tooth gears and make certain that they mesh.
-
Practical LEGO Technics
Slide a 24 Tooth Gear on the 8M Axle so it meshes with the Worm Gear below, then slide on another 4 x 2 Angular Beam and Bush.
-
CHAPTER 15 Power Trains
Example Problem 15.1 A 24 tooth gear on the input shaft is in mesh with a 42 tooth gear on the output shaft, as shown in Figure 15.5A.
-
Effects of pressure angle and tip relief on the life of speed increasing gearbox: a case study
The first helical stage called slow speed line has 94 teeth/ 24 teeth gear combination and the sec- ond helical stage called high speed line has 106 teeth/35 teeth gear combination to get the final rated speed of an electric generator.
-
Analytical Troubleshooting of Process Machinery and Pressure Vessels: Including Real-World Case Studies
Additional data on the gear unit are as follows: F 10 in. rpm 305 d 5.5 in. n 24 teeth gear through-hardened R1 hp 300 each gear hardness 360 BHN .
-
Characterization of gear pumps fabricated by LIGA
The pump design uses 24 tooth gears with a pitch diameter of 1.392 mm.
-
Pedagogies for the engagement of girls in the learning of proportional reasoning through technology practice
… times, then 8 gear on the same bar as the 40 teeth gear will also turn 5 times, when the 8 gear turns 5 times, the gear with 40 teeth will turn once, making the 24 teeth gear that is behind the …
-
Development of LIGA-fabricated, self-priming, in-line gear pumps
The pump gears are 24 tooth gears with a pitch diameter of I ,392 mm.
Indicates content that may require registration and/or purchase.