-
Supplier: Omni Metalcraft Corp.
Description: 24 Volt DC Motor Driven Roller Conveyor is the choice over traditional designs when you need to reduce downtime, maintenance and energy costs. This virtually silent design, is excellent for zero pressure systems and works well in facilities with limited floor space. It's
-
Supplier: Allied Electronics, Inc.
Description: Designed to Electronically Commutate Brushless DC Motors and Blowers Switchable for 60° or 120° Electrical Hall Spacing Variable Speed with Built-In Potentiometer or with a 0 to 5 VDC Speed Input Signal Tach Output to Provide Closed Loop Operation Small Footprint Measures Only 3.65"
-
Supplier: Citizen Micro Co., Ltd.
Description: Iron Core Motor
- Other DC Voltage: 24 VDC
- Other Output Power: 0.00339611845534375 HP
- Continuous Current: 0.13 amps
- Continuous Torque: 0.00433628318584071 In-lbs
-
-
Supplier: Johnson Electric North America, Inc.
Description: The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance of the
- Other DC Voltage: 12 VDC
- Other Output Power: 0.06 HP
- Continuous Torque: 1.33 In-lbs
- Gearbox Efficiency: 59 %
-
Supplier: Johnson Electric North America, Inc.
Description: The Compact DC motor series is a breakthrough development in micro motor technology. The improved power density and efficiency of the Compact DC series enables designers to create products of smaller size and lower weight. This range of compact motor platforms is
- Other DC Voltage: 12 VDC
- Other Output Power: 0.01 HP
- Continuous Torque: 0.76 In-lbs
- Gearbox Efficiency: 66 %
-
Description: The closestool pump motor is a 24V DC motor featuring low noise, long life, high efficiency, and a flat design. It is highly suitable for intelligent toilets used in RVs.
- Other DC Voltage: 24 VDC
- Other Output Power: 0.3082506885276486 to 0.603099173206269 HP
- Continuous Torque: 5.221238938053095 to 17.168141592920346 In-lbs
- Shaft Speed: 2,230 to 4,380 rpm
-
Supplier: WorldWide Electric Corporation
Description: 1/4-2 HP 1800 RPM 90, 180, 12 and 24 volt TENV enclosure (1/4-1/2 HP) TEFC enclosure (3/4-2 HP) 1.0 service factor Class F insulation C-face - removable base 20:1 speed range at constant torque High starting torque Extra set of brushes and brush springs included 12 volt and
- Other DC Voltage: 24 VDC
- Other Output Power: 0.75 HP
- Continuous Current: 30.6 amps
- Gearbox Efficiency: 75 %
-
Supplier: Constar Motion Co., Ltd
Description: Encoder Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The
- Other DC Voltage: 24 VDC
- Other Output Power: 0.0302889806988037 HP
- Continuous Current: 25 amps
- Continuous Torque: 0.332743362831858 In-lbs
-
Supplier: OMEGA Engineering, Inc.
Description: OMPM-DC Series permanent magnet DC motors are designed for long motor life with permanently lubricated ball bearings and are TEFC (totally enclosed fan cooled) or TENV (totally enclosed nonventilated). All OMPM-DC motors are constructed from heavy duty gauge
- Other DC Voltage: 12 to 180 VDC
- Other Output Power: 0.333 to 2 HP
- Continuous Torque: 11.6712 to 70.0272 In-lbs
- Shaft Speed: 1,800 rpm
-
Supplier: Sinotech
Description: Motors can be customized upon request.
- Other DC Voltage: 24 VDC
- Continuous Current: 0.05 to 0.32 amps
- Shaft Speed: 6,420 to 8,027 rpm
- Diameter / Width: 0.8661422 inch
-
Supplier: Portescap
Description: 16ECP24 Slotless Brushless DC motor 16ECP24 The 16ECP24 brushless DC slotless motor is a cost optimized compact solution without compromising on premium performances. The 16ECP24 provides the right balance between torque and speed in a compact short length. Product
- Other DC Voltage: 12 VDC
- Torque Constant: 0.890664 in-oz/amp
- Continuous Current: 0.6 amps
- Continuous Torque: 0.03539823008849556 In-lbs
-
Supplier: Buehler Motor, Inc.
Description: Bühler Motor is one of the pioneering manufacturers of small brushed DC motors and electronically-commutated (EC), brushless motors. Today, Bühler Motor’s expertise extends far beyond DC and BLDC motors, gear motors, water pumps and auxiliary
- Other DC Voltage: 24 VDC
- Continuous Torque: 1.32743362831858 In-lbs
- Shaft Speed: 3,000 rpm
- Diameter / Width: 2.03149716 inch
-
Supplier: Accuris
Description: MOTOR, D-C, 24 VOLTS, 1-1/2 H.P.
-
Supplier: Anaheim Automation, Inc.
Description: Effective way to control motion control applications
- Other DC Voltage: 12 to 30 VDC
- Continuous Current: 0.13 amps
- Shaft Size: 0.0787402 inch
- Shaft Speed: 8,000 rpm
-
Supplier: DigiKey
Description: Brushless (BLDC) DC Motor Standard 8400 RPM 20W 24VDC
- Other DC Voltage: 24 VDC
- Other Output Power: 0.0268044076980564 HP
- Continuous Torque: 0.23 In-lbs
- Shaft Speed: 8,400 rpm
-
Supplier: Bodine Electric Company
Description: Models 0042 and 0049 include a factory-installed base for foot mount. Totally enclosed non-ventilated (IP-40). External brush access for easy inspection and replacement. Oversized brushes for long life. Pre-seated graphite or copper-graphite brushes for optimum performance and quiet operation.
- Other DC Voltage: 24 VDC
- Other Output Power: 0.0344827586206897 HP
- Continuous Current: 1.8 amps
- Continuous Torque: 1 In-lbs
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better
- Other DC Voltage: 24 VDC
- Torque Constant: 0.16 in-oz/amp
- Other Output Power: 188 HP
- Continuous Torque: 0.72 In-lbs
-
Supplier: Portescap
Description: 24DCT Athlonix - Graphite Brush DC Motor 24DCT Athlonix - Graphite With a design combining high power density and precious metal commutation, the 24DCT mini DC motor can deliver a torque greater than 10.07 mNm continuously in a very compact package. Product Highlights
- Other DC Voltage: 24 VDC
- Torque Constant: 4.569432 in-oz/amp
- Other Output Power: 0.010587741040732278 HP
- Continuous Current: 0.44 amps
-
Supplier: Johnson Electric North America, Inc.
Description: The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors
- Other DC Voltage: 24 VDC
- Other Output Power: 0.08 HP
- Continuous Torque: 0.75 In-lbs
- Gearbox Efficiency: 70 %
-
Supplier: Island Components Group
Description: Our brushless motors are among the most advanced in our industry. DC brushless motors offer superior performance and have the advantage of reduced maintenance since there are no brushes or commutators. These motors provide solutions for rigorous applications requiring
- Other DC Voltage: 24 VDC
- Torque Constant: 1.65 in-oz/amp
- Other Output Power: 0.17 HP
- Continuous Current: 10 amps
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Ironless winding ● Compact design ● Low current consumption ● No cogging ● Linear performance characteristic
- Other DC Voltage: 24 VDC
- Torque Constant: 2.816424 in-oz/amp
- Other Output Power: 0.003752617077727896 HP
- Rotor Inertia: 0.00000593304 oz-in-sec²
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Ironless winding ● Compact design ● Low current consumption ● No cogging ● Linear performance characteristic
- Other DC Voltage: 24 VDC
- Torque Constant: 3.3276 in-oz/amp
- Other Output Power: 0.01273209365657679 HP
- Rotor Inertia: 0.0000494184 oz-in-sec²
-
Supplier: Portescap
Description: 24DCT Athlonix - Precious Metal Brush DC Motor 24DCT Athlonix - Precious Metal The new generation 24mm Athlonix motors feature a Neo magnet inside. The 24DCT miniature dc motor can deliver a torque up to 14.97mNm and optimal price-performance options. Product
- Other DC Voltage: 24 VDC
- Torque Constant: 4.569432 in-oz/amp
- Other Output Power: 0.01072176307922256 HP
- Continuous Current: 0.45 amps
-
Supplier: Sinotech
Description: Long Life - High Reliability Compact Size High Power Density Ball Bearing Outer Rotor Three Phase CW & CCW Speed Control
- Other DC Voltage: 24 VDC
- Other Output Power: 0.067011019245141 HP
- Continuous Current: 0.6 to 2.5 amps
- Continuous Torque: 0.0173451327433628 In-lbs
-
Supplier: Adamant Namiki Jewel Co., Ltd
Description: Namiki DC coreless motors are available in sizes from 7 to 18 mm diameter, featuring high efficiency and low power consumption motors. The low inertia rotor coil provides quick response with no cogging and features a skewed winding for smooth torque generation. The high
- Other DC Voltage: 2.5 to 24 VDC
- Torque Constant: 0.18408 to 3.03024 in-oz/amp
- Other Output Power: 0.000227837465433479 to 0.00495881542414043 HP
- Continuous Torque: 0.00345132743362832 to 0.136283185840708 In-lbs
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Ironless winding ● Compact design ● Low current consumption ● No cogging ● Linear performance characteristic
- Other DC Voltage: 24 VDC
- Torque Constant: 2.78952 in-oz/amp
- Other Output Power: 0.004556749308669588 HP
- Rotor Inertia: 0.00001056336 oz-in-sec²
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Brush Carbon/Electric brush Steel shaft Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 24 VDC
- Continuous Current: 8.325 amps
- Continuous Torque: 0.00029400000000000015 In-lbs
- Shaft Speed: 3,999 rpm
-
Supplier: Constar Motion Co., Ltd
Description: 24mm 370 DC Core Motor Diameter: 24mm Length : 30mm Voltage: 3.7V , 12V, 24V Max. Output Power : 3.91W Speed: 2500-6350rpm Applications: Security equipment, small electronic products, remote control model aircraft, personal care products, portable electric tools, etc. Options: Lead
- Other DC Voltage: 24 VDC
- Other Output Power: 0.000576294765508213 HP
- Continuous Current: 0.004 amps
- Shaft Speed: 1.96 rpm
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Brush Carbon/Electric brush Steel shaft Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 24 VDC
- Continuous Current: 0.427 amps
- Continuous Torque: 0.0003703185840707966 In-lbs
- Shaft Speed: 1,848 rpm
-
Supplier: ARC Systems, Inc.
Description: Brushless DC motors are ideal for various applications such as: Pump, Medical, Aerospace, and Industrial. ARC Systems, Inc. uses high energy materials including Neodymium- Iron-Boron, Samarium Cobalt, and Hyperco 50, enabling us to meet and exceed the rigid performance requirements of
- Other DC Voltage: 24 VDC
- Torque Constant: 4 in-oz/amp
- Shaft Speed: 8,500 rpm
- Diameter / Width: 1.5 inch
-
Supplier: Groschopp, Inc.
Description: Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch
- Other DC Voltage: 24 VDC
- Other Output Power: 0.3894 HP
- Continuous Current: 14.84 amps
- Continuous Torque: 9.5 In-lbs
-
Supplier: Portescap
Description: 22ECS45 Ultra EC Slotless Brushless DC Motor 22ECS45 Ultra EC Part of our ULTRA EC series, the 22ECS45 brushless DC slotless motor features a new proprietary magnetic design. The 22ECS45 mini DC motor offers long life, excellent speed capability and smooth
- Other DC Voltage: 24 VDC
- Torque Constant: 0.59472 in-oz/amp
- Continuous Current: 6.4 amps
- Continuous Torque: 0.23628318584070787 In-lbs
-
Supplier: Nidec Corporation
Description: These are outer rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and
- Other DC Voltage: 5 to 26.4 VDC
- Other Output Power: 0.00254641873131536 to 0.0702275481689078 HP
- Continuous Current: 0.3 to 6 amps
- Continuous Torque: 0.0000707964601769911 to 1.7716814159292 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
Parvalux has an extensive range of BLDC brushless motors to suit a number of our gearboxes to form the ideal geared motor solution. Trusted by a range of industries worldwide, including healthcare and leisure, our brushless DC electric motors are used in a multitude of demanding applications (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
DC Motor Resource: Motor Calculations, Formulas And Examples When selecting a DC motor for an application, or when developing a powered prototype there are numerous calculations and formulas (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
a nominal voltage of between 12 volts and 48 volts, it delivers high torque and also ensures that the slope of the n/M curve remains extremely flat. At the same time, the total weight of the DC micro motor is only 312 grams (11 ounces). Based on (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
The BRS-395SH DC Micro Motor features a compact cylindrical body with a 27 mm diameter, enabling seamless integration into space-constrained consumer and light-industrial devices. Designed for stable output and flexible adaptation, it supports engineers in building (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
. The BRS-360SH365SH DC micro motor offers compact size, versatile applications, and customizable design to address these needs (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
, contact Yuyao Baida Electric to learn more or request customized DC motor configurations tailored to your appliance or power tool application. (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
frameless motors fit easily into smaller machines requiring precision, high efficiency, low inertia, and high torque density. Rated for continuous operation the frameless brushless DC motors are an ideal solution for many applications including the replacement of heavier, traditional motors by (read more)
Browse DC Motors Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Brushless DC motors are increasingly adopted across diverse fields, from industrial equipment to medical equipment. By resolving issues inherent in conventional brushed DC motors and achieving superior characteristics (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
may suffer from poor efficiency, inconsistent performance, and a shortened lifespan, causing customer dissatisfaction and increased warranty claims. The YHD-1612 Ultrasonic DC Motor offers a (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
More Information Top
-
The design and development of a high power factor current source controller for small appliance brushless DC motors
CONTROLLERDESIGN To verify the theoretical analysis a 50W controller based on the circuit shown in Fig. 2 was constructed to control a 24 volt dc motor from a 240 V,,, utility supply.
-
24 volt
Trying to find more all I know so far is it is a 24 volt DC motor .
-
Toward a generalized sub‐optimal control method of underactuated systems
The control input is transmitted to a 24Volt DC Motor with 1000 Cnt/Rev Optical Encoder from Pittman Inc., 24VDC at 2.1AMP power supply is employed from ELPAC Power Systems [13].
-
Adaptronics and Smart Structures
The rotor was driven by a 24 volt DC motor rotating at 2400 rpm.
-
RoboCup 2006: Robot Soccer World Cup X
The robot is about 8Kg in weight and is actuated by three 90 Watts, 24 volt DC motors with a 1 : 8 gear ratio.
-
Dubai Gas Lift Automation
The Eltop (Figure No. 1) is a 24 volt DC motor driven pressure (0-35 psi) regulator.
-
CR4 - Thread: Charge Controllers
I just kept it for future use when I bought this house.as I mentioned this system DOES produce electricty.I am not sure of exactly how much,but, it will spin a small 24 volt dc motor about 3 times faster…
-
Millermatic 185 Wire Feed Problem
The drive motor is a 24 volt DC motor that runs on 4.5 to 24 vdc, to verify you have a good motor you could try disconnecting the motor and hook a 12 volt car battery to it.
-
CR4 - Thread: Step Up Voltage from 24V to 220V
…what its going to take to make a converter to run it off of a 24 volt battery bank you will be time and money ahead to just go online and buy a stock 24 volt DC motor and be done with…
-
Rotor And Stator - Rotor And Stator Manufacturers, Suppliers (Page 4)
Factory Price High Torque 24 Volt DC Motor , DC Motor 24 Volt .
Indicates content that may require registration and/or purchase.