-
Supplier: Bodine Electric Company
Description: Models 0042 and 0049 include a factory-installed base for foot mount. Totally enclosed non-ventilated (IP-40). External brush access for easy inspection and replacement. Oversized brushes for long life. Pre-seated graphite or copper-graphite brushes for optimum performance and quiet operation.
- Other DC Voltage: 24 VDC
- Other Output Power: 0.02 HP
- Continuous Current: 1.2 amps
- Continuous Torque: 0.5 In-lbs
-
Supplier: DigiKey
Description: BLDC 24V HES 85MM 10:1 GB BRAKE
- Other DC Voltage: 24 VDC
- Other Output Power: 0.27072451775036965 HP
- Continuous Torque: 76.0625 In-lbs
- Gearbox Ratio: 10 : 1
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly
- Other DC Voltage: 24 VDC
- Continuous Current: 20.5 amps
- Continuous Torque: 7.75 In-lbs
- Shaft Speed: 3,595 rpm
-
-
Supplier: 3X Motion Technologies Co., Ltd
Description: Brushed dc motor is a kind of traditional motor with stabled performance. It has the characteristics of quick start, timely braking, smooth speed regulation in a large range and relatively simple control circuit. In terms of motor speed control, 3X has a variety of
- Other DC Voltage: 24 VDC
- Other Output Power: 250 HP
- Continuous Current: 15 amps
- Continuous Torque: 1.9 In-lbs
-
Supplier: Groschopp, Inc.
Description: Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch
- Other DC Voltage: 24 VDC
- Other Output Power: 0.306 HP
- Continuous Current: 12.18 amps
- Continuous Torque: 8 In-lbs
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly
- Other DC Voltage: 24 VDC
- Continuous Current: 6.1 amps
- Continuous Torque: 2.125 In-lbs
- Shaft Speed: 3,877 rpm
-
Supplier: 3X Motion Technologies Co., Ltd
Description: Brushed dc motor is a kind of traditional motor with stabled performance. It has the characteristics of quick start, timely braking, smooth speed regulation in a large range and relatively simple control circuit. In terms of motor speed control, 3X has a variety of
- Other DC Voltage: 12 to 48 VDC
- Other Output Power: 553 HP
- Continuous Current: 34.6 amps
- Continuous Torque: 1.6 In-lbs
-
Supplier: Kollmorgen Corporation
Description: These permanent magnet DC (PMDC) motors are SCR-rated and adhere to NEMA standards. They are available in a variety of DC voltages, from 1/4 to 3/4 HP. Features 1/4 to 3/4 HP, 90 volt, 1750 rpm 1/4 to 3/4 HP, 180 volt, 1750 rpm 1/3 HP, 12 volt, 1750 rpm 1/3
- Other DC Voltage: 12 to 180 VDC
- Torque Constant: 8.32 to 129.6 in-oz/amp
- Other Output Power: 0.25 to 0.75 HP
- Continuous Current: 1.3 to 28.2 amps
-
Supplier: Transmotec
Description: DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard
- Other DC Voltage: 12 to 36 VDC
- Other Output Power: 0.0034711707968983 to 0.00552170798579962 HP
- Continuous Current: 0.33 to 0.44 amps
- Continuous Torque: 0.106725663716814 to 0.173539823008849 In-lbs
-
Supplier: Pittman Motors
Description: PITTMAN® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors
- Other DC Voltage: 4.78 to 24 VDC
- Torque Constant: 0.879 to 4.394 in-oz/amp
- Other Output Power: 0.0121960055026157 to 0.016618732772795 HP
- Continuous Current: 1 to 5.01 amps
-
Supplier: Mayr Corporation
Description: Permanent magnet motors and servo motors Extremely quiet running due to low torque ripple content and high speed consistency Custom-designed for your application Carbon lifetime of 5000 to 6000 hours High-performance, low-backlash gearbox Protection IP 54 or IP 65 (Protection IP 68
- Other DC Voltage: 24 to 160 VDC
- Torque Constant: 10.0536 to 94.3056 in-oz/amp
- Other Output Power: 0.314951790452163 HP
- Continuous Current: 1.3 to 11.5 amps
-
Supplier: Mayr Corporation
Description: Permanent magnet motors and servo motors Extremely quiet running due to low torque ripple content and high speed consistency Custom-designed for your application Carbon lifetime of 5000 to 6000 hours High-performance, low-backlash gearbox Protection IP 54 or IP 65 (Protection IP 68
- Other DC Voltage: 24 to 160 VDC
- Torque Constant: 9.7704 to 97.704 in-oz/amp
- Other Output Power: 0.469077134715987 HP
- Continuous Current: 2 to 18 amps
-
Supplier: Mayr Corporation
Description: Permanent magnet motors and servo motors Extremely quiet running due to low torque ripple content and high speed consistency Custom-designed for your application Carbon lifetime of 5000 to 6000 hours High-performance, low-backlash gearbox Protection IP 54 or IP 65 (Protection IP 68
- Other DC Voltage: 24 to 160 VDC
- Other Output Power: 0.254641873131536 HP
- Continuous Torque: 5.30973451327434 In-lbs
- Shaft Speed: 2,000 to 3,000 rpm
-
Supplier: Mayr Corporation
Description: Permanent magnet motors and servo motors Extremely quiet running due to low torque ripple content and high speed consistency Custom-designed for your application Carbon lifetime of 5000 to 6000 hours High-performance, low-backlash gearbox Protection IP 54 or IP 65 (Protection IP 68
- Other DC Voltage: 24 to 160 VDC
- Torque Constant: 10.1952 to 89.916 in-oz/amp
- Other Output Power: 0.154125344263824 HP
- Continuous Current: 0.75 to 6 amps
-
Supplier: Exlar
Description: Exlar's TritexTM Series actuators combine three technologies to deliver for the first time a truly simple and low cost electric alternative for fluid power actuators. Tritex actuators with built-in mechanical converters also replace electric drive systems employing ball screw or gear reducer
- Other DC Voltage: 24 to 48 VDC
- Continuous Torque: 4.7 to 10.1 In-lbs
- Shaft Size: 0.5511814 inch
- Shaft Speed: 2,500 to 5,000 rpm
-
Supplier: Pittman Motors
Description: PITTMAN® brush commutated DC servo motors are available in a variety of sizes and are highly customizable. A wide range of options includes different encoder resolutions, gears with reductions ranging from 4:1 to over 4000:1, and brakes. To optimize performance in unique
- Other DC Voltage: 6 to 30.3 VDC
- Torque Constant: 1 to 5.13 in-oz/amp
- Other Output Power: 0.0067011019245141 to 0.00683512396300438 HP
- Continuous Current: 0.31 to 1.6 amps
-
Supplier: ElectroCraft
Description: ElectroCraft's MP24 integrates a 4-pole Brushless DC motor with a 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. The MP24 combines optimum performance with
- Other DC Voltage: 48 VDC
- Continuous Torque: 960.1769911504424 In-lbs
- Gearbox Ratio: 32 : 1
- Shaft Size: 0.667716896 inch
-
Supplier: TiMOTION Technology
Description: switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 24V DC or 24V DC (UL) Maximum speed at full load: 144RPM (±5%) after gear reduction Maximum rated torque: 7.7Nm Certificate: UL (motor only) Operational
- Other DC Voltage: 24 VDC
- Continuous Torque: 68.141592920354 In-lbs
- Shaft Size: 0.2362206 inch
- Shaft Speed: 264 rpm
-
Supplier: maxon
Description: maxon IDX drives consist of an EC-i motor, a magnetic absolute encoder (single-turn), and an EPOS4 positioning controller with integrated field-oriented control (FOC). The high-quality design complies with IP65 protection; only the output shaft needs to be sealed by the customer. The
- Other DC Voltage: 24 VDC
- Continuous Torque: 5.86725663716814 to 3.32743362831858 In-lbs
- Rotor Inertia: 0.0024072 oz-in-sec²
- Shaft Speed: 4,500 to 6,000 rpm
-
Supplier: maxon
Description: maxon IDX drives consist of an EC-i motor, a magnetic absolute encoder (single-turn), and an EPOS4 positioning controller with integrated field-oriented control (FOC). The high-quality design complies with IP65 protection; only the output shaft needs to be sealed by the customer. The
- Other DC Voltage: 24 VDC
- Continuous Torque: 5.86725663716814 to 3.32743362831858 In-lbs
- Rotor Inertia: 0.0024072 oz-in-sec²
- Shaft Speed: 4,500 to 6,000 rpm
-
Supplier: Sinotech
Description: Insulation Resistance: 100MΩ at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
- Other DC Voltage: 24 VDC
- Other Output Power: 0.0201033057735423 HP
- Continuous Current: 0.4 to 1 amps
- Continuous Torque: 0.433628318584071 In-lbs
-
Supplier: Sinotech
Description: Insulation Resistance: 100MΩ at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
- Other DC Voltage: 24 VDC
- Other Output Power: 0.0536088153961128 HP
- Continuous Current: 1 to 2.2 amps
- Continuous Torque: 1.2141592920354 In-lbs
-
Supplier: TiMOTION Technology
Description: use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 12V DC, 24V DC, or 36V DC Maximum speed:107RPM (±5%) after gear reduction Torque: 15Nm after gear reduction IP rating: Up to IP66
- Other DC Voltage: 12 to 36 VDC
- Continuous Torque: 132.743362831858 In-lbs
- Shaft Size: 0.4724412 inch
- Shaft Speed: 107 rpm
-
Supplier: Sinotech
Description: Insulation Resistance: 100MΩ at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
- Other DC Voltage: 24 VDC
- Other Output Power: 0.00804132230941692 HP
- Continuous Current: 0.3 to 0.5 amps
- Continuous Torque: 0.173451327433628 In-lbs
-
Supplier: Sinotech
Description: Insulation Resistance: 100MΩ at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
- Other DC Voltage: 24 VDC
- Other Output Power: 0.120619834641254 HP
- Continuous Current: 1 to 5 amps
- Continuous Torque: 3.2 In-lbs
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 2.2KW, 3000 RPM, 9.3/82 NM/LB.IN, 12 AMP, 240 VOLT, 3 PHASE, 24VDC BRAKE, SAME AS ABB / BALDOR: F-4075-R-H04AA. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: 11W – 33W, 20 bit encoder The SGM7M ultra-small capacity brushless servomotor can be used in a variety of applications. This ultra-compact unit comes in a wide selection of models including two flange sizes, AC power and holding brakes. Features Highlights: Low inertia High resolution
- Other Output Power: 0.04422727270179306 HP
- Continuous Current: 0.9 amps
- Continuous Torque: 0.9292035398230087 In-lbs
- Standard DC Voltage: 24 Volt
-
Supplier: ElectroCraft
Description: Introducing ElectroCraft's new MobilePower™ MPW86 wheel drive, featuring a high torque-density brushless DC motor with integrated planetary gearbox and wheel assembly. ElectroCraft's MPW86 integrates an 8-pole Brushless DC motor with a heavy-duty, single or two-stage
- Torque Constant: 2,832 in-oz/amp
- Continuous Current: 10 to 30 amps
- Continuous Torque: 70.79646017699115 to 176.99115044247787 In-lbs
- Gearbox Ratio: 10 to 20 : 1
-
Supplier: parvalux by maxon
Description: Parvalux BRx70-60-GB12 is part of our modular range, with this particular combination utlising a 24V, 3000 RPM DC motor and a composite gear, 30:1 ratio right-ange gearbox. The pairing of this motor and gearbox offers 100 rpm and up to 17.2 Nm of torque in intermittent operation
- Other Output Power: 0.21041460042974275 HP
- Continuous Torque: 86.72566371681415 In-lbs
- Gearbox Ratio: 30 : 1
- Gearbox Efficiency: 65 %
-
Supplier: parvalux by maxon
Description: Parvalux BRx90-50-GB9 is part of our modular range, with this particular combination utilising a 24V, 3000 RPM DC motor and a composite gear, 30:1 ratio right-angle gearbox. The pairing of this motor and gearbox offers 100 rpm and up to 26.3 Nm of torque in intermittent
- Other Output Power: 0.2814462808295922 HP
- Continuous Torque: 99.99999999999999 In-lbs
- Gearbox Ratio: 30 : 1
- Gearbox Efficiency: 75 %
-
Supplier: parvalux by maxon
Description: Parvalux BRx70-40-GB12 is part of our modular range, with this particular combination utlising a 24V, 3000 RPM DC motor and a composite gear, 30:1 ratio right-ange gearbox. The pairing of this motor and gearbox offers 100 rpm and up to 8.2 Nm of torque in intermittent operation
- Other Output Power: 0.10587741040732278 HP
- Continuous Torque: 43.36283185840708 In-lbs
- Gearbox Ratio: 30 : 1
- Gearbox Efficiency: 65 %
-
Supplier: parvalux by maxon
Description: Parvalux BRx70-60-GB12 is part of our modular range, with this particular combination utlising a 24V, 3000 RPM DC motor and a composite gear, 15:1 ratio right-ange gearbox. The pairing of this motor and gearbox offers 200 rpm and up to 9.9 Nm of torque in intermittent operation
- Other Output Power: 0.21041460042974275 HP
- Continuous Torque: 49.557522123893804 In-lbs
- Gearbox Ratio: 15 : 1
- Gearbox Efficiency: 75 %
-
Supplier: Allen-Bradley / Rockwell Automation
Description: SMC-Flex, Solid State Controller, Open, 108 A, 20...75Hp @ 460V AC, Input Volt.: 200...480V, Control Volt.: 24V AC/DC, Braking Control Option
-
Supplier: ElectroCraft
Description: Powerful. Reliable. Smooth, quiet operation. ElectroCraft's MPP36 MobilePower™ geared motor is one of our extensive range of purpose designed, fully customizable mobility motors. The MPP36 is a bariatric product with a specially designed, very robust 2-stage gearbox. With high starting
- Other DC Voltage: 24 VDC
- Torque Constant: 8.379888 in-oz/amp
- Other Output Power: 1.474242423393102 HP
- Continuous Current: 100 amps
Find Suppliers by Category Top
Featured Products Top
-
innovative integrated power loss brake (A89332) and AC-loss (A89332-1) features, these drivers enable compact, high-airflow fan designs to improve thermal efficiency, reducing energy use and data center costs. When server fans malfunction or break, backflow causes them to go into reverse (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
Product Overview The SL Series consists of high-performance low-voltage DC servo motors independently developed by 3X Motion for demanding automation tasks. Designed for high dynamic response and precise positioning, this series delivers smooth and efficient power for (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
Introducing ElectroCraft's new MobilePower™ MPW52 wheel drive, featuring a high torque-density brushless DC motor with integrated single-stage planetary gearbox and wheel assembly. ElectroCraft's MPW52 integrates a 14-pole Brushless DC (read more)
Browse DC Motors Datasheets for ElectroCraft -
available Ironless core No cogging - ultra low velocity ripple and smooth running Tachometer, encoder, gearbox, and brake options available Available as a motor kit Our brushed DC pancake motors are available in four ranges and three sizes, including (read more)
Browse DC Motors Datasheets for Pelonis Technologies, Inc. -
bringing together deep motion expertise—engineered to perform accurately at every stage of the laboratory workflow. By uniting industry leading brands across motion, from precision miniature motors and advanced servo systems to linear motion (read more)
Browse DC Motors Datasheets for Portescap -
Easily customized and including standard options, such as shaft variations, output flange options, various cable lengths, brakes, encoders, paint finishes, and terminal boxes. Customized solutions to incorporate other components of your drive chain. What is a PMDC motor? In PMDC motors (read more)
Browse DC Motors Datasheets for parvalux by maxon -
DC micro-drives are well-priced, durable and reliable thanks to pulse width modulation (PWM) of the supply voltage easily adjustable. In this application, a 24 V motor of around 100 W ensures the necessary “smooth precision”. At only 4 A current consumption (read more)
Browse DC Motor Drives Datasheets for FAULHABER MICROMO -
operators. SAFE LIFTING Safe Lifting features are built right in, including Torque Proving, which confirms the motor is providing enough torque to safely lift a load prior to releasing the brake. Torque Limiting prevents the crane from performing a lift that could overload the (read more)
Browse DC Motor Drives Datasheets for Columbus McKinnon Corporation -
longer the period over which it can be used. The "drive problem" was solved by using DC micromotors with planetary gears and holding brakes. The (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
type) Applicable Motors 2-Phase PKP: Rated current 0.5 to 2.8 A/Phase 5-Phase PKP: Rated current 0.35 to 2.4 A/Phase Pricing & Lead Time: Drivers: List Price: $1,118; up to 5 pcs (read more)
Browse DC Motors Datasheets for Oriental Motor USA
More Information Top
-
Applying Precision Switches
In the circuit of Figure 15 (B), a 24 volt DC permanent magnet motor is connected to permit dynamic braking .
-
Material Handling - Grainger Industrial Supply
… 10 ft., Classification H4, Number of Speeds 2, Lift Speed 14/2.5 fpm, Motor HP 1.2 … Between Hooks 17 In., 4.8 Amps @ Low Volts , Housing Depth 17 In., Housing Length 24 -1/8 In., Housing Width 9-11/16 In., Headroom 17 In., Reeving 1, Brake DC Current, Clutch Friction, Control 110V Push Button Control Pendant, Control Cord …
-
Material Handling - Grainger Industrial Supply
… 10 ft., Classification H4, Number of Speeds 2, Lift Speed 14/2.5 fpm, Motor HP 1.2 … Between Hooks 17 In., 4.8 Amps @ Low Volts , Housing Depth 17 In., Housing Length 24 -1/8 In., Housing Width 9-11/16 In., Headroom 17 In., Reeving 1, Brake DC Current, Clutch Friction, Control 110V Push Button Control Pendant, Control Cord …
-
Yaskawa | Catalog Search Results | Galco Industrial Electronics
Nominal Input VAC: 480 Volts AC, Input Range VAC: 380~480 Volts AC, Input Phase: 3, Application: Industrial, HP (CT): 10 Horsepower, Amps (CT): 19.2 Amps, HP (VT): 15 Horsepower, Amps (VT): 24 Amps, Max. Frequency: 400 Hertz, Braking Type: DC Injection;Dynamic Braking Transistor Included, AC Line Regenerative?: No, Closed Loop: No, Motor Control-Max Level: Open Loop Vector (Sensorless Vector), Operator Controls: Built In, Enclosure Rating: NEMA 1, Mounting: Panel, Height: 10 Inches, Width: 5.51 Inches, Depth: 5.51 Inches .
-
Modeling hybrid electric HMMWV power system performance
The traction motors are commanded proportional to displace- ment of the driver’s accelerator and brake pedals, with the ex- ception that no regenerative braking is allowed when the APU is producing more than 10 percent of its rated power. The DC –DC converter required to interface the 24 - volt bus with the 288-volt bus is modeled as a simple two-way power converter with a constant efficiency of 94 percent.
-
230/460 Material Handling - Grainger Industrial Supply
… Lift 20 ft., Classification H4, Number of Speeds 1, Lift Speed 14 fpm, Motor HP 1.2 … Between Hooks 18-1/2 In., 4.8 Amps @ Low Volts , Housing Depth 18-1/2 In., Housing Length 24 -1/8 In., Housing Width 9-11/16 In., Headroom 18-1/2 In., Reeving 1, Brake DC Current, Clutch Friction, Control 110V Push Button Control …
-
A hybrid fuel cell/battery wheelchair — modeling, simulation and experimentation
Two lead-acid batteries in series impose the DC bus voltage to be around 24 volts depending on the state of charge of the battery. The power converters for the DC motors are fully bidirectional (voltage and current) allowing regenerative braking .
-
Hoist Trolleys - Grainger Industrial Supply
… Lift 20 ft., Classification H4, Number of Speeds 1, Lift Speed 14 fpm, Motor HP 1.2 … Between Hooks 18-1/2 In., 4.8 Amps @ Low Volts , Housing Depth 18-1/2 In., Housing Length 24 -1/8 In., Housing Width 9-11/16 In., Headroom 18-1/2 In., Reeving 1, Brake DC Current, Clutch Friction, Control 110V Push Button Control …
-
Roller Cam Positioners
Nevertheless a small 24 volt power-off friction brake (API DELTRAN BRP-15) was fitted to the stepper motor on prototype movers providing an additional 560 N*mm of holding torque. When ever the stepper motor is energized, 24V DC must be applied to the brake to release …
-
A method for sensor processing, sensor integration, and navigation in mobile autonomous ground vehicles
Anassa II uses two independent 24 - volt DC motors for vehicle motion. The robot is equipped with two methods of braking : an electronic regenerative braking system and a mechanical …
Indicates content that may require registration and/or purchase.