-
Supplier: Constar Motion Co., Ltd
Description: 25mm DC 24V Servo Motor Diameter: 25mm Length : 61.5-85.5mm Voltage: 24V Gearbox: Metal CNC Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length, Special coils, Shaft length The precision servo motor is highly
- Other DC Voltage: 24 VDC
- Gearbox Ratio: 3.6 to 1,386 : 1
- Diameter / Width: 0.9842525 inch
- Housing Length: 2.42126115 to 3.36614355 inch
-
Supplier: Radwell International
Description: DC SERVO MOTOR, SERIES 2232, BRUSHLESS, 4-POLE, 24 VOLTS, 61.7 MNM STALL TORQUE, 7100 RPM. FREE 2 YEAR RADWELL WARRANTY
- Commutation: Brushless
- Features: DC Servomotor
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: This motor was especially designed for applications where high torque to volume ratio is needed. It is a DC motor with wound rotor, rare-earth/cobalt magnets stator and Aq-C brushes. Peak torque obtained on the axis at nominal voltage of 24 V DC is 0.102 N*m.
- Other DC Voltage: 24 VDC
- Continuous Current: 2 amps
- Continuous Torque: 0.176991150442478 In-lbs
- Shaft Speed: 4,400 rpm
-
-
Supplier: Kollmorgen Corporation
Description: Low voltage. High performance. 24 and 48 volts: KOLLMORGEN expands its AKM servomotor series. Energy efficiency, durability, power density, overload capability: KOLLMORGEN has now transferred these four benefits of permanent-excited servo motors to the extra low voltage
- Other DC Voltage: 24 to 48 VDC
- Other Output Power: 0.402066115470846 HP
- Continuous Current: 2.73 to 9.1 amps
- Continuous Torque: 11.0619469026549 In-lbs
-
Supplier: Pittman Motors
Description: PITTMAN® slotless brushless motor designs offer many advantages over conventional slotted stator construction. Negligible magnetic cogging provides improved servo performance and enables extremely smooth motion even at low speeds. Low inductance and high current bandwidth results in
- Other DC Voltage: 24 to 121.2 VDC
- Torque Constant: 5.544 to 27.999 in-oz/amp
- Other Output Power: 0.100516528867711 HP
- Continuous Current: 0.78 to 3.96 amps
-
Supplier: Pittman Motors
Description: PITTMAN® brush commutated DC servo motors are available in a variety of sizes and are highly customizable. A wide range of options includes different encoder resolutions, gears with reductions ranging from 4:1 to over 4000:1, and brakes. To optimize performance in unique
- Other DC Voltage: 6 to 30.3 VDC
- Torque Constant: 1 to 5.13 in-oz/amp
- Other Output Power: 0.0067011019245141 to 0.00683512396300438 HP
- Continuous Current: 0.31 to 1.6 amps
-
Supplier: Pittman Motors
Description: PITTMAN® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these
- Other DC Voltage: 4.78 to 24 VDC
- Torque Constant: 0.879 to 4.394 in-oz/amp
- Other Output Power: 0.0121960055026157 to 0.016618732772795 HP
- Continuous Current: 1 to 5.01 amps
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better
- Other DC Voltage: 24 VDC
- Torque Constant: 0.16 in-oz/amp
- Other Output Power: 188 HP
- Continuous Torque: 0.72 In-lbs
-
Supplier: Assun Motor Pte. Ltd.
Description: Servo motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy
- Other DC Voltage: 12 to 36 VDC
- Torque Constant: 1.92576 to 6.74016 in-oz/amp
- Other Output Power: 0.116585771282696 to 0.143765440688526 HP
- Continuous Current: 0.167 to 0.75 amps
-
Supplier: ElectroCraft
Description: High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX52 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 14-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very
- Other DC Voltage: 12 to 48 VDC
- Continuous Torque: 2.38938053097345 to 3.9823008849557504 In-lbs
- Shaft Size: 0.314 to 0.3145 inch
- Diameter / Width: 2.087 inch
-
Supplier: 3X Motion Technologies Co., Ltd
Description: Servo hub motor widely used in AGV vehicles3X MOTION has developed and manufactured its own servo wheel hub motor specifically for lightweight unmanned transport vehicles with a load of less than 350kg.
- Other Output Power: 126 HP
- Continuous Current: 12.4 amps
- Continuous Torque: 6 In-lbs
- Shaft Speed: 200 rpm
-
Supplier: Constar Motion Co., Ltd
Description: Encoder Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The
- Other DC Voltage: 24 VDC
- Other Output Power: 0.0302889806988037 HP
- Continuous Current: 25 amps
- Continuous Torque: 0.332743362831858 In-lbs
-
Supplier: Constar Motion Co., Ltd
Description: Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are
- Other DC Voltage: 24 VDC
- Other Output Power: 0.211754820814646 HP
- Continuous Current: 150 amps
- Continuous Torque: 0.530973451327433 In-lbs
-
Supplier: Mayr Corporation
Description: Permanent magnet motors and servo motors Extremely quiet running due to low torque ripple content and high speed consistency Custom-designed for your application Carbon lifetime of 5000 to 6000 hours High-performance, low-backlash gearbox Protection IP 54 or IP 65 (Protection IP
- Other DC Voltage: 24 to 160 VDC
- Other Output Power: 0.254641873131536 HP
- Continuous Torque: 5.30973451327434 In-lbs
- Shaft Speed: 2,000 to 3,000 rpm
-
Supplier: Mayr Corporation
Description: Permanent magnet motors and servo motors Extremely quiet running due to low torque ripple content and high speed consistency Custom-designed for your application Carbon lifetime of 5000 to 6000 hours High-performance, low-backlash gearbox Protection IP 54 or IP 65 (Protection IP
- Other DC Voltage: 24 to 160 VDC
- Torque Constant: 9.7704 to 97.704 in-oz/amp
- Other Output Power: 0.469077134715987 HP
- Continuous Current: 2 to 18 amps
-
Supplier: Mayr Corporation
Description: Permanent magnet motors and servo motors Extremely quiet running due to low torque ripple content and high speed consistency Custom-designed for your application Carbon lifetime of 5000 to 6000 hours High-performance, low-backlash gearbox Protection IP 54 or IP 65 (Protection IP
- Other DC Voltage: 24 to 160 VDC
- Torque Constant: 10.0536 to 94.3056 in-oz/amp
- Other Output Power: 0.314951790452163 HP
- Continuous Current: 1.3 to 11.5 amps
-
Supplier: Mayr Corporation
Description: Permanent magnet motors and servo motors Extremely quiet running due to low torque ripple content and high speed consistency Custom-designed for your application Carbon lifetime of 5000 to 6000 hours High-performance, low-backlash gearbox Protection IP 54 or IP 65 (Protection IP
- Other DC Voltage: 24 to 160 VDC
- Torque Constant: 10.1952 to 89.916 in-oz/amp
- Other Output Power: 0.154125344263824 HP
- Continuous Current: 0.75 to 6 amps
-
Supplier: C.I. Takiron Corporation
Description: Description of Brushless motors ●What is a brushless motor? Brushless motors are designed without the brushes and commutators found in brush motors (such as coreless motors), instead incorporating an electrical control mechanism. To operate, they require a control
- Other DC Voltage: 24 VDC
- Other Output Power: 0.07771938012051453 HP
- Continuous Current: 0.15 amps
- Continuous Torque: 0.43115044247787593 In-lbs
-
Supplier: Koford Engineering, LLC
Description: windings for the ultimate in ruggedness. Lamination materials are low loss for maximum performance. Motors are available with hall sensors for servo applications. For applications such as pumps and blowers sensorless versions are available for use with Koford sensorless drives.
- Other DC Voltage: 12 to 24 VDC
- Gearbox Efficiency: 90 %
- Shaft Size: 0.1178 inch
- Diameter / Width: 0.9 inch
-
Supplier: H2W Technologies
Description: supply, the amplifier's features include; accurate current sensing, current limiting, and thermal protection. Features: - High Output Current: 5A Continuous output, 15A Peak output - Wide Power Supply Range: +24 to +70 Volts DC - Wide Bandwidth: 6.5kHz (90 degree phase shift) -
- Continuous Output Current: 5 amps
- Peak Output Current: 15 amps
- Supply Voltage (DC): 24 to 70 volts
- Drive Architecture: Analog
-
Supplier: Nidec Corporation
Description: Used in applications that require precision positioning. Many DC servo motors are used in printers, plotters, and other office equipment. They are also used in machine tools, packing machines, industrial robots, and other applications that require control.
- Other DC Voltage: 16.1 to 28.9 VDC
- Other Output Power: 0.00830936638639748 to 0.0867122589032125 HP
- Continuous Current: 0.66 to 5.6 amps
- Continuous Torque: 0.256637168141593 to 7.8141592920354 In-lbs
-
Supplier: Practical Packaging Solutions
Description: the industry offers. The latest Technology PLC with a 6" Color Touch Screen allows absolute control of all machine functions. The most innovative feature of these machines are the "American Made" 24 Volt DC Brushless Motors. The next best thing to "Servo
- Machine Type: Shrink Machines
-
Supplier: Dover Flexo Electronics, Inc.
Description: Drive output (D): 0-10Volt DC compensated output. Used to control AC or DC drives or other variable speed drive systems. This output is isolated from earth ground to make it more compatible with all drives. Pneumatic output (P): Used to actuate any air operated brake or clutch. The
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Type: Frequency Input
- Standards and Compliance: Other
Find Suppliers by Category Top
Featured Products Top
-
– about half the weight of conventional motors with comparable power. The four-pole brushless DC servo motor is ideal for applications in which high power and dynamic start/stop operation with the lowest possible total weight is an important factor. Perfect application fits include (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
The 8mm Mini DC Servo Motor from Constar Motion Co., Ltd is designed for precision motion control in compact applications. Featuring a durable metal (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Product Overview The SL Series consists of high-performance low-voltage DC servo motors independently developed by 3X Motion for demanding automation tasks. Designed for high dynamic response and precise positioning, this series delivers smooth and efficient power for (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
10mm Micro DC Servo Motor: Compact, Precise, and Versatile The 10mm Micro DC Servo Motor is designed to deliver exceptional performance in a compact form factor, making it an excellent choice for engineers working on space-constrained applications (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
As medical devices, intelligent prostheses, and robotic systems continue moving toward miniaturization and higher precision, motion components must deliver reliable performance within increasingly limited installation space. The 8mm Mini DC Servo Motor combines compact dimensions, precision (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
MICROMO is pleased to announce the arrival of a new high-performance small brushless DC servo motor from FAULHABER: the 1218 B Series. This new brushless motor series is designed to address applications where high power and overall motor size are key requirements (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
Product Overview The 10mm 12V Micro DC Servo Motor is engineered to deliver high performance in a compact size, featuring a metal CNC gearbox for durability and smooth operation. This motor is designed for a range of applications in industrial robots, medical equipment (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Our 8mm micro DC servo motor, measuring only 31mm to 51mm in length, combines compact size with high efficiency, specially designed for precise control in small-scale equipment. Operating at 3V, it utilizes a (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Oriental Motor USA is pleased to announce the launch of the new Planetary PN Geared Type for the AZ Series Hybrid Step-Servo Motors. This latest addition expands the geared motor lineup with a compact, high-precision solution that delivers zero backlash, ideal for applications requiring both (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
) specializes in high precision, micro drive systems, servo components and drive electronics with output power of up to 200 watts. The product range includes small brushless DC motors, brush DC motors, piezo motors, micro stepper motors, linear servo motors, gearheads, encoders and motion controllers. In (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
In vitro simulation of stent fracture mechanisms in ureteric nitinol wire stents
This mechanism produced a 23.6 mm linear motion of the stent with the help of an electric motor ( 24 Volt DC Servo Motor , Maxon Motor AG, Sahsein/Switzerland).
-
Dri7 FILE COpy
The two main propellers on the submersible are driven by Pittman 14202 (WDG #3) 24 Volt DC servo motors [PITTMAN 87].
-
Design and control of an underactuated three-link rolling biped
The robot has four 24 Volt DC servo motors : two of them (Maxon RE40, 150W) are located at the hip and control the angle of the stance leg and swing leg with respect to the torso; the other two (Faulhaber 3243 CR…
-
Design and Construction of a Robotic Gripper for Activities of Daily Living for People with Disabilities
The selected components are as follows: 1) The Motor: A 24 volt DC coreless gearhead servo motor was selected since the wheelchair can supply that voltage from its batteries.
-
The dental handpiece—a history of its development *
Two years later the Kerr company of Rochester, USA, put on the market their famous Kerr Electrotorque, again using a 24 volt DC aircraft ‘ servo ’ motor but one which was made by the Globe Company, Smith’s competitors in USA.
-
The DARPA Grand Challenge: overview of the Virginia Tech vehicle and experience
The throttle is actuated by a 24 Volt Japan Servo Company permanent magnet DC gear motor , model DME 60B6HF [2].
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/4757/Wieneke2010.pdf?sequence=1
The major components of this system are: 1) Brushless motor : LA052-040E from Shinano Kenshi 2) Amplifier: Model 503 DC brushless servo amplifier from Copley Controls 3) Load encoder … profile encoder from Renco Encoders, Inc. 4) 24 Volt DC power supply 5…
-
SWAT Surveillance Wall Acclivitous Tracker
The main circuitry consists of a PIC 16F628 which is powered by a 24 volt , 2 amps which is stepped down and converted to DC by a bridge rectifier. .... An extra clock of 4 MHz is added to the PIC for necessary pulse for driving the servo motor .
-
MicroMo Introduces Powerful, Lightweight Ø3mm Brushless DC Motor
The BLD 05002 S is an electronics Synchronous Drive Servo Amplifier with sine form output voltage that operates with PWM at 500 kHZ and with a power supply ranging from 2.7 to 5.5 V DC . .... Series 0308â¦B Brushless DC motors with 3 volt windings are immediately available from stock with a 24 - 48 hour turnaround.
-
Smoovy Series 0308…B: Ø3mm Brushless DC Motor
The BLD 05002 S is an electronics Synchronous Drive Servo Amplifier with sine form output voltage that operates with PWM at 500 kHZ and with a power supply ranging from 2.7 to 5.5 V DC . .... Series 0308â¦B Brushless DC motors with 3 volt windings are immediately available from stock with a 24 - 48 hour turnaround.
Indicates content that may require registration and/or purchase.