-
Supplier: Allied Electronics, Inc.
Description: 3.25" (82.55 mm) Wide × 2.00" (50.80 mm) or Less Height Controller to Motor/Blower Cable Assembly Included Power Supply to Controller Cable Assemblies Included for the Mfr.'s Types 48132-01 and 48133-01
-
Supplier: Allied Electronics, Inc.
Description: 3.25" (82.55 mm) Wide × 2.00" (50.80 mm) or Less Height Controller to Motor/Blower Cable Assembly Included Power Supply to Controller Cable Assemblies Included for the Mfr.'s Types 48132-01 and 48133-01
-
Supplier: Assun Motor Pte. Ltd.
Description: BLDC Speed controller motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM
- Other DC Voltage: 12 to 36 VDC
- Torque Constant: 1.65672 to 5.301504 in-oz/amp
- Other Output Power: 0.0420561156782505 to 0.0634862396328466 HP
- Continuous Current: 0.08 to 0.355 amps
-
-
Supplier: Pittman Motors
Description: PITTMAN® integrated brushless DC motor and controller packages are designed to simplify system integration, minimize interconnection cabling, and reduce or eliminate noise and motor / drive compatibility issues.
- Other DC Voltage: 13.8 to 27.6 VDC
- Torque Constant: 4.638 to 9.208 in-oz/amp
- Other Output Power: 0.116599173486545 to 0.120217768525783 HP
- Continuous Current: 5.2 to 9.4 amps
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Starting Torque Control, 3 phase motor, control 2 phase, 12 Amps AC Controller Rating, Open/None , 220 volts AC Rated Voltage, 24 volts AC; 24 volts DC Control Voltage
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Starting Torque Control, 3 phase motor, control 2 phase, 25 Amps AC Controller Rating, Open/None , 220 volts AC Rated Voltage, 24 volts AC; 24 volts DC Control Voltage
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Starting Torque Control, 3 phase motor, control 1 phase, 12 Amps AC Controller Rating, Open/None , 220 volts AC Rated Voltage, 24 volts AC; 24 volts DC Control Voltage
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Starting Torque Control, 3 phase motor, control 1 phase, 16 Amps AC Controller Rating, Open/None , 220 volts AC Rated Voltage, 24 volts AC; 24 volts DC Control Voltage
-
Supplier: Buehler Motor, Inc.
Description: Bühler Motor is one of the pioneering manufacturers of small brushed DC motors and electronically-commutated (EC), brushless motors. Today, Bühler Motor’s expertise extends far beyond DC and BLDC motors, gear motors, water pumps and auxiliary water pumps.
- Other DC Voltage: 24 VDC
- Continuous Torque: 1.32743362831858 In-lbs
- Shaft Speed: 3,000 rpm
- Diameter / Width: 2.03149716 inch
-
Supplier: Island Components Group
Description: supply electronic controllers integrated with the motor or as separate modules. See Electronics & Controllers. Our motors can be housed as a complete motor or a frameless design: High Performance Applications: These are used for maximum performance applications
- Other DC Voltage: 24 VDC
- Torque Constant: 1.65 in-oz/amp
- Other Output Power: 0.17 HP
- Continuous Current: 10 amps
-
Supplier: OMEGA Engineering, Inc.
Description: mounting bases, junction boxes and covers. These DC motors are specifically designed for use with SCR controllers where applications require torque throughout the application and speed range, as well as adjustable speeds. The DC motor voltages available are 12, 24, 90 and
- Other DC Voltage: 12 to 180 VDC
- Other Output Power: 0.333 to 2 HP
- Continuous Torque: 11.6712 to 70.0272 In-lbs
- Shaft Speed: 1,800 rpm
-
Supplier: Festo Corporation
Description: Servo pneumatic controllers as CPX module, supports pneumatic actuators with piston rod actuators, rodless actuators, and quarter turn actuators Force and position control Use with all fieldbus/Ethernet and controllers CEC available on CPX Easy commissioning thanks to auto
- Other DC Voltage: 24 VDC
- Operating Temperature: 23 to 122 F
- Standard DC Voltage: 24 Volt
-
Supplier: ARC Systems, Inc.
Description: ARC Systems, Inc. designs deliver maximum power in the smallest package. ARC Systems, Inc. is committed to producing highly technical designs at unbeatable prices. We specialize in 2 Wire Brushless D.C. Motors with the Controller built in.
- Other DC Voltage: 24 VDC
- Torque Constant: 3 in-oz/amp
- Shaft Speed: 8,000 rpm
- Diameter / Width: 1.75 inch
-
Description: pressure, and last significantly longer than any traditional designs. Easy to Integrate - DC Power, 24 volt, DC brushless motors with integral controllers make wiring and regulatory compliance easy. 12 VDC option available for OEM applications, contact Iwaki America for
- Discharge Size: 0.71 inch
- Maximum Discharge Flow: 3.4 GPM
- Media Temperature: 32 to 140 F
- Pump Type: Centrifugal Pumps
-
Supplier: Dover Flexo Electronics, Inc.
Description: The EasyWeb™ is an open loop torque controller designed to maintain constant web tension or provide taper tension to center driven rewind or unwind applications. Web tension is regulated by controlling motor or brake torque based on varying levels of roll diameter. An Inertia
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Type: Frequency Input
- Standards and Compliance: Other
-
Supplier: maxon
Description: maxon IDX drives consist of an EC-i motor, a magnetic absolute encoder (single-turn), and an EPOS4 positioning controller with integrated field-oriented control (FOC). The high-quality design complies with IP65 protection; only the output shaft needs to be sealed by the customer. The
- Other DC Voltage: 24 VDC
- Continuous Torque: 4.73451327433628 to 3.08849557522124 In-lbs
- Rotor Inertia: 0.00151512 oz-in-sec²
- Shaft Speed: 4,400 to 6,000 rpm
-
Supplier: maxon
Description: maxon IDX drives consist of an EC-i motor, a magnetic absolute encoder (single-turn), and an EPOS4 positioning controller with integrated field-oriented control (FOC). The high-quality design complies with IP65 protection; only the output shaft needs to be sealed by the customer. The
- Other DC Voltage: 24 VDC
- Continuous Torque: 5.86725663716814 to 3.32743362831858 In-lbs
- Rotor Inertia: 0.0024072 oz-in-sec²
- Shaft Speed: 4,500 to 6,000 rpm
-
Supplier: maxon
Description: maxon IDX drives consist of an EC-i motor, a magnetic absolute encoder (single-turn), and an EPOS4 positioning controller with integrated field-oriented control (FOC). The high-quality design complies with IP65 protection; only the output shaft needs to be sealed by the customer. The
- Other DC Voltage: 24 VDC
- Continuous Torque: 4.73451327433628 to 3.08849557522124 In-lbs
- Rotor Inertia: 0.00151512 oz-in-sec²
- Shaft Speed: 4,400 to 6,000 rpm
-
Supplier: maxon
Description: maxon IDX drives consist of an EC-i motor, a magnetic absolute encoder (single-turn), and an EPOS4 positioning controller with integrated field-oriented control (FOC). The high-quality design complies with IP65 protection; only the output shaft needs to be sealed by the customer. The
- Other DC Voltage: 24 VDC
- Continuous Torque: 4.73451327433628 to 3.08849557522124 In-lbs
- Rotor Inertia: 0.00151512 oz-in-sec²
- Shaft Speed: 4,400 to 6,000 rpm
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, DC MOTOR SPEED CONTROLLER, 24/36 VOLTS, 350 AMPS, 0-5K OHMS THROTTLE INPUT, NOISELESS OPERATION, MOSFET DESIGN. FREE 2 YEAR RADWELL WARRANTY
- Continuous Output Current: 350 amps
-
Supplier: Critical Velocity Enterprises, LLC
Description: Independently control 2 solenoid valves using a 0 - 5 volt analog input signal or any 1k to 30k pot. Each channel is capable of 5 amps of continuous current. It can also be used for small motors and lamps. Features: Use any 1k to 30k pot for control Selectable PWM Frequency to better
- Application: Commercial
- Features: Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONTACTOR, DEFINITE PURPOSE CONTROLLER, OPEN, 2-POLES, 24 VOLTS, 60 HZ, AMP RATING FL 30 RES 40. FREE 2 YEAR RADWELL WARRANTY
- Features: Motor Contactor Only
-
Supplier: Servo Systems, Inc.
Description: NEMA 34 1.8° high torque motor combined with an intelligent motion controller. Includes four +5 to +24 volt general purpose I/O lines, one 10 bit analog input, 0 to 5 MHz step clock rate, microstep resolution up to 51,200 steps per revolution. Communicates via RS-485.
- Feedback: Integral Encoder
- Features: Torque Motor
-
Supplier: Dart Controls, Inc.
Description: A high performance control for 12, 24, and 36 volt battery powered equipment providing smooth control with high efficiency. The 65 Series is a pulse width modulated battery control utilizing power FET's. The control's advanced design permits a substantial increase in the equipment
- Number of Axes / Motors: 1
- Maximum Output Voltage: 30.6 to 41.4 volts
- Continuous Output Current: 60 amps
- Supply Voltage (DC): 30.6 to 41.4 volts
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, AC MOTOR CONTROLLER, ELECTRO MECHANICAL STARTER, EM 300 RS, ELECTRONIC REVERSING, 0.45-0.63 AMP, AC-3, 0.18 KW, 400 VOLT, 24 DCV/3 AMP, BRAKE CONTACT, 9 POLE POWER CONNECTION. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current: 0.63 to 3 amps
- Number of Poles: 9
-
Supplier: Dart Controls, Inc.
Description: Rated for 10 amps continuous current, the 65E10 is a high performance PWM control for 12, 24, and 36-volt battery powered equipment. Features include adjustable maximum speed, minimum speed, current limit, I.R. compensation, and acceleration, plus a quiet operating frequency of 18kHz.
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10.2 to 13.8 volts
- Continuous Output Current: 10 amps
- Supply Voltage (DC): 10.2 to 13.8 volts
-
Supplier: Bodine Electric Company
Description: continuous operation in 50° C ambient with no additional heat sink. Designed to be mounted in separate enclosure supplied by user. Drives Bodine 130 Volt permanent magnet DC motors. Drives 90 Volt "SCR duty" and 130 Volt "PWM duty" permanent magnet DC motors made
- Rated Power: 43.89093769531794 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 130 volts
- Continuous Output Current: 0.5 amps
-
Supplier: Larson Electronics LLC
Description: secure plate to Golight. Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats (24 Volts DC available in the 24 Volt Golight Light Category) Lamp Wattage: 65 Watts Amp Draw: 5.5 amps on 12 Volts DC Cord: 1 foot
-
Supplier: Larson Electronics LLC
Description: back of unit secure plate to Golight. Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats (24 Volts DC available in the 24 Volt Golight Light Category) Lamp Wattage: 65 Watts Amp Draw: 5.5 amps on 12 Volts DC Cord:
-
Supplier: Hydrofarm, Inc.
Description: The LT8-240 provides eight 5 amp 240 volt outlet receptacles, each capable of powering up to 1000 watts of lighting equipment. These time switches are designed to operate high load lighting equipment, consisting of a premium quality precision synchronous clock motor and a high amperage
-
Supplier: Lift Products, Inc.
Description: standard 32" wide Class II ITA carriage, with lengths of 36", 42", or 48". Ergonomic Handle With infinitely variable speed operation for tight turning in close quarters, safety reversing switch and horn. ZAPI Controller Efficient controller distributes power to create a perfect blend
- Type: Stacker / Walkie
-
Supplier: Lift Products, Inc.
Description: a traditional fork lift would be unable to. Featuring a ZAPI AC travel controller and AC drive motor, high torque is provided throughout the entire drive range. Ergonomic Handle With infinitely variable speed operation for tight turning in close quarters, safety reversing switch and
-
Supplier: Lift Products, Inc.
Description: Multiple Carts Daisy chain multiple carts together to pull smaller, lighter carts. Standard Features 24-Volt DC Transaxle Drive 24-Volt DC Lift Motor/Actuator Non-Marking, Flat-Free Tires 22 Amp/Hr AGM Batteries Quick-change battery system Self-diagnostics
-
Supplier: Lift Products, Inc.
Description: Flow Valve for Lowering Low Temperature Hydraulic Oil Low Profile Outboard Mounting of Casters All Swivel Lock Casters Floor Lock Push Handle for Caster Tables Fork Pockets Portability (2) Fixed Wheels and Dolly Jack Portability (2) Fixed (2) Swivel Casters 24 Volt D.C. Power Unit
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
Find Suppliers by Category Top
Featured Products Top
-
Product Video - ProVolt® Series Universal Voltage Actuator ProVolt® Series Actuator Datasheet (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Oriental Motor USA is pleased to announce the introduction of the new MRC01 Robot Controller to its line of drivers and controllers. This new robot controller supports easy programming and control designed specifically for in-house designed custom-built robots with 3 simple steps (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
a nominal voltage of between 12 volts and 48 volts, it delivers high torque and also ensures that the slope of the n/M curve remains extremely flat. At the same time, the total weight of the DC micro motor is only 312 grams (11 ounces). Based on (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
3863-CR has ZHN48 magnet material for benchmark torque performance of 150 mNm at 8,000 RPM. The new DC Motor is available in 12, 18, 24, 36, 48 volts and can be equipped with a three channel encoder (also available in a Linedriver design) as well as combined with a wide range of precision gearheads (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Product Name: YHD-3038 Worm Gear Motor used for the auto conveyor machine Product Specifications: Motor Type: Brushed DC Motor Voltage Range: 12V/24V DC (customizable (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Oriental Motor is pleased to introduce our latest driver added to our DC input stepper motor driver line up, the CVD RS-485 Communication type bi-polar drivers. The CVD driver is a compact standardized 24 VDC driver providing the lowest noise and vibration available through the fully (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
-2101; nominal motor voltage 24 V No-load speed: 34,000 rpm; no-load current: 0.18 A At the maximum-efficiency point: 29,366 rpm, 10 mN·m, and 30.8 W output Custom Configuration Power Motor offers custom motor design. The final PCL.1337 (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
BX4 series brushless motors are available in two lengths of 42 or 68 mm and in 12 or 24 V windings. The BX4 demonstrates excellent linearity with an impressive (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
product range. The 4-quadrant, switching pulse-width modulation facilitates high precision motor movements. With up to 10 A, the controller also ensures the necessary power supply even during substantial equalization maneuvers. Modern (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Product Overview The PBL.4214 is a 24 V reference BLDC platform for drone motor applications, with published speed and torque data for matching the motor, controller, and mechanical load. Reference Configuration Specification: PBL (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
More Information Top
-
Innovative Sensors for Pipeline Crawlers: Rotating Permanent Magnet Inspection
A 24 volt DC motor controller is mounted next to the motor inside a seal housing.
-
High-performance two-axis gimbal system for free space laser communications onboard unmanned aircraft systems
This enhanced custom design is a 24 volt system with integrated motor controllers and drivers which offers a full 180o field- .
-
Products :: NASA Tech Briefs
The units can be driven by three-phase brushless motor controllers from 24 to 300 volts with speeds ranging from 0.1 to 1000 rpm.
-
Products :: NASA Tech Briefs
The units can be driven by three-phase brushless motor controllers from 24 to 300 volts with speeds ranging from 0.1 to 1000 rpm.
-
Products :: NASA Tech Briefs
The units can be driven by three-phase brushless motor controllers from 24 to 300 volts with speeds ranging from 0.1 to 1000 rpm.
-
Features :: NASA Tech Briefs
The units can be driven by three-phase brushless motor controllers from 24 to 300 volts with speeds ranging from 0.1 to 1000 rpm.
-
Features :: NASA Tech Briefs
The units can be driven by three-phase brushless motor controllers from 24 to 300 volts with speeds ranging from 0.1 to 1000 rpm.
-
Features :: NASA Tech Briefs
The units can be driven by three-phase brushless motor controllers from 24 to 300 volts with speeds ranging from 0.1 to 1000 rpm.
-
Features :: NASA Tech Briefs
The units can be driven by three-phase brushless motor controllers from 24 to 300 volts with speeds ranging from 0.1 to 1000 rpm.
-
Features :: NASA Tech Briefs
The units can be driven by three-phase brushless motor controllers from 24 to 300 volts with speeds ranging from 0.1 to 1000 rpm.
Indicates content that may require registration and/or purchase.