-
Supplier: Chief Enterprises LLC
Description: Motor, CHP, 24V
- Standard DC Voltage: 24 Volt
- Motor Type: DC Motor
- Features: Geared
-
Supplier: Citizen Micro Co., Ltd.
Description: Coreless Motor, Planetary Gearhead
- Other DC Voltage: 24 VDC
- Torque Constant: 2.728632 in-oz/amp
- Other Output Power: 0.00566913222813893 HP
- Continuous Current: 0.26 amps
-
Supplier: Newark, An Avnet Company
Description: MOTOR AC HYS GEARED 1RPM, 24VAC
-
-
Supplier: Radwell International
Description: PARALLEL SHAFT DC GEARMOTOR, 34B-WX SERIES, BRUSHLESS, 66:1 GEAR RATIO, 38 RPM, 190 LB-IN, 24 VDC, 9 AMP, 1/5 HP, 34B3FEBL-WX3. FREE 2 YEAR RADWELL WARRANTY
- Commutation: Brushless
- Features: Geared
-
Supplier: 3X Motion Technologies Co., Ltd
Description: Worm geared motor is made of a brushed DC motor with worm gear reducer. The worm geared motor provided by 3X Motion has good performance. Compact mechanical structure, compact size and light shape, small and efficient; good heat exchange performance, fast heat
- Other DC Voltage: 24 VDC
- Other Output Power: 229 HP
- Continuous Current: 12.5 amps
- Continuous Torque: 0.72 In-lbs
-
Supplier: Assun Motor Pte. Ltd.
Description: 24V Gear motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less
- Other DC Voltage: 3 to 24 VDC
- Torque Constant: 0.53808 to 5.22504 in-oz/amp
- Other Output Power: 0.00268044076980564 to 0.00576294765508213 HP
- Continuous Current: 0.2 to 0.9 amps
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The GB63 Series (63ZYT-125-24-710) Brushed DC Geared Motor is a 24V DC geared motor solution integrating a high-efficiency brushed DC motor with a precision planetary gearbox (710.5:1 ratio). The motor features 63mm diameter, 125mm body length, and delivers 93.3W rated
- Other Output Power: 0.1250425619114331 HP
- Continuous Current: 4.9 amps
- Continuous Torque: 1,061.9469026548672 In-lbs
- Gearbox Ratio: 710.5 : 1
-
Supplier: Autotrol Corporation
Description: of speeds and is an excellent choice for applications requiring reliability and quiet operation at low cost. DC Gear Motor - Model 250 Features Highest torque pear-shaped DC motor Rugged die cast gear housing Output shaft may extend from front, rear, or both ends and is
- Other DC Voltage: 24 VDC
- Other Output Power: 0.00509283746263072 HP
- Continuous Current: 0.05 to 0.24 amps
- Shaft Size: 0.1245 to 0.25 inch
-
Supplier: Newark, An Avnet Company
Description: GEARED MOTOR, 7.2W, 5NM, 240VAC; AC Motor Type:Synchronous; Rotation Direction:-; Supply Voltage VAC:240V; Frequency:50Hz; Rotational Speed Max:250rpm; Input Power:7.2W; Starting Torque:5N-m; Gear Ratio TO: 1:250; Product Range:
-
Supplier: Brother International Corporation
Description: die cast housings are examples of the superior technology brought to you by Brother. Our Helical and Hypoid gearmotors feature: Steel carbonitrided and die quenched gears which translates into longer life. A selection of 1/50 HP to 3 HP. 9 voltage choices in 50hz or 60hz. 28 ratio choices.
-
Supplier: Baumer Ltd.
Description: Often format alignments are still manual what means a big potential for improvement. Baumer developed an ultra-flexible shaft positioning system offering a wide selection of modular configurations for your individual choice of the required level of automation.
- Other DC Voltage: 20 to 30 VDC
- Continuous Current: 1.5 to 2.8 amps
- Continuous Torque: 21.2389380530973 to 38.9380530973451 In-lbs
- Gearbox Ratio: 50 : 1
-
Supplier: Newark, An Avnet Company
Description: DC GEARED MOTOR, 24V, 441RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:441rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:78.9mm; Product Range:- RoHS Compliant: Yes
-
Supplier: Nidec Copal (USA) Corporation
Description: Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent
- Other DC Voltage: 21.6 to 26.4 VDC
- Continuous Current: 0.2 to 0.75 amps
- Continuous Torque: 1.7375 to 6.9375 In-lbs
- Gearbox Ratio: 60 : 1
-
Supplier: Newark, An Avnet Company
Description: DC GEARED MOTOR, 24V, 5RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:5rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:68.1mm; Product Range:- RoHS Compliant: Yes
-
Supplier: ElectroCraft
Description: The Synchron model 148-6 is a permanent magnet DC motor mounted to our round Synchron gearbox. Dozens of gear ratios are available ranging from 1.3:1 up to 720:1 with a maximum torque rating on most gearheads of 30 oz-in. For overload torque protection the gearheads may be selected
- Torque Constant: 32 in-oz/amp
- Continuous Current: 0.3 amps
- Continuous Torque: 11 to 32 In-lbs
- Gearbox Ratio: 60 to 600 : 1
-
Supplier: Igarashi Motor Sales USA, LLC
Description: Minimum quantity of 5000, custom orders within given ranges available
- Other DC Voltage: 2.4 to 24 VDC
- Other Output Power: 0.000214435261584451 to 0.000388663911621818 HP
- Continuous Current: 0.13 to 0.39 amps
- Continuous Torque: 0.938053097345132 to 6.63716814159292 In-lbs
-
Supplier: Assun Motor Pte. Ltd.
Description: DC Gear motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy
- Other DC Voltage: 12 to 36 VDC
- Torque Constant: 1.96824 to 6.692016 in-oz/amp
- Other Output Power: 0.102526859445066 to 0.134946790555865 HP
- Continuous Current: 0.14 to 0.4 amps
-
Supplier: Anaheim Automation, Inc.
Description: Integrated spur gearbox, compact Size and power density
- Other DC Voltage: 30 VDC
- Rotor Inertia: 63.56 oz-in-sec²
- Gearbox Ratio: 3 to 150 : 1
- Housing Length: 5.75 inch
-
Supplier: Assun Motor Pte. Ltd.
Description: 12V Assun Gear motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,Graphite brush system enable to bear higher current and frequently
- Other DC Voltage: 6 to 24 VDC
- Torque Constant: 0.93456 to 5.18256 in-oz/amp
- Other Output Power: 0.00482479338565015 to 0.0081753443479072 HP
- Continuous Current: 0.25 to 0.85 amps
-
Supplier: TiMOTION Technology
Description: the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 24V DC Maximum speed: 105RPM (±5%) after gear reduction Torque: 4.6Nm after gear reduction Operational temperature range at full
- Other DC Voltage: 24 VDC
- Continuous Torque: 40.7079646017699 In-lbs
- Shaft Size: 0.2362206 inch
- Shaft Speed: 264 rpm
-
Supplier: TiMOTION Technology
Description: use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 12V DC, 24V DC, or 36V DC Maximum speed:107RPM (±5%) after gear reduction Torque: 15Nm after gear reduction IP rating: Up to IP66 Operational
- Other DC Voltage: 12 to 36 VDC
- Continuous Torque: 132.743362831858 In-lbs
- Shaft Size: 0.4724412 inch
- Shaft Speed: 107 rpm
-
Supplier: Autotrol Corporation
Description: A powerful permanent magnet synchronous motor in a very compact package. Delivers 500 ounce-inches of torque at 1 RPM. Speeds available from 1/2 RPM to 240 RPM. Suitable for many instrument and industrial applications. AC Gear Motor - Model 500 Features Compact package High
- Continuous Current: 0.013 to 0.111 amps
- Continuous Torque: 28.125 to 31.25 In-lbs
- Shaft Size: 0.1245 to 0.469 inch
- Shaft Speed: 0.5 to 240 rpm
-
Supplier: Allied Electronics, Inc.
Description: DC Geared Motor, 24 V Voltage Rating, 27 RPM Speed, 97.8 mm (Max.) Length Overall Mechanical rating of gearbox with output shaft stalled 2 Nm 3.9 W motor power Gearbox ratios options for 0.36 to 430 RPM Alternative shaft options Features High Start-Up Torque Speeds from 0.36 to 662 RPM
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Steel shaft Carbon brush Gearbox Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 24 VDC
- Continuous Current: 17 amps
- Continuous Torque: 221.2389380530973 In-lbs
- Shaft Speed: 70 rpm
-
Supplier: Allied Electronics, Inc.
Description: DC Permanent Magnet Spur Geared Motor, 1.2 A and 2.3 A Current Rating Motor and gearbox bearings are life-lubricated sleeve bearings Precision high density sintered gear
-
Description: PGM.C033 Gear motor
- Other DC Voltage: 24 VDC
- Other Output Power: 0.00134022038490282 HP
- Continuous Current: 0.3 amps
- Continuous Torque: 3.5752212389380515 In-lbs
-
Supplier: Anaheim Automation, Inc.
Description: High torque, precise motion at low cost
- Other DC Voltage: 5 VDC
- Current per Phase: 0.2 amps
- Number of Leads: 4 #
- Static / Holding Torque: 4.162831858407088 In-oz
-
Supplier: Transmotec
Description: Planetary gear dc motors in customized or standard configurations. Standard diameters between 16 mm and 42 mm and power ratings up to 35W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in steel
- Other DC Voltage: 12 to 24 VDC
- Other Output Power: 0.0217115702354257 HP
- Continuous Current: 1.1 to 2 amps
- Gearbox Ratio: 4 to 864 : 1
-
Supplier: Transmotec
Description: Planetary gear dc motors in customized or standard configurations. Standard diameters between 16 mm and 42 mm and power ratings up to 35W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in steel
- Other DC Voltage: 12 to 24 VDC
- Other Output Power: 0.0170207988882658 HP
- Continuous Current: 0.13 to 0.25 amps
- Continuous Torque: 1.5929203539823 to 1.66371681415929 In-lbs
-
Supplier: TiMOTION Technology
Description: switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 24V DC or 24V DC (UL) Maximum speed at full load: 144RPM (±5%) after gear reduction Maximum rated torque: 7.7Nm Certificate: UL (motor only) Operational temperature
- Type: Assembly / Test Bench, Desk, Economy Workbench, Electrical / Electronic Bench, Ergonomic Design, LAN Workstation, Office Cubicle Workstation, Packaging Workstation
- Features: Industrial, Office/Home
-
Supplier: ElectroCraft
Description: These gearmotors feature a Hansen size 19 step motor on a pear shaped gearbox. Nearly 3,000 unique gear ratios are available from 5.3:1 to 72,000:1. The thinner, standard duty, gearbox can handle intermittent torque levels up to 80 in-oz and continuous torque up to 40 in-oz. The
- Other DC Voltage: 24 VDC
- Continuous Torque: 12.5 In-lbs
- Gearbox Ratio: 150 : 1
- Shaft Speed: 0.83 to 4 rpm
-
Supplier: DigiKey
Description: Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 727 Step 250mA 24VDC
- Other DC Voltage: 24 VDC
- Static / Holding Torque: 63.7 In-oz
- Step Angle: 0.495 degrees
- Standard DC Voltage: 24 Volt
-
Supplier: Clark Solutions
Description: drive comprises an inner PEEK encapsulated magnet embodied in the pump, connected to the driving gear and an outer magnet connected to the motor shaft. The pole-to-pole alignment of the magnets provides the driving motion to the pump. Decoupling occurs when the pump load exceeds the
- Maximum Discharge Flow: 0.924602182 GPM
- Maximum Discharge Pressure: 290 psi
- Discharge Size: 0.125 inch
- Media Temperature: 248 F
-
Description: 48RA and 48RB series, spur gear, Multi-vane Air Motors. 3.00 hp to 3.10 hp (2.24 to 2.31 Kw). 60 rpm to 1300 rpm with adjustability through air controls. Ideal for low rpm / high torque applications. Features Will not burn out: Air motors can be stalled or overloaded for long
- Required Torque: 0 to 295 Ft-lbs
- Maximum Air Pressure: 90 psi
- Air Consumption: 90 SCFM
- Rated Free Speed (output): 188 rpm
Find Suppliers by Category Top
Featured Products Top
-
Product Overview The PST.24BE provides a 12 V reference stepper configuration for bedside lamps and hydraulic valve control, with documented gearing and pull-out torque data. Reference Configuration Specification: PST.24BE1901 (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
https://www.orientalmotor.com/brushless-dc-motors-gear-motors/brushless-dc-motors-gear-motors-bls.html ### ABOUT ORIENTAL MOTOR Since its founding in Japan in 1885, Oriental Motor has been a world leader in motion control systems. For over a century, we have concentrated on technological advancement and product design improvement — an (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
into compact machine designs. The 57BYA094B030C-02 BLDC geared motor is developed to meet these requirements across today's smart automation applications. Operating from 24–48 VDC, the motor combines a high-efficiency brushless DC design with a (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
Product Overview The 80BSA series is a big-torque BLDC geared motor from 3X Motion. It combines high rated and peak torque with a 48 VDC rating and a wide 48–310 VDC voltage range, for demanding motion applications in logistics and automation (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
Wide Voltage Range: From low voltage 12VDC to high voltage 380VAC, covering power levels 50W to 4KW. Versatile Speed: Motor speeds from 1,000 to 10 (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
Product Overview The YHD-BL5517 brushless motor combines a steel shaft with an onboard drive PCB board to deliver reliable CW/CCW operation across a 12–24V DC range, with electrical performance and accessories customizable after evaluation. Key (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Oriental Motor USA is pleased to announce the 24/48 VDC input BLV Series R Type compact driver and all new W (1/8 HP) and 200 W (1/4 HP) brushless DC motors. The new BLV Series R type was specifically designed for battery powered input type applications, like AGV / AMR robots and (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
of steps involved, the resolution that can be achieved is excellent - and it can be further improved by use of downstream gear reduction. This is where the scanner motor really comes into is own: low-backlash gearing provides the basis for high resolution and precision. The gear system has been (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO
More Information Top
-
4 Pole Switch - 4 Pole Switch Manufacturers, Suppliers (Page 3)
4W AC reversible Gear synchronous motor Product Description Item Specifications Unit Raged Voltage 12 24 100 110 120 220 240 VAC Power Frequency 50/60 HZ Rotation CW,CCW...
-
$2500-$3000 Welding - Grainger Industrial Supply
• Wire Feeder, Input Voltage 24 VAC , Type Bench, Series 24A, Wire Size … Width (In.) 11, Overall Depth (In.) 24 , Output Range (Amps) -, 50/60 … Flux Cored, Features Four Gear Single Drive Rollers, Digital … Trigger Hold, Burnback And Motor Ramp Control, Remote Voltage .
-
CR4 - Thread: 24V Motor with 90:1 Gearbox - Change to AC Motor?
You needn't use dc, it is usually easier to use a small control transformer and use 24Vac as the control. .... I doubt the torque characteristics of an ac motor will be a problem given the very low gear ratio and the stretch and catenery of the towed line .
-
Development of the Motorized Direct Yaw-moment Control System (Technical Papers)
The reduction gear has a reduction ratio of 30 to 1 ,so the reduction ratio from the motor to the axle is 66 to 1, including the reduction ratio of the planetary gear . .... For the motor, we used an easy-to handle commercial 200 VAC (3 kW (maximum 10 Nm) motor and a 24 V battery (voltage amplification by inverter) as the power source.
-
Ventilation Systems Operating Experience Review for Fusion Applications
Electric damper motors are typically induction motors operating at 24 Vac (Levenhagen, 1993). .... The motor shaft is attached by a gear set to the blade arm linkage.
-
Compact Pumps
The Fixed-Speed Shaded-Pole Motor Pumps feature high torque, low power gear motors ; permanently lubricated gear boxes; 230 VAC , and is designed for panel mounting. .... Variable Speed Motor Pumps feature permanent, magnet gear motors rated for 12 or 24 VDC; 10:1…
-
Nuclear shuttle system definition study. Phase III. Final report. Volume II. Concept and feasibility analysis. Part A. Class 1 hybrid RNS. Book 2. Syst...
90 deg rotational induction motor -driven (120 vac , 400 Hz), planetary gear transmission Feed Duct—12 in. dia ducting stainless steel 0. .... 1-1/4 in. dia pilot operated solenoid valve, 4 required 24 vdc, planetary gear t r a…
-
Design and prototype of dual loop lubricant system to improve engine fuel economy, emissions, and oil drain interval
…mounti Crankcase Breather Breather oil ouati breather port to separator port separator Figure 24 Oil drain installed .... The test cell engine incorporated a 110 VAC electric motor driving a 0.5 hp bronze gear pump.
-
CR4 - Thread: Speed Regulators for Single Phase 120VAC Motors
Re: Speed Regulators for Single Phase 120 VAC Motors . .... 01/ 24 /2012 5:18 PM. .... I would think it may be easier to just reduce the speed via reduction gear .
-
DEVELOPMENT OF AN ON-LINE, REAL-TIME ALPHA RADIATION MEASURING INSTRUMENT FOR LIQUID STREAMS
24 VDC RODLESS ACTUATOR NO HALL-EFFECT SWITCHES MOTOR 120 VAC 1.2RPM TYPE SKT THERMOSTAT. .... ACTUATOR WITH CONTROL CARD CCW ROTARY SOLENOID CW ROTARY SOLENOID MAGNETIC DISC BRAKE GEAR MOTOR PENTIUM COMPUTER…
Indicates content that may require registration and/or purchase.