-
Supplier: Newark, An Avnet Company
Description: 250 OHM SHUNT RESISTOR ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: 250 OHM SHUNT RESISTOR RD8251 ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: STANDARD SIZE 250 OHM SHUNT RESISTOR REQUIRED FOR HART LOW RESISTANCE LOOPS
-
-
Supplier: ASAP Semiconductor LLC
Description: Current Sense Resistors - SMD 250 micro-ohm 5% Meter Shunt
- Tolerance: 5 +/- %
- Category / Application: Current Sensing Resistor
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: ASAP Semiconductor LLC
Description: Current Sense Resistors - SMD 36watt 250 micro-ohm 5% Battery Shunt
- Tolerance: 5 +/- %
- Category / Application: Current Sensing Resistor
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: ASAP Semiconductor LLC
Description: Current Sense Resistors - SMD 3watts 250 micro-ohm 5% Meter Shunt
- Tolerance: 5 +/- %
- Category / Application: Current Sensing Resistor
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: Newark, An Avnet Company
Description: CURRENT SENSE RESISTOR, 0.2 OHM, 250mW, 1%; Resistance:0.2ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mmRoHS Compliant: Yes
-
Supplier: APITech
Description: Powerfilm flange resistors are used in power generators, attenuators, or stripline and microstrip hybrids. Resistance values from 5 to 300 ohms and tolerances from 1% to 5% are available for frequencies up to 4 GHz and power levels up to 800 Watts. Flange sizes vary from 0.3”x0.2" to
-
Supplier: DigiKey
Description: 250 µOhms ±5% 36W Shunt, Battery Specialized Resistor Metal Element ±225ppm/°C Shunt Fixture, 60mm Pitch
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 225 ±ppm/°C
- Power Rating: 36 watts
- Operating Temperature: -65 to 170 C
-
Supplier: DigiKey
Description: 250 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
- Resistance Range: 0.25 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 600 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1375510-GMR50HJAAFD5L00 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -65°C ~ 170°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: GMR Package: Tape & Reel Product Status: Not
- Resistance Range: 0.005 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 0 to 25 ±ppm/°C
- Power Rating: 4 watts
-
Supplier: Win Source Electronics
Description: Manufacturer: Yageo Win Source Part Number: 891918-RL2512FK-070R25L Series: RL Operating Temperature Range: -55°C ~ 155°C Features: 250 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film Package: 2512 (6432 Metric) Package:
- Operating Temperature: -55 to 155 C
- Technology / Construction: Metal Film, Thick Film
-
Supplier: Win Source Electronics
Description: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 2W Resistance (Ohms): 0.008 Composition: Metal Element Number of Terminations: 2 Size: 0.250" L x 0.125" W (6.35mm x 3.18mm) Family Name: WSL 18 Categories: Resistors Manufacturer Homepage: www.vishay.com Manufacturer
- Resistance Range: 0.008 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 75 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: Win Source Electronics
Description: Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.250" L x 0.126" W (6.35mm x 3.20mm) Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.026" (0.65mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
- Resistance Range: 0.01 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 1,500 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: measurement frequency: 12Hz Max. tilt angle for distortion specification: 10° Damping Typical open circuit damping: 0.316 Damping with 1000 Ohm shunt resistor: 0.7 Tolerance: +/-2.5% Coil Resistance Standard: 395 ohm Tolerance: +/- 2.5% Sensitivity Open Circuit Intrinsic
-
Supplier: ValueTronics International, Inc.
Description: Testing of electrical connections at conductor bars for openpit mining, in potential bonding systems, and for industrial and household applications Testing of cable resistance, wiring, shunt resistors in PCBs and thick-film circuits Measurement of contact resistance in relays,
-
Supplier: Infineon Technologies AG
Description: Features Two independent low side / high side configurable channels Integrated half-bridge power stages RON(max) = 250 mOhms@ Tj = 150 °C Integrated sense resistor with internal TCR compensation Load current measurement range = 0 mA to 1500 mA (typical) Current setpoint resolution =
-
Supplier: Infineon Technologies AG
Description: Features Three independent low side / high side configurable channels Integrated half-bridge power stages RON(max) = 250 mOhms@ Tj = 150 °C Integrated sense resistor with internal TCR compensation Load current measurement range = 0 mA to 1500 mA (typical) Current setpoint resolution =
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Current detecting resistors for power supply, motor circuits, etc. High reliability and performance with resistance tolerance ±0.5%, T.C.R. ±100×10-6/K Suitable for both reflow and flow solderings Products with lead-free terminations meet EU RoHS requirements. EU RoHS regulation is
- Resistance Range: 0.039 to 10 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 100 to 800 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: Isabellenhutte USA
Description: Features 2 W power rating at 130 °C Constant current up to 26 A (3 mOhm) Excellent long-term stability High pulse power rating Mounting: Reflow- and IR-soldering AEC-Q200 qualified
- Resistance Range: 0.003 to 0.01 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 5 watts
-
Supplier: KOA Speer Electronics, Inc.
Description: Features SMD type of small size, ultra-low resistance (3mΩ~) and high accuracy (±0.5%) resistor for current sensing Flameproof UL94V0 molded polymer case Excellent dimension accuracy, mountability and shock resistance Excellent terminal strength and solderability due to structure of a metal
- Resistance Range: 0.0005 to 0.2 ohms
- Tolerance: 0.5 to 5 +/- %
- Temperature Coefficient (TCR): 75 to 180 ±ppm/°C
- Power Rating: 0.75 to 3 watts
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Current detecting resistors for power supplies, motor circuits, etc. Low resistance (100mΩ or under) and high accuracy resistors (±1%) for current detection High reliability and performance with T.C.R. ±100×10-6 /K Products meet EU RoHS requirements
- Resistance Range: 0.01 to 0.1 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 to 500 ±ppm/°C
- Power Rating: 0.125 to 1 watts
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Correcter electric current detection is possible with 4-terminal construction Excellent T.C.R. achieved (±50x10-6/K) Ultra low resistance, suitable for large current sensing Automatic mounting machines are applicable Suitable for reflow soldering (Not suitable for flow soldering) Products
- Resistance Range: 0.0005 to 0.001 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 3 to 5 watts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1W 10mΩ Current Sensing Resistors ±50ppm/°C ±1% 1206 Current Sense Resistors/Shunt Resistors ROHS
- Resistance Range: 0.01 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: Ohmite Manufacturing Co.
Description: Available in two sizes ARCOL’s CRS utilizes Electron Beam Welding technology to connect its Manganin or NiCr element to heavy copper connectors. Suitable for typical applications such as Solar Inverters, Frequency converters & current sensors for hybrid power sources. Excellent long-term stability
- Resistance Range: 0.0005 to 0.004 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 120 ±ppm/°C
- Power Rating: 7.000000000000001 watts
-
Supplier: Utmel Electronic Limited
Description: METAL SHUNT RESISTOR 5931 1% 225
- Resistance Range: 0.0002 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 225 ±ppm/°C
- Power Rating: 7.000000000000001 watts
-
Supplier: Riedon, Inc.
Description: Resistances from 0.2Ohm to 80Ohms Power Rating to 15Watt Resistance Tolerances to ±0.01% TCR to ±1ppm/K Load Stability to 0.01%
- Resistance Range: 0.2 to 80 ohms
- Tolerance: 0.01 to 1 +/- %
- Temperature Coefficient (TCR): 1 to 5 ±ppm/°C
- Power Rating: 1.5 to 15.000000000000002 watts
-
Supplier: Moog Animatics
Description: customer’s total need. Enclosed Shunt Features Matching 4 pin AMP connector to enclosed power supply Automatically gate on at >=49.5VDC Power from DC bus May be connected in parallel with any supply <=48VDC
- Resistance Range: 12.5 ohms
- Power Rating: 100 watts
- Operating DC Voltage: 48 volts
- Features: Current Sensing Resistor, Industrial, Other, Single Resistor
-
Supplier: Riedon, Inc.
Description: Resistances from 0.001Ohm to 100Ohms Power Rating to 2Watt Resistance Tolerances to ±0.1% TCR to ±15ppm/K Load Stability to 0.1%
- Resistance Range: 0.01 to 50 ohms
- Tolerance: 0.1 to 5 +/- %
- Temperature Coefficient (TCR): 15 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: EBG RESISTORS LLC
Description: The resistor family line, PCS, utilizes EBG`s state of the art technology to provide a highly reliable resistor with a non inductive design. This makes the PCS resistor ideal for many current monitoring and controls applications.
- Resistance Range: 0.001 to 1 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 60 ±ppm/°C
- Power Rating: 3 watts
-
Supplier: Riedon, Inc.
Description: Resistances from 0.05Ohm to 500Ohms Power Rating to 50Watt Resistance Tolerances to ±0.01% TCR to ±1ppm/K Load Stability to 0.01%
- Resistance Range: 0.05 to 500 ohms
- Tolerance: 0.01 to 1 +/- %
- Temperature Coefficient (TCR): 1 to 5 ±ppm/°C
- Current Rating: 15 amps
-
Supplier: RCD Components, Inc.
Description: RCD “zero-ohm” jumpers were developed for use as interconnection devices between points on a PCB when separated by circuit paths, or when the pcb layout has been changed requiring new point connections. Specify ZJ Series (insulated bodies) when jumpers are in close proximity with conductor
- Resistance Range: 0.0015 to 1,500 ohms
- Current Rating: 10 to 25 amps
- Operating Temperature: -55 to 155 C
- Mounting / Packaging: Axial Leads
-
Supplier: Ohmite Manufacturing Co.
Description: Ohmite SHA series shunts are ideal for battery management systems, motor controls or other applications requiring current handling up to 1000 amps. Each part has precision measuring points for consistent measurement. Special process, construction, and materials creates a precision product
- Resistance Range: 0.00005 to 0.0001 ohms
- Temperature Coefficient (TCR): 175 ±ppm/°C
- Current Rating: 700 to 1,000 amps
- Power Rating: 25 to 50 watts
-
Supplier: Ohmite Manufacturing Co.
Description: The Ohmite LVT series is s metal alloy strip resistor providing good TCR ratings. Low value stability is important when using a current sense resistor. The LVT offers TCR ratings down to 50ppm with tolerances down to 1%. The LVT series provides a resistance range from 2m to 20m
- Resistance Range: 0.002 to 0.2 ohms
- Tolerance: 1 to 3 +/- %
- Temperature Coefficient (TCR): 50 to 150 ±ppm/°C
- Power Rating: 0.3300000000000003 to 1 watts
-
Supplier: RCD Components, Inc.
Description: OPEN AIR LOW VALUE LOW CURRENT SHUNT RESISTORS RCD’s OA series offers cost-effective performance for a wide range of current shunt/sense applications 3 . The non-insulated open-air design fea - tures non-inductive performance and excellent stability/overload capacity. Numerous
- Resistance Range: 0.001 to 15 ohms
- Tolerance: 0.5 to 10 +/- %
- Temperature Coefficient (TCR): 300 ±ppm/°C
- Current Rating: 14 to 40 amps
Find Suppliers by Category Top
Featured Products Top
-
battery during charging. The use of current shunts — which are installed at the pack side of the battery and measure using a simple implementation of Ohm’s Law — is a robust way to take measurements in the rigorous automotive environment. Since voltage across a resistor in a (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
battery during charging. The use of current shunts — which are installed at the pack side of the battery and measure using a simple implementation of Ohm’s Law — is a robust way to take measurements in the rigorous automotive environment. Since voltage across a resistor in a (read more)
Browse Current Sensors Datasheets for Isabellenhutte USA -
with the P27000 The modified P27000H1-S034 extends the signal conditioner’s versatile I/O capabilities by converting a standard 0...10?V input signal into a precise 0...250?mV output, effectively emulating the output of a physical shunt. This is particularly valuable in Power (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
Ohm’s Law — is a robust way to take measurements in the rigorous automotive environment. Since voltage across a resistor in a circuit equals current times resistance (V = IR), current therefore equals voltage divided by resistance (I = V/R). If the voltage drop is measured across a known (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
bondable resistors are ultra-stable with high reliability. This family of resistors is built in an 0202 chip outline and is ideal but not limited to hybrid circuit applications. The KYOCERA AVX WBR series is designed for stable thermocompression, epoxy or ultrasonic attachment. Richardson RFPD (read more)
Browse Chip Resistors Datasheets for Richardson RFPD -
of every millimeter of space and every micro-ohm of power with two lines of precision resistors: The FMx Shunt Family Our full-metal, direct-solder shunts allow for the automated inspection of soldering points—a huge factor (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
M8, M12, M18, M30, M50 and M80 housing sizes. Additional incorporated features include short circuit and overload protection, as well as reverse polarity protection on the supply voltage and a 100K Ohm load resistor. The protection rating (DIN 40 050) is IP67. (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
SURFACE MOUNT ASSEMBLY Our products set new standards for low-ohmic resistors, becoming the global benchmark in this field. Our physically optimized current sensors (“shunts”) provide a range of unique (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
BUS BAR MOUNTING Our products set new standards for low-ohmic resistors, becoming the global benchmark in this field. Our physically optimized current sensors (“shunts”) provide a range of unique benefits (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
shunt comes in. It must measure extremely precisely the current input of the actuator when the EPB is activated and released. This means that it reports the voltage drop across the resistor back to the control unit. The control unit is set up with a fixed current profile for the EPB’s contact (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA
More Information Top
-
InGaP/GaAs HBT power amplifier based on flexible printed circuit board
In this paper, 250 Ohms shunt resistor connected to base node was designed for the ballast resistor.
-
ISA FLDBUS PROC CNTRL ENG OPER MAINT - Fieldbuses for Process Control: Engineering, Operation, and Maintenance
ules already have a 250 - ohm shunt resistor on their input .
-
A study of feasibility for a motor with embedded geartrain
The output signal is an analogical current within 420 mA; a shunt resistor of 250 ohm is conditioning the output range within 15 Volts.
-
http://www05.abb.com/global/scot/scot267.nsf/veritydisplay/9dc63366f39890ce85257576004d5c79/$File/2103334MNAA.pdf
Onboard 250 ohm resistor selected using three-pin shunt Flowmeter External to flowmeter .
-
Switching Surge and Insulation Coordination of Ehv Power Circuit Breaker
To study the effect of resistor preinsertion, one of the methods for reducing overvoltages, shunting resistors of 250 , 500, 750 and 1,000 ohms are introduced.
-
Two types of lightning discharges to a high stack on the coast of the sea of Japan in winter
One of the shunt resistors is 2 milli ohms (measuring range: 4- 250 kA), and the other is .
-
Vishay Current Sense Resistors - SMD | Mouser
Current Sense Resistors - SMD 36watt 250 micro- ohm 5% Battery Shunt .
-
CR4 - Thread: Resistor in the Place of a Removed 4-20mA Loop Powered Instrument
Someone will short the remaining wiring, putting the power supply's 24Vdc directly across the analog input shunt resistor , pumping ~ 95mA through the typical 1/8 or 1/4 watt 250 ohm resistor, dissipating about 2.3 watts, which will burn out the resistor.
-
decreasing output amps??
Then a shunt resistor of 25/10 = 2.5 ohms , with a power rating of 25*10 = 250 watts, would be about right.
-
decreasing output amps??
Then a shunt resistor of 25/10 = 2.5 ohms , with a power rating of 25*10 = 250 watts, would be about right.
Indicates content that may require registration and/or purchase.