-
Supplier: Newark, An Avnet Company
Description: AC-DC CONVERTER, OPEN FRAME, 1 O/P, 110W, 12V to 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 30CFM; Power Rating (Convection Cooling):110W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter 8-VSSOP -40 to 85
- Resolution: 16 bits
- INL: 0.8 LSB
- Power Dissipation: 18 milliwatts
- Sample Rate: 100 kSamples/Sec
-
Supplier: SFCable.com
Description: PC1500 is a 24V AC to 12V DC regulated voltage converter that is capable of powering the large IR cameras, PTZ cameras or other devices requiring 12V DC where only 24V AC is available. This converters' small size allows it to fit inside most typical camera housings, yet
- DC Output Voltage: 12 volts
- DC Output Current: 1.5 amps
-
-
Supplier: Newark, An Avnet Company
Description: AC-DC CONVERTER, OPEN FRAME, 3 O/P, 110W, 5V, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):110W @ 25CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, Analog-to-Digital
- Resolution: 12 bits
- Power Dissipation: 5 milliwatts
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: AC/DC TO DC 12V REGULATED POWER CONVERTER 2A
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 25V TO 90V, SIP; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:100mW; Output Current Max:1mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.6V, Analog-to-Digital
- Resolution: 12 bits
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, Digital-to-Analog
- Resolution: 12 bits
- Operating Temperature: -40 C
- Features: Other
-
Analog-to-Digital Converter (ADC) Chips - 5V MSOP Analog-to-Digital Converter IC -- 700-ADS7835E/250Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, MSOP,
- Resolution: 12 bits
- Power Dissipation: 30 milliwatts
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Advantech
Description: FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus Supports DC 110V/220V power source application with safety certification High efficiency 80plus bronze label With Japanese capacitors for longer product Supports wide range working temperature, full
- DC Output Voltage: 12 volts
- DC Output Current: 20 amps
- AC Input Current: 7 amps
- Type: DC/DC Converter
-
Supplier: TDK-Lambda Europe GmbH
Description: The rugged 50-150W quarter and 200-300W half brick CN-B110 series of isolated DC-DC converters operate from a very wide 43 to 160V input. With an input to baseplate isolation of 2,500Vac and 3,000Vac input to output, the series is designed for use on 72V or 110V
- DC Input Voltage: 43 to 160 volts
- DC Output Voltage: 48 volts
- DC Output Current: 2.1 amps
- DC Output Power: 100.8 watts
-
Supplier: Allied Electronics, Inc.
Description: POWER SUPPLY, SWITCHING; 110 W; 85 TO 264 VAC; 12 V; 6.7 A (MAX.); 47 TO 63 HZ
-
Supplier: Allied Electronics, Inc.
Description: POWER SUPPLY, SWITCHING; 110 W; 85 TO 264 VAC; 24 V; 3.4 A (MAX.); 47 TO 63 HZ
-
Supplier: Allied Electronics, Inc.
Description: SEG Series STABILINE® Uninterruptible Power Supplies True regenerative on-line design Input power factor correction Extended battery ready Frequency converter capability Built-in surge protection Microprocessor control & communications 2U rack mount enclosure Wide input voltage
-
Power Supplies - Power Supply; 85 to 264 VAC/110 to 370 VDC; 5 V; 15; 75 W; 47 to 440 Hz -- 70161645Supplier: Allied Electronics, Inc.
Description: -10 to +60°C Operating Temperature, 85 to 264 VAC⁄110 to 370 VDC, Switching Power Supplies Designed for Small Size, Low Profile, High Reliability and Low Cost. Cost Effective, Small, Open Frame PC Board Construction
-
Supplier: Patton Electronics Co.
Description: The Patton Model 2040 V.35 to High Speed Serial Interface (HSSI) converter lets a HSSI (HD-50) device communicate bi-directionally with a V.35 (M/34) device at synchronous data rates up to 10 Mbps. The Model 2040 supports all HSSI co-directional timing patterns, two loopback
- Data Rate: 10,000 kbps
- Operating Temperature: 0 to 50 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, FCC, Other, RoHS, WEEE
-
Supplier: Accuris
Description: Safety requirements for power electronic converter systems and equipment Part 2: Power electronic converters from 1 000 V AC or 1 500 V DC up to 36 kV AC or 54 kV DC
-
Supplier: Accuris
Description: Safety requirements for power electronic converter systems and equipment \x96 Part 2: Power electronic converters from 1 000 V AC or 1 500 V DC up to 36 kV AC or 54 kV DC
-
Supplier: Texas Instruments
Description: High Temperature 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter. 0-XCEPT -55 to 210
- Resolution: 16 bits
- INL: 2.1 LSB
- Power Dissipation: 1.95 milliwatts
- Sample Rate: 100 kSamples/Sec
-
Supplier: Accuris
Description: Safety Requirements for Power Electronic Converter Systems and Equipment \x96 Part 2: Power Electronic Converters from 1000 V AC or 1500 V DC up to 36 kV AC. or 54 kV DC
-
Supplier: ROHM Semiconductor GmbH
Description: BD9S110NUX-C is a synchronous buck DC/DC Converter with built-in low On Resistance power MOSFETs. It is capable of providing current up to 1 A. Small inductor is applicable due to high switching frequency of 2.2 MHz. It is a current mode control DC/DC Converter and
- Output Voltage (Volt): 1.2 volts
- Input Voltage (VIN): 2.7 to 5.5 volts
- Output Current (IOUT): 1 amps
- Features: Other
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Input Voltage: 90 to 305 volts
- Output Voltage: 35 volts
- Output Current: 2,420 milliamps
- Form Factor: Enclosed
-
Supplier: Littelfuse, Inc.
Description: Converter to supply a 12V trailer from a 24V vehicle system as short adapter with a 7 contact connector and a 13 contact socket. ATTENTION: for bulbs and LEDs only! Simple plug and play between the connections Fulfills the law requirement for fail-safe by 100% separated lines
- Type: DC/DC Converter
-
Supplier: PCB Piezotronics, Inc.
Description: 12VDC to USB converter for SoundTrack LxT and Model 831
- DC Input Voltage: 12 volts
- DC Output Voltage: 5 volts
-
Supplier: Texas Instruments
Description: 50A, 4.5V to 14V Input, Non-Isolated, Wide Output, Adjustable Power Module with TurboTrans 22-Surface Mount Module -40 to 85
- Operating Temperature: -40 to 85 C
- Output Voltage (Volt): 0.7 to 3.6 volts
- Input Voltage (VIN): 4.5 to 14 volts
- Features: Other
-
Supplier: CSA Group
Description: PECS, and covers power electronic converters and systems in open type design, which are catalog (pre-defined commercially available) power electronic converters and systems or engineered solutions from same. This document does not cover telecommunications apparatus other
-
Supplier: Data Connect Enterprise, Inc.
Description: The Model 2015 RS-449/422 to V.35 converter lets a synchronous RS-449/422 device communicate bi-directionally with a synchronous V.35 device. The Model 2015 requires no AC power or batteries to operate and supports data rates to 2 Mbps. Operating full or half
- Data Rate: 2,048 kbps
- Operating Temperature: 0 to 50 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, FCC, Other, RoHS, WEEE
-
Supplier: Littelfuse, Inc.
Description: This Sxx10x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a
- VDRM: 800 volts
- IT(RMS): 10 amps
- IGT: 15 mA
- VGT: 1.5 volts
-
Supplier: Texas Instruments
Description: 50-A, 8-V to 14-V Input, Non-Isolated, Wide Output Adjust, Vertical Power Module w/ TurboTrans Techn 21-DIP MODULE -40 to 85
- Operating Temperature: -40 to 85 C
- Output Voltage (Volt): 0.8 to 3.6 volts
- Input Voltage (VIN): 8 to 14 volts
- Features: Other
-
Description: PECS, and covers power electronic converters and systems in open type design, which are catalog (pre-defined commercially available) power electronic converters and systems or engineered solutions from same. This document does not cover telecommunications apparatus other
-
Supplier: Patton Electronics Co.
Description: The Patton Model 2016 X.21 to V.35 converter lets a synchronous X.21 device communicate bi-directionally with a synchronous V.35 device. The Model 2016 requires no AC power or batteries for operation and supports data rates up to 2.048 Mbps. Operating full or half duplex,
- Data Rate: 2,048 kbps
- Operating Temperature: 0 to 50 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, FCC, Other, RoHS, WEEE
-
Supplier: Data Connect Enterprise, Inc.
Description: The Patton Model 2014 RS-530 to V.35 converter lets a synchronous RS-530 device communicate bi-directionally with a synchronous V.35 device. The Model 2014 requires no AC power or batteries to operate and supports data rates to 2 Mbps. Operating full or half
- Data Rate: 2,048 kbps
- Operating Temperature: 0 to 50 C
- Operating Humidity: 95 %
- Features: CE Conformity Marks, FCC, Other, RoHS, WEEE
-
Supplier: Littelfuse, Inc.
Description: P-Channel Standard Power MOSFETs are available in voltage rating from -100V to -600V in industry-popular TO-247 and surface mountable TO-268 packages. They are ideal for Buck Converters and for loads that need to be connected to ground. They can
- Features: Other
- Polarity: P-Channel
- Package Type: TO-247
-
Supplier: Radwell International
Description: DC TO DC CONVERTER, FLYBACK, 140KHZ, TSSOP-20; TOPOLOGY:FLYBACK; INPUT VOLTAGE MIN:18V; INPUT VOLTAGE MAX:560V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:TSSOP; NO. OF PINS:20PINS; OUTPUT CURRENT:300MA; OUTPUT VOLTAGE MIN:-; MSL:- ROHS COMPLIANT:. FREE 2 YEAR RADWELL
- Features: AC/DC Converter
Find Suppliers by Category Top
Featured Products Top
-
ABSOPULSE designs and manufactures custom and semi-custom DC-AC pure sine wave inverters, AC-AC phase and frequency converters. Our AC-output sine wave products are available with power ratings from 30VA to (read more)
Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
TPS-MPH250S-12V Single Output Open Frame Power Supply The TPS-MPH250S-12V is a high-reliability member of the TPS-MPH250S Series single output open frame power supply, designed to deliver stable and efficient power for diverse industrial applications. As a 12V/19V/24V/36V/48V single (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
The LTH 65R-F3-HSA series of heavy-duty, railway quality DC-DC converters are designed to float charge hold-up batteries for onboard rolling stock electrical equipment. The units are also suitable for a broad range of other transportation and industrial applications (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
This 1000/24 Enclosed Single Output Switching Power Supply is designed to convert high-voltage AC input (up to 1000V) into a stable (read more)
Browse Power Supplies Datasheets for Win Source Electronics -
60°C). In satisfying the DoE Level VI and EU Tier 2 v5 requirements the series has an average efficiency of greater than 89% and an off-load power consumption of less than 0.15W. The DTM250-D series has been certified to IEC/ES/CSA/EN 60601-1, IEC/UL/CSA/EN 60950-1 and carries the CE mark (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
OC250G optocoupler families offer high voltage, high gain, and high isolation. Our optocouplers are built to the same high quality and reliability benchmarks as all of our products. Using a high voltage photo-diode and multiple LEDs precisely positioned, the OC100G, OC150G, OC (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
Qualified to AEC-Q104 (Grade 2), the SKYA21043 meets rugged reliability requirements for automotive applications including vehicle-to-vehicle (V2V) and vehicle-to-everything (V2X) covering smart (read more)
Browse RF Modules Datasheets for Skyworks Solutions, Inc. -
ABSOPULSE Electronics’ HVI 2K-F6W series of high input voltage DC-DC converters employ field-proven HVI2500 topology to deliver up to 2000W output power. The converters are suitable for a broad range of industrial applications that require a rugged, reliable, DC-power supply capable of (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
worldwide. Accuracy You Can Count On The V-Cone flow meter’s unique design provides repeatable accuracy of up to ±0.5% of rate under even the most difficult flow conditions. High-Performance in Challenging Applications Designed for mild to harsh operating (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
February 10th, 2021 TDK Corporation announces the addition of the 50V, 200V, 400V and 500V models to the 5kW, 10kW and 15kW power platforms of the TDK-Lambda Programmable DC Power Supply Series which target the Automotive (Component and Subsystem (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
A High Input Voltage Three-Phase ZVZCS DC-DC Converter with Vin /3 Voltage Stress on Primary Switches
A 2.2kW ( 110V /20A) dc-dc converter prototype has been built with m = 6:4, ms = 6:1, Csn = 1360nF, Llk,XY = 4µH, and Llk,YZ = Llk,ZX = 1µH. The waveforms are similar to the theoretical waveforms shown in Fig. 2. The efficiency of the converter at full power is 87%. [vXY , vYZ and vZX: 250V /div] .
-
Utility-interactive multi-functional bidirectional converter for solar photovoltaic power conditioner with energy storage batteries
In this case, the magnetic switch is to be closed in orderto connect the load and the power converter to the utility-AC gnd, after whichthe power converter is immediately shutdowntemporarily. 90Vto 110V (AC) InputPower Factor 170Vto 250V (DC) .
-
Design aspects of a series of high frequency switch mode transformers
Operate at 50kHz at 18OVAC Vin=180~1.414-(diode+ resistor drop) Vin = 250V Ub= 110V Vin = 125V Ub = 11OV From figure 2; estimated Vr=620-370= 250V Turns ratio NplNs = Vr/Ub = 200/110 … … for the design of the High frequency Switch mode transformers to be used in Audiohide0 power supply. … SMT design is critical because the secondary reflected voltage determines the snubber peak- to -peak voltage which … … and Y. K. E. Ho, “High performance control of the series-parallel resoriant converter ”, IEE journal …
-
A novel two-stage electronic ballast for metal-halide-type HID lamps
ballast, combining a buck-boost-flyback converter with a half-bridge inverter, has the functionality of input … fulfill power -factor-corrections. … type inverter is designed to supply 400 Hz low frequency square-wave sources to the MH-type … … been built in order to provide a 70W MH-type HID lamp with 110V -rms utility-line … 330µF/ 250V Diodes Db, Df .
-
Popular Products In Other Electronics - Big Bruin
A charging cradle, 120 volt converter , NiMH rechargeable battery pack, and 2 mounting brackets are included with … • Streamlight Stylus Pro Alkaline Battery- Powered LED Pen Light (500 mW - AAA - Anodized AluminumCasing, PolycarbonateLens - Black Press the remote button again to quite learning status of it will quite by itself after 10 seconds; Easy to install and use; Model: CS-DT Working Voltage: AC 110V ~ 250V 50/60Hz Load Power: 50W (Resistive) 35W (Inductive) Working Frequency: 315MHz …
-
Electrolytic-capacitor-less AC/DC electric vehicle on-board battery charger for universal line applications
The switching frequencies of the resonant converter and buck–boost converter are selected as fsr ¼ 90 kHz … The charging mode is changed from con- stant current (CC) mode to constant power (CP) mode at the maximum output power that is determined by maximum grid current and expected charger efficiency. Vb= 250V Vin>220V Vin= 110V Vin=90V Po=3000W Po=1500W Po=1227W .
-
Modular Power Architecture Up to 300W Power for 24V/28V Avionics/Military Applications
Avionics/Military Modular Power Architecture Up to 300W Gaia Converter FC08-060.10/08 Revision A© +/- 250V /70µs/15mJ GAIA DC/DC range : 9-45V or 9-36V with 40V/100ms PGDS series : 6V/1s FGDS … / 15V/500ms 80V/80ms +280V/-220V<10µs +130V/-70V/10µs + 110V /-50V/5ms GAIA DC/DC range : 9-45V or …
-
Modular Power Architecture Up to 50W Power for 24V/28V Avionics/Military Applications
Avionics/Military Modular Power Architecture Up to 50W Gaia Converter FC05-011.01/11 Revision C© +/- 250V /70µs/15mJ GAIA DC/DC range : 9-45V or 9-36V with 40V/100ms PGDS series : 6V/1s FGDS … / 15V/500ms 80V/80ms +280V/-220V<10µs +130V/-70V/10µs + 110V /-50V/5ms GAIA DC/DC range : 9-45V or …
-
Ac Fan - Ac Fan Manufacturers, Suppliers
CBB61 450VAC AC motor film capacitor for ceiling fan Features 1,Widely applied to sta.rting and running of AC single phase motors at 50Hz/60Hz frequency power . 产品规格: 尺寸:92 * 92 *38毫米 工作电压:AC110V(85V- 110V )/ AC220V(190V- 250V )/ AC380V 电流:0.03 / 0.15A 频率:50/60(赫兹) 功率:11.4 / 16.5(W) 速度:2900分之2400(RPM) 风量:44/55(CFM) 压力:3.6 / 5.5(毫米水柱) 噪声:36/41(DBA) 重量:360(G) 产品认证:CE... … fan, ac cooling fan, centrifugal blower, sirocco fan, industrial fan, welding machine, frequency converters , electric cabinet, blower …
-
1 kW PFC converter with minimum-voltage active-clamping
Circuit parameters of the proposed converter are as follows: -Switches S1 and S2: MOSFET IRFP460×2 -Diode D2: MUR1560 -Diode paralleling capacitor C2: 1470pF/1kV -Switches S1 paralleling capacitor C1: 940pF/1kV -Clamping capacitor Cc: 4.7uF/ 250V -Resonant inductor L1: 16uH -Input filter inductor … The power factor of the MVAC PFC converter is 99.2% with a THD of 5.5% … The efficiency with relation to the input voltage is shown in Fig. 11. Vin= 110V .
Indicates content that may require registration and/or purchase.