-
Supplier: VAST STOCK CO., LIMITED
Description: 32-bit Microcontrollers - MCU 32BIT 256K FLASH
-
Supplier: VAST STOCK CO., LIMITED
Description: 16-bit Microcontrollers - MCU 16 BIT, 256K FLASH 16K
-
Supplier: VAST STOCK CO., LIMITED
Description: 8-bit Microcontrollers - MCU 8/16-bit AVR 256K Flash
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32 Bit, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32
- Bits: 32 Bit
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded
- Internal RAM Size: 200 KB
- Supply Voltage (Vcc): 2.2 to 3.6 volts
- Operating Temperature: -40 C
- Bits: 32 Bit
-
Supplier: Utmel Electronic Limited
Description: 16-bit Microcontrollers - MCU 16BIT 256K FL 16K RAM
- Clock Speed: 16 MHz
- Internal RAM Size: 16 KB
- Supply Voltage (Vcc): 2.5 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Utmel Electronic Limited
Description: 32-bit Microcontrollers - MCU 256KFLASH,32K RAM NO CAN
- Clock Speed: 16 MHz
- Internal RAM Size: 32 KB
- Supply Voltage (Vcc): 5 volts
- Operating Temperature: -40 to 85 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT,
- Clock Speed: 50.33 MHz
- Internal RAM Size: 32 KB
- Supply Voltage (Vcc): 2.7 to 5.5 volts
- Pin Count: 64
-
Supplier: Utmel Electronic Limited
Description: 16-bit Microcontrollers - MCU MC9S12E256 80-LQFP
- Internal RAM Size: 16 KB
- Operating Temperature: -40 to 85 C
- Bits: 16 Bit
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: 16-bit Microcontrollers - MCU BL Auto Micro Processors
- Internal RAM Size: 16 KB
- Operating Temperature: -40 to 85 C
- Bits: 16 Bit
- Features: Other
-
Supplier: Texas Instruments
Description: 16/32-Bit RISC Flash Microcontroller 100-LQFP
- Bits: 16 Bit, 32 Bit
- ROM Type: Flash
-
Supplier: Newark, An Avnet Company
Description: 32-BIT MICROCONTROLLER IC; Product Range:Coldfire Microcontrollers; Device Core:Coldfire v2; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:-; No. of Pins:256Pins; IC Case / Package:MAPBGA RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 16 Bit Microcontroller, Advanced Analogue, PIC24HJ, 80 MHz, 256 KB, 16 KB, 64, TQFP RoHS Compliant: Yes
-
Supplier: Quarktwin Technology Ltd.
Description: ARM® Cortex®-M3 - Microcontroller IC 32-Bit 180MHz ROMless 256-LBGA (17x17)
- Clock Speed: 180 MHz
- Internal RAM Size: 200 KB
- Number of I/O Ports: 164
- Operating Temperature: -40 to 85 C
-
Supplier: Newark, An Avnet Company
Description: MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 204MHZ, LBGA-256; Product Range:LPC Family LPC4300 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:204MHz; Program Memory Size:-; RAM Memory Size:264KB RoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: 16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 80-LQFP -40 to 85
- Bits: 16 Bit, 32 Bit
- ROM Type: Flash
-
Supplier: DigiKey
Description: ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 16MHz 256KB (256K x 8) FLASH 48-LFCSP (7x7)
- Clock Speed: 16 MHz
- Internal RAM Size: 24 KB
- Internal ROM Size: 256 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
-
Supplier: Silicon Labs
Description: 32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 256 kB Flash, 32 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 80-pin, 12x12, TQFP, EMIF, 2 x I2C, I2S, 3 x SPI, 4 x UART
- Clock Speed: 80 MHz
- Number of Interrupts: 16
- Internal RAM Size: 256 KB
- Supply Voltage (Vcc): 1.8 to 5.5 volts
-
Supplier: Infineon Technologies AG
Description: The XMC4100/4200 series belongs to the XMC4000 family of industrial microcontrollers based on the ARM Cortex-M4 processor core. the XMC4100/4200 series of microcontrollers take advantage of Infineon's decades of experience in microcontroller design, providing an optimized
- Internal RAM Size: 40 KB
- Serial Port Channels: 4
- Pin Count: 30
- Operating Temperature: -40 to 85 C
-
Supplier: ODG (Origin Data Global)
Description: IC MCU 8/16BIT 256KB FLASH 64QFN
- Clock Speed: 32 MHz
- Internal RAM Size: 16 KB
- Supply Voltage (Vcc): 1.6 to 3.6 volts
- Number of I/O Ports: 50
-
Supplier: Lingto Electronic Limited
Description: IC MCU 32BIT 512KB FLASH 256LBGA
- Bits: 32 Bit
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 845525-ATXMEGA256C3-AUR Series: AVR® XMEGA® C3 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 50 Family Name: ATXMEGA256 Categories: Integrated Circuits (ICs) ECCN: 5A992C Popularity: Medium Fake Threat In the
- Number of I/O Ports: 50
- Bits: 16 Bit, 8 Bit
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 862622-ATXMEGA256A3-AUR Series: AVR® XMEGA® A3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-TQFP (14x14) Core Processor: AVR Speed: 32MHz
- Clock Speed: 32 MHz
- Internal RAM Size: 256 KB
- Internal ROM Size: 4 KB
- Supply Voltage (Vcc): 1.6 to 3.6 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 893298-S912XET256BMAA Series: HCS12X Operating Temperature Range: -40°C ~ 125°C (TA) Features: HCS12X series Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 80-QFP (14x14) Core Processor: HCS12X Speed: 50MHz Package: Bulk Package: 80-QFP
- Clock Speed: 50 MHz
- Internal RAM Size: 256 KB
- Internal ROM Size: 4 KB
- Supply Voltage (Vcc): 1.72 to 5.5 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 893297-S912XET256BCAL Series: HCS12X Operating Temperature Range: -40°C ~ 85°C (TA) Features: HCS12X series Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 112-LQFP (20x20) Core Processor: HCS12X Speed: 50MHz Package: Tray Package:
- Clock Speed: 50 MHz
- Internal RAM Size: 256 KB
- Internal ROM Size: 4 KB
- Supply Voltage (Vcc): 1.72 to 5.5 volts
-
Microcontrollers (MCU) - Integrated Circuits (ICs) - Embedded - Microcontrollers -- ATXMEGA256C3-MNR
Description: IC MCU 8/16BIT 256KB FLSH 64TQFP
- Clock Speed: 32 MHz
- Internal RAM Size: 16 KB
- Supply Voltage (Vcc): 3.6 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Allied Electronics, Inc.
Description: speed) microcontroller families datasheet. All the families are Single-Chip 8-Bit Microcontrollers manufactured in advanced CMOS process and are derivatives of the 80C51 microcontroller family. All the devices have the same instruction set as the 80C51. These devices
-
Supplier: Microchip Technology, Inc.
Description: Up to 16 MIPS performance 16 x 16 Hardware Multiply, Single Cycle Execution 12-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set Low Power nanoWatt Run, Idle and Sleep modes Multiple, Switchable Clock Modes for Optimum Performance and Power Management Run mode: 1
- Clock Speed: 32 MHz
- Internal RAM Size: 16 KB
- Internal ROM Size: 256 KB
- Number of Timers: 23
-
Supplier: Silicon Labs
Description: capture/compare 2 x 16-bit, 2-ch. counters with capture/compare/PWM 16-bit, 6-channel motor control counter Up to 6 high drive (5–300mA) I/O Up to 65 flexible I/O 128/192/256-bit hardware AES encryption 16/32-bit CRC JTAG, serial-wire, and ETM debugger support
- Supply Voltage: 1.8 to 5.5 volts
- Reference Voltage: 1.2 to 2.4 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: Allied Electronics, Inc.
Description: code change required. Microchip's High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated
-
Supplier: Embedded Data Systems
Description: Key Features • 256-bit of EEPROM organized as one page • 64-bit one-time programmable application register • 1-Wire interface reduces power, control, and all data signals to a single data pin • 8-bit family code specifies communication requirements to reader • Voltage
- Memory Category: EEPROM
-
Supplier: Acme Chip Technology Co., Limited
Description: IC MCU 16BIT 256KB FLASH 64VFQFN
- Internal RAM Size: 128 KB
- Supply Voltage (Vcc): 3.6 volts
- Operating Temperature: -40 to 85 C
- Bits: 16 Bit
-
Supplier: Microchip Technology, Inc.
Description: operation in host mode Full speed USB operation in Device mode Supports 32 endpoints On-chip USB transceiver CPU Up to 16 MIPS performance 16 x 16 Hardware Multiply, Single Cycle Execution 12-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set Low Power nanoWatt Run,
- Clock Speed: 32 MHz
- Internal RAM Size: 16 KB
- Internal ROM Size: 256 KB
- Number of Timers: 23
-
Supplier: Allied Electronics, Inc.
Description: The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2MB 1.8V~3.6V CM4 256KB 180MHz FLASH 168 LQFP-208(28x28) Microcontroller Units (MCUs/MPUs/SOCs) ROHS
- Internal RAM Size: 256 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Features: DMA Channels, LCD Driver, Low Voltage Detector (LVD), Other, Watchdog Timer
Find Suppliers by Category Top
Featured Products Top
-
microcontroller into one clearly defined orderable device. Engineers can use its core (HCS12X 16-bit architecture with XGATE coprocessor), program memory (256 KB on-chip Flash), and package (144-pin LQFP) to judge functional fit, performance headroom, and system (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
The Microchip PIC32CM JH microcontroller is engineered for developers who need robust security and low-power performance in a compact footprint. Featuring an Arm® (read more)
Browse Slide Switches Datasheets for DigiKey -
conditions. Three separate 256-byte security registers can store serial numbers, manufacturing data, encryption-related information, or product configuration records. Each security register has an associated one-time-programmable lock bit. Once the lock is activated, the protected register (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Page 10. Semiconductor parts with 552 in root number
80C51 8- bit microcontroller 8K 256 OTP, 8 channel 10 bit A D, I?C, PWM, capture-compare, high IO, low voltage (2.7 V - 5.5 V), low power .
-
87C552 datasheet : Datasheets for Electronic Components and Semiconductors
80C51 8- bit microcontroller 8K 256 OTP, 8 channel 10 bit A D, IµC, PWM, capture-compare, high IO, low voltage (2.7 V - 5.5 V), low power .
-
Philips Semiconductors LPC2292 Series Datasheets. LPC2294, LPC2292, LPC2292FBD144, LPC2294JBD144 Datasheet.
16/32- bit ARM microcontrollers 256 kB ISP/IAP Flash with CAN, 10-bit ADC and external memory interface .
-
Page 3. Semiconductor parts with 294 in root number
16/32- bit ARM microcontrollers 256 kB ISP/IAP Flash with CAN, 10-bit ADC and external memory interface .
-
XII Mediterranean Conference on Medical and Biological Engineering and Computing 2010
The selected DSP 16 bit microcontroller possesses 256 Kbytes total memory and 32Kbytes RAM.
-
Home Long-Term Oxygen Treatment in Italy
The hardware is based on a 8 bit microcontroller with 256 KB of ROM program memory and 128 KB data RAM programmed completely in C language.
-
c552 datasheet : Datasheets for Electronic Components and Semiconductors
80C51 8- bit microcontroller 8K 256 OTP, 8 channel 10 bit A D, IµC, PWM, capture-compare, high IO, low voltage (2.7 V - 5.5 V), low power .
-
http://www.mouser.com/pdfdocs/NXP_ApplicationGuide_FINAL_2.pdf
MCU } LPC2292 16/32- bit ARM microcontroller 256 kB ISP/IAP flash with CAN, 10-bit ADC, external memory interface } LPC3000 32-bit ARM microcontroller Cortex-M3 core .
-
http://eprint.iacr.org/2010/130.pdf
A reasonable way to avoid depackaging the chip is the EM- disturbances based faults injection recent technique proposed by Schmidt and Hutter [25] using a 8- bit microcontroller with 256 Bytes RAM as testbed device.
-
http://www.nxp.com/documents/data_sheet/LPC2194.pdf
Single-chip 16/32- bit microcontroller ; 256 kB ISP/IAP flash with 10-bit ADC and CAN .
Indicates content that may require registration and/or purchase.