-
Supplier: Quarktwin Technology Ltd.
Description: EEPROM Memory IC 256Kbit I²C 1 MHz 3.5 µs 8-SOIC
- Density: 256 kbits
- Access Time: 3,500 ns
- Operating Temperature: 0 to 70 C
- Memory Category: EEPROM
-
Supplier: ODG (Origin Data Global)
Description: 256Kbit 1000kHz I2C SOP-8 EEPROM ROHS
- Memory Category: EEPROM
-
Supplier: ODG (Origin Data Global)
Description: IC EEPROM 256KBIT I2C 400KHZ 8SO
- Density: 256 kbits
- Data Rate: 0.4 MHz
- Access Time: 900 ns
- Operating Temperature: -40 to 85 C
-
-
Supplier: Lingto Electronic Limited
Description: IC EEPROM 256KBIT I2C 400KHZ 8SO
- Density: 256 kbits
- Access Time: 900 ns
- Memory Category: EEPROM
- Features: I2C, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256GB, Memory IC and Storage Component, SSDs, HDDs. This listing
-
Supplier: Newark, An Avnet Company
Description: FRAM, 256KBIT, SPI, SOP-8; Memory Type:FRAM; Memory Size:256Kbit; NVRAM Memory Configuration:32K x 8bit; IC Interface Type:SPI; Access Time:-; Memory Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256MB, 1066MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256MB, 1066MHz, Memory IC and Storage Component, Memory - Modules.
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1036055-CAT24WC256X-1.8 Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 3.5 µs Voltage - Supply: 1.8V ~ 6V Package /
- Access Time: 3,500 ns
- Cycle Time: 10,000,000 ns
- Operating Temperature: 0 to 70 C
- Memory Category: EEPROM
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256GB, 6Gb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256GB, 6Gb, Memory IC and Storage Component, SSDs, HDDs. This
-
Supplier: DigiKey
Description: FLASH Memory IC 2Mb (256K x 8) SPI 104MHz 8-USON (2x3)
- Density: 2,000 kbits
- Operating Temperature: -40 to 85 C
- Memory Category: Flash
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 941024-256MX8 PC1333 Series: * Categories: Memory
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 948867-KVR1333D3S8N9/2G/(256x8) Series: * Categories: Memory - Modules
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 950641-HYS64T256022EDL-3S-B_(256x8/8_ICs) Series: * Categories: Memory - Modules
-
Supplier: Newark, An Avnet Company
Description: FRAM, 256KBIT, I2C, SOP-8; Memory Type:FRAM; Memory Size:256Kbit; NVRAM Memory Configuration:32K x 8bit; IC Interface Type:I2C; Access Time:-; Memory Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes
-
Supplier: TT Semiconductor, Inc.
Description: TT Memories is a division of Twilight Technology formed to support the memory marketplace from legacy technologies to state-of-the-art technologies. TT Memories manufactures devices and modules for the Commercial, Industrial, Aerospace, and Defense marketplaces. TT Memories also designs and
- Density: 8,000 kbits
- Operating Temperature: -55 to 125 C
- Supply Voltage: 5 V
- Memory Category: Flash
-
Supplier: Newark, An Avnet Company
Description: IC, MEMORY, FLASH, 256MBIT, 1.8V, 16SOIC; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:32M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:16Pins; Clock Frequency:133MHz; Access RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SERIAL EEPROM, 256KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC EEPROM 256KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 3.5 µs 8-SOIC Product overview: CAT24WC256X-1.8 from Catalyst Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules,
- Access Time: 3,500 ns
- Cycle Time: 10,000,000 ns
- Operating Temperature: 0 to 70 C
- Memory Category: EEPROM
-
Description: IC EEPROM 256KBIT SPI 8TSSOP
- Density: 256 kbits
- Memory Category: EEPROM
- Features: Full Production, Other, SPI
-
Supplier: Acme Chip Technology Co., Limited
Description: IC EEPROM 256KBIT PAR 28CFLATPK
- Density: 256 kbits
- Cycle Time: 90 ns
- Memory Category: EEPROM
- Features: Full Production, Other, Parallel
-
Supplier: Utmel Electronic Limited
Description: MICRON NAND256W3A2BN6EFlash Memory, NAND, 256 Mbit, 32K x 8bit, TSOP, 48 Pins
- Density: 2,048,000 kbits
- Operating Current: 20 mA
- Standby Current: 0.05 mA
- Access Time: 35 ns
-
Supplier: Renesas Electronics Corporation
Description: The X28HC256 is a second generation high performance CMOS 32k x 8 EEPROM. It is fabricated with Intersil’s proprietary, textured poly floating gate technology, providing a highly reliable 5V only nonvolatile memory. The X28HC256 supports a 128-byte page write operation, effectively providing
- Operating Current: 60 mA
- Standby Current: 0.5 mA
- Access Time: 90 ns
- Memory Category: EEPROM
-
Supplier: Utmel Electronic Limited
Description: MX25U Series 256 Mb (x 1/x 2/x 4) 1.8 V Surface Mount Flash Memory - BGA-24
- Density: 268,435.456 kbits
- Operating Temperature: -40 C
- Logic Family: CMOS 4000
- Memory Category: Flash
-
Supplier: Allied Electronics, Inc.
Description: The Microchip Technology Inc. 24C02C is a 2K bit Serial Electrically Erasable PROM with a voltage range of 4.5V to 5.5V. The device is organized as a single block of 256 x 8-bit memory with a 2-wire serial interface. Low-current design permits operation with typical standby and active
-
Supplier: Infineon Technologies AG
Description: Home // Products // Memories // Radiation hardened and high-reliability memories // Defense Memories // S25FL256SAGBAEA03
- Density: 256,000 kbits
- Operating Temperature: -55 to 125 C
- Supply Voltage: 2.7 V, 3 V, 3.6 V
- Features: Other
-
Supplier: Rochester Electronics
Description: EEPROM, 32KX8, Serial, CMOS, PDSO8
- Logic Family: CMOS 4000
- Memory Category: EEPROM
- Features: Other
- Package Type: SOP
-
Supplier: Infineon Technologies AG
Description: Home // Products // Memories // Radiation hardened and high-reliability memories // Defense Memories // S25FL256SAGNFE000
- Density: 256,000 kbits
- Operating Temperature: -40 to 105 C
- Supply Voltage: 2.7 V, 3 V, 3.6 V
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Home // Products // Memories // Radiation hardened and high-reliability memories // Defense Memories // S25FL256SAGBHEA03
- Density: 256,000 kbits
- Operating Temperature: -55 to 125 C
- Supply Voltage: 2.7 V, 3 V, 3.6 V
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Home // Products // Memories // Radiation hardened and high-reliability memories // Defense Memories // S25FL256SAGBHEA00
- Density: 256,000 kbits
- Operating Temperature: -55 to 125 C
- Supply Voltage: 2.7 V, 3 V, 3.6 V
- Features: Other
-
Supplier: Texas Instruments
Description: 256 x 1 x 2 dual independent synchronous FIFO memories 24-SOIC -40 to 85
- Memory Category: FIFO
- Features: Other
-
Supplier: Texas Instruments
Description: 256 x 1 x 2 dual independent synchronous FIFO memories 28-SOIC -40 to 85
- Memory Category: FIFO
- Features: Other
-
Supplier: Micross Components, Inc.
Description: Memory Products Offered: MRAM SRAM nvSRAM VRAM SDRAM UVEPROM DRAM EEPROM FRAM Flash
- Density: 2,048 kbits
- Access Time: 80 to 150 ns
- Operating Temperature: -55 to 125 C
- Supply Voltage: 5 V
-
Supplier: Microchip Technology, Inc.
Description: (Pb/Halide-free) Packaging Only 32-lead, Plastic J-leaded Chip Carrier (PLCC) 28-lead, 0.600" wide, plastic, dual inline package (PDIP)
- Density: 256 kbits
- Access Time: 45 to 70 ns
- Data Retention: 20 years
- Operating Temperature: -40 to 85 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 256Mbit SPI 133MHz WSON-8-EP(6x8) NOR FLASH ROHS
- Density: 256,000 kbits
- Operating Temperature: -40 to 85 C
- Memory Category: Flash
- Features: NOR, Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 256Kbit 20MHz SPI SOIC-8-150mil FRAM ROHS
- Density: 256 kbits
- Operating Temperature: -40 to 85 C
- Memory Category: FRAM
- Features: Other, SPI
Find Suppliers by Category Top
Featured Products Top
-
High-Performance 256Kbit Asynchronous SRAM for Legacy Systems The CY62256NL-70PXC from Infineon Technologies is a 256 (read more)
Browse Memory Chips Datasheets for Win Source Electronics -
SDINBDG4-8G-XI1 FLASH Memory Chips are designed for professional applications including industrial embedded systems, data logging, HMI terminals, and rugged computing, bringing the essential capabilities of a (read more)
Browse FLASH Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
H5AN8G6NDJR-XNC is designed for professional applications including embedded computing, networking, industrial controllers, and high-bandwidth memory subsystems, bringing the essential capabilities of a high-density memory device into one clearly defined orderable device. Engineers can use its (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
The EPCS4SI8N from Altera is a highly reliable and efficient configuration device designed for FPGA applications. With a 4Mb memory capacity, it supports in (read more)
Browse Memory Chips Datasheets for Win Source Electronics -
IS21ES08GA-JCLI 8GB Industrial eMMC 5.0 Managed NAND Flash Memory The IS21ES08GA-JCLI from ISSI, Integrated Silicon Solution Inc., is an 8GB industrial-grade e (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
The level of reliability demanded of the NAND-type Flash memory control is constantly rising. To meet this demand, TDK has developed its own NAND Flash memory controller GBDriver with TDK's unique NAND Flash control technology. The GBDriver provides SSD, NAND (read more)
Browse Memory Chips Datasheets for DigiKey -
is specified for an industrial operating temperature range of -40°C to +85°C. Key Features 128Mbit non-volatile memory capacity, organized as 16M × 8 bits 16MB total addressable storage capacity Standard SPI, Dual SPI, and Quad SPI interfaces (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
The MT53D512M32D2DS-053 WT:D is a 16Gb (2GB) LPDDR4 memory device designed for next-generation high-performance, power-sensitive applications. Featuring dual-channel architecture (x32 bus width) and data rates up to 4266 Mbps, it ensures efficient real (read more)
Browse Memory Chips Datasheets for Win Source Electronics -
its memory type (LPDDR4 SDRAM), density (16 Gb), and organization (x32 interface) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and (read more)
Browse SRAM Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
microcontroller into one clearly defined orderable device. Engineers can use its core (HCS12X 16-bit architecture with XGATE coprocessor), program memory (256 KB on-chip Flash), and package (144-pin LQFP) to judge functional fit, performance headroom, and system (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.