Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: SCA128T is a standard industrial output dual-axis tilt sensor/Inclinometer, standard current 4 ~ 20mA output, meanwhile output dual axis tilt sensor/inclination, can be long-distance transmission of up to 2000 meters. The output signal with strong
- Tilt Angle: 1 to 90 degrees
- Number of Axes: 2
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: ACA626T is a full temperature compensation & high precision dual-axis Inclinometer which developed by Rion company based on high precision tilt angle platform ,the excellent temperature stability, can maintain higher measurement accuracy in a wide temperature range of -40-85 degrees
- Tilt Angle: 1 to 90 degrees
- Number of Axes: 2
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: relative to the horizontal tilt and pitch tilt. Because of Built in ADI company’s high precision digital temperature sensor that can correct the sensor temperature drift in accordance with the changes of the built-in temperature sensor, to ensure high repeatability
- Tilt Angle: 1 to 90 degrees
- Number of Axes: 2
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: ACA2200-CANopen is a digital output tilt sensor, high accuracy tilt sensor, This series tilt sensor accuracy is far superior than the tilt sensor relative to the electrolyte principle or the capacitance principle on the
- Tilt Angle: 1 to 90 degrees
- Number of Axes: 2
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: TE Connectivity
Description: Connection : Frame Connector Measurement Axes : Dual Axis Protection Class : Non Packaging Features Tilt Sensor & Inclinometer Package : Board Level Termination Features Tilt Sensor & Inclinometer Mounting : Horizontal Usage Conditions Measurement Principle : Fluid
- Tilt Angle: 5 degrees
- Number of Axes: 2
- Accuracy: 0.5 degrees
- Supply Voltage: 12 to 24 volts
-
Supplier: elobau U.S., Inc.
Description: The tilt sensor with CAN-Bus interface can be used, thanks to its robust design, for measuring the slope of lifting platforms or for monitoring the fork tilt on telescopic ladders. Long service life and reliability thanks to the mechanics-free MEMS technology Measuring range:
- Supply Voltage: 9 to 32 volts
- Operating Temperature: -40 to 185 F
- Output: Analog
-
Supplier: Piezosystem Jena, Inc.
Description: fast single-axis tilt platform 2° (35 mrad) tilt range kHz resonant frequency sub-µrad resolution compact size closed loop version application examples: scanning and switching laser beam steering and stabilization laser beam metrology image stabilization eye tracking The
- Tilt Angle: -2.00535228295788 to 2.00535228295788 degrees
- Number of Axes: 1
- Supply Voltage: -20 to 130 volts
- Form Factor: Module / Standalone
-
Supplier: DigiPas Technologies Inc.
Description: eliminate limitations associated with using multiple single-axis sensors or bulky pendulum/servo-based sensors to achieve precise 2D levelling and planar angular measurements. PROGRAMMABLE & USER-DEFINABLE SYSTEM Digi-Pas® 2-axis inclination sensor module
- Tilt Angle: 0 to 10 degrees
- Accuracy: 0.001 degrees
-
Supplier: DigiPas Technologies Inc.
Description: associated with using multiple single-axis sensors or bulky pendulum/servo-based sensors to achieve precise 2D levelling and planar angular measurements. MEMS sensor contents no moving part, essentially requires little/no maintanance when compared to pendulum-based
- Tilt Angle: 0 to 90 degrees
- Accuracy: 0.02 degrees
-
Supplier: Piezosystem Jena, Inc.
Description: mirror tilting image stabilization laser beam stabilization The PSH tilting systems, PSH 10/2 and PSH 5/2, consist of 4 piezoelectric actuators (always 2 stacks for one axis, controlled in conjunction with each other). These actuators provide tilt to the top plate
- Tilt Angle: 0.229183118052329 degrees
- Number of Axes: 2
- Supply Voltage: -20 to 130 volts
- Form Factor: Module / Standalone
-
Supplier: LORD MicroStrain Sensing Systems
Description: Solid State 3-axis Pitch, Roll, and Yaw Sensor Overview The 3DM® Orientation Sensor is designed to provide 3-axis static and quasi-dynamic orientation measurements. It incorporates 3 accelerometers and 3 magnetometers together with an on-board microprocessor, embedded
- Tilt Angle: 360 degrees
- Number of Axes: 3
- Accuracy: 0.7 to 1.5 degrees
- Supply Voltage: 5.2 to 12 volts
-
Supplier: LORD MicroStrain Sensing Systems
Description: Microminiature Solid State 3-axis Pitch, Roll, and Yaw Sensor Overview The 3DM-DH® OEM Orientation Sensor is designed to provide 3-axis static and quasi-dynamic orientation measurements. It incorporates 3 accelerometers and 3 magnetometers together with an on-board
- Tilt Angle: 360 degrees
- Number of Axes: 3
- Accuracy: 0.7 to 1.5 degrees
- Supply Voltage: 5.2 to 12 volts
-
Supplier: Spectron Glass and Electronics Inc.
Description: The MUPI-2 Universal Signal Conditioner is a self contained, fully functional and adjustable conditioning module. This compact epoxy encapsulated package contains all the electronics and interface circuitry required, to operate any Spectron single axis electrolytic tilt
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- RAM / On-board Memory: 0 MB
- Data Storage: 0 MB
-
Supplier: Mad City Labs, Inc.
Description: The Nano-MTA Series are single axis and two axis piezo nanopositioning mirror tip/tilt actuators. With nanoradian resolution, the Nano-MTA Series is ideal for applications involving laser beam steering, tracking, and scanning. Internal position sensors utilizing
- Features: Electrical, Other
- Orientation: Horizontal
- Axis Configuration: Tip/Tilt Axes
-
Supplier: DigiPas Technologies Inc.
Description: Applications Precision levelling and angle measurement/alignment tasks essentially involve surface planes that demand for 2-dimensional solution rather than the outdated single-axis 'bubble' vial method that indicates 'bubble' leveling status 'one axis at a time'. Digi-Pas®
- Angular Range: 0 to 20 degrees
- Angular Resolution: 0.001 degrees
- Measuring Technology: Electronic
-
Supplier: Sherborne Sensors
Description: The T435 'L' series is a family of single axis, high-precision, closed loop, gravity referenced servo inclinometers, ideal for use within a variety of application environments, and where space is at a premium. Available in ranges from ±1° to ±90°, with a form factor measuring only 61mm
- Tilt Angle: -90 to 90 degrees
- Number of Axes: 1
- Supply Voltage: 24 volts
- Operating Temperature: 0.4 to 158 F
-
Supplier: DigiKey
Description: 2-AXIS TILT SENSOR MODBUS
- Tilt Angle: 90 degrees
- Operating Temperature: -40 to 185 F
-
Supplier: Richardson RFPD
Description: DOG2 MEMS Series AXISENSE-2-200. Dual axis tilt sensor, range +/-90 deg, Vcc 8 – 30 VDC, CAN J1939 Interface, Source address 0xC2 The AXISENSE-2 MEMS-Series tilt sensor dualaxis is mainly developed with focus on platformleveling, dynamic engine
-
Supplier: Hymark/Kentucky Gauge
Description: Analogue voltage or current output 1 axis operation, 0-360 deg 2 axes operation, ±10 / ±30 / ±60 deg Measurement accuracy ±0.2 deg Zero setting input Robust metal housing with IP67 protection IX series 1-axis and 2-axis inclinometers with analogue and
- Tilt Angle: -60 to 60 degrees
- Number of Axes: 2
- Accuracy: 0.2 degrees
- Supply Voltage: 0.5 to 4.5 volts
-
Supplier: POSITAL B.V.
Description: POSITAL TILTIX 1 Axis inclinometer: DeviceNet interface, Zone 1 & 21 (Mining) and IP65 / IP67 protection class.
- Tilt Angle: 360 degrees
- Number of Axes: 1
- Accuracy: 0.1 degrees
- Supply Voltage: 10 to 30 volts
-
Supplier: Hymark/Kentucky Gauge
Description: Programmable resolution from 1 to 0,001° Accuracy up to ±0.2 deg 1 or 2 axes version Programmable anti-vibration filter Integrated software diagnostic MTTF value = 102 years Robust die cast housing with IP67 IX series 1-axis and 2-axis inclinometers with analogue
- Tilt Angle: 5 to 60 degrees
- Number of Axes: 2
- Accuracy: 0.2 to 0.5 degrees
- Supply Voltage: 7 to 40 volts
-
Supplier: Advanced Orientation Systems, Inc.
Description: High reliability submersible advanced pitch/roll compensated COMPASS / MAGNETOMETER system is built around a state of the art CMOS microcontroller utilizing AOSI's proprietary algorithm on a 2.5" x 2.5" or 2" x 2.5" assembled PCB with a total height including tilt
- Tilt Angle: 0 to 360 degrees
- Number of Axes: 3
- Accuracy: 1 degrees
- Operating Temperature: -40 to 176 F
-
Supplier: Lika Electronic
Description: Analogue voltage or current output 1 axis operation, 0-360 deg 2 axes operation, ±10 / ±30 / ±60 deg Measurement accuracy ±0.2 deg Zero setting input Robust metal housing with IP67 protection
- Tilt Angle: 0 to 360 degrees
- Number of Axes: 1 to 2
- Operating Temperature: -40 to 185 F
- Output: Analog
-
Supplier: Newport MKS
Description: Applying a voltage to one stack, results in a tip or tilt. Changing the length of all three stacks simultaneously, results in a linear z-displacement. The tip and tilt are othogonal, with no need for coordinate transformations as required with alternative designs where the piezo stacks
- Mount Type: Mirror Mount
-
Supplier: Advanced Orientation Systems, Inc.
Description: compensation, data acquisition, data averaging, and data display. For applications requiring custom tilt range, the compass can be supplied with any AOSI's single axis tilt sensors.
- Tilt Angle: 0 to 360 degrees
- Operating Temperature: -40 to 185 F
- Output: Digital
- Type: Electrolytic
-
Supplier: US Digital
Description: The A2T is a single axis, digital gravity angle sensor. The A2T serves as a full 360 range absolute tilt sensing programmable level with either digital or analog output. Internally, a rotary bar coded disk is mounted to a weighted gravity driven wheel. A micro-controller strobes
- Tilt Angle: 360 degrees
- Number of Axes: 1
- Accuracy: 0.18 to 0.25 degrees
- Supply Voltage: 5.5 to 16 volts
-
Supplier: SignalQuest, Inc.
Description: 360 º x 180 º dual axis, serial and analog output Description The inclinometer module performs calibrated angle measurement with analog voltage and digital serial outputs. Function Wide range 360 º x 180 º dual axis angle measurement Features ± 1 º accuracy - differential 0.1 º
- Tilt Angle: 180 to 360 degrees
- Number of Axes: 2
- Accuracy: 1 degrees
- Supply Voltage: 2.9 to 5.8 volts
-
Supplier: Jewell Instruments, LLC
Description: convenient package for applications requiring a compact dual axis solution. Features & Benefits ±1° to ±90° Input Full Range Micro Radian Resolution Available Internal Temp Sensor High Level ± 5 Vdc Output Superior 0° Output Stability over Temperature Low Impedance Output Applications
- Tilt Angle: -90 to 90 degrees
- Operating Temperature: -40 to 176 F
- Form Factor: Module / Standalone
-
Supplier: Rieker, Inc.
Description: The SB1i sensor box is packaged in a solid and compact pressure-cast Aluminum housing with an integrated sensor for single axis inclination or acceleration measurements. Within the box are 2 sections: An amplifier with a 4…20mA output signal - allowing a 2-wire
- Number of Axes: 1
- Operating Temperature: -40 to 185 F
- Output: Analog
- Form Factor: Module / Standalone
-
Supplier: Hymark/Kentucky Gauge
Description: Resolution up to 0,001° High accuracy, ±0.05 deg Programmable 1 or 2 axes operation Programmable anti-vibration filter Integrated software diagnostic MTTF value = 102 years Robust die cast housing with IP67 IX series 1-axis and 2-axis inclinometers with analogue and
- Tilt Angle: 0 to 360 degrees
- Number of Axes: 1 to 2
- Accuracy: 0.05 degrees
- Supply Voltage: 7 to 40 volts
-
Supplier: Rieker, Inc.
Description: continuous analog 4..20mA current output, and a selectable digital output of either a polled RS-485 half –duplex (2-wire) or CAN output. All outputs are linear with respect to the input angle directly. Used as integrated devices by original equipment manufacturers (OEMs) or as standalone
- Tilt Angle: -60 to 60 degrees
- Number of Axes: 1
- Supply Voltage: 11 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: LORD MicroStrain Sensing Systems
Description: about its roll axis. When outputting in dual axis mode, the FAS-A® provides measurement of +/-70° about both its pitch and roll axes. The FAS-A® requires +5.2 to +12.0 volts DC to operate and can be powered by wall transformer, batteries, or any other capable power source. The
- Tilt Angle: 70 to 360 degrees
- Number of Axes: 1 to 2
- Accuracy: 0.7 degrees
- Supply Voltage: 5.2 to 12 volts
-
Supplier: Rieker, Inc.
Description: 0, AEx ia IIC T4 Ga The H6EX is a dual-axis sensor that provides two continuous and fully configurable analog outputs which can be set to current or voltage. The all-weather, IP68 rated rugged 316 Stainless Steel housing allows for use in the most extreme environments. With integrated
- Tilt Angle: -180 to 180 degrees
- Number of Axes: 1
- Operating Temperature: -40 to 185 F
- Form Factor: Module / Standalone
-
Supplier: Jewell Instruments, LLC
Description: The ECS series, standard electronic compass, represents the state-of-the-art in magnetic compassing. It combines a precision 3-axis solid-state magnetometer and a rugged 2-axis electrolytic tilt sensor to provide accurate heading and tilt measurements over a
-
Supplier: Mad City Labs, Inc.
Description: be combined with the MicroStage and Manual MicroStage for long range micropositioning. Features Low profile piezo nanopositioner Five axis motion (XYZ θX θY) 100 μm, 200 μm, or 300 μm motion in XYZ Up to 3.3mrad motion in θX , and up to 4.5 mrad motion in θY Center aperture: 2.6" x
- Stroke or X-Axis Travel: 0.00393701 to 0.01181103 inch
- Y-Axis Travel: 0.00393701 to 0.01181103 inch
- Z-Axis Travel: 0.00393701 to 0.01181103 inch
- Carriage Load: 0.441 to 1.1025 lbs
Find Suppliers by Category Top
Featured Products Top
-
The X-2A-D54-H54 2-axis force sensor is designed to simultaneously measure force and torque in demanding industrial and testing environments. Based on resistance strain gauge technology, the sensor delivers reliable measurement performance with excellent repeatability, low crosstalk error, and (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Product Overview The X-2A-H-D130-H21-YZ 2-axis force sensor uses a two-direction force structure and the high-precision resistance strain principle. Upper and lower flange surfaces give it a stable, highly rigid structure, and it offers a large range of measurement (read more)
Browse Force and Load Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) is equipped with a high-performance processor and 24-bit ADC. It features high signal-to-noise ratio (SNR) digital output, high static overload protection (read more)
Browse Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Compact Multi-Axis Force Sensing The HPS-FT025 measures force and torque across all three XYZ spatial axes in a compact 28 g design, providing precise force feedback without adding significant size or weight to robotic systems. Fast (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
of Capacities and Sizes Available in 2-axis, 3-axis, and 6-axis versions, the sensors cover capacities from 5 kg up to 5000 kg, with compact heights and versatile dimensions to suit various installation requirements. This flexibility makes them suitable for integration in robotic arms (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Accurate Multi-Axis Force Measurement for Robotics The X-6AM-D16-H14-B is a 6-axis (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Testing and measurement systems Medical and precision equipment This 6-axis force torque sensor enables accurate multi-directional measurement, improving control precision and system performance. Contact us to select or customize force torque sensors for your application. (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
The X-6A-XD80-H28 6-axis force sensor is engineered for high-precision multi-directional force and torque measurement. Based on resistance strain gauge technology with self-temperature compensation, it delivers fast response, excellent stability, and reliable long (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Many magnetic sensors rely on auxiliary measurement conditioning circuitry, resulting in restrictions on the sensor’s range, resolution, and accuracy. 2Dex Hall sensors use a very simple Hall structure without the need for auxiliary conditioning circuits. Sensor performance is (read more)
Browse Magnetic Field Sensors Datasheets for Lake Shore Cryotronics, Inc. -
Sensor Type: Accelerometer & Gyroscope (6-axis IMU) Output Interface: I2C and SPI for easy integration (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics
Conduct Research Top
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
requiring multi-axis stage systems. Usually an object has to move in two, three or more degrees of freedom (DOF) including linear movements, rotary movements, tilt and/or lifting operations. Parallel kinematic drives like hexapods can easily provide 6 DOF quite elegantly, but in most cases a simple stacked
-
display-controller sensor for boom of excavator
and other measures to improve the industrial grade of the product. FEATURES. Night vision four-color screen. Metal case, brushed alumina. Can be equipped with 1/2/3 axis tilt sensor. IP54 protection grade. Wide temperature work : -25~+70?. storage temperature :-55~+125?. Connector with waterproof
More Information Top
-
Controlled force measurements of gingival attachment level made with the Toronto automated probe using electronic guidance
2 axes tilt sensors and the con- tact of the probe platform with the tooth surface restricts freedom of move- ment to the "yaw" axis only.
-
Application of Robust Design Techniques For Underwater Vehicle Control
Sensors Miniature Pressure sensor (for Depth) 2 axis Tilt sensor ( for Attitude) 3 axis Accelerometer Leak sensor (leakage measurement) Controller .
-
Planar Tracking Control of an Underactuated
Autonomous Underwater Vehicle
2 axis Tilt sensor ( for Attitude) .
-
Location Based Services and TeleCartography
We describe our experiences with a prototype device consisting of a plain, mass market mobile phone and a custom-built shell that houses a magnetic compass and a 2 - axis tilt sensor .
-
OSTAR
Electronic 3-axis compass with 2 - axis tilt sensor .
-
Web and Wireless Geographical Information Systems
Finally, the lower right image shows a concept for a more sophisticated user interface: Using a combination of differential GPS, compass and a 2 - axis tilt sensor , a simplified augmented reality (AR) user interface might be envisioned, where labels are superimposed over…
-
Advanced Electrical and Electronics Engineering
The pitch angle (ϕ ) and roll angle (θ ) can be calculated according to the output of 2 - axis tilt sensor .
-
Wearable and Autonomous Biomedical Devices and Systems for Smart Environment
Each finger is labeled as one of the first five sensors (sensor 1 to sensor 5) and sensor 6 and sensor 7 relate to the 2 - axis tilt sensor .
-
Learning to Visually Predict Terrain Properties for Planetary Rovers
by
Christopher A. Brooks
Bachelor of Science in Engineering and Applied Science
California...
2 - axis Tilt sensor .
-
Estimation of inherent optical properties and phytoplankton community structure
from hyperspectral in-water radiometry
The float also carried two low power, hyperspectral radiometers measuring downward spectral irradiance Ed ( z, ) (TriOS ACC with 2 - axis tilt sensor ) and upward spectral radiance Lu ( z, ) (TriOS ARC) at 3.3 nm increments from 320 to 950 nm…
Indicates content that may require registration and/or purchase.