-
Supplier: ThermOmegaTech®
Description: 40°F), rather than being forced out by the tremendous pressure of expanding ice. This provides almost a full one inch bore to rapidly drain a typical locomotive’s engine coolant system before damage can occur. Benefits Will not trip or dump while locomotive is running Fully automatic –
- Valve Size: 1.25 inch
- Number of Ports/Ways: 2 to 3
- Features: Bolt Flange, Cold Water, Control Valves, Drain Valves, ISO, Lockout / Tamper Proof, Safety Valves, Threaded, Water
- Primary Material: Stainless Steel
-
Supplier: Accuris
Description: Valve Assembly, Poppet, Hull Drain-Vehicular, 3 Inch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DRAIN VALVE, MANUAL, 1/4 INCH NPT, 60 INCH CABLE, CLOSED LOOP. FREE 2 YEAR RADWELL WARRANTY
- Features: Drain Valves
-
-
Supplier: Radwell International
Description: MANUAL DRAIN VALVE, 25INCH CABLE, CLOSED LOOP. FREE 2 YEAR RADWELL WARRANTY
- Features: Drain Valves
-
Supplier: Radwell International
Description: CONDENSATE DRAIN VALVE, 1/4-INCH, 115 V, 230 PSI. FREE 2 YEAR RADWELL WARRANTY
- Features: Drain Valves
-
Supplier: Radwell International
Description: AUTOMATIC DRAIN VALVE, 1/2 INCH NPT, 200 PSI, 150 GPM,. FREE 2 YEAR RADWELL WARRANTY
- Features: Air, Drain Valves
-
Supplier: JORC Industrial LLC
Description: Ball valve strainer is typically not required with the condensate drain. They do allow the service engineer to shut off certain parts of the compressed air system without having to shut down the whole system.
- Pipe Size: 0.5 inch
- Media: Gas
- Applications: General Purpose
- Strainer Type: In-line Strainers
-
Supplier: JORC Industrial LLC
Description: Ball valve strainer is typically not required with the condensate drain. They do allow the service engineer to shut off certain parts of the compressed air system without having to shut down the whole system.
- Pipe Size: 0.375 to 0.5 inch
- Media: Gas
- Applications: General Purpose
- Strainer Type: In-line Strainers
-
Supplier: JORC Industrial LLC
Description: Ball valve strainer is typically not required with the condensate drain. They do allow the service engineer to shut off certain parts of the compressed air system without having to shut down the whole system.
- Pipe Size: 0.25 to 0.5 inch
- Media: Gas
- Applications: General Purpose
- Strainer Type: In-line Strainers
-
Supplier: Mile-X Equipment, Inc.
Description: miniumum running width of 2-1/2 in (63.5 mm). Front and rear drain fittings allow use of two drains on a single track, permitting two receivers to be drained simultaneously. Instruction manual 307727. Unit includes: 27 gal (102 l) steel tank, 1-1/2 npt drain
-
Supplier: Mile-X Equipment, Inc.
Description: (117 cm), with a minimum running width of 2-1/2 in (63.5 mm). Front and rear drain fittings allow use of two drains on a single track, permitting two receivers to be drained simultaneously. Instruction manual 307727. Unit includes: 30 gal (114 l) steel tank 1-1/2
-
Supplier: Badger Meter
Description: The SCV-95 Sanitary Research Control® Valve is a compact 2 inch control valve. The valve uses Tri-Clover® angle bodies and provides larger line sizes and larger flow coefficients than are available from our other sanitary products. Valves of the SCV-95 type
- Flow (Cv): 0
- Valve Type: Control Valves
-
Supplier: Burger & Brown Engineering, Inc.
Description: Body with Stainless Steel Disc (1-inch) Original Brass Body with Stainless Steel Disc (1 and 2-inch) Anodized Aluminum Body and Disc (1 and 2-inch) The 3-position shear valve is a proven design. The valve selector handle has three positions: WATER,
- Valve Size: 1 to 2 inch
- Number of Ports/Ways: 3
- Pressure Rating: 150 psi
- Media Temperature: 250 F
-
Supplier: Grinnell
Description: Valve, available in sizes 1/2 to 2 inch (DN15 to DN50), is composed of dezincification resistant brass.
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 235 psi
- Valve Type: Balancing Valves
- Primary Material: Brass / Bronze
-
Supplier: Grinnell
Description: Valve, available sizes 2-1/2 to 12 inch (DN65 to DN300), is composed of cast iron.
- Valve Size: 2.5 to 12 inch
- Pressure Rating: 300 psi
- Valve Type: Balancing Valves
- Primary Material: Brass / Bronze
-
Supplier: Grinnell
Description: Valve, available in sizes 2-1/2 to 12 inch (DN65 to DN300), is composed of cast iron.
- Valve Size: 2.5 to 12 inch
- Pressure Rating: 235 psi
- Valve Type: Balancing Valves
- Features: Bolt Flange
-
Supplier: Grinnell
Description: Valve, available in sizes 1/2 to 2 inch (DN15 to DN50), is composed of dezincification resistant brass.
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 235 psi
- Valve Type: Balancing Valves
- Primary Material: Brass / Bronze
-
Supplier: Burger & Brown Engineering, Inc.
Description: Stainless Steel Disc (1-inch) Original Brass Body with Stainless Steel Disc (1 and 2-inch) Anodized Aluminum Body and Disc (1 and 2-inch) The 3-position shear valve is a proven design. The valve selector handle has three positions: WATER, PURGE and
- Valve Size: 0.75 to 2 inch
- Number of Ports/Ways: 3
- Pressure Rating: 80 to 100 psi
- Media Temperature: 250 F
-
Supplier: Invotec Solutions Ltd.
Description: The Mould Purge Valve is well-suited for cooling water Supply lines up to 2-inch BSP on frequently changed tools that are hung on small to medium tonnage injection moulding machines. It is permissible to adapt 3/4, 1 1/4, 1 1/2 and 2-inch line sizes
- Valve Size: 2 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: Eaton
Description: equalization Options Stainless steel construction Basket perforations from 1/32" to 1/2" Basket mesh 20, 40 or 60 Monel baskets Vent valves Drain valves Cover lift davit Pressure differential gauge and switch connections Basket flange gaskets Magnetic basket inserts
- Pipe Size: 8 to 24 inch
- Pressure Rating: 125 to 300 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
-
Supplier: Honeywell International, Inc.
Description: DOUBLE CHECK TYPE 1 INCH NOMINAL SIZE ASSE, CSA APPLICABLE STANDARD WATER APPLICATION MAXIMUM 180 DEG F TEMPERATURE RATING MAXIMUM 150 PSI PRESSURE RATING 1/2 INCH FNPT X 3/4 INCH FNPT END CONNECTION 1 SELF DRAINING BP700 MODEL
- Valve Size: 1 inch
- Pressure Rating: 150 psi
- Media Temperature: 180 F
- Valve Type: Check Valves
-
Supplier: Milwaukee Electric Tool Corporation
Description: WET/DRY VACUUM TYPE 82 SHIPPING WEIGHT IN LB 21 INCH WIDTH IN INCH 40 HEIGHT IN INCH UPRIGHT STYLE 120 VOLTAGE IN V 9.2 AMPERAGE IN AMPERES MILWAUKEE. BRAND CAPACITY 21 GALLON NET WEIGHT 62 LB INCLUSIONS/FEATURES TANK DIAMETER 16 INCH, TANK MATERIAL POLYETHYLENE,
- Capacity: 21 gallons
- Media Vacuumed: Dry, Wet
-
Supplier: Mi-T-M Corporation
Description: belts · Convenient lifting handles · Pneumatic tire with tube and steel hub Components: Regulator and two gauges for tank and outlet pressure · Manual drain valves for proper maintenance · Industrial grade pressure switch · 10-inch flywheel for extra cooling and longer life ·
- Flow Capacity: 8.4 to 17.2 SCFM
- Horse Power: 2 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, Gasoline
-
Supplier: HDT Global
Description: of the unit. NO need to remove the chassis from the sleeve. 8. The new cabinet design offers improved 9. Serviceability. Environmentally friendly R-407C refrigerant is used. 10. A larger diameter drain line has been added along with a deeper drain pan 11. 10 Fins per inch
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
-
Supplier: Mi-T-M Corporation
Description: access to belts · Convenient lifting handle · Two pneumatic tires with tubes and steel hubs Components: Regulator and two gauges for tank and outlet pressure · 10-inch fly wheel for extra cooling and longer life · Manual drain valves for proper maintenance · Belt tightening
- Flow Capacity: 8.4 to 17.2 SCFM
- Horse Power: 2 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, Gasoline
-
Supplier: NuAire, Inc.
Description: Infrared (IR) Sensor O2 Monitor and Control System R5 Insulation System Independent Door Heater Right Hinge Swing Field Reversible Exterior Door Right Hinge Swing Field Reversible Inner Glass Door Removable/Autoclavable Inner Door Gasket Water Fill Port Drain Valve Quantity Four (4)
- Chamber Capacity: 5.6499999999999995 cubic feet
- Temperature Range: 5 to 55 C
- Temperature Control Accuracy: 0.1 (+/- C)
- Carbon Dioxide Range: 0.1 to 20 (%)
-
Supplier: Watts Premier
Description: Ceramic disc valve Tubing included for Air-Gap Non-Air-Gap applications Faucet Color: Chrome Faucet Specifications: Width: 2.25 (in) Height: 11 (in) Tubing Specifications: 3/8 inch Blue tube approx. 4 feet in length for connecting drinking water. 1/4 inch Red tube approx
-
Supplier: Watts Premier
Description: Features: Brushed Nickel Finish Ceramic disc valve Tubing included for Air-Gap Non-Air-Gap applications Faucet Color: Brushed Nickel Faucet Specifications: Width: 2.25 (in) Height: 11 (in) Tubing Specifications: 3/8 inch Blue tube approx. 4 feet in length for connecting drinking
-
Supplier: CECOR
Description: fluid without a mess Power source onboard – no cords or hoses to plug in Full Specs Series: CP50 Tank Size: (2) 300 gallon (1,136 L) tanks Transport: Custom base (see options) Suction Lift: 13" Hg (Mercury) Filter: F50 - 5.0 cu.ft. Cleanout Door: 16" diameter hinged door with
-
Supplier: NuAire, Inc.
Description: Ergonomic Plastic Armrest Removable Work Tray Work Surface Support System Spill Trough with Drain Valve Two Duplex Outlet Back-wall One Service Valve Right Side Wall One Service Coupling Right Side Wall Two Service Couplings Left Side Wall Power Cord
- Inflow Velocity: 105 SFPM
-
Supplier: Oil-Rite Corp.
Description: the center of the two bolts is referred to as the center line. The distance between the center of the tank holes must be within 1/32” of the center line measurement. This gage is mounted from the front of the tank with (2) 1/2”-20 plated steel bolts. The mounting bolts should be
- Maximum Operating Pressure: 125 psi
- Material Temperature Range: 225 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: the center of the two bolts is referred to as the center line. The distance between the center of the tank holes must be within 1/32” of the center line measurement. This gage is mounted from the front of the tank with (2) 1/2”-20 plated steel bolts. The mounting bolts should be
- Maximum Operating Pressure: 125 psi
- Material Temperature Range: 225 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: the center of the two bolts is referred to as the center line. The distance between the center of the tank holes must be within 1/32” of the center line measurement. This gage is mounted from the front of the tank with (2) 1/2”-20 plated steel bolts. The mounting bolts should be
- Maximum Operating Pressure: 125 psi
- Material Temperature Range: 225 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: the center of the two bolts is referred to as the center line. The distance between the center of the tank holes must be within 1/32” of the center line measurement. This gage is mounted from the front of the tank with (2) 1/2”-20 plated steel bolts. The mounting bolts should be
- Maximum Operating Pressure: 125 psi
- Material Temperature Range: 225 F
- Device Classification: Level Gauge
- Media Type: Liquid
Find Suppliers by Category Top
Featured Products Top
-
GURU® DL2.1 CH and CHS Plugs are automatic drain valves used for water-cooled air compressor head freeze protection. They have almost a full one inch bore to rapidly drain the compressor before damage can occur. (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
. Automating this process is the only way that you can be sure the maintenance is performed without fail or without misuse of precious air resources. DRAINMASTER automatic drain valve is designed to offer an expanded twenty cycle times to achieve the most exact discharge performance without wasting (read more)
Browse Drain Valves Datasheets for DynaQuip Controls -
EASMT & EASYMT FOR PRESSURE, DRAIN, AND VACUUM SERVICE; DESIGNED FOR ALL TYPES OF AGGRESSIVE CHEMICALS, SALT SOLUTIONS, ACIDS, CAUSTICS, AND ULTRAPURE LIQUIDS SUCH AS DEIONIZED WATER. Features: Sizes: 1/4″, 1/2″, 3/4″ (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
The new Beswick 3/8 inch hexagonal body check valve (CKV38) provides a low cracking pressure (less than 0.5 psid) along with greater flow capacity than our smaller 5/16 hexagonal body check valves. It is capable of providing a maximum flow rate equivalent to a 5/64 inch (2mm) diameter orifice (read more)
Browse Check Valves Datasheets for Beswick Engineering Co., Inc. -
Valve Type: Motorized Ball Valve, Full Port Size: 2 inch Pressure Rating: 150LB Body Material: ASTM A216 WCB (Carbon Steel (read more)
Browse Ball Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
MPIs NRS style ductile iron/stainless steel mud valves are designed primarily for use in settling tanks of water and wastewater treatment plants. They are available in both ductile iron and stainless steel bodies. Their intended use is to drain tanks for maintenance or cleaning. Mud Valves are (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial -
-Q Chek®Lee Hi-Q Chek valves offer the greatest feasible flow capacity for valve cartridges between 1/2 and 1 inch in diameter. The valves feature a unique cage and poppet assembly that maximizes flow capacity at an effectively low cost. A robust design and 100% performance testing (read more)
Browse Check Valves Datasheets for Lee Co. (The) -
Lowell is proud to offer a tool for gripping and turning corroded or damaged two inch square valve operating nuts. When attached to a standard valve key (purchased separately (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
inches (15-1800 mm) with a temperature range of up to 300 degrees Fahrenheit (150 degrees Celsius). They are available with resilient plug facings for drip tight bi-directional shutoff, or metal plugs that provide shutoff per ANSI/FCI 70-2 Class IV. The welded nickel seat provides the best (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
come with either NPT or G threads. Units should preferably be mounted with the coil on top. Sizes range from 1/2 to 1 inch. Operating pressure is from .5-40 bar. Process valve nominal pressure is PN 40. Differential pressure is .5 Bar. Applications for the VZWP include: Bottling plants (read more)
Browse Solenoid Valves Datasheets for Festo Corporation
More Information Top
-
Planning and design of additional East Mesa Geothermal Test Facilities. Phase 1B. Volume II. Procurement package
Payment f o r furnishing and i n s t a l l i n g the 2 - inch drain valve , 8-inch gate valve, and 1-inch a i r valves w i l l be made a t the respective…
-
Process Equipment Malfunctions: Techniques to Identify and Correct Plant Problems > Salt and Rust Formation on Tray Decks
The operator looked sadly at the purple paper lying on the dirty gray snow, as he opened the dryer's 2 - inch drain valve to the sewer.
-
Guidelines for Safe Process Operations and Maintenance
When he opened the 2 - inch drain valve , nothing came out at first, so he opened the valve wider.
-
Corrective Action Decision Document for Corrective Action Unit 127: Areas 25 and 26 Storage Tanks, Nevada Test Site, Nevada: Revision 0
A 2 - inch drain valve is located at the base of the boiler.
Indicates content that may require registration and/or purchase.