-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 1/2″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the
- Maximum Pressure: 300 psi
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 65 ft
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 1/2″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the
- Maximum Pressure: 300 psi
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 65 ft
-
Supplier: Mile-X Equipment, Inc.
Description: Hosetract MD-575 1/2 x 75 Medium Pressure Oil/Solvent Hose Reel This Hose reel ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! For 3/8", 1/2", 3/4", and 1" hose I.D. D Series
- Features: Hose Reel
-
-
Supplier: Macnaught USA, Inc.
Description: Feeder Hose Dim. ½” x 6.5 ft Wall Mount Bracket included mounting screws not included WP (psi) 150 psi. Weight 32lbs Case & Hose Color Green Hose Material Retracta FLEX Hybrid Polymer Max Temp (°C) 140°F/60°C Reel Inlet US standard ¾ inch Garden Hose Fitting
- Maximum Pressure: 150 psi
- Hose / Cable Length: 82 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 82 ft
-
Supplier: Macnaught USA, Inc.
Description: Feeder Hose Dim. ½” x 6.5 ft Wall Mount Bracket included mounting screws not included WP (psi) 150 psi. Weight 27lbs Case & Hose Color Gray / Green Hose Material Retracta FLEX Hybrid Polymer Max Temp (°C) 140°F/60°C Reel Inlet US standard ¾ inch Garden Hose
- Maximum Pressure: 150 psi
- Hose / Cable Length: 60 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 60 ft
-
Supplier: Mile-X Equipment, Inc.
Description: Hosetract LD-590 1/2 x 90 Low Pressure Hose Reel This Hose reel ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! For 3/8", 1/2", 3/4", and 1" hose I.D. D Series Meets requirements
- Features: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: Hosetract LD-575 1 x 75 Low Pressure Hose Reel This Hose reel ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! For 3/8", 1/2", 3/4", and 1" hose I.D. D Series Meets requirements for 3/8
- Features: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: Hosetract LD-1025 1 x 25 Low Pressure Hose Reel This Hose reel ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! For 3/8", 1/2", 3/4", and 1" hose I.D. D Series Meets requirements for 3/8
- Features: Hose Reel
-
Supplier: Hannay Reels
Description: To handle 1-1/4" I.D. or 1-1/2" I.D. booster hose or 1-1/2" I.D. or 1-3/4" I.D. collapsible hose Standard booster hose reel is steel, painted graphite. Aluminum or stainless steel construction is also available. Super Booster® (aluminum construction)
- Maximum Pressure: 600 psi
- Hose / Cable Length: 150 to 250 ft
- Flange Diameter: 23 to 31.75 inch
- Core Diameter: 10.5 inch
-
Supplier: ASTM International
Description: 1.1 This specification covers manually operated fueling hose reels for use with collapsible and noncollapsible hose. 1.2 The values stated in inch-pound units are to be regarded as standard. The SI units given in parentheses are for information only. 1.3 The
-
Supplier: Airflow Systems, Inc.
Description: HP TEFC motor/blower 115/1/60Hz, 30 feet of 3 inch hose, and standard 3 inch Tailpipe Connector. VES4-Reel Wall-mounted reel with 1/2 HP TEFC motor/blower 115/1/60Hz, 25 feet of 4.5 inch hose and standard 4.5 inch Tailpipe Connector.
- Collector Type: Wall or Column
-
Supplier: Radwell International
Description: GARDEN HOSE REEL, 150 PSI WATER PRESSURE, 1/2 INCH X 6.5 FOOT FEEDER HOSE, 60 FOOT HOSE LENGTH, GREEN CASE. FREE 2 YEAR RADWELL WARRANTY
- Product Form: Hose (including Duct)
-
Supplier: Hannay Reels
Description: and hub assembly are steel (also available in stainless steel). Rollers and roller mounting brackets are accessory items. Specify roller position. Standard inlet: 1-1/2" 90° ball bearing swivel joint with 1-1/2" female NPT threads and 2" Victaulic® groove. Standard outlet:
- Maximum Pressure: 600 psi
- Flange Diameter: 24.75 to 31.75 inch
- Core Diameter: 10.5 inch
- Features: Hose Reel, Other
-
Supplier: Kuriyama of America, Inc.
Description: Long Lengths on Reels. High Oil Resistance (Class A) Rated Tube and Cover. Non-Conductive - tested to exceed minimum electrical resistance greater than one (1) MEGOHM per inch of hose length at 1000 Volts DC. Diesel Fuel oil Oil Other petroleum products
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.84 inch
- Working Pressure: 300 psi
- Temperature Range: 180 F
-
Supplier: Kuriyama of America, Inc.
Description: Long Lengths on Reels. High Oil Resistance (Class A) Rated Tube and Cover. Non-Conductive - tested to exceed minimum electrical resistance greater than one (1) MEGOHM per inch of hose length at 1000 Volts DC. Diesel Fuel oil Oil Other petroleum products
- Inside Diameter: 1.5 inch
- Outside Diameter: 2.03 inch
- Working Pressure: 250 psi
- Temperature Range: 180 F
-
Supplier: Kuriyama of America, Inc.
Description: Non-Conductive - Tested to one (1) megohm per inch resistance minimum. MSHA approved flame resistant cover. Easy to couple. Long lengths on reels. Air Tools Low Pressure Pneumatic Systems Robotic Welders Water, Oil and Mild Chemical Solutions
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.75 inch
- Working Pressure: 300 psi
- Temperature Range: 180 F
-
Supplier: UL Standards & Engagement
Description: and hose assemblies in sizes larger than 2 in (50.8 mm) are not intended for use on reels. 1.2 This standard does not apply to: a) Flexible hose connectors for LP-Gas that are investigated under the Standard for Pigtails and Flexible Hose Connectors for
-
Supplier: UL Standards & Engagement
Description: 1962. 1.3 Semiautomatic fire hose storage devices as covered by these requirements use hose having an inside diameter of 1-1/2 inches (38.1 mm) or 1 inch (25.4 mm) and are capable of storing not more than 100 feet (30 m) of fire hose, in accordance with the
-
Supplier: UL Standards & Engagement
Description: Use, Inspection, Service Testing and Replacement of Fire Hose, Couplings, Nozzles and Fire Hose Appliances, NFPA 1962. 1.2 The 1-1/2 inch size hose is intended for use primarily by the building occupants for the control of incipient fires until the arrival
-
Supplier: UL Standards & Engagement
Description: 1962. 1.3 Semiautomatic fire hose storage devices as covered by these requirements use hose having an inside diameter of 1-1/2 inches (38.1 mm) or 1 inch (25.4 mm) and are capable of storing not more than 100 feet (30 m) of fire hose, in accordance with the
-
Supplier: DigiKey
Description: 2 INCH BLUE ENT 500 REEL
- Length: 6,000 inch
- Operating Temperature: 60 C
- Material: PVC
- Sleeving: Wrap Around Sleeving
-
Supplier: Hykon Manufacturing Company, Inc.
Description: Conforms to Weights & Measures specifications in U.S.A. and Canada. Accurately measures 1/2" to 2" (12 to 50 mm) diameter materials. Extend capacity to 1/8" to 2" (3 to 50 mm) with optional, self-storing Small Wire Fairlead, #1783K. All parts subject to wear by material's
- Reading Method / Display: Direct Reading Scale
- Measurement Scale / Units: Inch / English
- Measuring Technology: Mechanical
- Features: Other
-
Supplier: PressureParts.Com
Description: burner Polyethylene burner fuel tank Temp rise 150 degrees F/66 degrees C above ambient, maximum 200 degrees F Powder coated steel hose reel mounting bracket Powder coated steel gun/wand holder Solid steel threaded axles Pneumatic tires with tubes (4) Locking tire brake 3/8 inch
-
Supplier: PressureParts.Com
Description: fired burner Polyethylene burner fuel tank Temp rise 150 degrees F/66 degrees C above ambient, maximum 200 degrees F Powder coated steel hose reel mounting bracket Powder coated steel gun/wand holder Solid steel threaded axles Pneumatic tires with tubes (4) Locking tire brake 3/8
-
Supplier: PressureParts.Com
Description: Polyethylene burner fuel tank Temp rise 150 degrees F/66 degrees C above ambient, maximum 200 degrees F Powder coated steel hose reel mounting bracket Powder coated steel gun/wand holder Solid steel threaded axles Pneumatic tires with tubes (4) Locking tire brake 3/8 inch x 50
-
Supplier: Hannay Reels
Description: To handle single 1/4" or 3/8" I.D. hose Pressure Washing / Washdown / Spray Operations / Air / Steam Cleaning / Mobile and Permanent Installations Compact design. Direct crank rewind permanently attached. Adjustable cam-lock brake standard. Optional pin lock available. Standard inlet: 90°
- Maximum Pressure: 3,000 psi
- Hose / Cable Length: 75 to 250 ft
- Flange Diameter: 14 inch
- Core Diameter: 6 to 12 inch
-
Supplier: Hannay Reels
Description: To handle 1/4" through 1/2" I.D. hose Hydraulics / Spray Painting / Air / Water Narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlets: 90° balanced pressure swivel joints, 1/2" female NPT
- Maximum Pressure: 3,000 psi
- Hose / Cable Length: 50 to 100 ft
- Flange Diameter: 20.75 to 23.75 inch
- Core Diameter: 10.5 inch
-
Supplier: RS Components, Ltd.
Description: Tube Reel, For 10mm O.D Tube
- Flange Diameter: 29.527575 inch
- Hose Inside Diameter: 0.393701 inch
- Features: Hose Reel, Other
- Rewind: Manual / Crank
-
Supplier: Unique Welding & Fabricating (UWF)
Description: (3" or 4" FLUID PATH) For 2" to 4" I.D. Hose Outlet: 2" to 4" standard male / female NPT gooseneck threads. Other sizes and / or threads are easily accommodated, per specifications. Inlet: 3" or 4" straight Victaulic. 3" or 4" Victaulic x 90° is available at extra cost. Rewind:
- Maximum Pressure: 300 psi
- Hose / Cable Length: 90 ft
- Flange Diameter: 36 inch
- Core Diameter: 20 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's Series RT is an economical choice for a medium duty, lighter-weight, spring retractable hose reel for applications that are less demanding, yet require a product that can withstand industrial and commercial use. The industrial-grade drive spring is protected from the
- Maximum Pressure: 300 psi
- Hose / Cable Length: 50 ft
- Flange Diameter: 16.5 inch
- Hose / Cable Outside Diameter: 0.6 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Series 4000 & 5000 reels are durable and compact for a wide range of applications with critical space requirements. A full flow shaft and swivel assures maximum product delivery. The standard low pressure hose is for air or water service only. The basic reel without hose
- Maximum Pressure: 300 psi
- Hose / Cable Length: 50 ft
- Flange Diameter: 18.5 inch
- Hose / Cable Outside Diameter: 0.475 inch
-
Supplier: McLellan
Description: FR500 Series - Designed for diesel, gas, water, waste oil. The basic reel design is for outside mobile use in extreme conditions. Can also be used in building applications. As with all McLellan reels, the FR500 Series reels have spring motors hermetically sealed and lubricated.
- Flange Diameter: 25 inch
- Features: Hose Reel, Live Connection, Portable
- Rewind: Spring
- Material: Steel
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s stainless steel hose reels are ideal for food processing, pre-rinse, wash down, chemical transfer and industrial-solvent handling. Also suitable for coastal, offshore and on-board ship in marine applications where the harsh environment of salt water spray requires the use
- Maximum Pressure: 3,000 psi
- Hose / Cable Length: 200 ft
- Flange Diameter: 20 inch
- Hose / Cable Outside Diameter: 0.85 inch
-
Supplier: CEJN Industrial Corporation
Description: CEJN Hose Reels for compressed air feature high-quality, oil-resistant polyurethane hose and are supplied with a feeder hose as standard equipment. The Hose Reels are available in several casing sizes and hose dimensions, as well as with CEJN braided
- Maximum Pressure: 130 psi
- Hose / Cable Length: 45.931783333333335 ft
- Flange Diameter: 16.929143 inch
- Hose / Cable Outside Diameter: 0.53149635 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s new compact dual pedestal Series DP7000 features an innovative, non-welded, interlocking base. Independent testing to military standards has proven the reel stand up to heavy vibration, which makes them especially strong and ideal for truck-mounted applications. Superbly
- Maximum Pressure: 500 psi
- Hose / Cable Length: 50 ft
- Flange Diameter: 16.5 inch
- Hose / Cable Outside Diameter: 0.6 inch
Find Suppliers by Category Top
Featured Products Top
-
Hannay Reels 800 Series spring rewind hose reel is ideal for processing, maintenance, washdown, air or fuel dispensing. This reel is compact, and with a small footprint is very versatile, it can be truck, trailer, floor, wall or ceiling mounted. The 800 series spring reel is a durable (read more)
Browse Hose Reels Datasheets for Hannay Reels -
: Handles 3/8" through 1-1/2" ID hose, ranging from 50 ft up to 200 ft in length. For larger ID hose please consult factory. Standard inlet: CPVC swivel joint resists corrosion and provides longer life. Slotted hub for hose passage, with drum cut (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels Series F manual or power rewind reel is designed for fire booster hose. Ideal for industrial fire protection and quick first attack. The Series F reels handle 3/4" I.D. or 1" ID hose and can hold up to 350 feet depending on hose ID. Features (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The 2000 Series Manual or Power Rewind Reels from Hannay Reels feature two swivel joint inlets and two outlet risers to handle two hoses of equal length. Standard inlets are 90° ball bearing swivel joints and standard outlets are 1/2" female NPT threads. Ideal for hydraulics and spray (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels 4100 Series reels are durable, compact and lighweight hose reel designed for long lengths of hose. Built with a rugged roll-formed frame, this series is available in manual or power rewind, handles 3/4" or 1 " ID hose and can hold up to 200 feet. Features (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels VAC4000 series reels are designed for indsutrial sho vacuum applications. This series handles 1 1/2" ID industrial vacuum hose and can hold up to 50 feet. Features: Includes permanently attached crank handle and cam-lock drag brake (read more)
Browse Hose Reels Datasheets for Hannay Reels -
avialable in manual or power rewind reels for longer lengths up to 2" ID hose, and spring rewind retractable reels for shorter lengths up to 1" ID hose. Manual or Power Rewind Reel Features: Heavy-duty reel designed for longer lengths. Choose gear (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay's 8000 Series reels are heavy-duty reels designed for bulk transfer operations, fueling applications, chemical transfer and more. The 8000 series can handle 1.5" up to 2" ID hose and lengths up to 340 feet and are available in manual or power rewind options. Stainless steel internal (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The 9000 Series from Hannay Reels is made to handle 2” through 4” ID hoses. The heavy-duty reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. The 9000 Series features a multi-wrap configuration as well as a (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels F1500 Series hose reels are ideal for use with 1/2" breathing air hose. The F1500 is designed for firefighting and rescue operations, including backpack recharging and direct-to-personnel air. All internal components are made of stainless steel, degreased and cleaned to promote (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 23 - Supply > [FDBKF2005051016524757890] Afpam23-221 - Fuels ...
It includes 50 feet of 2 ¾ inch hose with an electric rewind reel , deadman control, and a D-1 nozzle.
Indicates content that may require registration and/or purchase.