Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: SOLENOID VALVE, 5/2-WAY, DOUBLE SOLENOID, 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY
- Features: Solenoid Valves
-
Supplier: RS Components, Ltd.
Description: SOLENOID VALVE 2/2 WAY 1/2inch 24VDC
- Valve Size: 0.5 inch
- Pressure Rating: 130.53393 psi
- Number of Ports/Ways: 2
- Features: Brass / Bronze, Other, Pilot Operated, Solenoid Valves
-
Supplier: CO2Meter.com
Description: The SV-1030: Safety Shut Off Valve automatically shuts off the gas supply in the room or at the tank for several of our devices in case of a high-gas alert. This 1/2 inch shut off valve uses one of the relays on our devices that trips when gas levels exceed the
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 140 psi
- Valve Type: Shut Off Valves
- Features: Solenoid Valves
-
-
Supplier: TE Connectivity
Description: Body Features Body Material : Anodized Aluminum Configuration Features Electrical Connection : Pressure Terminals Number of Positions : 2 Dimensions Compatible Cable Diameter Range : 6 MM [.236 INCH ] Electrical Characteristics Supply Voltage Range (VAC) : 220 Mechanical Attachment
- Features: Solenoid Valves
-
Supplier: CO2Meter.com
Description: agriculture industries) we also have a 1/2 inch hose shut off valve. SV-1030 Solenoid Shut Off Valve 1/2 inch - designed to be utilized with any of our remote storage safety alarms, and can be directly wired to the SV-10230 safety shut off.
- Valve Size: 0.375 inch
- Pressure Rating: 0 to 140 psi
- Valve Type: Shut Off Valves
- Features: Solenoid Valves
-
Supplier: Honeywell International, Inc.
Description: REGULATOR INCLUSIONS/FEATURES 1/2 PSI PRESSURE RATING 0 TO 90 DEGREE VERTICAL INSTALLATION MOUNTING DETAILS GAS MEDIA HANDLED 3/4 INCH X 3/4 INCH PORT CONNECTION FUEL TYPE NATURAL GAS IGNITION TYPE DIRECT OVERALL DIMENSION 2-11/16 INCH WIDTH X 4-1/16 INCH
- Pressure Rating: 0.5 psi
- Media Temperature: -40 to 175 F
- Media: Gas (general)
- Features: Solenoid Valves
-
Supplier: JORC Industrial LLC
Description: Specifications Body Material Brass Pipe Size 1/2 Inch Orifice Size 4 mm PSI 300 Seal Material Viton Voltage Supply 115 V AC
- Valve Size: 0.5 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Power: 115 volts
-
Supplier: JORC Industrial LLC
Description: Specifications Pipe Size 1/2 Orifice Size 7/16 Inch PSI 300 Body Material Brass Seal Material Viton Voltage Supply 115 V AC
- Valve Size: 0.5 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Power: 115 volts
-
Supplier: IMI Bimba
Description: Supports tubing or disposable membrane bags ranging up to 0.375 inch OD or 3.2 – 9.5 mm sizing and average Durometer up to 60 Shore A and 15 psi media pressure. Several different configurations are available being single-tube normally open, single-tube normally closed, dual tubes
- Power: 24 volts
- Media: Air, Compressed Air
- Features: Electric, Solenoid Valves
- Valve Type: Pinch Valves
-
Supplier: Process Technology
Description: 1, 2, 3, 3S, 4 and 4X applications. Certifications: cULus. SPECIFICATIONS Sizes: ½-inch through 2-inch FNPT. Two-way, normally closed valve available in 120 or 240 volts. Ambient temperature range: 32°F (0°C) to 125°F (52°C). Voltages: other AC and DC voltages
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Flow (Cv): 4 to 43
-
Supplier: ASCO
Description: Three-way (3/2) Next Generation solenoid valves have three ports and two orifices. When one orifice is open, the other is closed. • Control of air, water, light oil, and other non-corrosive media. • Normally closed (pressure to cylinder port when energized) operation. • Normally
- Pressure Rating: 60 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.23
- Media Temperature: 180 F
-
Description: The DSVP10 from Deltrol Controls is our biggest liquid dispensing valve. It is a 2-way, direct acting solenoid valve used to dispense low pressure water from a tank. This valve is designed for non-potable water applications. Electrical Specifications Coil Voltages:
- Material Inlet Pressure Range: 0 to 0.650286 psi
- Dispense Rate: 6.397727272727273 L/min
- Material Temperature Range: 210 F
- Material Feed: Continuous Feed
-
Supplier: Allied Electronics, Inc.
Description: Series VQZ base-mount solenoid valves combine convenience with durability and performance in a more traditional mounting style. Series VQZ Body Ported Solenoid Valves combine flexibility with high performance and long life in an in-line body style. Compact Design with
-
Supplier: Accuris
Description: VALVE, 2-INCH NPS, AUXILIARY TURBINE OVERSPEED TRIP, SOLENOID ACTIVATED
-
Supplier: Allied Electronics, Inc.
Description: Series VQZ base-mount solenoid valves combine convenience with durability and performance in a more traditional mounting style. Series VQZ Body Ported Solenoid Valves combine flexibility with high performance and long life in an in-line body style. Compact Design with
-
Supplier: Clark Solutions
Description: valves and only inert materials are in contact with the process media. Fast response time, consistent valve performance over valve life, and continuous duty rating make the STV valves ideal for solvent selection applications for automated chemistry sample preparation.
- Valve Size: 0.03149608 to 0.0393701 inch
- Pressure Rating: 36.259425 psi
- Power: 12 to 24 volts
- Media Temperature: 32 to 140 F
-
Supplier: Arcmed Bio-Chem
Description: and 8 individual source streams. Compact valve/manifold configurations Bio-Chem Fluidics flow selection valves are available with three valve sizes, using 0.38 inch (designated as the 040T), 0.75 inch (080T) and 1.00 (105T) inch solenoid shell
- Number of Ports/Ways: 2
- Valve Size: 0.032 to 0.054 inch
- Pressure Rating: 20 psi
- Power: 12 to 24 volts
-
Supplier: FLSmidth
Description: General The FLSmidth Type SK Two-way Valve is available in eight standard sizes; 3 through 6- inch (75 through 150 mm) valves match I.D. of standard pipe; 8 through 14-inch (200 through 350) match I.D. of standard Schedule 30 pipe. Available hand or left hand mounting.
- Valve Type: Diverter Valves
-
Supplier: Kelly Pneumatics, Inc.
Description: this valve can efficiently process Water, Air, Oil and Hydrogen. Precise Volume Outlet Flow Capability Unique Proportional Valve Design Easily Cleaned and Maintained Low Hysteresis Performance Quiet Operation Controls Air, Water, and Other Mediums Valve Function 2-Way,
- Valve Size: 0.19 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: 32 to 120 F
-
Supplier: Kelly Pneumatics, Inc.
Description: Oil and Hydrogen. Precise Volume Outlet Flow Capability Unique Proportional Valve Design Easily Cleaned and Maintained Low Hysteresis Performance Quiet Operation Controls Air, Water, and Other Mediums Valve Function 2-Way, Normally Closed Electrical Connection Wire Leads or
- Valve Size: 0.19 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
-
Supplier: J. D. Gould Company, Inc.
Description: 2-Way - Cast Bronze Bodies - Packless, Normally Closed - 0.175 inch diameter Port, Pressure: Zero to 200 psi max (depending on fluid), Temperature: -420°F min to 450°F max fluid, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1
- Valve Size: 0.125 to 0.375 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Flow (Cv): 0.7
-
Supplier: Radwell International
Description: SOLENOID VALVE COVER, 200 SERIES, 3-WAY, 1/4 INCH NPTF. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: SOLENOID VALVE REBUILT KIT, RED HAT SERIES, FOR USE WITH 8342 SERIES AC POWERED SOENOID VALVE, 6 X 6 X 6 INCH. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Gas Seal (Spiral Groove Seal)
-
Supplier: TE Connectivity
Description: Body Features Product Weight : 250 G [8.818 OZ ] Configuration Features Addressing Method : Programmable Dimensions Nominal Operating Distance : 5 MM [.197 INCH ] Nominal Sensing Distance : 5 MM [.197 INCH ] Standard Object Size : 9 x 9 MM [.354 x .354 INCH ] Electrical
- Operating Temperature: 23 to 131 F
-
Supplier: Radwell International
Description: MANIFOLD FOR SOLENOID VALVE, 3/4 INCH NPT PORTS, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Oil-Rite Corp.
Description: lubricant. Additional requirements include a reservoir, 3-way solenoid valve, timer or sequence signal, and tubing and fittings.
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: requirements include a pressurized reservoir, 3-way solenoid valve, timer or sequence signal, and tubing and fittings. Because grease tends to be slow-moving even when under pressure, the distance between the reservoir and pump should be as short as possible.
- Features: Adjustable Volume
- Media: Grease
- Feed Type: Multi-line
- Operation: Pneumatic
-
Supplier: Filter 1 Clean Air Consultants
Description: solenoids, dump valves, and blow-down pipes assures that the booth consistently maintains its capture velocity. High Performance Blowers: Low speed, high flow blowers have airfoil blades for high fan efficiency as well as low noise. Ultra-Efficiency Filtration: The Dustron's nanofiber
- Filter Cleaning: Automatic Shaking (Vibrating)
- Separation / Filtration System: Cartridge-type Units
- Collector Type: Collection Booth
- Process: Dry
-
Supplier: ABB Measurement & Analytics
Description: output for: ABB Continuous gas analyzers (EL3000 and AO2000) SCC Gas sampling devices SCC-K NO2/NO converter Heated filter unit: PFE2 or PFE3 Heated sample gas line: TBL01-S or CGWB13 Solenoid valves for switching up to three test gases Design 19-inch housing (3 height units)
- Control Signal: Analog Voltage
- Type: DC Voltage Input
- Media: Gas / Air
- Form Factor: Rack Mount
-
Supplier: Oil-Rite Corp.
Description: deliver an exact amount of lubricant. Additional requirements include a reservoir, 3-way solenoid valve, timer or sequence signal, and tubing and fittings.
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line
- Media: Oil
-
Supplier: Omtec Corporation
Description: The Omtec PPD Positioner Pads use very low air volume, it is usually not a consideration. Each up and down cycle of one ball uses .00038 cubic feet (.0000108 cubic meter). If needed sensing device operation using electric solenoids valves may be used, control kits are available.
- Conveyor Type: Ball Transfer Table
-
Supplier: Oil-Rite Corp.
Description: The air inlet and grease fill fitting are both 1/8” female NPT. Each feed has a 1/8” female NPT outlet. This is a 2 feed unit that is 4 1/2” in length and 8.06” in height. There is a 9/32” dia mounting hole on each feed. For applications with multiple feed points, internal Threadapter
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease
- Feed Type: Multi-line
-
Supplier: Omtec Corporation
Description: pad. 1/2 inch (13mm) hand drill required. If recessed flanges are desired, Omtec also has available the correct size carbide tipped rabbeting bits. 1/4 inch (6.35mm) trim routers. Minimum metal surface thickness: Steel 0.092 inches (2.34mm), Aluminum 0.125 inches
-
Supplier: Omtec Corporation
Description: foot and hand valves are used. The Omtec Pop Up Ball Transfer Unit uses very low air volume, it is usually not a consideration. Each up and down cycle of one ball uses .00038 cubic feet (.0000108 cubic meter). If needed sensing device operation using electric solenoid valves may
- Conveyor Type: Ball Transfer Table
-
Supplier: Dorner Manufacturing Corp.
Description: ft/min) Driven rollers Brushless DC gearmotor and controller Bi-directional and reversing Lift and transfer 240 mm wide and smaller include infeed conveyor. 40 mm diameter pneumatic lift cylinder. Includes air fittings with integrated flow controls for ¼ inch push in air line. Solenoid
- Conveyor Type: Pallet / Puck Conveyor
Find Suppliers by Category Top
Featured Products Top
-
2 inches. Operating pressure ranges from 0 to 10 bar, depending on coils used and nominal diameter. Process valve nominal pressure is PN 40. Applications for the VZWF include: filling systems (secondary circuit), water treatment, (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
come with either NPT or G threads. Units should preferably be mounted with the coil on top. Sizes range from 1/2 to 1 inch. Operating pressure is from .5-40 bar. Process valve nominal pressure is PN 40. Differential pressure is .5 Bar. Applications for the VZWP include: Bottling plants (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
solenoid used. The VZWD is used for gaseous and liquid material flows up to a viscosity of maximum 22 mm²/s in factory and process automation. VZWD are 2/2-way valves, normally closed, and are poppet valves with return springs. The (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
Clippard Solenoid Valves are available in two-way, three-way and four-way configurations in port sizes from #10-32 to 1/2 NPT. Select either a direct-acting poppet or solenoid-controlled pilot operated balanced spool design. Spool valves are body ported but can be bolted to a parallel circuit (read more)
Browse Solenoid Valves Datasheets for Clippard -
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The Lee Company’s new perfluorinated semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. The valve is ideal for use in anesthesia delivery, inkjet printing, gas detection systems, reagent (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The Lee Company continues to redefine miniature fluidics with the introduction of an even more compact High Density Interface (HDI) solenoid valve. Now available in magnetically latched and non-latched designs, this 2-port normally closed valve is exceptionally small in size, light weight, and (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
optimized to ensure a design with the highest performance, longest life, and highest reliability - all within the smallest envelope possible. Available Standard Designs Single Coil Solenoid Valves: 2 position, 3-way normally closed and (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
AutomationDirect has added GC Valves solenoid process valves to expand their general purpose valve selection. These valves are simple 2-way or 3-way electrically controlled valves that control fluid flow through a pipe or other process. Supported fluids include compressed air, inert gases (read more)
Browse Pressure Relief Valves Datasheets for Automationdirect.com -
The new Beswick 3/8 inch hexagonal body check valve (CKV38) provides a low cracking pressure (less than 0.5 psid) along with greater flow capacity than our smaller 5/16 hexagonal body check valves. It is capable of providing a maximum flow rate equivalent to a 5/64 inch (2mm) diameter orifice (read more)
Browse Check Valves Datasheets for Beswick Engineering Co., Inc.
Conduct Research Top
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
and Rotary Solenoids Change Our Lives. 1. Food and Beverage Processing. Solenoid operated linear, and rotary valves are an integral part of the high-speed processing of foods and beverages from "field to fork.". Food and beverage process equipment requires robust components that can work non-stop
More Information Top
-
EXPERIMENTAL AND ANALYTICAL STUDIES OF REFLECTRO CONTROL FOR THE ADVANCED ENGINEERING TEST REACTOR. PART A. EXPERIMENTAL STUDIES WITH THE REFLECTOR CONTROL SY...
The drop of the water in the safety reflector column with a 2 inch nominal diameter, closed circuit scram line and a 2 inch solenoid valve Is represented graphically in Figures 4,D and 4.E, Figure 4,D is a plot …
-
MILITARY NUCLEAR POWER PLANTS
A 2 - inch solenoid valve is provided as an ov'er-spced valve.
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/89664
The bursts were emulated using a 2 - inch diameter solenoid valve with a nominal opening time of 0.1 sec.
-
PFBC HGCU Test Facility. Fourth quarterly technical progress report, [October--December 1993]
bodies for the 2 inch Atkomatic model 35871 pulse solenoid valves at Tidd.
-
New 3 Inch Stainless Steel 2-Way Solenoid Valves
New 3 Inch Stainless Steel 2 -Way Solenoid Valves .
-
06.10.2009--As Recovery Begins: All Eyes On China
New 3 Inch Stainless Steel 2 -Way Solenoid Valves .
-
Heritage Equipment | Process Miscellaneous
… RCS J Unused $55.00 Request A Quote 29438545 For Sale Blower sleeve 852 486 020 for RCS J 616V Dresser Unused $55.00 Request A Quote 29438889 For Sale 2 way Steam Solenoid Valve 1 1/4 inch HS700 JB Atkomatic $195 …
-
Tidd PFBC hot gas filter operating experience: July 1993--April 1994
The backpulse valves are fast acting (200 to 700 mec stroke time) 2 - inch pilot-operated Atkomatic solenoid valves .
-
Technical Division quarterly progress report, January 1--March 31, 1977
2 ) A solenoid valve with a 5/8- inch orifice will give a successful blowback for two filters (only one filter per solenoid valye is recommended) and allows utilization of a 0.1-second pulse for blowing back one filter.
-
A New HV and EHV Air Blast Circuit Breaker Design: II¿Fundamental Air System Considerations
… we encountered snow and clogging conditions in the solenoid valve was during a drastic test when we dumped the 3000 psig high- pressure test tank directly to atmosphere through the solenoid valve and a 1-l/ 2 inch pipe at -40°F ambient.
Indicates content that may require registration and/or purchase.