-
Supplier: Techsil Limited
Description: AP-1230 is a two part, flexible polyurethane adhesive with a 3-4 minute work time, also known as Armor-Bond Flex. Designed to bond together many of BJB's flexible (25 Shore A and under) polyurethane cast products, this adhesive exhibits excellent bond strength and
- Chemical System: Polyurethane
-
Supplier: Accuris
Description: ADHESIVE, POLYURETHANE, TWO COMPONENT, ISOCYANATE, PAINTED METAL TO TRIM PARTS
-
Supplier: Accuris
Description: ADHESIVE, POLYURETHANE, TWO COMPONENT, POLYOL, PAINTED METAL TO TRIM PARTS
-
-
Supplier: GAF
Description: EverGuard® 2-Part Pourable Sealant Description 100% solids urethane two-part sealant Benefit/Application Suitable for filling sealant pans at irregularly-shaped penetrations
- Industry: Building / Construction
- Substrate Compatibility: Plastic
- Features: Polyurethane (PU, PUR)
-
Supplier: Ellsworth Adhesives
Description: HB Fuller Uralite FH1270 Urethane Adhesive Clear is a two component, thermosetting, high solids, non-toxic, polyurethane film. Used as an insulating compound for coating printed circuit assemblies. Part B, 2 lb Can.
- Viscosity: 300 cP
- Dielectric Strength: 579 kV/in
- Features: Polyurethane (PU, PUR)
- Cure / Technology: Two Component System
-
Supplier: Ellsworth Adhesives
Description: HB Fuller Uralite FH1270 Urethane Adhesive Clear is a two component, thermosetting, high solids, non-toxic, polyurethane film. Used as an insulating compound for coating printed circuit assemblies. Part A, 2 lb Can.
- Viscosity: 500 cP
- Dielectric Strength: 579 kV/in
- Features: Polyurethane (PU, PUR)
- Cure / Technology: Two Component System
-
Supplier: Ellsworth Adhesives
Description: HB Fuller Uralite FH-1272 Yellow is a general purpose, two component urethane adhesive. Part B, 2 lb Can.
- Features: Polyurethane (PU, PUR)
- Cure / Technology: Two Component System
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® 2A64A Polyurethane Conformal Coating is a two component, low viscosity polyurethane coating that is used for circuit board applications. It offers high solids, easy applications, and fluoresces under UV light to aid inspection. It can be applied by spraying, brushing, or
- Viscosity: 50 to 130 cP
- Features: Conformal Coating, Polyurethane (PU, PUR)
- Cure / Technology: Two Component System
-
Supplier: Henkel Corporation - Industrial
Description: Polyurethane resin and isocyanate compound kit which cures to a tough, resilient adhesive. LOCTITE® PC 7350 is a 2-part, black, 100% solid, room temperature-curing polyurethane resin and isocyanate compound kit which cures to a tough, resilient adhesive.
- Viscosity: 10,000 cP
- Use Temperature: 20 to 76 F
- Features: Polyurethane (PU, PUR)
-
Supplier: Zippertubing Co. (The)
Description: entire part. Adhesive joint hoop strengths will vary widely and are dependant on the base material type and tape width. Polyurethane materials will average 5-7 lbs/linear-inch (1/2†width) while Poly
- Chemical System: Acrylic / Polyacrylate
-
Supplier: Henkel Corporation - Industrial
Description: Thick urethane rubber and belt repair kit which contains all the materials needed to make a durable repair to conveyor belts and other rubber parts. LOCTITE® MR 5023 is a black, 2-part, thick urethane rubber and belt repair kit which contains all the materials needed to make a
- Features: Polyurethane (PU, PUR)
- Cure / Technology: Two Component System
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite acrylic (methacrylate) adhesives are a room temperature curing, non-sagging, 2-part system comprised of resin and activator. Our adhesives respond well to dissimilar materials and a wide range of temperatures. Forms a bond on: fiberglass, steel, aluminum,
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Wood / Wood Product
- Cure / Technology: Single Component System
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite Structural adhesives are a methacrylate technology, room temperature curing, two part, no mix system comprised of resin and hardener. Structural adhesives work on metal, composites, plastic, wood, ceramic and many other substrates. Since it is a two part
- Use Temperature: -65 to 300 F
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Wood / Wood Product
- Cure / Technology: Reactive / Moisture Cured, Two Component System
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 784-B Color: Black D Diameter: .335 (8.5) Height: .085 [2.2] Material: Polyurethane Packaging: 450 per sheet Style: Adhesive Backed Type: Bumper
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 784-C Color: Clear D Diameter: .335 (8.5) Height: .085 [2.2] Material: Polyurethane Packaging: 450 per sheet Style: Adhesive Backed Type: Bumper
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 780-C Color: Clear D Diameter: .375 (9.5) Height: .125 [3.2] Material: Polyurethane Packaging: 300 per sheet Style: Adhesive Backed Type: Bumper
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 785-C Color: Clear D Diameter: .440 (11.2) Height: .200 [5.1] Material: Polyurethane Packaging: 242 per sheet Style: Adhesive Backed Type: Bumper
-
Supplier: CSA Group
Description: multi?part adhesives, and especially epoxy based and polyurethane based adhesives, but they are not suitable for some acrylic-based adhesives. NOTE 1 Some of the methods described in this International Standard can also be suitable for determination of working life
-
Supplier: Henkel Corporation - Industrial
Description: 2-part, yellowish, polyurethane-based casting resin, NSF approved, formulated especially for spiral wound filters (RO) and application to dry substrates. Two component polyurethane adhesive. Macroplast® UK 178A with 178B is a 100% solids, room temperature curing
- Compound Type: Leveling / Filling Compound
- Features: Other, Polyurethane (PU, PUR)
- Cure / Technology: Two Component System
-
Supplier: Henkel Corporation - Industrial
Description: Rigid 2-part polyisocyanate urethane adhesive for use in fiber optic components. It is designed for flame resistance and fast cure. LOCTITE® UK 3364™ is a black, rigid 2-part polyisocyanate urethane adhesive for use in fiber optic components. It is designed
- Viscosity: 1,500 cP
- Use Temperature: 200 to 240 F
- Features: Polyurethane (PU, PUR)
- Cure / Technology: Two Component System
-
Supplier: SAE International
Description: information is described for all commonly used plastics including polyurethanes, polycarbonate blends, modified polypropylenes, polyethylenes, nylons, sheet-molded compounds (SMC), and fiber-reinforced plastics (FRP). Repairs can be made to these types of plastics using two-part (2K)
-
Supplier: Acoustical Solutions, Inc.
Description: The cost-effective, high-performing AlphaLinear™ acoustical foam sheets provide strong sound absorption and noise reduction over a wide range of frequencies. AlphaLinear™ is sold by the sheet measuring 2'x 4' or 2'x2' and is available in 2", 3" and 4" thicknesses. It comes with
- Applications: Acoustics / Sound Proofing
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Type: Open Cellular
- Features: Other
-
Supplier: Acoustical Solutions, Inc.
Description: The cost-effective, high-performing AlphaWedge Acoustic Foam Panel provides strong sound absorption and noise reduction over a wide range of frequencies. AlphaWedge acoustic foam is sold by the individual panel measuring 2'x 4' and is available in 1", 1 ½", 2", 3" and 4" thicknesses.
- Applications: Acoustics / Sound Proofing
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Type: Open Cellular
- Features: Other
-
Supplier: Acoustical Solutions, Inc.
Description: Foam Bass Traps, also commonly known simply as bass traps, are intended for low frequency sound absorption. These foam bass traps are designed to fit into a corner of a room and come in 2' and 4' heights and both have a 12" depth. The installation of these corner bass traps is quick and
- Applications: Acoustics / Sound Proofing
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Type: Open Cellular
- Material / Composition: Plastic / Polymer, Polyurethane
-
Supplier: Hapco, Inc.
Description: HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS The Hapflex™ 600 series are relatively fast, semi-rigid, room temperature curing systems. This series yields harder durometers ranging from 50 - 70 Shore D. Most 600 Series products are offered in 2 speeds: a standard 20-25 minute working
- Viscosity: 870 cP
- Industry: OEM / Industrial, Tooling / Mold Material
- Features: Polyurethane (PU, PUR), Room Temp. Cure / Vulcanizing, Rubber Based / Elastomeric
- Cure / Technology: Two Component System
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite products offer the same high quality and superior performance of other name brand products at a cost saving of Up to 40% Vibra-Tite acrylic (methacrylate) adhesives are a room temperature curing, non-sagging, 2-part system comprised of resin and activator. Our
- Use Temperature: -40 to 200 F
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Wood / Wood Product
- Cure / Technology: Reactive / Moisture Cured, Two Component System
-
Supplier: Master Bond, Inc.
Description: properties of the cured system by altering the mix ratio. Adding more A part (e.g. 2:1 mix ratio) will give a more rigid cure while adding more B part (e.g. 1:2 mix ratio) gives a more forgiving cure. EP21ND can be applied without sagging or dripping even on vertical
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Coeff. of Thermal Expansion (CTE): 27 µin/in-F
- Tensile Strength (Break): 7,500 to 7,700 psi
-
Supplier: INVISTA
Description: useful in polyamide resins, hot melt adhesives, polyurethanes and epoxies. It is preferred for epoxy coatings when used as a formulated adduct and is particularly useful in the preparation of concrete sealers, glossy decorative floor coatings, and flexible coatings and for outdoor
- Applications: Adhesives / Sealants
- Function: Catalyst, Initiator
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1275222-SJ57B2 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5700 Type: Bumper Color: Black Package: Bulk Standard Package: 30,000 Thickness: 0.213" (5.40mm) Material: Polyurethane Shape: Square, Tapered Form: Sheet
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1133488-WS-3640-KB-2400 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Type: Fabric Over Foam Package: Tube Length: 24.000" (609.60mm) Standard Package: 1 Height: 0.375" (9.53mm) Material: Polyurethane Foam, Nickel-Copper Polyester
- Operating Temperature: -40 to 71 C
-
Supplier: Clean Air Products
Description: finish stainless steel door frames provide exceptional durability Clear polycarbonate viewing windows mechanically fastened to door with stainless steel fasteners Chrome plated lever compression door latches Non-adhesive white polyurethane foam gasket mechanically fastened to doors
- Number of Chambers: 4 #
- Length: 25.5 inch
- Width: 30.5 inch
- Height: 90.5 inch
-
Supplier: ASTM International
Description: preformed seal into the steel locking edge rail shall be a one part moisture curing polyurethane compound. The elastomeric seals shall conform to the physical properties prescribed for (1) tensile strength, (2) elongation at break, (3) hardness, (4) oven aging, (5) oil swell,
-
Supplier: 3M Advanced Materials Division
Description: EC-5816 is a one-part, abrasion and chemical resistant coating designed for the protection of fragile, porous, insulation materials such as polyurethane foam, glass wool, cork, etc., in aerospace manufacturing and maintenance operations. Scotch-Weld EC-5816 is self-extinguishing when
- Form: Aerosol, Liquid
- Features: Coating, Other, Wear Resistant (Abrasion / Erosion)
- Substrate: Glass, Wood
- Location / Orientation: Interior, Wall
Find Suppliers by Category Top
Featured Products Top
-
Formulated to meet rigorous Airbus specifications, Master Bond EP93FRHT passes the twelve second vertical burn test per AITM 2.0002B and Section 7.1.2 of ABD0031, Issue F; the smoke emission test per AITM 2.0007B, Issue 3 in the flaming mode and Section 7.3.2 of ABD0031, Issue F; and the toxic gas emission test per AITM 3.0005, Issue 2 in the flaming mode and Section 7.4 of ABD0031, Issue F. (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic components. It is part of CHT's range of Acetone cure products which are all solvent free. AS1803 exhibits (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Supreme 17HTND-2 is thermally stable epoxy for bonding and sealing. It is a one part system, featuring a high glass transition temperature (Tg) of 410°F (210°C). It also meets NASA low outgassing specifications per ASTM E595 testing. It has reliable electrical insulation properties and (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Master Bond UV15X-6NM-2 is a one component UV curing urethane acrylate system formulated for a variety of bonding, sealing, coating and encapsulation applications. This moderate viscosity product features flexibility, toughness and abrasion resistance. It is widely used for fiber-optic, optical (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
Make two-component dispensing easy with the Fluid Research® S-Series Meter Mix Dispense System.
(read more)
Browse Adhesive Dispensing Equipment Datasheets for Ellsworth Adhesives -
FIRMmarker® Road Marker Adhesive is a 2-part epoxy adhesive designed to affix traffic markers (RPMs), delineators, surface mount traffic indicators, and safety posts to concrete, but can also be used to bond concrete to a variety of other materials such as concrete, wood, or asphalt. Learn more. (read more)
Browse Datasheets for FORREST Technical Coatings -
Takelec A525S The solvent based adhesive TAKELAC A-525S is a polyester polyol with a low coating weigh of 3.0-4.0g/m2. It is bis-phenol A and organotin compound free. TAKELAC A-525S is used in conjunction with the co-reactant, TAKENATE A-50, an isocyanate terminated (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Mitsui Chemicals America, Inc. -
. EP21FRNS-2’s handling is further facilitated by color coding—Part A is black and Part B is off-white. This tough and durable system bonds well to a wide variety of substrates including metals, glass, ceramics and many plastics. It can also withstand exposure to a range of chemicals, such (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
cure at room temperature and addition cure 1-Part systems which require heat to cure. Physical properties such as rheology, viscosity, hardness, colour, etc. ensure we can meet specific design requirements. With a flowable 1-part adhesive, it is possible to apply a coating with thermally (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
UV15X-6Med-2LV has a high degree of flexibility with an elongation that exceeds 100% and a low tensile modulus of 20,000-50,000 psi at room temperature. This flexibility allows it to withstand extreme thermal cycling and mechanical shock without inducing stress on components/parts. It (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc.
More Information Top
-
Final Technical Report
Prototype Biobased (>60%) Commercial 2 part polyurethane adhesive .
-
Handbook of Adhesion Technology
They are the most important representatives of polyaddition adhesives including 2-part epoxy and 2 - part polyurethane adhesives .
-
Federal Register > Friday, November 7, 2008 > [73 FR 66238] Certain New Chemicals; Receipt and Status Information
(G) 1 part of a 2 - part polyurethane adhesive .
-
Advanced Energy Efficient Roof System
EPS to be adhered to steel and wood layers with 2 - part polyurethane laminating adhesive .
-
Federal Register > Friday, November 2, 2012 > [77 FR 66149] Significant New Use Rules on Certain Chemical Substances
Basis for action: The PMN states that the generic (non-confidential) use of the substance will be as part of 2 -component reactive polyurethane adhesive resin.
-
Adhesion 99
Three commercial adhesives 3M DP609 ( 2 - part polyurethane ), Evode M70 (l-part polybutadiene) and PPG3289Y5000 (l-part epoxy-butadiene) have been studied.
Indicates content that may require registration and/or purchase.