-
Supplier: Cole-Parmer
Description: For use with Supco Chart Recorder 80050-02 and 80050-12.
-
Supplier: Cole-Parmer
Description: For use with Supco Chart Recorder 80050-02 and 80050-12.
-
Supplier: OMEGA Engineering, Inc.
Description: The CT9000 microprocessor-based circular recorder offers one to four trends with one color per channel. The latter allows future trend addition upgrades and improves chart annotation of times, dates, scale values, trend line tags, and user configurable real time actuated chart
- Analog Input Channels: 1 #
- Resolution: 12 bits
- Accuracy: 0.025 % FS
- Humidity Measurement Range: 10 to 90 %
-
-
Supplier: Newark, An Avnet Company
Description: 2 PEN CIRCULAR RECORDER-CHARTS
-
Supplier: Newark, An Avnet Company
Description: 2 PEN CIRCULAR RECORDER-CHART
-
Supplier: Newark, An Avnet Company
Description: 2 PEN RECORDER WITH CHART
-
Supplier: Cole-Parmer
Description: Chart Recorder Pen
-
Supplier: Cole-Parmer
Description: Chart Recorder Pen
-
Supplier: Newark, An Avnet Company
Description: 2 PEN RECORDER WITH CHART08796
-
Supplier: Transcat, Inc.
Description: Chart Lights Versatile Remote Temperature/Humidity Sensor Probe up to 12.2 m (40') Patented Double-Sided Chart Paper and Magnetic Hub Each Unit Includes 2 Sets of Pens 120 Assorted Double-Sided Charts One Sensor Probe and Clip Extra Chart Light One
- Features: Chart Recorder
-
Supplier: OMEGA Engineering, Inc.
Description: The RD100B 100 mm (4") and RD1800B 180 mm (7") Series programmable chart recorders are easy to use. They feature universal thermocouple, RTD, and DC voltage (mV or V) inputs, as well as an analog bar graph and a digital display. Each recorder can print out—at programmed
- Analog Input Channels: 6 #
- Accuracy: 0.1 % FS
- Operating Temperature: 32 to 122 F
- Humidity Measurement Range: 20 to 80 %
-
Supplier: West Control Solutions
Description: instrument Two displays allow you to see critical process values at the same time (on 2 pen units) Easy, straightforward programming allows you to configure your recorder with a logical step-by-step process using a simple keypad Optional true time based profiling capability puts
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 122 F
- Features: Chart Recorder, DC Current, DC Voltage, Other, Panel / Chassis Mount
- Recorder Data Format: Circular
-
Supplier: West Control Solutions
Description: resolution and accuracy available in a recorder of this type. The MRC 8000 is offered in two versions: a basic recorder and a recording controller. Both may be specified as either single pen or dual pen units. Each version is capable of measuring, recording and displaying
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 122 F
- Features: Chart Recorder, DC Current, DC Voltage, Other, Panel / Chassis Mount
- Recorder Data Format: Circular
-
Supplier: Transcat, Inc.
Description: AA Battery (User Replaceable) Pressure Accuracy 2% of Full Scale Pressure Range 0 to 200PSI Response Time 1 Second Unit Weight 1.8 lbs Units/Pkg 1 Warranty 12-Month Limited Each Unit Includes One AA Battery Red Pen Quick Start Guide *Charts sold separately
- Features: Chart Recorder
-
Supplier: Transcat, Inc.
Description: Keyhole) Power Source Battery; One AA Battery (User Replaceable) Pressure Accuracy 2% of Full Scale Pressure Range 0 to 300PSI Response Time 1 Second Unit Weight 1.8 lbs Units/Pkg 1 Warranty 12 Month Limited Each Unit Includes One AA Battery Red Pen Quick Start Guide *Charts
- Features: Chart Recorder
-
Supplier: Transcat, Inc.
Description: 50C) Approvals RoHS, CE Battery Backup 4AA Battery Back-up. Powers unit for up to 2 days. Battery Life (Avg) 48 Hours (Back-up Only) Calibration Options N100, N300, N400 Channels CH1: Temperature Chart Rotation Speed 24 Hour or 7 Day Dimensions 3.25 x 7.56 x 7.56in Display Dimensions
- Features: Chart Recorder
-
Supplier: Monarch Instrument
Description: If you demand: Higher reliability Increased flexibility Optimum efficiency Lower costs DataChart 2000 Series Paperless Recorders are the instruments for you! Overview The Data-Chart 2000 has 2, 4, 6 or 12 direct universal isolated inputs that are menu selectable for DC voltage,
- Analog Input Channels: 12 #
- Sampling Frequency: 0.008 kHz
- Resolution: 16 bits
- Accuracy: 0.06 % FS
-
Supplier: Terra Universal, Inc.
Description: Single pen or 1-, 2-, 3-, or 6-point recording Highly reliable and vibration-proof Potentiometric and self-balancing Removable chart drive modules ensure easy chart paper changes, easy calibration
- Sensed Temperature Range: 32 to 212 F
- # of Inputs / Channels: 3 #
- Celsius Display Range: 0 to 100 C
- Local Interface: Analog Front Panel
-
Supplier: OMEGA Engineering, Inc.
Description: The CT7300 is an economical 2-pen circular process chart recorder that measures and records up to two process variables from a variety of inputs. Record and optional alarm settings are easily configured for multiple recording applications. To protect your process, the
- Analog Input Channels: 2 #
- Accuracy: 0.2 % FS
- Humidity Measurement Range: 0 to 90 %
- Operating Temperature: 32 to 140 F
-
Supplier: Linseis Inc.
Description: 2 Pen Flatbed Recorder (250mm chart width), Features: Chart width 250 mm, 2 channel version, 1mV - 50 V ranges, 16 chart speeds from 0,1-20 mm/sec or mm/min, Separate electric penlift per channel, Ergonomic design, Single chip hybrid technology,
- Number of Plots: 2 #
- Analog Input Channels: 2 #
- Features: Chart Recorder, DC Voltage, Stand Alone
- User Interface: Front Panel and Display
-
Supplier: CHINO Works America Inc.
Description: The EH series recorders are supplied with either continuous pen-writing or multi-point dot-printing systems. This versatile series of electronic self-balancing strip chart recorders features a 180mm chart. Models are available to record various industrial variables
- Analog Input Channels: 24 #
- Operating Temperature: 14 to 122 F
- Features: Chart Recorder, DC Voltage, Stand Alone
- Data Acquisition: Datalogger / Recorder
-
Supplier: CSA Group
Description: applies to electrical and pneumatic analogue chart recorders (for use in industrial-process control systems), operating from a standardized signal which may be used in process control. It is intended that continuous and dotted line traces, and multiple pen and multiple-channel
-
Description: applies to electrical and pneumatic analogue chart recorders (for use in industrial-process control systems), operating from a standardized signal which may be used in process control. It is intended that continuous and dotted line traces, and multiple pen and multiple-channel
-
Supplier: Traceable® Products
Description: accurate, permanent, and complete documentation. Supplied with AA alkaline battery. Shock-resistant ABS plastic case is 5-1/4 x 3-7/8 x 2-1/2 inches. Weight is 10 ounces. Control Company Cat. No. 4221 Traceable® Disposable Temperature Strip-Chart Recorder, 10 Days Control
- Number of Plots: 1 #
- Operating Temperature: -20 to 100 F
- Features: Chart Recorder, Other, Stand Alone
- Application: General Lab and Industrial, Medical / Biomedical
-
Supplier: ValueTronics International, Inc.
Description: The DASH 8 is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: DC to 25 kHz bandwidth 200 dot/inch printhead resolution 200 mm/second chart speed Paper Dimensions: 8½" wide by 150' long; 216mm
- Data Acquisition: Datalogger / Recorder
-
Supplier: Traceable® Products
Description: Temperature range is -20 to 100°F and -28 to 38°C. Displays both °F and °C on the same chart. Accuracy is ±1°C (±2°F). Solid-state, battery-driven, quartz-crystal controlled motor turns the chart with an accuracy of better than 1 second per day. Temperature sensor is bimetallic.
- Fahrenheit Scale: -20 to 100 F
- Celsius Scale: -28 to 38 C
- Digital: Battery Powered, Records Min/Max Values
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: Powell Electronics, Inc.
Description: 2 PEN RECORDER WITH CHART08796
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, INPUT/OUTPUT BOARD ASSEMBLY, CHART RECORDER/DATA LOGGER, 1900R MODEL A RECORDER PEN, INPUT/OUTPUT BOARD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: PEN CABLE, REPLACEMENT CABLE FOR HONEYWELL INDUSTRIAL CHART RECORDER, APPROXIMATELY 53.5 INCHES LONG. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Weiss Technik North America, Inc.
Description: Expansion tank for fluid pressure during transfer Fluid filtering system Set of 4 casters with leveling leg Precise Touchscreen Programmer/Controller Honeywell DR450T Dual Pen Chart recorder (optional) Running Time Meter connected to Auto Operation Switch Auto/Manual basket
- Features: Chart Recorder
- Temperature Control: Cooling
-
Supplier: Parameter Generation & Control, Inc.
Description: state light intensity controller Automatic light intensity control from 15% to 100% light output Cumulative lamp life time (manually reset) Light cycle timer Automatic or manual light control Chart Recorders Temperature and RH Chart Recorder Future Design Controls DR5000
- Chamber Capacity: 30 cubic feet
- Temperature Range: 15 to 30 C
- Temperature Control Accuracy: 0.2 ± °C
- Humidity Range: 35 to 70 % RH
Find Suppliers by Category Top
Featured Products Top
-
: window and NIST calibration certificate. Temperature range: -20/-70 to 150°C Humidity range: 30% to 95%RH Reach-ins Platinous temperature & humidity chambers with easy touch-screen operation. Included options: window, chart recorder, second shelf (read more)
Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services
More Information Top
-
Geohydrological data from the macropermeability experiment at Stripa, Sweden
Output displayed on Foxboro model 40PR-PFM2 7-day mechanical 2 pen chart recorder , 0 to 40 paper scale.
-
Succinate oxidation by coupled potato tuber mitochondria followed by rapid scan spectrometry
Variations of pH and oxygen uptake were recorded on a 2 pen chart recorder (Sefram P2D), The vessel was closed by a capillary stopper through which reagents were added with Hamilton mic- rosyringes.
-
Influence of bovine serum albumine on the proton conductance of potato mitochondria membranes
…25~ C, 3.9 ml capacity supporting an all glass Clark-type oxygen electrode and a Radiometer combined pH electrode; suspensions were kept homogeneous by means of a magnetic stirrer, The signals were recorded on a 2 pen chart recorder (Sefram P2D).
-
industrial and research news
Products available include :- 1-6 pen chart recorders 2 -8 pen recording oscillographs Event, transient and U.V. recorders Portable cassette tape recorders Data loggers and vibration meters .
-
Regional Honorary Officers
Products available include :- 1-6 pen chart recorders 2 -8 pen recording oscillographs Event, transient and U.V. recorders Portable cassette tape recorders Data loggers and vibration meters .
-
New Automated Continuous Gas-Lift Control System Improves Operational Efficiency
The well tests had been conducted without the benefit of a 2 - pen chart recorder , making it difficult to determine the exact amount of injection.
-
Coupling Of An Injection Laser Diode To A Planar Waveguide
The data were taken using a 2 - pen chart recorder with a time based scan.
-
Comparative studies on intracellular calcium and nadh fluorescence of the rabbit corpus cavernosum
This information is then output to a 2 pen strip chart recorder as a change in the steady state fluorescence of both the 340 and 380 nm excitation wavelengths.
-
Molecular beam studies of electronic energy transfer processes with metastable mercury atoms
by hand while the 2 - pen chart recorder simultaneously recorded both the .
-
Laboratory assessment of the use of borehole pressure transients to measure the permeability of fractured rock masses
from two 2 - pen chart recorders .
Indicates content that may require registration and/or purchase.