-
Supplier: Allied Electronics, Inc.
Description: DC Geared Motor, 24 V Voltage Rating, 27 RPM Speed, 97.8 mm (Max.) Length Overall Mechanical rating of gearbox with output shaft stalled 2 Nm 3.9 W motor power Gearbox ratios options for 0.36 to 430 RPM Alternative shaft options Features High Start-Up Torque Speeds
-
Supplier: Newark, An Avnet Company
Description: Geared DC Motor, 12 V, 125 rpm, 2.5 N-cm
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MOTOR, DC MOTOR, BRUSHLESS, 50 WATT, 3000 RPM, 1/4 INCH SHAFT. FREE 2 YEAR RADWELL WARRANTY
- Commutation: Brushless
- Features: Geared
-
-
Supplier: Newark, An Avnet Company
Description: Geared DC Motor, 3 W, 54 rpm, 2 N-m
-
Supplier: Allied Electronics, Inc.
Description: DC Permanent Magnet Spur Geared Motor, 1.2 A and 2.3 A Current Rating Motor and gearbox bearings are life-lubricated sleeve bearings Precision high density sintered gear
-
Supplier: Newark, An Avnet Company
Description: GEARED DC MOTOR, 0VDC TO 12VDC, 2.9RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:2.9rpm; Torque Max:2N-m; Power Rating:3.9W; Gear Ratio TO: 1:1500; Motor Size:32mm; External Length:79.6mm
-
Supplier: Newark, An Avnet Company
Description: AC GEAR MOTOR, 2.7W, 300RPM, 115V; AC Motor Type:Synchronous; Rotation Direction:Reversible; Supply Voltage VAC:115V; Frequency:60Hz; Rotational Speed Max:-; Input Power:2.7W; Starting Torque:0.5N-m; Gear Ratio TO: 1:150 RoHS Compliant: Yes
-
Supplier: Autotrol Corporation
Description: Specifications Rated Torque Running 525 inoz at 1 rpm Starting 360 inoz at 1 rpm Rotor Speed 900 rpm at 60 Hz Rotation CW, CCW or Bi-directional Electrical Voltage AC: 24V 115V 230V Frequency Hz: 50 60 50/60 Power input: 4 watts Available Speeds RPM: 1, 2,
- Continuous Torque: 32.8125 In-lbs
- Gearbox Ratio: 12.5 to 900 : 1
- Shaft Size: 0.2 to 0.275 inch
- Shaft Speed: 1 to 72 rpm
-
Supplier: TiMOTION Technology
Description: The TGM2 series is TiMOTION’s most powerful gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in
- Other DC Voltage: 24 VDC
- Continuous Torque: 141.592920353982 In-lbs
- Shaft Size: 0.4724412 inch
- Shaft Speed: 110 rpm
-
Supplier: Cole-Parmer
Description: Includes: 316 SS paddle assembly (3⁄8" dia x 12"L [10 mm dia x 305 mm L] shaft with 21⁄2" [64 mm] dia propeller), collet, 10"L x 9⁄16" dia (254 mm L x 14 mm dia) mounting rod, muffler, needle valve, and 4-ft (1.2-m) L air hose with fittings.
- Motor Speed: 50 to 1,200 rpm
- Motor Power: 0.33 HP
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The GB90 Series (90ZYT-152-24-422) Brushed DC Geared Motor is a 24V DC high-torque geared motor designed for heavy-duty, low-speed industrial drive applications. Featuring a 90mm motor diameter and 152mm body length, the motor operates under S1 (100%) continuous duty,
- Other Output Power: 0.11793939387144815 HP
- Continuous Current: 5.5 amps
- Continuous Torque: 1,769.9115044247785 In-lbs
- Gearbox Ratio: 422 : 1
-
Description: 92RM and 992RM series, spur gear, Multi-vane Air Motors. 8.15 hp to 9.9 hp (6.08 kw to 7.38 kw). 1730 rpm to 2095 rpm with adjustability through air controls.
- Required Torque: 0 to 45 Ft-lbs
- Maximum Air Pressure: 90 psi
- Air Consumption: 240 SCFM
- Rated Free Speed (output): 3,980 rpm
-
Supplier: Cole-Parmer
Description: Includes: 316 SS paddle assembly (3⁄8" dia x 12"L [10 mm dia x 305 mm L] shaft with 21⁄2" [64 mm] dia propeller), collet, 10"L x 9⁄16" dia (254 mm L x 14 mm dia) mounting rod, muffler, needle valve, and 4-ft (1.2-m) L air hose with fittings.
- Motor Speed: 50 to 1,200 rpm
- Motor Power: 0.33 HP
-
Supplier: TiMOTION Technology
Description: The TGM2 series is TiMOTION’s most powerful gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in
- Type: Assembly / Test Bench, Desk, Economy Workbench, Electrical / Electronic Bench, Ergonomic Design, LAN Workstation, Office Cubicle Workstation, Packaging Workstation
- Features: Industrial, Office/Home
-
Description: 0 Series with larger 2200 series gearing, In-Line planetary gear, Multi-vane Air Motors. Fractional horsepower, 0.50 hp to 0.60 hp (0.373 to 0.447 Kw). 22 rpm to 19,000 rpm with adjustability through air controls. Stackable gearing allows additional gear
- Required Torque: 0 to 2.15 Ft-lbs
- Maximum Air Pressure: 90 psi
- Air Consumption: 41 SCFM
- Rated Free Speed (output): 5,700 rpm
-
Description: 000 Series, In-Line planetary gear, Multi-vane Air Motors. Fractional horsepower, 0.25 hp (0.186 Kw). 300 rpm to 20,000 rpm with adjustability through air controls. Stackable gearing allows additional gear reductions. Features Will not burn out: Air motors
- Required Torque: 0 to 8.2 Ft-lbs
- Maximum Air Pressure: 90 psi
- Air Consumption: 18.1 SCFM
- Rated Free Speed (output): 550 rpm
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: Optimized for Load Matching Success Get maximum responsiveness from a gear motor engineered to match one of Yaskawa’s most versatile servo systems. The SXJ was designed to extend the performance of Yaskawa SGMXJ servo motors, a series known for maximum responsiveness in
- Other Output Power: 0.134022038490282 HP
- Continuous Torque: 21 In-lbs
- Gearbox Ratio: 3 : 1
- Shaft Speed: 3,000 rpm
-
Supplier: DigiKey
Description: SYNC GEAR MOTOR SP36 30RPM CCW
- Other Output Power: 0.00536088153961128 HP
- Continuous Torque: 0.520625 In-lbs
- Shaft Speed: 36 rpm
- Operating Temperature: -4 to 176 F
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without
- Gear Ratio: 2 (X : 1)
- Maximum Input Speed: 500 rpm
- Gearing: Bevel / Miter
- Shaft Alignment: Right Angle
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without
- Gear Ratio: 2 (X : 1)
- Maximum Input Speed: 500 rpm
- Gearing: Bevel / Miter
- Shaft Alignment: Right Angle
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without
- Gear Ratio: 2 (X : 1)
- Maximum Input Speed: 500 rpm
- Gearing: Bevel / Miter
- Shaft Alignment: Right Angle
-
Supplier: Makita USA, Inc.
Description: 6-Stage Torque Adjustment Powerful 6.0 AMP motor for continuous heavy-duty work Variable speed of 0-2,500 RPM with increased torque for decking and heavy-gauge applications Lightweight at only 4.0 lbs. for greater maneuverability 6-stage torque adjustment for a wide range of
- Torque Range: 13.275 Ft-lbs
- Rated Free Speed: 0 to 2,500 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: parvalux by maxon
Description: Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM10 is a
- Torque Constant: 76.464 in-oz/amp
- Other Output Power: 0.0603099173206269 HP
- Continuous Current: 0.3 amps
- Continuous Torque: 1.238938053097345 In-lbs
-
Supplier: Makita USA, Inc.
Description: Powerful 6.0 AMP Motor for Framing and Hanging Powerful 6.0 AMP motor with 0-2,500 RPM designed to handle all framing and hanging applications Lightweight drywall gun at only 3.5 lbs. Ergonomically designed rubberized pistol grip for increased comfort and control Built-in
- Torque Range: 11.0666666666667 Ft-lbs
- Rated Free Speed: 0 to 2,500 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: parvalux by maxon
Description: Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM10 is a
- Torque Constant: 8.7792 in-oz/amp
- Other Output Power: 0.0603099173206269 HP
- Continuous Current: 2.6 amps
- Continuous Torque: 1.238938053097345 In-lbs
-
Supplier: parvalux by maxon
Description: Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM10 is a
- Torque Constant: 36.816 in-oz/amp
- Other Output Power: 0.0603099173206269 HP
- Continuous Current: 6 amps
- Continuous Torque: 1.238938053097345 In-lbs
-
Supplier: parvalux by maxon
Description: Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM10 is a
- Torque Constant: 33.984 in-oz/amp
- Other Output Power: 0.0603099173206269 HP
- Continuous Current: 0.64 amps
- Continuous Torque: 1.238938053097345 In-lbs
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Helical-cut steel, heat-treated steel gears for long life and durability High power motor for metal fastening applications Versa-Clutch® torque adjustment system "dials in" the proper torque needed to efficiently drive fasteners without stripping or breaking fastener
- Amps: 6.5 amps
- Type: Pistol Grip
- Power: Power Tools
-
Supplier: Oil-Rite Corp.
Description: supplied to the motor. The motor speed is 1 RPM (a 6 RPM model is also available). The motor is mounted to the pump with a bracket. This unit is also available with the motor enclosed in an electrical box. There is a clear and durable 1 gallon acrylic
- Features: Adjustable Volume
- Feed Type: Circulating Oil
- Operation: Electric
-
Supplier: Cole-Parmer
Description: These variable-speed, gear-drive mixers are ideal for mixing your high-viscosity materials or large batches of water-like fluids. All models maintain speeds from 20 to 350 rpm (20:1 ratio) and generate enough torque to mix highly viscous fluids. Gear-drive mixers mount with
- Motor Speed: 20 to 280 rpm
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: These variable-speed, gear-drive mixers are ideal for mixing your high-viscosity materials or large batches of water-like fluids. All models maintain speeds from 20 to 350 rpm (20:1 ratio) and generate enough torque to mix highly viscous fluids. Gear-drive mixers mount with
- Motor Speed: 20 to 280 rpm
- Motor Power: 0.75 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Oil-Rite Corp.
Description: as power is supplied to the motor. The motor speed is 6 RPMs (a 1 RPM model is also available). The motor is enclosed in an electrical box. There is a clear and durable 1 gallon acrylic reservoir to collect and circulate fluid. The reservoir has cast aluminum end
- Features: Adjustable Volume
- Feed Type: Circulating Oil
- Operation: Electric
-
Supplier: Oil-Rite Corp.
Description: as power is supplied to the motor. The motor speed is 1 RPM (a 6 RPM model is also available). The motor is enclosed in an electrical box. There is a clear and durable 1 gallon acrylic reservoir to collect and circulate fluid. The reservoir has cast aluminum end
- Features: Adjustable Volume
- Feed Type: Circulating Oil
- Operation: Electric
-
Gearmotors - Gearmotor, 12VDC, 75rpm no load, 3.09oz/in tor const, .18/2.77Am 60.5 ratio -- 70050424Supplier: Allied Electronics, Inc.
Description: throughout the life of the motor. Features: 2 Pole Permanent Magnet Stators Are Constructed of Ceramic Magnets Enclosed in Heavy-Gauge Steel Return Rings Diamond Turned Commutators Ensure Maximum Brush Life Standard Copper Graphite Brushes
-
Supplier: Allied Electronics, Inc.
Description: throughout the life of the motor. Features: 2 Pole Permanent Magnet Stators Are Constructed of Ceramic Magnets Enclosed in Heavy-Gauge Steel Return Rings Diamond Turned Commutators Ensure Maximum Brush Life Standard Copper Graphite Brushes
Find Suppliers by Category Top
Featured Products Top
-
are two specific types of BLDC motors: 1. Fixed RPM – This has a consistent rotational frequency for each speed setting and are used primarily for equipment which will be utilized outdoors and where speed control isn’t a requirement. Brushless motors can run in open and closed loop control. 2 (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
Product Overview The 80BSA series is a big-torque BLDC geared motor from 3X Motion. It combines high rated and peak torque with a 48 VDC rating and a wide 48–310 VDC voltage range, for demanding motion applications in logistics and automation (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
Medical devices and prosthetics Portable instruments and automation modules ?? Contact us to configure a 10mm micro gear motor tailored to your application. (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Product Overview The PGM.C064 offers a low-speed geared drive for water purifier applications, with a 12 V reference configuration and a 2.2 rpm published no-load speed. Reference Configuration Specification model: PGM.C064 (read more)
Browse Gearmotors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
performance range: • Speed: 1000 – 5000 RPM • Power: Up to 2030 Watts • Torque: 0.1 – 4.9 Nm Parvalux standard right-angle and inline PMDC geared motor combinations are available in the following performance ranges: • Speed 0.2 – 1390 RPM • Power 23 – 750 Watts • Torque 0 (read more)
Browse DC Motors Datasheets for parvalux by maxon -
Efficiency: Designed to maximize performance while minimizing space and energy consumption. Wide Range of Outputs: Choose from models offering speeds of 100–2,000 RPM (25/40/90 W) or 100–4,000 RPM (30/60/120 W). Versatile Motor Options: (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
-load performance: 2768 RPM at 0.200A Rated performance (maximum efficiency): 2370 RPM, 1.190A, torque 488.3 g·cm Stall torque: 3115.2 g·cm Full performance curves and dimensional drawings are available on our website — visit szyhdmotor.com for (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
the 2224 Series offer an output capacity of 4.05 W at speeds of up to 8000 rpm, although it is just 24.2 mm long and has a diameter of 22 mm. Depending on the model, the nominal operating voltage is 3, 6, 12, 18, 24 or 36 V - i.e. there is a suitable voltage range for practically every application (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
requirements. Standard motors often fail to provide the flexibility and performance needed for high-precision tasks. The YHD-20RGM130-202K gear motor delivers customizable (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
High-Precision Bidirectional Rotation: The YHD-16RGM050-130K gear motor delivers precise CW/CCW motion, allowing flexible integration into systems that require (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
More Information Top
-
Electronic fraction collector used for insect sampling in the photoperiod‐induced diel emergence of bark beetles
Gear motors of 2 rpm down to about 0.25 rpm will work; slower speeds are more appropriate for larger numbers of tubes and larger discs.
-
Torsional Properties Of New And Used Rotary K3 NiTi Files
…handle was removed with a suitable wire cutter at the point where the handle is attached to the instrument shaft The shaft end was clamped in a chuck connected to a reversible geared motor revolving at 2 rpm (Aerotech Pittsburgh PA) A…
-
Plutonium isotopic analysis system for plutonium samples enriched in sup 238 Pu in EP 60/61 containers
Gear Motor AC, 2 RPM .
-
Dimensional characterization and mechanical behaviour of K3 rotary instruments
The apparatus and test con- ditions were similar to that described in the specification, with the instrument fixed at 3 mm from the tip, perpendicular to the axis of the geared motor running clockwise at 2 rpm .
-
Technical and economic evaluation of selected compact drill rigs for drilling 10,000 foot geothermal production wells
8.1.3 - THD Performance: 0-350 RPM 1, 2 or 3 gears Motor settinghpeeds:Electric - infinite; hydraulic - 1,2 or 3 Torque capability:25,000 ft.-lb. continuous,30,000 ft.-lb. intermittent 8.1.4.1- Motors:Hydraulicmotors should comprisetwo…
-
Design Considerations for Sailing Robots Performing
Long Term Autonomous Oceanography
The plastic hull is 1.5 metres long and the sail isa 1 metre aluminium wing sail driven by a 2 rpm by a reduction gear DC electric motor mounted inside the hull at the base of the mast.
-
Paraphysomonas imperforata (Protista,
Chrysomonadida) under different turbulence
levels: feeding, physiology and energetics
A variable speed DC gear motor (torque 12 lb-in = 1.4 N m) and 2 fixed speed AC gear motors (7 rpm , torque 9.4 lb-in = 1.1 N m; 1.2 rpm, torque 6 lb-in = 0.68 N…
-
Computer Simulation of Thermal Plant Operations
The rotor is turned slowly by an electric motor through gearing at around 1– 2 rpm .
-
Implementing Low Cost Solutions To Fill The Need For Quality Film Digitization
The most ideal gearing ratio was one which translated a 2 rpm motor rotation into a 1 meter cursor travel over a period of 30 seconds.
-
High Speed Cineradiography : A Teciinique For Obtaining Physiologic Data
To provide this the cameras have been modified by connect- ing them through a 1:1 or 2 :1 gear system to 1800 rpm synchronous motors .
Indicates content that may require registration and/or purchase.