-
Supplier: O-Z/Gedney
Description: CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE TYPE 1-1/2 INCH CONDUIT SIZE 240 V AT 60 HZ MOTOR/LINE VOLTAGE COIL VOLTAGE 120 V NEB MODEL
- Motor Voltage: 240 volts
- Three Phase Power: 15 HP
- Number of Poles: 3
- NEMA Size: 4, 7, 9
-
Supplier: Appleton Electric
Description: FULL VOLTAGE NON REVERSING STARTER WITH THERMAL MAGNETIC BREAKER, TWO SPEED, SINGLE WINDING TYPE CORROSION RESISTANT GRAY POWDERED EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY, COVER STAINLESS STEEL COVER BOLT HINGE NEOPRENE O-RING MATERIAL NEMA 2 SIZE 3 PHASE(S) CSA
- Continuous Current: 100 amps
- Motor Voltage: 240 volts
- Single Phase Power: 15 HP
- NEMA Size: 4, 7, 9
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Modified Industrial Controls, NEMA Combination Multi-speed Starter, Circuit Breaker Type, NEMA 1, 480/110/120 VAC - 50/60Hz (BD), Type 1 - Enclosure Code A""
-
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 520E NEMA 2 Speed Separate Winding Starter ,SIZE 2, Open, 115-120V 60Hz ,with Eutectic Alloy Overload Relay , Constant or Variable Torque , 115-120V 60Hz ,
- NEMA Size: 2
- Standard Rating: NEMA Rated
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 520F NEMA 2 Speed Con/Var Torque Starter,SIZE 4, 115-120V 60Hz, ,with Eutectic Alloy Overload Relay , Constant or Variable Torque , Open , 115-120V 60Hz ,
- Control Voltage (Separate Control): 115 to 120 volts
- Standard Rating: NEMA Rated
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 520E NEMA 2 Speed Separate Winding Starter ,SIZE 1, Open, 115-120V 60Hz ,with Eutectic Alloy Overload Relay , Constant or Variable Torque , 115-120V 60Hz ,
- Control Voltage (Separate Control): 115 to 120 volts
- NEMA Size: 1
- Standard Rating: NEMA Rated
-
Supplier: UL Standards & Engagement
Description: a.c. semiconductor motor controller or starter. In this context, this standard gives requirements for a.c. semiconductor motor controllers and starters associated with separate short-circuit protective devices. This standard does not apply to - continuous operation of
-
Supplier: Newark, An Avnet Company
Description: SPEED STARTER, 1 & 3-PH, 9.6A, 2.2KW; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; No. of Phases:Single Phase, Three Phase; Power Rating:2.2kW; Current Rating:9.6A; Product Range:PowerXL DE1 Series; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SPEED STARTER, 1 & 3-PH, 2.7A, 550W; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; No. of Phases:Single Phase, Three Phase; Power Rating:550W; Current Rating:2.7A; Product Range:PowerXL DE1 Series; SVHC:No SVHC ( RoHS Compliant: Yes
-
Supplier: Accuris
Description: Adjustable Speed Electrical Power Drive Systems Part 9-2: Ecodesign for power drive systems, motor starters, power electronics and their driven applications - Energy efficiency indicators for power drive systems and motor starters
-
Supplier: Accuris
Description: Adjustable speed electrical power drive systems Part 9-2: Ecodesign for power drive systems, motor starters, power electronics and their driven applications - Energy efficiency indicators for power drive systems and motor starters
-
Supplier: Radwell International
Description: STARTER, 2-SPEED, NEMA, 2-SPEED CON VARIABLE TORQUE STARTER, SIZE 0, OPEN TYPE NON-COMB STARTER, OPEN, 110 VAC 50HZ, 120 VAC 60HZ, NO MODIFICATIONS, EUTECTIC ALLOY, EUTECTIC ALLOY (HIGH), EUTECTIC ALLOY (LOW) SPEC SHEET. FREE 2 YEAR RADWELL
- Motor Voltage: 110 to 120 volts
- Features: AC Motor Starter
- Standard Rating: NEMA Rated
-
Supplier: Eaton Corporation
Description: NON REVERSING, TWO SPEED TYPE NEMA 2 SIZE 45 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 120 V AT 60 HZ COIL VOLTAGE 3.15 TO 45 AMPERE (1.15 TO 1.25 SERVICE FACTOR), 3.43 TO 45 AMPERE (1 SERVICE FACTOR) MOTOR FLA 10 HP AT 200 V, 15 HP AT 230 V, 25 HP AT
- Continuous Current: 45 amps
- Motor Voltage: 120 volts
- Single Phase Power: 10 HP
- Three Phase Power: 10 HP
-
Supplier: CSA Group
Description: standard also applies to manual controllers. 1.1.2 AC motor-starters AC motor-starters intended to start and accelerate motors to normal speed, to ensure continuous operation of motors, to switch off the supply from the motor and to
-
Supplier: CSA Group
Description: Preface This is the harmonized CSA Group and UL standard for Low-Voltage Switchgear and Controlgear - Part 4-2: Contactors and Motor-Starters - AC Semiconductor Motor Controllers and Starters. It is the first edition of CAN/CSA-C22.2 No. 60947-4-2 and
-
Description: IEC 61800-9-2:2017 specifies energy efficiency indicators of power electronics (complete drive modules, CDM), power drive systems (PDS) and motor starters, all used for motor driven equipment. It specifies the methodology for the determination of losses of the complete
-
Supplier: CSA Group
Description: IEC 61800-9-2:2017 specifies energy efficiency indicators of power electronics (complete drive modules, CDM), power drive systems (PDS) and motor starters, all used for motor driven equipment. It specifies the methodology for the determination of losses of the complete
-
Supplier: Solcon Solutions LLC
Description: Low Voltage The starting solution for motors in the most demanding conditions Rated operational current17 to 2,700 A Main Voltage 230V - 1,200V The RVS-DN is a heavy-duty, advanced, reliable Soft Starter designed to operate under severe conditions to start the most demanding
- Continuous Current: 17 to 3,300 amps
- Motor Voltage: 220 to 1,200 volts
- Operating Temperature: 0 to 140 F
- Features: AC Motor Starter
-
Supplier: Allied Electronics, Inc.
Description: control wiring terminal. Most Altistart® 01 models are available in a 45 mm width to match the industry standard for IEC motor starters rated at or below 32 amps. Offered in three performance levels, the Altistart® 01 provides an efficient soft start solution for a variety of
-
Supplier: Allied Electronics, Inc.
Description: Soft Stop): 1-5 Second Ramp Motor Voltage: 110, 230, 400, 460 V Three-Phase Motor: 1⁄2 to 7.5 HP Single-Phase Motor: 1⁄4 to 2 HP External Control Power: 24 VAC/VDC or 110-230 VAC
-
Supplier: Allied Electronics, Inc.
Description: control wiring terminal. Most Altistart® 01 models are available in a 45 mm width to match the industry standard for IEC motor starters rated at or below 32 amps. Offered in three performance levels, the Altistart® 01 provides an efficient soft start solution for a variety of
-
Description: IEC 61800-9-2:2023 specifies energy efficiency indicators of power electronics (complete drive modules (CDM), input or output sub drive modules (SDM), power drive systems (PDS) and motor starters, all used for motor driven equipment. This document is a group energy
-
Supplier: Ametek Dynamic Fluid Solutions
Description: Prestolite Motors has one of the most extensive lines of DC Motors in the world, ranging from 2 inch diameter to 5 inch diameter. AMETEK Prestolite Motors offer: PMDC Motors Used in coffee grinders, small engine starters, mixers, pumps, treadmills High
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line
-
Supplier: HVACQuick.com
Description: AirScape Kohilo whole house fan. 2850/2501 CFM high/Low with a 22 in. industrial grade fan. INCLUDES fan and motor, backdraft damper, transition plate, 7 ft ductwork, electrical control box with power cord, 2 speed wall switch (NOT COMPATIBLE WITH LCF REMOTE), screws, S hooks,
-
Supplier: DigiKey
Description: 2SPEED STARTER 600VAC 27A NEMA +
- Maximum Output Voltage: 600 volts
- Continuous Output Current: 27 amps
- Supply Voltage (AC): 120 volts
-
Supplier: Mersen
Description: panels Electronic motor controllers Phase controllers Drives Soft-starters Solid state relays
- Voltage Rating: 600 volts
- Current Rating: 600 amps
- Rated Breaking Capacity: 200,000 amps
- Operating Temperature: 80 C
-
Supplier: Eaton Corporation
Description: REVERSING TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 230 V 3 PHASE, 10 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE 25 AMPERE
- Motor Voltage: 104 to 120 volts
- Single Phase Power: 2 to 10 HP
- Three Phase Power: 2 to 10 HP
- Features: AC Motor Starter
-
Supplier: AENOR
Description: Adjustable speed electrical power drive systems - Part 9-2: Ecodesign for power drive systems, motor starters, power electronics and their driven applications - Energy efficiency indicators for power drive systems and motor starters
-
Supplier: AENOR
Description: Adjustable speed electrical power drive systems - Part 9-2: Ecodesign for power drive systems, motor starters, power electronics and their driven applications - Energy efficiency indicators for power drive systems and motor starters (Endorsed by Asociación
-
Supplier: SAE International
Description: motor and belt alternator starter configurations have been proposed, with some concerns regarding the customer acceptance of the cranking motor solution [ 1 ] which were subsequently addressed [ 3 ]. Typically, 14 Volt Belt Alternator Starter (BAS) applications are
-
Supplier: Cole-Parmer
Description: in-lab calibration simple. Ovation starter pack includes one 2-20 microliter| One 20-200 microliter| One 100-1000 microliter| An Ovation Pipette Stand| 3 Racks of ovation tips|
- Pipette Volume: 1.9997887963663892 µl
- Configuration: Pipettor
-
Supplier: Air Compressors Direct
Description: longer Mounted & Wired Motor Starter •No need to buy a separate starter Dual Control For On-Off Or Continuous Operation •35 CFM @ 90 PSI; 31 CFM @ 175 PSI; 175 PSI maximum pressure Large Brass Sight Glass •Easy to check the oil level frequently Oil Feed Ring Lubrication
- Flow Capacity: 31 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Mersen
Description: A100P Amp-Trap® Form 101 high speed fuses are rated 1000V, extending the range of protection for UPS systems, AC and DC drives, reduced voltage motor starters and similar applications where lower I2t and superior reliability are needed. With ratings from 15 through 1000 amperes,
- Voltage Rating: 1,000 volts
- Current Rating: 1,000 amps
- Rated Breaking Capacity: 200,000 amps
- Operating Temperature: 80 C
-
Supplier: FHD Bearings Co., Ltd.
Description: One-way clutch bearings One-way clutches transfer torque during the cranking of self-start motors. They also prevent starter motor failure, by restricting reverse drive while the engine is running. One Way Clutch typically has only four parts compared to the conventional design
- Outside Diameter: 2.4409462 inch
- Overall Width: 0.6299216 inch
- Static Axial / Thrust Load: 1,449.96 lbs
- Dynamic Axial / Thrust Load: 2,630.16 lbs
-
Supplier: ValueTronics International, Inc.
Description: Provides switch voltages up to 252 Vrms and currents up to 2 amperes The module is ideal for switching power line voltages to small motors, alarm bells and lights, motor starters and solenoids The HP 44431A (Option 115) is an 8 channel high voltage actuator assembly that
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
5.2–16 W depending on motor length. Strong Peak Torque: Offers 21–150 (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
: VFD control consumes only the power required by the motor load, resulting in energy savings compared to contactors and soft starters. This energy-efficient operation contributes to cost savings and reduced environmental impact. 2-Speed: In 2-speed control, energy (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
Designers and manufacturers of small-scale devices often struggle to find micro motors that balance compact size, high speed, and reliable torque while meeting diverse application needs. The YHD-R370 high-speed micro DC motor addresses these challenges, delivering (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
New High-Speed Linear Motor Stage for Precision Positioning, Scanning, and Alignment Applications in Tight Spaces launched by PI Compact direct-drive translation stage family combines speed, precision, versatility, new from PI (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
performance and mission reliability. The BO4840NH2B BLDC motor solves these issues with high output power (2367W), ultra-high speed (up to 10,500rpm), and compact 48×40mm design. Key benefits include: (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
The PCL.2244024-4101 coreless motor delivers exceptional performance with minimal noise and zero cogging torque, ensuring smooth operation and precise speed control. Its lightweight design and long service life make (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Reducer Y2 Series Motor Y Series Motor (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
The YHD-F180 micro DC motor is designed for compact, low-voltage applications requiring stable rotational performance and flexible customization. Operating at 1.0–3.0V, it provides reliable torque and speed characteristics suitable for precision miniature (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
AutomationDirect has added more WEG Electric S series premium efficiency motors to their expanding portfolio of AC motors. This addition includes several general-purpose 3-phase motors from 1-1/2 to 20hp and 3-phase brake motors from 3 to 20hp. The new rolled steel motors (read more)
Browse AC Motors Datasheets for Automationdirect.com -
; nominal voltage 12 V, operating range 11–13 V No-load speed: 2.2 rpm; no-load current: 0.06 A maximum At the maximum-efficiency point: 1.95 rpm and 490 mN·m torque Custom Configuration Power Motor offers custom motor design. The (read more)
Browse Gearmotors Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
More Information Top
-
Hanford facility dangerous waste permit application, 616 Nonradioactive dangerous waste storage facility
Electrical equipment panel” shall be a NEMA 12 control panel provided as an integral part of the unit and be provided with hinged access door, an integral NEMA 4 lockable fused-disconnect switch, 2 - speed motor starters , and 200 volt-amp, 480/120…
-
CR4 - Thread: Lux Calcultion For Street Lighting
Previous in Forum: Starter for 2 Speed Motor - 10 to 20 HP .
-
CR4 - Thread: How to Calculate Cross Sectional Area of Bus Bar
Next in Forum: Starter for 2 Speed Motor - 10 to 20 HP .
-
ISA CSE STUDY GUD - Control Systems Engineering (CSE) Study Guide
Types (e.g., motor starters , variable speed drives) 2 .
-
Motor controls for Ex motors in hazardous areas; an application guide!
3) Dahlander starter The Dahlander starter has been developed for 2 speed pole changing motors .
-
CR4 - Thread: Motor Start Up Current
…based on the amperage rating in the slow speed, thjen use a bypass contactor that removes the soft starter once it is at full speed, then use a standard electro-mechanical 2 speed starter that is appropriate for your type of motor .
Indicates content that may require registration and/or purchase.