Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: KEYENCE
Description: LJ-G5000 2D Laser Displacement Sensor The LJ-G5000 is a 2D Laser Displacement Sensor utilizing laser triangulation for precision profiling and measurement. Unlike the traditional 1D displacement sensors, the 2D sensors provide a wider range of
- Measurement Range: 5.98 to 9.76 inch
- Sampling Frequency: 0 to 0.263 kHz
- Linearity: 0.1 ±% Full Scale
- Operating Temperature: 32 to 122 F
-
Supplier: KEYENCE
Description: without the need for external processing. Expansion to multi-head system is easy and setup of calculations between units can be set up straight on the sensor. Designed to be an intelligent, rugged, and easy-to-use sensor, the IL brings the most value of any sensor in its class.
- Measurement Range: 7.87 to 39.37 inch
- Sampling Frequency: 0.2 to 3.03 kHz
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: 14 to 122 F
-
Supplier: Powell Electronics, Inc.
Description: Optical Ring Sensors KOER-D12KB-DPS-V2-I
- Sensor Technology: Optical Triangulation Position Sensor
-
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR LINEAR 2X2MM PSD TO8
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: Baumer Ltd.
Description: Take the easy way with Baumer PosCon 3D for exact and reliable edge measurement The compact sensor is an efficient alternative to complex laser measuring systems used in different applications where other solutions would fail. PosCon 3D reliably measures edge positions as well as
- Measurement Range: 5.905515 to 9.842525 inch
- Sampling Frequency: 0.3 kHz
- Resolution: 0.03 to 0.05 mm
- Operating Temperature: -4 to 122 F
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR OPTICAL MODULE WIRE LEADS
- Operating Temperature: 14 to 122 F
- Sensor Technology: Time of Flight Optical Position Sensor
-
Supplier: KEYENCE
Description: LK-G5000 High-Speed / High-Accuracy Laser Displacement Sensor The LK-G5000 is a High-Speed 1D Laser Displacement Sensor for precision displacement measurement. With a sampling speed of 392 kHz, this sensor is able keep up with just about any inline process as well as account for
- Features: Autoloading / In-line, Non-contact, Non-destructive, Other
- Form Factor: Controller, Monitor / Instrument, Sensor / Sensing Element
- Applications: Data Storage / Memory, Flat Panel Displays, Packaged ICs / Ceramic Substrates, Semiconductor Wafers
- Mounting / Loading: Floor Mounted / Stand-alone, In-situ / System Mounted
-
Description: SENSOR ROTARY 360DEG SMD
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: Intellisense Microelectronics Ltd.
Description: This sensor use Multi-Element receiver Array to measure the target distance ranged from 15mm-100mm, with accuracy of +/-2mm. Compared with the popular analog distance sensor, this sensor has an I2C digital output that is linearly proportional to the target distance and can be
- Measurement Range: 3.93701 inch
- Sensor Technology: Optical Triangulation Position Sensor
- Body Shape: Rectangular
-
Description: Lanbao fiber amplifier and optical fibers; Built-in high-speed digital processing chip; Rich functions, easy to set up, and widely used in various applications; NPN and PNP, depends on different part numbers; 12- 24VDC; 4-digit LED digital display, LED bar display, action display; Response
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE493D-W2B6 A2 3D magnetic Hall sensor offers a small package with low power consumption Infineon´s 3D magnetic sensor family TLE493D offers accurate three dimensional sensing with extremely low-power consumption. Within its small 6-pin package the sensor provides
- Applications: Automotive
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Sensors, Transducers - Optical Sensors - Phototransistors Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Row Spacing: 0.165" (4.20mm)
-
Supplier: Win Source Electronics
Description: Manufacturer: Melexis Technologies NV Win Source Part Number: 1336590-MLX90365LDC-ABB-000-RE Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Packaging: Reel - TR Termination Style: Gull Wing Standard Package: 3,000 Mounting: Surface
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 4m LGA-12(2.5x4.9) Position Sensor ROHS
- Measurement Range: 157.4804 inch
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE493D-W2B6 A3 3D magnetic sensor with extremely low-power consumption and ultra-small package Infineon´s 3D magnetic sensor family TLE493D offers accurate three dimensional sensing with extremely low-power consumption. Within its small 6-pin package the sensor
- Applications: Automotive
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Sensors, Transducers - Optical Sensors - Photo Detectors - Logic Output Packaging: Bulk Part Status: Obsolete Connector Type: Header, Cuttable Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting
- Features: Photoelectric Sensors
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE493D-W2B6 A0 3D magnetic Hall sensor with I2C interface and wake-up function Infineon´s 3D magnetic sensor family TLE493D offers accurate three dimensional sensing with extremely low-power consumption. Within its small 6-pin package the sensor provides direct
- Applications: Automotive
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Supplier: Banner Engineering Corp.
Description: Offered in retroreflective models with two discrete outputs (PNP) for extremely long ranges up to 250 m Available in diffuse models with two discrete outputs (PNP) and one 4-20 mA output for long-range background suppression up to 10 m Provides two alarm outputs with ongoing LCD display for easy
- Measurement Range: 19.68505 to 9,842.525 inch
- Operating Temperature: 14 to 122 F
- Output: Current, Switched / Alarm
- Interface: Serial
-
Supplier: Win Source Electronics
Description: Mfr: Freescale Semiconductor Category: Sensors, Transducers - Optical Sensors - Reflective - Logic Output Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Number of Rows: 2 Shell Size, Connector Layout: 0.050 Pitch x 0.100 Row to Row
-
Supplier: Automation24, Inc.
Description: Optical level sensor O1D300 from ifm electronic has a background suppression > 10-100 m and two programmable switching outputs. The second output can be used alternatively as an analog output for distance measurement. The laser distance sensor O1D300 has a range of 0.2-10 m. The
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Device Classification: Sensor System
- Communication Interface Options: Serial Interface
-
Supplier: POSITAL B.V.
Description: POSITAL LINARIX DeviceNet linear sensors, design: Draw Wire Enclosure, Plastic and 16 bit (65536 Steps) resolution.
- Measurement Range: 94.48824 inch
- Resolution: 0.0023 mm
- Operating Temperature: -4 to 176 F
- Accuracy: 0.1 %
-
Dimensional Gages and Instruments - 2D Optical Gauging Solution With 3D Reconstruction -- OPTOFLASH™Supplier: Marposs Corp
Description: environment. Optoflash is the world’s-first optical measuring device - with axial range up to 300 mm - based on multiple 2D sensors in a fixed position. This means that images that are acquired by different sensors are perfectly combined together in order to
- Gage / Instrument Type: Gaging System / Station
- Gaging Technology: Optical
-
Supplier: MTI Instruments Inc.
Description: The ProfileTrak G series are compact profiling sensors that fit in tight spaces. These 2D/3D sensors provide accurate profiling, height, width and positioning measurement using the latest CMOS technology with fast measuring rate of up to 4,000 Hz, built-in display, excellent
- Measurement Range: 2.4409462 to 5.7086645 inch
- Standoff: 2.4409462 inch
- Operating Temperature: 32 to 113 F
- Features: CMOS, Class 1/1M, Class 2/2M, Laser, Line / 2-Dimentional
-
Description: and receiver on thru-beam sensors are aligned opposite one another. The advantage of this is that the light reaches the receiver directly and long detection ranges and high excess gain can therefore be achieved. These sensors are capable of reliably detecting almost any object. The
- Operating Distance: 19.68505 to 78.7402 inch
- Body Shape: Cylindrical, Threaded Barrel
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
-
Supplier: ifm efector inc.
Description: Reliable volume determination for storage and conveyor technology Non-contact dimensioning of rectangular objects such as cardboard packages or parcels Reliable measurement of height, width and length to calculate strap length and volume Reliable detection of size, orientation and position of
- Measurement Range: 11.81103 to 314.9608 inch
- Operating Temperature: 14 to 122 F
- Features: DC Powered, Laser
- Sensor Technology: Optical Linear Encoder, Time of Flight Optical Position Sensor
-
Supplier: DigiKey
Description: Optical Sensor Linear Position
- Operating Temperature: 14 to 140 F
- Sensor Technology: Optical Linear Encoder
-
Supplier: MTI Instruments Inc.
Description: The ProTrak HD long range profiling laser displacement sensor is built to satisfy the most demanding automated dimension, angle, curvature and height in the industrial application. At a fast speed of 6,000 frames per second and up to 2.5µm resolution, it also has measuring of up to 800 mm.
- Measurement Range: 11.417329 to 17.9133955 inch
- Standoff: 11.417329 inch
- Operating Temperature: 32 to 104 F
- Features: CMOS, Class 2/2M, Class 3B, Class 3R, Laser, Line / 2-Dimentional
-
Supplier: US Digital
Description: The A2 absolute encoder is a non-contacting optical rotary position sensor which reports the shaft angle within a 360 deg. range. As opposed to incremental encoders, the A2 reports the absolute position rather than the change in position. When powered up, it does
- Diameter or Width: 2.5 inch
- Maximum Mechanical Shaft Speed: 100 to 10,000 rpm
- Operating Temperature: -13 to 158 F
- Vibration Rating: 20 g
-
Supplier: Micro-Epsilon Group
Description: The optoNCDT 1900 laser sensors are used for dynamic displacement, distance and position measurements and offer a unique combination of performance, design and integration capability. The integrated high-performance controller enables fast and highly precise processing and output of
- Measurement Range: 0.0787402 inch
- Standoff: 0.5905515 to 0.6692917 inch
- Sampling Frequency: 0.25 to 10 kHz
- Linearity: 0.05 ±% Full Scale
-
Supplier: Zygo Corporation
Description: The ZeGage™ optical profiler is the ideal non-contact tool for quantitative measurements of 3D form and roughness on precision machined surfaces. The industrial design provides fast, accurate metrology in a compact, cost-effective package that can be located directly on the factory floor
- Features: 3-D Scanning / Profiling, Digitizing / Imaging, Profile Measurement
- Mounting Options: Benchtop
-
Supplier: Micro-Epsilon Group
Description: The optoNCDT 1910 and 1750 series laser sensors are designed for fast and precise measurements in industrial applications. The models are used for demanding surfaces and impress in measurements where large distances are required. Innovative evaluation algorithms and improved components enable
- Measurement Range: 0.0787402 inch
- Standoff: 0.9448824 to 1.0236226 inch
- Sampling Frequency: 0.3 to 7.5 kHz
- Linearity: 0.08 ±% Full Scale
-
Description: Lanbao fiber amplifier and optical fibers; Industry leading dual monitoring mode; Built-in high-speed digital processing chip; Automatic and manual correction functions are optional; Leading high-precision detection of similar products; Exceeds the detection distance of conventional
- Sensor Technology: Optical Triangulation Position Sensor
Find Suppliers by Category Top
Featured Products Top
-
The optoNCDT 1220 laser sensors are used for precise measurements in industrial automation. The sensors measure displacement, distance and position with high accuracy.These new models now offer measuring ranges up to 500 mm, double the measuring rates with up to 2 KHz and 16-bit digital (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
The optoNCDT 1320 is a laser triangulation sensor with a compact design for displacement, distance and position measurements. Because of its extremely compact design, including integrated controller, the sensor can also be integrated in confined spaces. Its light weight makes the opto (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
. The system features a unique architecture based on multiple fixed-position 2D sensors that capture images from different perspectives and seamlessly merge them into a single, continuous representation. This eliminates stitching gaps and ensures complete measurement integrity across the (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
The optoNCDT 1900 laser sensor combines a lightweight, compact design with high precision. This makes it ideally suited to displacement, distance and position measurements in industrial environments, automation and robotics. The innovative laser triangulation sensor is used whenever maximum (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
Series TX2 Datasheet Positioned for Tough, Compact Applications Novotechnik’s TX2 Series’ pivot-head mounting can handle up to (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
2-Axis High-Precision Positioning Turntable This professional 2-axis positioning turntable is designed for engineers, test laboratories, communication equipment manufacturers, and industrial automation users who demand reliable, repeatable, and high-accuracy motion (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Tiny Package, Superior Performance Allegro Announces Industry’s Smallest 3D Sine/Cosine Position Sensor Allegro MicroSystems, Inc. (“Allegro”) (Nasdaq: ALGM), a global leader in sensing and power solutions for motion control and energy-efficient systems, today (read more)
Browse Hall Effect Position Sensors Datasheets for Allegro MicroSystems Inc. -
The optoNCDT 2300-2DR laser sensor is especially suitable for reflective and shiny targets. The sensor is for example used in thickness measurements of (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
HPS-LCB02 features ultra-high precision and 3-axis simultaneous correction at high frequency. The core of the laser cross-beam sensor’s (read more)
Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
linear sensor detects the position of a cylinder used in an aseptic packaging machine. Used for sterile packaging in the pharmaceutical, food & beverage and chemical industries it enables accurate filling quantities. Positioned for Tough, Compact (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc.
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
to the. stamping process [46], was removed by 5 min of wet etching. using TMAH 25% at 701C. To facilitate the stamping. Figure 1. 2-D top. view schematic. of the microdevices. All dimensions. are in mm. Figure 2. log(g) surface plot of (A) device 1, (B) device 2, (C). device 3, (D) device 4, at an applied
More Information Top
-
Assembly of micromechanical components: European network HAFAM
C.T.M. optical positioning sensors , 2D -visual pattern recognition, hardware and software control .
-
Handling and assembly of functionally adapted microcomponents (HAFAM): a European network
optical positioning sensors fabrication, 2D -visual pattern recognition, hardware and software control .
-
Integrated piezoresistive position detection for electrostatic
driven micro scanning mirrors
To be able to do a first comparison of the mirror oscillation shape with the piezoresistive sensor signal shape a 2d optical position sensing detector (PSD) was used.
-
DIT - University of Trento
SMART CMOS IMAGE SENSOR FOR 3D MEASUREMENT
[MAS] Nicola Massari, Lorenzo Gonzo, Massimo Gottardi, and Andrea Simoni, “High speed Digital CMOS 2D Op A fast CMOS optical position sensor with high sub-pixel resolution”, IEEE Transactions on Instrumentation and Measurement, VOL.
-
The method of realizing the three-dimension positioning based on linear CCD sensor in general DSP chip
Otherwise, the optical positioning system based on 1D image sensor just detect one marker in a sampling cycle, it is largely limited the measurement speed of the system, while the optical positioning system based on 2D image sensor now can detect more…
-
Intelligent Robotics and Applications
A perspective projec- tion model represents an idealization of any optical sensor and allows position in a 2D camera image to be inferred from the 3D position.
-
A fuzzy controller for vehicle rendezvous and docking
In addition, the paper presents experimental results using a scale model truck and trailer and an original on-board optical sensor which measures the 2D relative position (docking angle and distance) of the vehicle in polar coordinates.
-
Inderscience Publishers - linking academia, business and industry through research
This paper describes a double pass surface encoder, composed of a 2D sinusoidal grid and an optical sensor , for nanometer position measurement in the XY plane.
-
Bare Finger 3D Air-Touch System Using an Embedded Optical Sensor Array for Mobile Displays
In the first sensing frame (Frame 0), the IR backlight passes through the panel twice and the optical sen- sors capture any reflected light to determine the 2D position (x and y) of the fingertip.
-
Bare finger 3D air‐touch system with embedded multiwavelength optical sensor arrays for mobile 3D displays
During the first sensing frame (Frame 0), the IR backlight passes through the panel twice, and the optical sensors capture the reflected light for detecting the 2D position (x and y) of the fingertip.
Indicates content that may require registration and/or purchase.