-
Description: High-voltage 3-phase brushless DC motor controller for high-speed blenders. AC 230 V input, square wave, Hall control. Power: 0–1,500 W, with serial port speed control. 2-pole motor, rotation speed up to…
- Rated Power: 0 to 1,500 watts
- Supply Voltage (AC): 230 volts
- Features: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Dart Controls, Inc.
Description: A compact, cost-efficient, reliable control for PM, Shunt Wound DC motors and Universal motors. The 125 Series variable speed control incorporates up-to-date design and engineering into an amazingly small package. Installation and field adjustment are facilitated using a
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 90 volts
- Rated Power: 14.922918816408101 watts
- Continuous Output Current: 0.5 amps
-
Description: 100,000 RPM high-voltage 3-phase brushless DC motor controller for mini hair dryer. AC 110/230 V input, chord wave, no Hall control. Power: 0–110 W, with speed control. 2-pole motor.
- Rated Power: 0 to 110 watts
- Supply Voltage (AC): 110 to 230 volts
- Features: Motor Speed Controller
- Phase: Three Phase
-
-
Supplier: WorldWide Electric Corporation
Description: Dual voltage - 120/240 VAC, 50/60 hz Adjustable horsepower settings Barrier terminal strip Packaged bridge supply (fullwave) 1% speed regulation with armature voltage feedback; ± 1/2% with tach feedback Adjustable minimum speed (0-30% of max.) Adjustable maximum speed (66-110%
- Rated Power: 186.53648520510126 to 1,492.29188164081 watts
- Maximum Output Voltage: 0 to 180 volts
- Phase: Single Phase
-
Supplier: Progressive Automations
Description: The Brushless DC Motor Controller is used for controlling actuators with brushless DC motors. It can extend and retract the actuator as well as control the speed externally with a potentiometer connected between 'SPD' and 'GND'. It is only compatible with
- Rated Power: 100 to 200 watts
- Supply Voltage (DC): 12 to 24 volts
- Peak Output Current: 8 amps
- Servo Feedback: Hall Effect
-
Supplier: Constar Motion Co., Ltd
Description: Compact ESC For Sensorless BLDC motor Size: 28.5*20*6.1mm Voltage: 7-60V Contant current: 2\10\15A Applications: Blowers, electrical tools, pumps, etc. Options: Special coils The electronic speed controller has specifically designed software and hardware utilizing high quality
- Supply Voltage (DC): 7 to 15 volts
- Continuous Output Current: 2 amps
- Peak Output Current: 3 amps
- Motor / System: DC Brushless Motor
-
Description: Low-voltage single-phase brushless DC motor controller for cordless vacuum cleaners, medical sputum aspirators, and climbing equipment. DC 7.2–25 V input, square…
- Supply Voltage (DC): 7.2 to 25 volts
- Features: Motor Speed Controller
-
Description: Low-voltage 3-phase brushless DC motor controller for blowers. DC 12 V input, chord wave, no Hall control. Power: <100 W, with speed control. 2-pole motor, speed up to 10,000 RPM.
- Supply Voltage (DC): 12 volts
- Features: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Newark, An Avnet Company
Description: MOTOR CONTROLLER, DC MOTOR, SOIC-20; Motor Type:DC; No. of Outputs:2Outputs; Output Current:100mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2.5V; Supply Voltage Max:20V; Operating Temperature RoHS Compliant: Yes
-
Supplier: Quarktwin Technology Ltd.
Description: Motor Driver Power MOSFET Parallel 56-QFN (8x8)
- Operating Temperature: -20 to 65 C
- Motor / System: DC Brushed Motor, DC Brushless Motor
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: DC MOTOR CONTROLLER, 3637, SOIC20; Motor Type:PWM; No. of Outputs:2Outputs; Output Current:100mA; Output Voltage:13.5V; Driver Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2.5V; Supply Voltage Max:20V; Operating RoHS Compliant: Yes
-
Supplier: DigiKey
Description: Bipolar, Unipolar Motor Driver CMOS I²C 16-TSSOP
- Supply Voltage (AC): 4.5 to 5.5 volts
- Supply Voltage (DC): 4.5 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Motor / System: Bipolar Stepper Motor, Unipolar Stepper Motor
-
Supplier: Dart Controls, Inc.
Description: A general purpose, economical variable speed control for small DC and universal motor applications featuring: dual input voltages of 12/24 VAC or 120/240 VAC with DC output current rating of 2 Amps, adjustable trimpot settings, and quick connect terminal pins. The 15
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 11 volts
- Rated Power: 18.653648520510128 watts
- Continuous Output Current: 2.6 amps
-
Supplier: OMEGA Engineering, Inc.
Description: The OMDC-MD Series is a compact, programmable DC speed control with digital closed loop feedback and LED display for DC motors rated to 2 horsepower. An on-board microprocessor with non-volatile memory, coupled with sophisticated internal software, makes the OMDC-MD
- Supply Voltage (DC): 85 to 265 volts
- Operating Temperature: -10 to 45 C
- Frequency: 50 Hz, 60 Hz
- Setup: Computer Interface, Control Panel
-
Supplier: Allied Electronics, Inc.
Description: Designed to Electronically Commutate Brushless DC Motors and Blowers Switchable for 60° or 120° Electrical Hall Spacing Variable Speed with Built-In Potentiometer or with a 0 to 5 VDC Speed Input Signal Tach Output to Provide Closed Loop Operation Small Footprint Measures
-
Supplier: Lingto Electronic Limited
Description: IC MOTOR DRIVER 5.5V-9V 8SOIC
-
Supplier: Bodine Electric Company
Description: enclosure for environmental protection. Trim pots on PC board to adjust torque limit, minimum speed limit, maximum speed limit, acceleration time, and speed regulation. Speed can be adjusted manually using speed pot mounted on enclosure. Terminal block inside
- Rated Power: 124.35765680340108 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 130 volts
- Continuous Output Current: 1.25 amps
-
Supplier: Progressive Automations
Description: This is a DC power control box that can control multiple actuators at the same time. The control box comes with a built-in potentiometer for speed adjustment of each actuator. This can be used as synchronization function when the weight distribution on each units is different or if you
-
Supplier: Texas Instruments
Description: 1A Low Voltage Brushed DC Motor Driver with Speed Regulation (I2C Ctrl) 10-VSON -40 to 85
- Peak Output Current: 1 amps
- Supply Voltage (DC): 2.75 to 6.8 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: Bodine Electric Company
Description: protection. Trim pots on PC board to adjust torque limit, minimum speed limit, maximum speed limit, acceleration time, and speed regulation. Speed can be adjusted manually using speed pot mounted on enclosure. Terminal block inside enclosure for motor
- Rated Power: 124.35765680340108 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 130 volts
- Continuous Output Current: 1.25 amps
-
Supplier: OMEGA Engineering, Inc.
Description: mounting bases, junction boxes and covers. These DC motors are specifically designed for use with SCR controllers where applications require torque throughout the application and speed range, as well as adjustable speeds. The DC motor voltages
- Other DC Voltage: 12 to 180 VDC
- Other Output Power: 0.333 to 2 HP
- Continuous Torque: 11.6712 to 70.0272 In-lbs
- Shaft Speed: 1,800 rpm
-
Supplier: Bodine Electric Company
Description: enclosure for environmental protection. Trim pots on PC board to adjust torque limit, minimum speed limit, maximum speed limit, acceleration time, and speed regulation. Speed can be adjusted manually using speed pot mounted on enclosure. Terminal block inside
- Rated Power: 43.89093769531794 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 130 volts
- Continuous Output Current: 0.5 amps
-
Supplier: Century® by Regal Beloit America
Description: High voltage permanent magnet DC motors are typically used with a thyristor controller in applications requiring adjustable speed and constant torque throughout the speed range. They are also widely used in applications requiring dynamic braking or adjustable
- Other Output Power: 1 to 200 HP
- Output Power: 1 HP, 2 HP, 5 HP / 3.6 KW
- Commutation: Brush
-
Description: BRUSHLESS DC MOTOR CONTROLLER, 2
- Continuous Output Current: 0.2 amps
- Operating Temperature: 0 to 70 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1139635-BM64070MUV-E2 Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tape & Reel Applications: Fan Controller Standard Package: 2,000 Mounting: SMD (SMT) Technology: NMOS Current - Output: 20mA Function: Controller -
- Continuous Output Current: 0.02 amps
- Supply Voltage (AC): 28 to 77 volts
- Supply Voltage (DC): 28 to 77 volts
- Operating Temperature: -40 to 105 C
-
Description: ANA MOTOR CONTROLLER
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 200994-BD6718FV-E2 Packaging: Reel - TR Applications: Fan Controller Mounting: SMD (SMT) Technology: BiCDMOS Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range
- Supply Voltage (AC): 4.5 to 14 volts
- Supply Voltage (DC): 4.5 to 14 volts
- Operating Temperature: -40 to 95 C
-
Supplier: Allegro MicroSystems Inc.
Description: The AMT49406 offers a code-free solution for BLDC motor control, with integrated FOC, flexible speed control options, and I2C programmability for simplified design and optimized performance * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in
- Motor / System: DC Brushless Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 022607-MC33039DR2G Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Bipolar Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range -
- Supply Voltage (AC): 5.5 to 9 volts
- Supply Voltage (DC): 5.5 to 9 volts
- Operating Temperature: -40 to 85 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BUILT-IN SPEED CONTROL, SENSOR-L Product overview: BM64070MUV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing
- Supply Voltage (DC): 77 volts
- Operating Temperature: -40 C
- Features: Motor Speed Controller, Other
-
Supplier: Island Components Group
Description: supply electronic controllers integrated with the motor or as separate modules. See Electronics & Controllers. Our motors can be housed as a complete motor or a frameless design: High Performance Applications: These are used for maximum performance applications
- Other DC Voltage: 252 VDC
- Torque Constant: 6.94 in-oz/amp
- Other Output Power: 5 HP
- Continuous Current: 24.4 amps
-
Supplier: American Control Electronics
Description: extends motor brush life and allows for an increase in motor torque throughout the speed range. With a full range of adjustments, such as Maximum Speed, Current Limit, IR Compensation, and available with an isolated input, the PWP series can easily be calibrated to run a
- Number of Axes / Motors: 1
- Maximum Output Voltage: 130 volts
- Rated Power: 40 to 150 watts
- Continuous Output Current: 2 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This
- Supply Voltage (DC): 28 volts
- Operating Temperature: -40 C
- Features: Motor Speed Controller, Other
Find Suppliers by Category Top
Featured Products Top
-
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
suited to machinery that may remain hazardous while motion or stored energy dissipates. With 24 V AC/DC solenoid operation, 2NC + 1NO primary contacts, separate locking-status contacts, M20 cable entries, and (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
Product Summary The 3X Motion 28-Series Brushless DC Motor provides a wide power range and stable operating performance, making it ideal for reliable, continuous-duty applications (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
Bodine Electric's type 34B/SR-WX gearmotor combines a 1/4 HP brushless DC motor with a helical type parallel shaft gearbox and a built-in speed control powered from a 24 volt power supply. This product is UL certified for use in Class 1 Division 2 hazardous locations. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
Designers and manufacturers of small-scale devices often struggle to find micro motors that balance compact size, high speed, and reliable torque while meeting diverse application needs. The YHD-R370 high-speed micro DC motor addresses these challenges, delivering (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
The YHD-F180 micro DC motor is designed for compact, low-voltage applications requiring stable rotational performance and flexible customization. Operating at 1.0–3.0V, it provides reliable torque and speed characteristics suitable for precision miniature (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
FAULHABER Speed Controller SC5008 and the Motion Controller MCDC 3006 can be used to control the micro motor's speed or to manage it when deployed as a positioning drive. Founded in (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
An electronic controller is needed to manipulate position, speed or torque of a brushless DC motor. It can also be used in other DC motor types. The controller is used to switch DC currents to the motor windings, producing magnetic fields that effectively adjust the phase and amplitude of the DC (read more)
Browse DC Motors Datasheets for parvalux by maxon -
Solid-state motor controllers need a fuse that protects both the branch circuit and the power semiconductors inside the controller. Vicfuse’s VJF series is a UL Listed (File No. E479968), fast-acting, current-limiting Class J fuse designed to UL248-8. It combines the low I²t of a (read more)
Browse Fuses Datasheets for VICFUSE
More Information Top
-
Basic Variable Speed DC Motor Controller for 1 4 to 2 hp motors from Cole-Parmer
Basic Variable- Speed DC Motor Controller for 1/4 to 2 hp motors .
-
Leeson NEMA Type 56C face TENV motor 1 3 hp 1800 rpm 12 VDC from Cole-Parmer
Basic Variable- Speed DC Motor Controller for 1/4 to 2 hp motors .
-
Leeson NEMA Type 56C face TEFC motor 1 3 hp 1750 rpm 90 VDC from Cole-Parmer
Basic Variable- Speed DC Motor Controller for 1/4 to 2 hp motors .
-
Leeson NEMA Type 56C face WDN motor 1 4 hp 1750 rpm 90 VDC from Cole-Parmer
Basic Variable- Speed DC Motor Controller for 1/4 to 2 hp motors .
-
Leeson NEMA Type 56C face XPRF motor 1 3 hp 1750 rpm 90 VDC from Cole-Parmer
Basic Variable- Speed DC Motor Controller for 1/4 to 2 hp motors .
-
Power consumption in a mixer
A Reliance Electric Minpak V*S drive controller and a 2 hp DC Reliance Electric shunt motor were used for driving the agi- tator and produced rotational speeds up to 30 s-I.
-
Journal of Propulsion and Power > Scaling of Miniature Piston Engine Performance Part 2: Energy Losses
Engines B–I in Table 1 are driven using a 372 W (0.5 hp ) DC motor with a Leeson model 174308 DC motor controller . .... Engine A requires a 1491 W ( 2 hp) AC motor to drive it at its normal operating speed .
-
DC Motors
To drive the sanding drum, I used a 2 hp , 220v, AC motor and to drive the feed belt, I used a 1/4hp, 24v DC motor with a gear reduction head. .... To control the feed belt speed , I used a homemade PWM controller .
-
CR4 - Blog Entry: Del's Lathe Refurb'
Well doing our new house project my Smithy 1340I went over to my brothers garage where he managed to fry the 2 HP DC motor and controller the first week he had it. .... to fit a 2 HP 3 phase motor on it and converted the speed control over to…
-
Advanced Intelligent Computing Theories and Applications. With Aspects of Theoretical and Methodological Issues
4 Speed Control of Induction Motor Drive Using Adaptive Controller . .... The proposed 2 DOFC is applied to the speed control of an IFO induction motor drive shown .... The induction servo motor utilized in this drive system is 3ψ, 2P, 1 HP , 120V, 60Hz, and its load is a DC generator with a load resistance .
Indicates content that may require registration and/or purchase.