-
Supplier: New Yorker Electronics Co., Inc.
Description: Transistor, NPN, 0.8A, 75V, TO-18
- VCEO: 75 volts
- IC(max): 800 milliamps
- Features: Bulk Pack, Other
- Transistor Type: General Purpose BJT
-
Supplier: Micross Components, Inc.
Description: Micross Continues to Build Inventory on the Industry's Most Popular Parts Part Number - Manufacturer - Description - Availability - Request Quote 1N3595 Fairchild/Onsemi High Conductance Fast Diode Available
-
Supplier: Nexperia B.V.
Description: NPN switching transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High current (max. 600 mA) Low voltage (max. 40 V) AEC-Q101 qualified Applications Switching and linear amplification
- Transistor Grade / Operating Range: Automotive
- Polarity: NPN
- Features: Other
- Package Type: SOT23
-
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Transistor Type: General Purpose BJT
- Polarity: NPN
-
Supplier: ROHM Semiconductor USA, LLC
Description: Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
- Transistor Grade / Operating Range: Commercial
- Polarity: NPN
- Features: Other
-
Supplier: Accuris
Description: TRANSISTOR, NPN, SILICON TYPES 2N2221 , 2N2221A, 2N2222, 2N2222A
-
Supplier: Nexperia B.V.
Description: NPN switching transistor in a SOT323 plastic package. PNP complement: PMST2907A. Features and benefits High current (max. 600 mA) Low voltage (max. 40 V). AEC-Q101 qualified Applications High-speed switching and linear amplification.
- Features: Other
- Package Type: SOT323
-
Supplier: Accuris
Description: TRANSISTOR, NPN, SILICON TYPES 2N2221, 2N2222
-
Supplier: Win Source Electronics
Description: Manufacturer: Central Semiconductor Corp Win Source Part Number: 005691-2N2222A Packaging: Bulk Mounting: Through Hole Frequency - Transition: 300MHz Transistor Polarity: NPN Family Name: 2N2222A Categories: Discrete Semiconductor Products Status: Active Temperature Range
- Polarity: NPN
- Features: Other
- Package Type: SOT3
-
Supplier: Win Source Electronics
Description: Manufacturer: Microsemi Corporation Win Source Part Number: 135922-JANTX2N2222A Packaging: Bulk Mounting: Through Hole Transistor Polarity: NPN Family Name: 2N2222A Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case
- VCEO: 50 volts
- IC(max): 800 milliamps
- PD: 500 milliwatts
- TJ: -65 to 200 C
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- Polarity: NPN
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Microsemi Corporation Win Source Part Number: 140443-JAN2N2222A Packaging: Bulk Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-218 Maximum
- Polarity: NPN
- Features: Other
- Package Type: SOT3
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 922368-JANTXV2N2222A Series: Military, MIL-PRF-19500/255 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN 50 V 800 mA - 500 mW Through Hole TO-18 (TO-206AA) Package: TO-206AA, TO-18-3 Metal
- Polarity: NPN
- Features: Other
- Package Type: SOT3
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- Polarity: NPN
- Features: Other
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING, TYPES 2N2221, 2N2221A, 2N2222, 2N2222A NON-TX, TX, AND TXV
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING, TYPES 2N2221, 2N2222, 2N2221A, 2N2222A, 2N2221AUA, 2N2222AUA, 2N22221AUB, 2N2222AUB, 2N2221AUC, AND 2N2222AUC JAN, JANTX, JANTXV, JANTXVD, JANTXVH, JANTXVM, JANTXVR, JANS AND JANSD, JANSH, JANSM, JANSR
-
Supplier: ODG (Origin Data Global)
Description: TRANS NPN 50V 0.8A TO18
- IC(max): 800 milliamps
- VCEO: 50 volts
- Output Power: 0.5 watts
- TJ: -65 to 200 C
-
Supplier: VAST STOCK CO., LIMITED
Description: Bipolar Transistors - BJT NPN Gen Pur SS
- Transistor Type: Bipolar RF Transistors
-
Supplier: Semicoa
Description: SEMICOA offers the largest selection of small signal, small signal RF and power transistors for demanding military, space and high reliability industrial applications. All devices are hermetically sealed in metal cans or ceramic packages. All of SEMICOA's transistors are also available
- hfe: 325
- VCEO: 50 volts
- VCBO: 75 volts
- IC(max): 800 milliamps
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 40V 625mW 40@500mA,10V 600mA NPN TO-92-3 Bipolar Transistors - BJT ROHS
- IC(max): 600 milliamps
- VCEO: 40 volts
- fT: 250 MHz
- PD: 625 milliwatts
-
Supplier: Utmel Electronic Limited
Description: TRANSISTOR, NPN, 40V, 0.6A, 50A/
- Polarity: NPN
-
Supplier: DigiKey
Description: Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 625mW Through Hole TO-92
- Polarity: NPN
- Features: Other
- Package Type: TO-92
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: TRANS NPN 40V 0.8A TO18 Product overview: 2N2222A PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing
- IC(max): 800 milliamps
- VCEO: 40 volts
- VCBO: 75 volts
- fT: 300 MHz
-
Supplier: ROHM Semiconductor USA, LLC
Description: Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
- Transistor Grade / Operating Range: Commercial
- Polarity: NPN
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports
- VCEO: 30 volts
- TJ: 175 C
- Transistor Type: Bipolar RF Transistors
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Small Signal Bipolar Transistor, 0.8A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-206AA, SIMILAR TO TO-18, 3 PIN Product overview: JAN2N2222A from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general
- IC(max): 800 milliamps
- VCEO: 50 volts
- VCBO: 75 volts
- PD: 500 milliwatts
-
Supplier: Newark, An Avnet Company
Description: TRANSISTOR DUAL UM6 NPN/NPN; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:150mA; Power Dissipation Pd:150mW; DC Current Gain hFE:120hFE; No. of Pins:6Pins; Transistor Mounting:Surface Mount RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor GmbH
Description: SST2222A is bipolar transistor for audio frequency small signal amplifier.
- PD: 200 milliwatts
- TJ: -55 to 150 C
- Transistor Grade / Operating Range: Commercial
- Polarity: NPN
-
Supplier: Utmel Electronic Limited
Description: TRANS NPN 50V 0.8A UB
- Polarity: NPN
-
Supplier: Infineon Technologies AG
Description: NPN Silicon Switching Transistor Summary of Features Low collector-emitter saturation voltage Complementary type: SMBT2907A / MMBT2907A (PNP) Pb-free (RoHS compliant) package Qualified according AEC Q101
- IC(max): 150 to 600 milliamps
- VCEO: 40 volts
- VCBO: 75 volts
- fT: 300 MHz
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- Polarity: NPN
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: NPN Bipolar Transistor, SOT-223 (TO-261) 4 LEAD, 1000-REEL
- Transistor Type: Bipolar RF Transistors
- Polarity: NPN
-
Supplier: Allied Electronics, Inc.
Description: TRANSISTOR, NPN DARL 100V 2A
-
Supplier: Allied Electronics, Inc.
Description: Transistor; Power; NPN; 2.2A; TO-3
-
Supplier: Newark, An Avnet Company
Description: TRANSISTOR, NPN; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:-; Power Dissipation Pd:50W; DC Collector Current:10A; DC Current Gain hFE:60hFE; Transistor Case Style:TO-220; No. of RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
The SMMBT3904LT3G from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) tailored for general-purpose amplifier applications. With (read more)
Browse Transistors Datasheets for Win Source Electronics -
Explore the features and specifications of the BSS138PW,115 N-channel MOSFET from Nexperia USA Inc. This MOSFET is designed for a wide range of electronic applications, offering a balanced supply and demand status and medium popularity. With a drain-source breakdown voltage of 60V and a (read more)
Browse Transistors Datasheets for Win Source Electronics -
PSUs, the use of GaN devices enables ~0.8–1.2% efficiency improvement at full load compared to silicon, while supporting ~40–70% increases in power density at the stage level, driven by higher switching frequencies and reduced passive component size. In a typical 1 kW high-voltage motor (read more)
Browse Transistors Datasheets for Nexperia B.V. -
and a smaller form factor while maintaining the system's low cost. With several product families, such as the CoolGaN Transistors 650 V G5, CoolGaN Transistors 700 V G5, CoolGaN Transistor Dual 650 V G5, and CoolGaN Drive HB 600 V G5, these power devices deliver the highest efficiency with high (read more)
Browse Transistors Datasheets for DigiKey -
QPD1014A is a 15W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1200 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in a 6 x 5mm leadless SMT package that saves real estate of already space-constrained handheld radios. (read more)
Browse RF Transistors Datasheets for Qorvo -
QPD1004A is a 25W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1200 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in a 6 x 5mm leadless SMT package that saves real estate of already space-constrained handheld radios. (read more)
Browse RF Transistors Datasheets for Qorvo -
QPD1011A is a 7W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1200 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in a 6 x 5mm leadless SMT package that saves real estate of already space-constrained handheld radios. (read more)
Browse RF Transistors Datasheets for Qorvo -
The QPD2560L is a 300W discrete GaN on SiC HEMT which operates from 1.0 to 1.5 GHz providing typically up to 55.4dBm of saturated output power with 15dB of large-signal gain and 65% of drain efficiency. Input pre-match within the package results in ease of external board match and (read more)
Browse RF Transistors Datasheets for Qorvo -
Nexperia extend the 650 V IGBT portfolio with the release of 15 & 30 A discrete IGBTs in TO220-FP & D2PAK packages. Based on Nexperia’s third-generation technology with carrier stored trench-gate and field-stop (FS) structures, these devices offer optimized (read more)
Browse Insulated Gate Bipolar Transistors (IGBT) Datasheets for Nexperia B.V. -
The SMMBT3904LT3G from ON Semiconductor is a versatile and high-quality NPN bipolar junction transistor (BJT) designed for general-purpose amplifier applications. This small-signal transistor is a testament to ON Semiconductor's commitment to providing reliable and efficient electronic (read more)
Browse Thermistors Datasheets for Win Source Electronics
More Information Top
-
Effect of thermal annealing on radiation-induced degradation of bipolar technologies when the dose rate is switched from high to low
Excess input current as a function of the total dose for 2N2222A NPN transistor irradiated at a high dose rate (10 rad(Si)/s) and then switched to low dose rate (0.028 rad(Si)/s) at 50 krad(Si).
-
Effect of switching from high to low dose rate on linear bipolar technology radiation response
Experiments were performed on commercial 2N2222A NPN transistors and 2N2907A PNP transistors from ST Microelec- tronics.
-
Arduino Robotics
The common 2n2222a NPN transistor can be fully switched on with only a few milliamps of current and it can switch nearly 1 ampere, so it can be used as a simple low-side amplifier switch.
-
Hybrid optoelectronic device with multiple bistable outputs
A Covega SOA model 1117 is used to construct the SOA-BJT device together with a standard 2N2222A NPN transistor .
-
Inverter gate drive and phase leg development for 175°C operation
2N2222A npn transistor .
-
Recent radiation test results at JPL
B. 2N2222A NPN Transistor (Semicoa .
-
A fully-packaged electromagnetic microrelay
Microrelays integrated with a 2N2222A npn transistor as shown in Fig. 10, have been succesfully operated with an input current of O.lmA, corresponding to 20mA through the coil.
-
Long Wave Infrared Cavity Enhanced Sensors
Figure 4.2 shows a comparison between the measured current and voltage noise of the NPN transistors 2N2222A , and 2N3904.
-
CDMA Based Wireless System on DSK6711
Transistor 2N2222A NPN has been used here, two stages are collector biased input output and two stages are capacitvely coupled.
-
On the aging of avalanche light emission from silicon junctions
Photomicrograph of the surface of a Philips 2N2222A npn bipolar transistor .
Indicates content that may require registration and/or purchase.