-
Supplier: tecsis LP
Description: Economical handheld measuring instrument. The freely scalable LCD-display has 4½ digits and can be used for strain gauge signals with 0.35 – 3.5 mV/V.
- Number of Digits: 4.5
- Accuracy: 0.2 ± % of Full Scale
- Operating Temperature: 41 to 113 F
- Input Type: DC Voltage
-
Supplier: Newark, An Avnet Company
Description: LCD DISPLAY, REFLECTIVE, 5V; No. of Digits / Alpha:2.5; Character Count x Line:2-1/2 x 1; Character Size:12.7mm; Supply Voltage:5V; Display Mode:Reflective; Product Range:InfoVue Family; SVHC:No SVHC (27-Jun-2018); Backlighting RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 7 SEGMENT LCD DISPLAY PANEL; No. of Digits / Alpha:3-1/2; Character Count x Line:3-1/2 x 1; Character Size:12.7mm; Supply Voltage:-; Display Mode:Reflective; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: LCD DISPLAY, 7 SEGMENT, 4 DIGIT, 18MM; No. of Digits / Alpha:4; Character Count x Line:4 x 1; Character Size:18mm; Supply Voltage:5VAC; Display Mode:Reflective; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LCD CHARACTER DISPLAY, 80DIGIT/ALPHA; Character Count x Line:20 x 4; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:4.75mmRoHS Compliant: Yes
-
Supplier: Radwell International
Description: DISPLAY, LCD, 3.2V, 4-DIGIT, FLUKE-11 SERIES. FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
-
Supplier: VAST STOCK CO., LIMITED
Description: LCD Numeric Display Modules .31" Ch. Ht Triple Digit Reflective
-
Supplier: Allied Electronics, Inc.
Description: The SP Series consists of six 31⁄2 digit voltmeters with ±200 mVDC full scale reading, a 3-digit 2-wire signal powered voltmeter (SP 5-1200-BL), a graphic display with serial interface (SP 5-GFX1) and a 17 segment, analog-style LCD panel meter (SP
-
Supplier: Allied Electronics, Inc.
Description: for general purpose applications. For field mount installations, order the single or two meter NEMA box. Features: Offered in Intrinsically Safe and General Purpose Configurations Large 5 Digit LCD Display with Bar Graph Display Pushbutton Menu for Fast/Easy Setup
-
Supplier: RS Components, Ltd.
Description: Reflective 3-1/2 digit LCD, 5039PHR
- Number of Lines: 1
- Number of Characters per Line: 3.5
- Viewing Area Width: 47 mm
- Viewing Area Height: 18.8 mm
-
Description: Character Size 0.25" – 0.5" 0.5" – 1.0" 1.0" – 4.0" Family InfoVue Fluid Type TN Number of Digits 1 3 4 5 6 8 2.5 3.5 4.5 Operating Temp 0ºC to 50ºC -30ºC to 75ºC -30ºC to 80ºC -40ºC to 105ºC Polarizer Reflective Transflective View Angle
- Number of Characters per Line: 1 to 8
- Display Type: Character Display
- Technology: Twisted Nematic (TN)
-
Supplier: Renesas Electronics Corporation
Description: The Intersil ICL7106 and ICL7107 are high performance, low power, 3sup1/sup/sub2/sub digit A/D converters. Included are seven segment decoders, display drivers, a reference, and a clock. The ICL7106 is designed to interface with a liquid crystal display (LCD) and includes
- Input Voltage Range (Vpp): 0 to 2 volts
- Input Type: Differential
- Package Type: PDIP, QFP
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Covering all the outstanding features and benefits of Hoyt’s industry leading DMS-20LCD Series of 3½ Digit LCD Panel Meters, DMS-30LCD meters oer larger, more easily readable displays at slightly higher power consumptions. Like all DMS Series LCD meters, these
- Number of Digits: 4
- Operating Temperature: 32 to 140 F
- Display Type: Numeric Display
-
Supplier: Allied Electronics, Inc.
Description: ENM's Series T47 is a miniature hour meter that replaces current mercury meters on the market. The meter is available in either AC or DC which makes it applicable to a wide variety of applications. The compact size of the unit makes it easy for mounting in small places. Connection to the unit only
-
Supplier: Allied Electronics, Inc.
Description: The Legend series of Red-Lion rate meters includes the LGS and the LGB models. These units are UL Recognized and provide switch selectable inputs, red or green backlit LCD displays, and non-volatile memory. The two line by eight character alphanumeric display with English menus,
-
Supplier: Trumeter Company, Inc.
Description: LCD modules with a full scale reading at 200mV. Operated from either 5VDC or 9VDC with a range of annunciators for common engineering units Features Low power consumption 10mm black character high contrast LCD display Backlit version DPM951-T 24mm X 48mm bezel 5 or 9VDC
- Number of Digits: 3.5
- Voltage Range: 3 to 12 volts
- Current Range: 0.002 amps
- Accuracy: 0.1 ± % of Full Scale
-
Supplier: Trumeter Company, Inc.
Description: A compact lcd timer designed for many applications, screw terminals ensure fast wiring. Features include backlighting (external 5VDC syupply required), 4 timing modes, timing direction indication and 9mm high digits. Features 9mm high contrast LCD display 10 year battery
- Number of Digits (or Characters): 8
- Digit Height: 0.3543307086614173 inches
- Operating Temperature: 14 to 140 F
- Display Type: LCD
-
Supplier: Trumeter Company, Inc.
Description: The 7016 comes ready for fitment & features flying leads for connection to remote contact closure input devices. Features Self powered for 3-4 years using a 1.5V button cell 4/6 digit 6mm character high contrast LCD display Low power CMOS circuitry to achieve an expected
- Maximum Count Frequency: 0.012 kHz
- Number of Digits (or Characters): 6
- Digit Height: 0.23622047244094488 inches
- Operating Temperature: 32 to 122 F
-
Supplier: TelephoneStuff.com
Description: 24 button speakerphone with large backlit LCD. (Used with Panasonic KX-TA624 version 3 and later Advanced Hybrid System only.) Basic Features Include: - Off Hook Voice Announce - Hands Free Answerback - 16 Digit Large Character Backlit LCD Display - Headset/Handset
- Phone Type: Telephone
-
Supplier: Trumeter Company, Inc.
Description: A compact LCD counter designed for many applications, screw terminals ensures fast wiring and features including backlight (external 5VDC supply required), decimal point selection, count direction indication and 9mm high digits. Features 9mm high contrast LCD display 10
- Maximum Count Frequency: 10 kHz
- Number of Digits (or Characters): 8
- Digit Height: 0.3543307086614173 inches
- Operating Temperature: 14 to 140 F
-
Description: Specifications Full ezLCD Command Set 3.5" 320x240, 24 bit Color TFT LCD 350 Nits Integrated Resistive Touch Screen Embedded LCD Controller Full Speed USB 2.0 Interface 480Mbits/s (via USB connector) RS232 TTL, and SPI Integrated MicroSD/MMC (Secure Digital/MultiMedia)
- Features: Adjustable Display, Combination, Displays Digits, Other
- Bargraph Orientation: Horizontal Mount, Vertical Mount
- Display Technology: LCD
- Display Colors: Multicolor
-
Supplier: Tradeport Electronics Group
Description: 8 Functions AC/DC Voltage, AC/DC Current, Resistance, Capacitance, Diode Test and Audible Continuity Beeper - High Voltage 1000V and 20A Current Range - 0.5% Basic DCV Accuracy - LCD Display
-
Supplier: OTEK Corporation
Description: Powered!Loop Powered Models:•Burden: 4.5V Max. With Red Backlight (7V for "S" Grade)•5.5V With Green Backlight•Max. Input Current: 36mA, Max. Volts: 30V•Min. Input Current: 3.6mA without µ Processor•Accuracy & Linearity: +0.01% of F.S. + 1 Digit
- Number of Digits: 4.5
- Analog Input Channels: 1
- Features: 0.37" to 0.56" (9.4mm to 14.2mm), Alarms, Combination, Displays Bargraph, Intrinsically Safe, Signal Conditioning Ability
- Input Type: DC Current, DC Voltage
-
Supplier: Cole-Parmer
Description: front of case.|Models 68920-00 through -25 have a 3-1/2-digit LCD and approximately 500 hours of battery life. Models 68920-30 through -74 have a 4-digit LCD, peak hold function, 16-minute auto-off function, and approximately 1000 hours of battery life. Automatic
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: front of case.|Models 68920-00 through -25 have a 3-1/2-digit LCD and approximately 500 hours of battery life. Models 68920-30 through -74 have a 4-digit LCD, peak hold function, 16-minute auto-off function, and approximately 1000 hours of battery life. Automatic
- Display Type: Digital
-
Supplier: Transcat, Inc.
Description: Product Highlights 4.3” TFT-LCD, 480*272 Real 6½ digits readings resolution (2,200,000 counts) 1Gb Nand flash size, Mass storage configuration files and data files True-RMS AC Voltage and AC Current measuring Support double display, Chinese and English Menu File
-
Supplier: Cole-Parmer
Description: 176°F (–35 to 80°C) and 0 to 100% RH, calculate dew point, and store over 16,000 readings per parameter. Model EL-USB-2-LCD features a 2.5-digit LCD showing the latest logged values, min/max log, and have immediate, delayed, and push-to-start logging. What's
- Data Acquisition: Datalogger / Recorder
-
Supplier: Renesas Electronics Corporation
Description: display data input lines, and 3 digit address lines. Display data is written into the internal memory by setting up a digit address and strobing the WRITE line low. Only Hexadecimal and Code B formats are available for display outputs.
- Features: Other
-
Supplier: Red Lion Controls, Inc.
Description: 39 mm x 75 mm 8 Digit, 0.46" (11.7 mm) LCD Reflective LCD Front Panel, Remote Reset 5 KHz NEMA 4X/IP65
- Number of Digits: 8
- Width: 39 mm
- Depth: 75 mm
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: Red Lion Controls, Inc.
Description: 39 mm x 75 mm 6 Digit, 0.48" (12.2 mm) LCD Reflective LCD Front Panel, Remote Reset 5 KHz NEMA 4X/IP65
- Number of Digits: 6
- Width: 39 mm
- Depth: 75 mm
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: Cole-Parmer
Description: EL-USB-TC-LCD accepts type J, K, and T thermocouples via a mini-connector in the base of the unit, and is supplied with a 5 ft (1.5 m) Type K thermocouple probe rated from 32 to 752°F (0 to 400°C). These loggers store more than 32,000 readings, and offers the additional
- Data Acquisition: Datalogger / Recorder
-
Description: Specifications Full ezLCD Command Set 5.6" 320X240, 16 bit Color TFT LCD, capable of 65,536 simultaneous colors 300 cd/2m (nits) Integrated Resistive Touch Screen Dedicated LCD Controller Chip Full Speed USB Interface (via Mini-USB connector) Serial (RS232) Integrated SD/MMC
- Features: Adjustable Display, Combination, Displays Digits, Other
- Bargraph Orientation: Horizontal Mount, Vertical Mount
- Display Technology: LCD
- Display Colors: Multicolor
Find Suppliers by Category Top
Featured Products Top
-
Fargo Controls Inc. has a small size, low-cost Totalizing LCD Counter for today's industrial applications. Our CH Series electronic LCD counters have a small panel footprint and are powered by a lithium battery. They have a 7-digit LCD display, a push button reset, and accept a (read more)
Browse Electromechanical Counters Datasheets for Fargo Controls, Inc. -
battery. They have a 7-digit LCD display, a push button reset and are panel mounted. They accept a non-voltage contact closure / NPN open collector or a 90-240V AC/DC input. The unit times as long as it is receiving an input. When the input is removed the timing stops. The front reset button can be (read more)
Browse Elapsed Time Indicators (ETIs) Datasheets for Fargo Controls, Inc. -
into control panels. Featuring a bright 5-digit display with peak/valley detection and status indicator lights, it also offers optional mechanical or solid-state relay outputs. With RS232/RS485 serial communication and analog output for PLC integration, the E725 is engineered for flexible, high (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
generated by HUD systems from 2D traditional HUD systems to 3D and AR-HUDs. Leverage tests to evaluate the optical performance requirements of laser-based HUDs, DLP projection-based HUDs, TFT display-based HUDs, and more. Measure absolute luminance and chromaticity in projected images. Test image clarity, distance, and position; characterize image distortion, warping, ghosting, and other effects. (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
incorporates a four button membrane keypad and can be powered by a switchable 90-250 Volt AC or 24 Volt DC power supply. The user friendly menu structure is fully configurable from the front panel and the trace moisture value is displayed on a backlit, five digit LED display, any one of four (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
3500 Dual Channel color. Serial, Analogue and Digital outputs. Data Logging feature. SI 5500 Color display LCD Screen 0.01 µm display resolution RS232 Connectivity SI (read more)
Browse Digital Readouts Datasheets for Ametek Solartron Metrology -
- 180° screen rotation - 3.5" LCD display - CMOS chip image sensor - 1600 x 1200 pixels JPEG image / 640 x 480 pixels AVI video resolution - Micro SD card memory - Micro USB 2.0 and TV outputs Available through Grainger, McMaster-Carr, Fastenal, Motion, and Zoro. (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
created, saved and exported. The Tension Dynamometer has a USB-C interface that can be used to import the measurement data into the PC software. The device is equipped with a graphic LCD that displays the measured values both numerically and graphically. In addition, a bar chart shows the measured (read more)
Browse Dynamometers Datasheets for PCE Instruments / PCE Americas Inc. -
Transfer and handling vacuum chuck Precision air bearing and air floating platforms LCD and OLED display panel manufacturing Semiconductor microelectronics processing Mobile phone glass and panel handling Thin film processing Laser processing (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Counter has 12 output and 5 input modes in 6 configurations and scaling for displaying of specific units or lengths. The Tachometer displays rate per second (Hz) and has 4 output modes. (read more)
Browse Digital Timers Datasheets for Fargo Controls, Inc.
More Information Top
-
Modutec - Jewell Instruments | Panel Meters | Product Catalog Search Results | Galco Industrial Electronics
PANEL METER, DIGITAL, 0-20 VOLTS DC SELF CONTAINED, 115VAC DPM POWER 3.5 DIGIT LCD DISPLAY , GRN BACK-LIT .
-
2033-3403-04 - Modutec - Jewell Instruments - Panel Meter | Galco Industrial Electronics
2033-3403-04, Modutec - Jewell Instruments, Panel Meter, PANEL METER, DIGITAL, 0-20 VOLTS DC SELF CONTAINED, 115VAC DPM POWER 3.5 DIGIT LCD DISPLAY , GRN BACK-LIT .
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Sigma-Aldrich/Instructions/1/digital-radiation-meter-manual.pdf
3.5 Digit LCD display 2.
-
Shopping Cart
PANEL METER, DIGITAL, 0-20 VOLTS DC SELF CONTAINED, 115VAC DPM POWER 3.5 DIGIT LCD DISPLAY , GRN BACK-LIT .
-
Red Lion Controls - CUB4V010 - Digital Panel Meters - Digital Voltmeters - Allied Electronics
Each unit has a 3.5 digit LCD display with 0.6" high digits and a DIP switch selectable decimal point.
-
Red Lion Controls - CUB4V020 - Digital Panel Meters - Digital Voltmeters - Allied Electronics
Each unit has a 3.5 digit LCD display with 0.6" high digits and a DIP switch selectable decimal point.
-
Red Lion Controls - CUB4I000 - Digital Panel Meters - Digital Ammeters - Allied Electronics
Each unit has a 3.5 digit LCD display with 0.6" high digits and a DIP switch selectable decimal point.
-
Digital Test / 35
The LC200 Digital Capacitance and Inductance Tester features a large 3.5 digit LCD display and 12 total ranges (7 ranges for capacitors and 5 ranges for inductors), also supplied with yellow rubber holster and test leads.
-
Digital Laser Photometer | Edmund Optics
Features: silicon photosensor, momentary on/off switch, zero offset, 3.5 digit LCD display , and 12" coil cable from detector head to display case.
-
Red Lion Controls - CUB4I020 - Digital Panel Meters - Digital Ammeters - Allied Electronics
Each unit has a 3.5 digit LCD display with 0.6" high digits and a DIP switch selectable decimal point.
Indicates content that may require registration and/or purchase.