-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 50 - 400 HZ, ACC+/-: 0.5% @ 5VA, 0.6 KV, BIL, 10KV TRF= 1.33@30C. FREE 2 YEAR RADWELL WARRANTY
- Features: Current Transformer
-
Description: The Current Transformer for indoor use: Insulation category: CAT IV 250 or CAT IIl 600; CE & UKCA Certification: Compliant with EN 61869-1 and EN61869-2 for low voltage directive; Compliant with EN61000-6-3 and EN IEC61000-6-1 for electromagnetic compatibility. UL Certification 1:
- Primary current (Ratio) Range: 50 to 5,000 amps
- Frequency Range: 0.05 to 0.06 kHz
- Accuracy: 3 to 0.5 % F.S.
- Operating Temperature: -40 to 55 C
-
Supplier: VAST STOCK CO., LIMITED
Description: Current Transformer Sensors TRANSFORMER 1:125 @ 10KHZ
-
-
Supplier: RS Components, Ltd.
Description: Carlo Gavazzi CTM2Z100A33MA
- Operating Temperature: -25 C
- Features: Current Transformer
-
Supplier: Premier Magnetics, Inc.
Description: Designed for Switch Mode Power Supply Applications Tapped and Untapped Versions Frequency Range from 10KHz to 200KHz 2500Vrms Minimum Isolation Voltage Fully Encapsulated Construction Primary Lead Included
- Primary current (Ratio) Range: 6 amps
- Insulation Voltage: 500 volts
- Frequency Range: 1,000 kHz
- Operating Temperature: -40 to 130 C
-
Supplier: TE Connectivity
Description: Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Tape Wound System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
- Secondary Current (Ratio) Range: 5 amps
- Burden: 10 VA
- Features: Current Transformer
-
Supplier: Win Source Electronics
Description: Manufacturer: Würth Elektronik Category: Transformers- Current Sense Transformers Series: WE-CST Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Invasive DC Resistance (DCR): 6mOhm Primary, 5.5Ohm Secondary Mounting Type: Surface Mount Size / Dimension:
- Category: Signal / RF Transformer
-
Description: For indoor use Insulation category: CAT IV 250 or CAT IIl 600; CE & UKCA Certification: Compliant with EN 61869-1 and EN61869-2 for low voltage directive; Compliant with EN61000-6-3 and EN IEC61000-6-1 for electromagnetic compatibility; ULCertification 1: E341727, reference standard: EEE C57.33,
- Measuring Range: 50 to 3,000 amps
- Frequency Range: 50 to 60 Hz
- Accuracy: 0.5 to 1 %FS
- Operating Temperature: -40 to 131 F
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER MODEL 5RL, 400:5, 108" LONG SECONDARY LEADS
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // ANSI/UL/Transformer//SCB13 SCB14 1000kVA 3 Phase Distribution Transformer Dry Type SCB 33KV 20KV 10KV/0.4KV Transformer
- Maximum Primary Voltage Rating: 35,000 volts
- Power Rating (VA): 1,500,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Primary Frequency: 50 Hz, 60 Hz
-
Supplier: DigiKey
Description: 7A 1:20 Current Sense Transformer 1MHz 3mOhm Primary, 350mOhm Secondary 33µH Surface Mount
- Operating Frequency Range: 1,000,000 Hz
- DCR: 0.003 to 0.35 ohms
- Mounting: Chip Transformer
- Features: Connectorized, Other, Surface Mount Technology (SMT)
-
Supplier: Yaohua Electric Group
Description: The technical data 1.1 The current transformer can keep working at rated current of 1.1 multiple. 1.2 Power frequency testing voltage:beween the primary and secondary to earthing of voltage 42KV for duration of 5 minutes and the secondary to earthing of voltage 2K,for duration 1
- Features: Current Transformer
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER 0.6KV CT 6.50" ID C200 2500:5
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1106825-CSE5-101001 Category: Transformers>Current Sense Transformers Type: Invasive Termination Style: Gull Wing Package: Tape & Reel Inductance: 2 mH Height - Seated (Max): 0.210" (5.33mm) Standard Package: 750 Mounting: SMD (SMT) Frequency Range:
- Features: Other, Surface Mount Technology (SMT)
- Category: Signal / RF Transformer
-
Supplier: Sifam Tinsley UK
Description: OMEGA 10 (Split Core CT’s) Omega series split core transformers offer a cost effective and efficient method by which the current can be measured without the need to break the conductor, thereby reducing installation and commissioning time. Features • Compliant with IEC 6004-1. BS7626 •
- Primary current (Ratio) Range: 100 to 5,000 amps
- Burden: 1 to 45 VA
- Operating Temperature: 20 to 70 C
- Features: Current Transformer
-
Supplier: SOCOMEC
Description: SOCOMEC current transformers deliver to the secondary a standard current proportional to the primary current and adapted to the rating of the associated device. They are equipped as standard with removable terminal covers and double terminals allowing the secondary to be
- Primary current (Ratio) Range: 5 to 5,000 amps
- Secondary Current (Ratio) Range: 5 amps
- Burden: 1 to 30 VA
- Type / Applications: Bar, Electronics Applications, Split Core, Wound Primary
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER; Product Range:RM Series; Supply Voltage Max:600V; Power Consumption:30hp; Impedance:-; Phase Type:3 Phase; Output Current:35A; Inductance:800µH; Length:100.33mm; Width:175.26mm; Height:142.49mm RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: TT Electronics/BI Magnetics Win Source Part Number: 809132-HM33-10100LFTR Packaging: Reel Type: Invasive Termination Style: Gull Wing Mounting Style: SMD Inductance: 2mH DC Resistance (DCR): 5mOhm Primary, 5.5Ohm Secondary Dimension: 0.320" L x 0.283" W (8.13mm x 8.20mm) Height -
- Features: Other, Surface Mount Technology (SMT)
- Category: Signal / RF Transformer
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Conforms to UL 1244, ANSI C57.13 and applicable IEC standards. Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Leads are 16 AWG UL 1015 PVC, 105C Thermal Rating Factor is 1.33 @ 30C Secondary is available with 1A rating. Other primary current ratings, up to 400A are available.
- Primary current (Ratio) Range: 100 to 400 amps
- Secondary Current (Ratio) Range: 5 amps
- Burden: 0.8 to 5 VA
- Frequency Range: 0.05 to 0.4 kHz
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Conforms to UL 1244, ANSI C57.13 and applicable IEC standards. Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Leads are 16 AWG UL 1015 PVC, 105C Thermal Rating Factor is 1.33 @ 30C Secondary is available with 1A rating. Other primary current ratings, up to 400A are available.
- Primary current (Ratio) Range: 300 to 2,000 amps
- Secondary Current (Ratio) Range: 5 amps
- Burden: 1 to 15 VA
- Frequency Range: 0.05 to 0.4 kHz
-
Supplier: Newark, An Avnet Company
Description: SPLIT CORE CURRENT TRANSFORMER 0.6KV 8.0" X11.7 DIAMETER 300:5A
-
Supplier: Panel Components & Systems, Inc.
Description: Features: Used for Ammeter, Wattmeter, Submetering, and Energy Management Applications 1.5" ID Frequency 50 - 400 Hz. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing. Optional Mounting Brackes available. Conforms to ANSI C57.13 and applicable IEC standards. Thermal Rating Factor is
-
Supplier: Panel Components & Systems, Inc.
Description: Features: Used for Relaying, Metering, Submetering, and Energy Management Applications 3.5" ID Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing. Optional Mounting Bracket and Plate available. Conforms to ANSI C57.13, UL 1244, and applicable IEC standards.
-
Supplier: Panel Components & Systems, Inc.
Description: Features: Used for Ammeter, Wattmeter and Energy Management Applications 2.06" ID Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing rated 94 V-0. Conforms to ANSI C57.13 and applicable IEC standards. Secondary is available with 10VAC and 5VAC rating.
-
Supplier: Panel Components & Systems, Inc.
Description: Features: Used for Ammeter, Wattmeter, Relaying, and Energy Management Applications Frequency 50 - 400 Hz. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing. Optional Mounting Brackets available. Conforms to ANSI C57.13 and applicable IEC standards. Secondary is available with 5A, 1A,
-
Description: For indoor use; Applicable busbar: 20*30-80*160mm; Applicable primary current: 100-3000A; Applicable secondary current: 5A/1A; Applicable for secondary heavy loads; Meet higher accuracy requirements. Voltage level: 0.66/0.72KV; Withstand voltage level: 3KV/1mA/1Min; Rated frequency:
- Primary current (Ratio) Range: 100 to 3,000 amps
- Secondary Current (Ratio) Range: 1 to 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Accuracy: 3 to 0.5 % F.S.
-
Description: For outdoor use, Level of protection IP67; Applicable cable specifications: φ20-80mm; Applicable primary current: 100-3000A; Applicable secondary current: 5A/1A; Applicable for cable for secondary connection, length customized. Voltage level: 0.66/0.72KV; Withstand voltage level:
- Primary current (Ratio) Range: 100 to 3,000 amps
- Secondary Current (Ratio) Range: 1 to 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Accuracy: 3 to 0.5 % F.S.
-
Supplier: Coilcraft, Inc.
Description: The CSX7030 series is a high-isolation, low-loss current sensing transformer designed for high-performance power electronics and automotive applications. It features a small chip-style package with an ultra-low 3.3 mm profile and is manufactured using a highly automated process to
- Operating Temperature: -40 to 125 C
- Operating Frequency Range: 8,000 Hz
- Features: Current Sense Transformer, Other, Power / Power System / Distribution Transformer
- Cooling Method: Dry-type / Air Cooled
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // 11KV 15KV Outdoor Prefabrical Substation Transformers High Voltage Compact Electrical Box Type Substation
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 3,000,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Accuris
Description: Draft Guide for Calibration of Energized Current Transformers for 34.5 kV and Below
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // ANSI/UL/Transformer//600KVA 800KVA SCB Dry Transformer
- Maximum Primary Voltage Rating: 35,000 volts
- Power Rating (VA): 1,000,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Output Type: AC
-
Description: IEC 61869-14:2018 provides all requirements specific to current transformers to be used in DC applications (DCCTs), whatever the technology used. The output signal can be analogue or digital. It is applicable to newly manufactured current transformers used for measuring,
-
Supplier: CSA Group
Description: IEC 61869-14:2018 provides all requirements specific to current transformers to be used in DC applications (DCCTs), whatever the technology used. The output signal can be analogue or digital. It is applicable to newly manufactured current transformers used for measuring,
-
Supplier: Allied Electronics, Inc.
Description: Medical Power and Isolation Transformers 50/60 Hz. Multiple primaries must be connected in series or parallel. Features: Units Rated Below 1000 VA Come with Metal Disk and Insulating Pads Units Rated 1000 VA and Larger Are Center Potted Units Over 3000 VA Do Not Have Thermal Fuses Wound in
-
Supplier: Mersen
Description: Mersen fuses for the protection of transformers and distribution lines deliver overload and short circuit protection. These current-limiting fuses will melt at current that can be as low as 1.7 times the fuse current ratings up to its maximum interrupting rating. These
- Voltage Rating: 8,300 volts
- Current Rating: 200 amps
- Rated Breaking Capacity: 50,000 amps
- Operating Temperature: 80 C
Find Suppliers by Category Top
Featured Products Top
-
. Generous design headroom, 20kV isolation input/output and output/chassis, the use of transformers engineered with ABSOPULSE′s field-proven proprietary technology and comprehensive protection circuitry further contribute to the high MTBF. Customized versions of this design as (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
. (250 kg) Multiple taps if required Dielectric strengths (hipot) from 30kV AC to 20kV DC Grade 5 or 6 encapsulation to meet MIL PRF 27 Wire sizes ranging from 1-45 AWG or copper foil up to 0.050” (1.27 mm) with multiple layers for higher currents and (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
voltage signals from a system, then buffer, isolate, filter, and amplify them before providing current or voltage output to field devices. Key DSCA features include: ±0.03% Accuracy (Typical) ±0.01% Linearity 1500Vrms Transformer Isolation (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation
More Information Top
-
Assessment of oil impregnated paper insulated transformers using recovery voltage measurements
In this case, three measurements were performed on a spare 33kV current transformer .
-
CR4 - Thread: vector group
Previous in Forum: UNBALANCED LOAD READINGS FROM A SET OF 33KV CURRENT TRANSFORMERS .
-
Application of digital signal processing techniques for noise suppression in partial discharge measurements
Coherence between calibration and PD pulses has been confirmed by theoretical analysis and laboratory tests on a 33kV current transformer .
-
An adaptive filtering method for noise suppression in partial discharge measurements
PD measurements were carried out on a 33kV current transformer using a ERA detector with pass-band of 10-200kHz.
-
CR4 - Thread: swimming pools earthing
Previous in Forum: Problem With 33kV Resin Cast Current Transformer .
-
Online partial discharge detection in HV cables using conventional current transformers
Experimental investigation was also conducted on a 33KV 200/5A current transformer .
-
A Lock-in Technique for PD Measurement during Impulse Tests
Winding current of 33 kV voltage transformer .
-
Neutral earthing in off-shore wind farm grids
g) currents at 150/33/ 33 kV transformer (33 kV side) .
-
Managing urban network fault levels- A role for a resistive superconducting fault current limiter?
The deployment of the SCFCL at the 33 kV side of the 275/33 kV transformer successfully reduces 33 kV fault current , however it has limited impact in reducing 11 kV fault current.
-
CR4 - Thread: 33kv/231v Transformers Are Burned Out
We are here talking about transformers taking a 33kv alternating current line and dropping it to 220/110.
Indicates content that may require registration and/or purchase.