-
Supplier: WorldWide Electric Corporation
Description: applications where low voltage DC power is supplied by batteries or generators
- Other DC Voltage: 12 VDC
- Other Output Power: 1 HP
- Continuous Current: 82.2 amps
- Gearbox Efficiency: 75 %
-
Supplier: Sinotech
Description: Long Life - High Reliability Compact Size High Power Density Ball or Sleeve Bearing Three Phase cw & ccw Speed Control
- Other DC Voltage: 12 VDC
- Other Output Power: 0.0067011019245141 HP
- Continuous Current: 0.7 amps
- Continuous Torque: 0.0433628318584071 In-lbs
-
Supplier: Newark, An Avnet Company
Description: DC GEARED MOTOR, 24V, 5RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:5rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:68.1mm; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: DC GEARED MOTOR, 12V, 5RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:5rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:68.1mm; Product Range:- RoHS Compliant: Yes
-
Supplier: Boston Gear
Description: Overview Boston Gear offers a wide range of ODP (open drip proof) AC motors, including brake motors. These motors are offered in C-Face models for mounting to our enclosed gear drives, and they are available in 1/6 - 20 HP and cover voltage ranges from 115 VAC to 460 VAC. These
- Other DC Voltage: 90 to 180 VDC
- Other Output Power: 0.1667 to 20 HP
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 2 HP, 300 W, 5 HP / 3.6 KW
- Standard DC Voltage: 160 Volt, 90 Volt
-
Supplier: Newark, An Avnet Company
Description: BRUSHLESS DC MOTOR DRIVER, 5.5V 0.2MA; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:20mA; Output Voltage:5.5V; Driver Case Style:SSOP; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RoHS Compliant: Yes
-
Supplier: GE Power Conversion
Description: Engineered to perform, built to last Our direct current motors set the standard in the DC motor industry. We offer comprehensive solutions supporting a large installed base of DC industrial motors. Our motors are a reliable lifeline to driven equipment and
- Other DC Voltage: 180 to 500 VDC
- Other Output Power: 1 to 500 HP
- Shaft Speed: 300 to 3,500 rpm
- Output Power: 1 HP, 2 HP, 5 HP / 3.6 KW
-
Supplier: Newark, An Avnet Company
Description: DC MOTOR, 314W, 2310RPM, 24VDC, 2.5NM; DC Motor Type:Brushless; Supply Voltage VDC:24V; Rotational Speed Max:2310rpm; Torque Max:2.5N-m; Power Rating:314W; Motor Size:-; External Length:-; Product Range:SQ75 80 350 SMI22 CAN Series
-
Supplier: Island Components Group
Description: Our brushless motors are among the most advanced in our industry. DC brushless motors offer superior performance and have the advantage of reduced maintenance since there are no brushes or commutators. These motors provide solutions for rigorous applications requiring
- Other DC Voltage: 252 VDC
- Torque Constant: 6.94 in-oz/amp
- Other Output Power: 5 HP
- Continuous Current: 24.4 amps
-
Supplier: Constar Motion Co., Ltd
Description: 10mm 12V Micro DC Servo Motor Diameter: 10mm Length : 43-61 mm Voltage: 12V Gearbox: Metal CNC Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length, Special coils, Shaft length The precision servo motor is highly reliable
- Other DC Voltage: 12 VDC
- Gearbox Ratio: 4 to 4,096 : 1
- Diameter / Width: 0.393701 inch
- Housing Length: 1.6929143 to 2.4015761 inch
-
Supplier: Anaheim Automation, Inc.
Description: Effective way to control motion control applications
- Other DC Voltage: 3 to 6 VDC
- Continuous Current: 1.33 amps
- Shaft Size: 0.0787402 inch
- Shaft Speed: 14,000 rpm
-
Supplier: Pittman Motors
Description: PITTMAN® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors
- Other DC Voltage: 24 VDC
- Torque Constant: 7.004 to 9.073 in-oz/amp
- Other Output Power: 0.140723140414796 to 0.146084021954407 HP
- Continuous Current: 6.8 to 6.9 amps
-
Supplier: Constar Motion Co., Ltd
Description: Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The
- Other DC Voltage: 6 VDC
- Other Output Power: 0.00589696969357241 HP
- Continuous Current: 20 amps
- Continuous Torque: 0.0442477876106194 In-lbs
-
Supplier: Anaheim Automation, Inc.
Description: Integrated spur gearbox, compact Size and power density
- Other DC Voltage: 36 VDC
- Rotor Inertia: 0.18 oz-in-sec²
- Gearbox Ratio: 3 to 150 : 1
- Housing Length: 5.79 inch
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 5.5V, QFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.6V, 5.5V, QFN,
- Operating Temperature: -40 C
-
Supplier: Johnson Electric Group
Description: The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors
- Other DC Voltage: 3.6 to 42 VDC
- Other Output Power: 0.0054 to 60.23 HP
- Shaft Speed: 5,890 to 22,938 rpm
- Diameter / Width: 1.1 inch
-
Supplier: Texas Instruments
Description: 5-V, 3-Phase, Sensorless, Brushless DC Motor Driver 10-WSON -40 to 85
- Peak Output Current: 0.68 amps
- Supply Voltage (DC): 1.65 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: Constar Motion Co., Ltd
Description: Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The
- Other DC Voltage: 3 VDC
- Other Output Power: 0.000455674930866959 HP
- Continuous Current: 5 amps
- Continuous Torque: 0.00442477876106195 In-lbs
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 36V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.5V, 36V, Motor
- Supply Voltage (DC): 36 volts
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Sensata Technologies
Description: This compact, 1.5” diameter HPHT Brushless DC motor from BEI Kimco is ideal for down-hole applications, such as mud pulser valves. This rugged motor from BEI Kimco has been tested for operation up to 400°F (205°C) and pressures up to 30,000 PSI (2070 bar).
- Continuous Torque: 0.5309734513274336 In-lbs
- Operating Temperature: 347 F
- Standard DC Voltage: 9 Volt
- Commutation: Brushless
-
Supplier: Utmel Electronic Limited
Description: IC MOTOR DRIVER 4.5V-36V 24VQFN
- Maximum Output Voltage: 36 volts
- Continuous Output Current: 0.01 amps
- Supply Voltage (DC): 4.5 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Utmel Electronic Limited
Description: IC MOTOR DRIVER 4.5V-14V 36HSOP
- Supply Voltage (DC): 4.5 volts
- Operating Temperature: -40 to 85 C
-
Supplier: DigiKey
Description: PERMANENT MAGNET DC MOTOR, 2 HP,
- Other DC Voltage: 180 VDC
- Other Output Power: 1.9982685938901046 HP
- Continuous Torque: 70.025 In-lbs
- Shaft Speed: 1,800 rpm
-
Supplier: Utmel Electronic Limited
Description: IC MOTOR DRIVER 2.5V-3.6V 16VQFN
- Continuous Output Current: 1 amps
- Supply Voltage (DC): 2.5 volts
- Operating Temperature: -30 to 150 C
-
Supplier: WorldWide Electric Corporation
Description: following mode or DC tachometer follower by supplying ungrounded analog input signal (0-12 VDC) DC tachometer feedback (6 V at base speed) Inhibit circuit - permits start and stop without breaking AC lines Remote start/stop via pot circuit or inhibit circuit Shunt field supply provided
- Rated Power: 186.53648520510126 to 1,492.29188164081 watts
- Maximum Output Voltage: 0 to 180 volts
- Phase: Single Phase
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Motor / Motion / Ignition Controllers & Drivers 4.5-36V DC Brushed Motor Driver Product overview: MAX14871EUE+ from Analog Devices / Maxim Integrated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps,
- Features: Other
-
Supplier: Century® by Regal Beloit America
Description: High voltage permanent magnet DC motors are typically used with a thyristor controller in applications requiring adjustable speed and constant torque throughout the speed range. They are also widely used in applications requiring dynamic braking or adjustable speed / reversing
- Other Output Power: 1 to 200 HP
- Output Power: 1 HP, 2 HP, 5 HP / 3.6 KW
- Commutation: Brush
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 30V Nch+Nch Middle Power MOSFET Product overview: HP8S36 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets,
- Features: MOSFET
-
Supplier: Johnson Pump, An SPX Brand
Description: These impeller 12/24 V DC close-coupled pumps are ideal for battery operated applications. The series comprises six models – five in bronze and one in a thermoplastic material and they cover flows from 15 to 55 l/min. Typical Applications Sampling, refuelling of diesel, spraying of
- Maximum Discharge Flow: 14.520000000000001 GPM
- Maximum Discharge Pressure: 14.50377 psi
- Discharge Size: 0.75 inch
- Media Temperature: 131 F
-
Supplier: Transmotec
Description: include adjustable maximum speed, minimum speed, current limit, I.R. compensation, and acceleration. The adjustable current limit feature protects the control, battery, and motor from sustained overloads. The higher capacity models also provide thermal protection. The DD Series controls are
- Number of Axes / Motors: 1
- Continuous Output Current: 20 amps
- Supply Voltage (DC): 12 to 36 volts
- Operating Temperature: -10 to 45 C
-
Supplier: Infineon Technologies AG
Description: The device is designed for various motor control automotive applications. To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator one HS-CAN transceiver supporting CAN FD, four half-bridges for DC motor control, and one
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
-
Supplier: Infineon Technologies AG
Description: The device is designed for various motor control automotive applications. To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator one HS-CAN transceiver supporting CAN FD, one LIN transceiver, four half-bridges for DC
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
-
Supplier: Beckhoff Automation LLC
Description: The KL2552 Bus Terminal enables direct operation of two DC motors. It is galvanically isolated from the K-bus. The speed is specified by the automation device via a 16 bit value. Connection of an incremental encoder enables a simple servo axis to be realized. Typical motor
-
Supplier: 3X Motion Technologies Co., Ltd
Description: Robust 48V, 200W Roller Motor The 50BWA428D008B-01 brushless DC (BLDC) motor emerges as a powerful solution for demanding industrial applications, encapsulating high efficiency and durability in a compact form. With a motor diameter of 50mm, it is specifically designed to
- Other Output Power: 200 HP
- Continuous Current: 9 amps
- Continuous Torque: 2.5 In-lbs
- Shaft Speed: 300 to 1,000 rpm
-
Supplier: Infineon Technologies AG
Description: four half-bridges for DC motor control, and one 32 bit serial peripheral interface (SPI). The device includes diagnostic and supervision features, such as drain-source monitoring and open-load detection, short circuit protection, configurable time-out and window watchdog, fail-safe
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
Find Suppliers by Category Top
Featured Products Top
-
speed: Up to 11,300 RPM for precise and stable camera stabilization. Flexible voltage options: Available in 12V and 5V, compatible with various UAV designs (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
.3250012-9108 brushed DC motor is engineered for automotive AMT applications, combining quick response, compact 12 V operation, IP68 protection, low noise, and long service life. Operating from 12 ±2 VDC, the motor reaches a no-load speed of 5,160 r/min and, at maximum efficiency, runs at (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
Product Overview The 10mm 12V Micro DC Servo Motor is engineered to deliver high performance in a compact size, featuring a metal CNC gearbox for durability and smooth operation. This motor is designed for a range of applications in industrial robots, medical equipment (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
, and low-noise operation make it ideal for both home and commercial coffee equipment. Product Specifications: Motor Type: Permanent Magnet Brushed DC Motor Voltage: 12V-220V DC (Standard (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Specifications Voltage range: 6–29 V; normal operating voltage: 12 V DC No load: airflow 15.5 L/s, current 6.51 A Rated at maximum efficiency: airflow 8.11 L/s, current 7.15 A Maximum vacuum: 5.77 kPa; maximum output power: 21.47 W (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
4.5V and offers an operating frequency between 170Hz and 400Hz, ensuring versatility in different applications. The motor’s steel shaft provides durability, while the (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
This compact DC gear motor is designed to provide stable and efficient power transmission in precision-driven systems. With multiple gearbox options and flexible voltage configurations, it supports reliable operation across a wide range of applications (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Compact Drive Solution for High-Frequency Applications The YHD-2014 ultrasonic DC motor is engineered for compact devices requiring stable vibration and efficient (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
. This means that each take must produce the perfect shots, for “Cut take 2!” is seldom an option. In this particular case, an 8-m-long and 2.5-m-wide rubber dinghy with a 200 hp outboard motor was chosen as the “assault vehicle”. The inflatable was suitable for transporting (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
Sunrayce 1995. Technical report
…Chassis:High-strengthalloy,tubularsteel,weldedspacestructure MotorlController: GE4hp, brushedDC, 32kg (71 lbs) Batteries: DelphiAutomotiveSystems, 36V , 133kg (293lbs) SolarCells … 2.0m (6.6ft) Height: 1.0m (3.3ft) Wheelbase: 1.8m (5.9ft) Ground Clearance:0.3 m (1.O ft) Wheels: 3 wheels; Sunrims;48-spoke, 5 -crosspattern,customhubs Tires: 26” … structuralglass, MotorIController:UniqueMob~ty,10- hp (7.5-kW)brushlessDC … with singleshockhpring; (Rear)dualA- Steering:Rack-and-pinion Chassis:Carbonmonocoque, hollowhat-stiffener construction Motor /Controller:BrushlessDC permanentmagnetaxialfluxwheel … 1”)ODx 0.124-cm (0.049”)wall space frame, Kevlarbody Motorlcontroller:UniqueMobility, DC brushless, 3.2…
-
Electric Motors - Electric Motors Manufacturers, Suppliers
[ Related Keywords : 7.5 hp electric motor , 3-phase electric motor, ac electric motor, electric specification motor ]. .... High Speed Brushless Hub Motor 36v Electric Bicycle. .... Bicycle Battery capacity:48V/10A Brake(Front/rear): Drum/Expansion Dimension: 1550*620*1020mm Motor type: DC high brushless Rated .... Competitive price 5 .
-
Man on the Moon: the technology of lunar exploration
The LRV's power was provided by a pair of non- rechargeable 36V /121Ah silver-zinc batteries', cithcr .... Thc rover's four wheels were driven by individual 0.25 hp series-wvound, brush-typr DC motors (rotating at up to 10000rpni) through Sears with an 80:l step- down ratio. .... should be displayed to an accuracy of i-600m at a radius of 5 knl from the…
-
2005 Author Index
Field experience using a microprocessor relay to protect a 14,000 hp motor ; PCICON-05 2005 25-34 Melero, M.G., see Cabanas, M.F., IAS-05 2005 662-669 Vol. 1 Melhorn, C.J., Sr., A. Maitra, W. Sunderman, M. Waclawiak .... Mendonca, J.A., see Lah, D.S., REPCON-05 2005 C4/1-C4/ 5 Menegaz,P.J.M .... Circuit breaker concepts for future high-power DC -applications; IAS-05 2005 860-866 Vol. 2 Meyer … soft-switching PWM controlled DC DC power converter with high frequency transformer for 36V -350A DC loads…
-
Spacecraft Technology: The Early Years
The LRV’s power was provided by a pair of non-rechargeable 36V /121Ah silver– zinc batteries, either … comprising a harmonic drive reduction unit mounted on the outer hub, a drive motor and a brake .... The wheels were driven by individual 0.25 hp series-wound, brush-type DC motors (rotating at up to 10,000 rpm) through gears with an 80:1 step-down ratio. .... an accuracy of ±6◦ and range to ±600 m at a radius of 5 km from the…
-
Digital implementation of fuzzy logic controller for wide range speed control of brushless DC motor
36V /divVoltage 4 ms/div. .... Speed response when the motor is started to run with set speed of 4000 rpm with 30% .... [1] T. Kenjo, "Permanent magnet and brushless dc motors", Oxford, 1985 [2] T.J.E. Miller, "Brushless .... [ 5 ] F. Rodriguez, A. Emadi, "A Novel Digital Control Technique for Brushless DC Motor Drives," IEEE .... [14] N.Govind, “ A fuzzy rule based 5 HP dc motor speed controller,” Fuzzy logic…
-
Meter Enclosure - Meter Enclosure Manufacturers, Suppliers
[ Related Keywords : 3 phase motor, 10 hp electric motor , 7.5kw electric motor, electric motor ]. .... Price:USD 5 . .... Liquid Temperature:-40~160℃ 14.Power:AC:220V, DC :8- 36V 15.
-
Advanced Engine Cooling Thermal Management System on a Dual Voltage 42V-14V Minivan
In fact the terms 14V/12V and 42V/ 36V often lead to confusion. .... 42V actuators, a 14V US market 3.8L V6 Dodge Grand Caravan (180 Hp ) was extensively modified. .... The system in the vehicle is illustrated in Figure 5 . .... why Valeo is very active in 42V systems and in the development of a wide range of new 42V components such as: 42V high output alternators 42-14V DC -DC converter to support … 42V blower and wiper motors New 42V starter motor…
-
Chinese 42v, Chinese 42v Exporters, Chinese 42v Selling Leads from Chinese 42v Exporters, Manufacturers & Suppliers on EC21.com
Voltage: 36V 2. .... Size: Customizable 5 . .... 7 INDUSTRIAL POWER SUPPLY MODULE DA1 I/A SERIES 240V-AC FOXBORO RTT20-D1SNQFD-L1M1 12-42V- DC ... .... Sell 2015 hot sale 36V lithium battery electric mountain bike( HP -E003). .... Electronic part _______________________________________ Motor : 250W/350W optional High speed brushless (Gear...
-
Improved technique for three-phase variable voltage-variable frequency inverters
- Eliminatesthe need for voltage control (chopper or controlled rectifier) in DC side before the inverter. .... value of the ramp and these will effect variations in the starting time and velocity of motor . .... The range of voltage output inverter is from 36v to 220v. .... 5 . .... a 1.5 HP , three- hase, motor whose nominal values are 60 HZ, 228v,1725rpm, velocity variations…
Indicates content that may require registration and/or purchase.