-
Supplier: Allied Electronics, Inc.
Description: COAXIAL CABLE, MINIATURE, 75 OHM IMP., 30AWG (7X38), VIDEO AND COMPUTER CABLE BL
-
Supplier: General Cable
Description: (UNSHIELDED PAIR) INSULATION MATERIAL 20 AWG (COAXIAL), 18 AWG (UNSHIELDED PAIR) CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID (COAXIAL), 7 X 26 STRANDS (UNSHIELDED PAIR) CONDUCTOR CONSTRUCTION 71 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE
- North American (AWG): 18 to 20 AWG
- Impedance: 71 ohms
- Cable Length: 500 ft
- Cable Shielding: Braid
-
Supplier: DigiKey
Description: Coaxial Cable 18 AWG (0.82mm²) RG-6 500.0' (152.40m) 75 Ohms
- North American (AWG): 18 AWG
- Cable Length: 500 ft
- Product Category: Bulk Cable
- Cable Shielding: Foil Braid
-
-
Supplier: Newark, An Avnet Company
Description: Coaxial Cable Type:RG6U; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Impedance:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White; Jacket Material:PVC; Conductor Material:Copper; Product Range:
-
Supplier: Allied Electronics, Inc.
Description: 13 to 30 AWG, TFE⁄Solid Polyethylene Dielectric, Coaxial Cables The nominal outer diameter range of the cable is 0.071 in. to 0.425 in. The dielectric material of the cable is TFE⁄solid polyethylene.
-
Supplier: Newark, An Avnet Company
Description: TRIAXAL CABLE, 30AWG, WHITE, PER FT; Coaxial Cable Type:-; Wire Gauge:30AWG; No. of Max Strands x Strand Size:7 x 38AWG; Impedance:95ohm; Reel Length (Imperial):-; Reel Length (Metric):-; External Diameter:3.89mm; Jacket Color:White RoHS Compliant: Yes
-
Supplier: PCB Piezotronics, Inc.
Description: General purpose, coax, 30 awg (7/38), white FEP cable (price per foot)
- North American (AWG): 38 AWG
- Impedance: 50 ohms
- Operating Temperature: -90.0000000000001 to 204.444444444445 C
- Cable Shielding: Braid
-
Supplier: PCB Piezotronics, Inc.
Description: Low noise, coaxial, 30 awg (7/38), green TFE cable (price per foot)
- North American (AWG): 38 AWG
- Impedance: 50 ohms
- Operating Temperature: -90.0000000000001 to 260 C
- Cable Shielding: Braid
-
Supplier: Allied Electronics, Inc.
Description: 7x38 Stranding, 29 pF⁄ft. Capacitance, Impedance 50 Ohms, White Color, QPL Cable Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test. MIL-C-17
-
Supplier: BRIM Electronics, Inc.
Description: DESCRIPTION: Miniature & ultra-miniature, flexible CO-AX cables. All cables are run with very flexible bare copper conductors, .008" to .005" PP resin for good dielectric properties, a 44 AWG braided tinned copper shield, 90% minimum coverage, a .012" to .010" white 90°C PVC
- North American (AWG): 38 to 26 AWG
- Operating Temperature: -40 to 80 C
- Cable Length: 1,000 ft
- Cable Shielding: Braid
-
Supplier: Southwire Company, LLC
Description: RATING 1 CONDUCTOR(S) FOAMED POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR ALUMINUM FOIL, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION PACKAGING TYPE PULL BOX WEIGHT 38 LB PER 1000 FT
- North American (AWG): 18 AWG
- Operating Temperature: 75 C
- Cable Length: 1,000 ft
- Rated Voltage: 0.3 kilovolts
-
Supplier: TE Connectivity
Description: Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Coax Cable Termination Applies To : Coaxial Cable Coax Cable Termination Product Type : Coax Terminator Splice Type : SolderSleeve Temperature Indicator : No Temperature
- Terminator Type: Coaxial Terminator
-
Supplier: Allied Electronics, Inc.
Description: 75 Ohms Impedance, 0.100 in. to 0.241 in. (Nom.) O.D., QPL Cable Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test. MIL-C-17
-
Supplier: Lapp Tannehill
Description: WH033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Micro Coax COAX CONSTRUCTION : Micro Coaxial COAX TYPE : Micro Coaxial AWG/GAUGE : 38 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : White JACKET MATERIAL :
- Number of Conductors: 1 #
- Rated Voltage: 0.03 kilovolts
- North American (AWG): 38 AWG
- International (mm2): 38 mm2
-
Supplier: Newark, An Avnet Company
Description: COAX CABLE, 0.0088MM2, WHT, 100M; Coaxial Cable Type:-; Wire Gauge:38AWG; Conductor Area CSA:0.0088mm²; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:White; Jacket Material:PFA RoHS Compliant: Yes
-
Supplier: Samtec Inc.
Description: Surface Mount Ground Plane For Full SMT System Choice of RF Connectors 38 AWG Coax Cable
- Number of Conductors: 20 to 40 #
- Rated Amperage: 3 amps
- Operating Temperature: -50 to 250 C
- North American (AWG): 30 AWG
-
Coaxial Cables and Triaxial Cables - Ultra-Flexible Miniature & Sub-Miniature Coaxial Cables -- D400Supplier: Daburn Electronics & Cable
Description: minimum coverage. A .010" to .012” white PVC jacket overall. Max. Operating. Voltage: AWGs 26 & 28 450V RMS, AWGs 30 – 38 300V RMS. Operating. Temperature: -35°C to +75°C Dielectric Strength: AWGs 26 & 28 1.6KV RMS, AWGs 30 – 38 1KV RMS. This series is RoHS
- North American (AWG): 26 to 38 AWG
- Operating Temperature: -35 to 75 C
- Product Category: Bulk Cable
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1054126-7726S1LL4-9 Category: Cables, Wires>Coaxial Cables (RF) Series: CHEMINAX Package: Bulk Wire Gauge: 26 AWG Cable Type: Twinaxial Standard Package: 1 Impedance: 77 Ohms Shield Material: Copper, Silver Coated Dielectric Material: Ethylene
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1010984-7530A1317-0 Wire Gauge: 30 AWG Length: 5000' (1524m) Cable Type: Coaxial Impedance: 75 Ohm Shield Material: Copper, Tinned Dielectric Material: Polyethylene (PE) Conductor Strand: 7 Strands /
-
Supplier: Newark, An Avnet Company
Description: Triaxial Cable, Double Braid Shield, RG58A, 20 AWG, 50 ohm, 98.43 ft, 30.48 m RoHS Compliant: Yes
-
Supplier: Belden Inc.
Description: Mil-Spec Coax, 50 Ohm, RG-178, 30 AWG (7x38) Silvered Copper Covered Steel Conductor, PTFE Insulation, 95% Silvered Copper Braid Shield, FEP Jacket, Commercial, non-QPL
- North American (AWG): 30 AWG
- Operating Temperature: -70 to 200 C
- Cable Shielding: Braid
- Cable Conductor: Copper Clad Steel, Copper and Copper Alloys
-
Supplier: Belden Inc.
Description: Mil-Spec Coax, 75 Ohm, RG-179, 30 AWG (7x38) Silvered Copper Covered Steel Conductor, PTFE Insulation, 95% Silvered Copper Braid Shield, FEP Jacket, Commercial, non-QPL
- North American (AWG): 30 AWG
- Operating Temperature: -70 to 200 C
- Cable Shielding: Braid
- Cable Conductor: Copper Clad Steel, Copper and Copper Alloys
-
Supplier: Belden Inc.
Description: 75 Ohm Analog Video Coax, Dual Ultra-miniature RG-59, 30 AWG (7x38) Tinned Copper Conductors , FEP Insulation, 95% Tinned Copper French Braid Inner Shields, Flamarrest® Jacket, CMP, Flexible
- Number of Conductors: 2 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 60 C
- North American (AWG): 30 AWG
-
Supplier: Samtec Inc.
Description: Surface Mount Ground Plane for Full SMT Systems 50 Ohms Matched Impedance Systems 38 AWG Coax Cable
- Number of Conductors: 20 to 120 #
- Rated Amperage: 0.3 amps
- Operating Temperature: -40 to 105 C
- North American (AWG): 38 AWG
-
Supplier: HAVE, Inc.
Description: BEL1808A-1000, Belden S-VIDEO cable, Dual Coax, 1000' Reel Belden Coax- High Flex RGB & SVHS Cable Number of Coax: 2 AWG: 30 Stranding: 7x38 Conductor Material: TC - Tinned Copper Insulation Material: FHDPE - Foam High Density Polyethylene Inner Shield
-
Supplier: PCB Piezotronics, Inc.
Description: Low noise, coaxial, 30 awg (7/38), green TFE cable for HALT & HASS testing, 50-ft, SS Hex 10-32 plug (QX) to BNC plug (AC) Cable assembly consists of the following components: Model 098 cabling Model QX connector Model AC connector
- Features: BNC
- Product Category: Cable Assembly
-
Supplier: Belden Inc.
Description: 75 ohm, 30 AWG stranded (7x38) .012" silver-plated copper-covered steel conductor, TFE Teflon® insulation, silver-plated copper braid shield (95% coverage), TFE tape jacket.
- North American (AWG): 30 AWG
- Operating Temperature: -70 to 200 C
- Cable Shielding: Braid
- Cable Conductor: Copper Clad Steel, Copper and Copper Alloys
-
Supplier: HAVE, Inc.
Description: BEL7700A-500 - BELDEN 7700A HIGH-FLEX S-VIDEO COAX. 500' REEL Coax- High-Flex S-Video Cable Number of Coax: 2 AWG: 30 Stranding: 7x38 Conductor Material: TC - Tinned Copper Insulation Material Trade Name: Teflon® Insulation Material: FFEP - Foam Fluorinated
-
Supplier: TE Connectivity
Description: Body Features Cable Color : White Conductor Material : Tin-Coated Copper Clad Steel Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : .91 MM [.036 INCH ] Conductor Diameter Range :
- Operating Temperature: -55 to 115 C
- Features: Other
- Standards / Certifications: RoHS
-
Supplier: Cable Depot Inc.
Description: Two 75 Ohm Miniature Coax Cables in jacket Impedance Capacitance Conductor size 75 ohms 17.3 pf/ft 30 AWG (7x38) This Audio/Video signal cable comes in these bundled forms; CAB-CV-BK Single coax wire CAB002-CV Dual coax in one jacket CAB003-CV Three coaxes
-
Supplier: TE Connectivity
Description: Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Barrel Type : Open Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 2.66 MM [.104 INCH ] Overall
- North American (AWG): 26 AWG
- International (mm2): 0.14 mm2
- Terminal Type: Ferrule Terminal
- Features: Other, RoHS
-
Supplier: Douglas Electrical Components
Description: range from 4 K (LHe) through high temperatures of 200°C High-voltage cables up to 30,000 V Full cable harness options with connectorization available Wire gauges from 38 AWG to 500 MCM Conductor counts from single wire to 3,200 in a single feedthrough Cable lengths
- Temperature Range: 200 C
- Rated Voltage: 30,000 volts
- Electrical Feedthrough Type: Coaxial, Instrumentation, Power, Thermocouple
- Features: Electrical
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Terminal 22AWG Phosphor Bronze F 3.8mm Reel Product overview: 2298126-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets,
Find Suppliers by Category Top
Featured Products Top
-
Cooner Wire's series of micro coax cables provide a flexible wire alternative to standard RG type coaxial cables. These miniature coaxial cable constructions utilize super flexible wire and are available off the shelf in sizes ranging from (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for Cooner Wire Company -
Miniature & ultra-miniature, flexible CO-AX cables. All cables are run with very flexible bare copper conductors, .008" to .005" PP resin for good dielectric properties, a 44 AWG braided tinned copper shield, 90% minimum coverage, a .012" to .010" white (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for BRIM Electronics, Inc. -
black X100W mini-hook (ground). The coaxial connector is encased with a black strain relief boot and the Y block has internal strain relief. This cable utilizes RG58C/U cable with a specified length. This wire utilizes 20 AWG PVC with a length of 3 in (76.2 mm) for red (read more)
Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Cable Spools Insulation: PVC (Polyvinyl Chloride) & PE (Polyethylene), Teflon, Thermoplastic Wire Gauge (AWG): 26, 25, 24, 22, 20, 18, 13 Lengths (read more)
Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
BRIM ELECTRONICS, INC.'s series of miniature and ultra-miniature, ultra-flexible CO-AX cables range from 26 AWG through 38AWG in ultra-flexible bare copper stranding, with a .008" through .005" PP resin, a 44AWG braided tinned copper shield, 90% minimum coverage, & a .012" to .010 (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for BRIM Electronics, Inc. -
reliability of the entire RF system. The 5o1035380380400NK RF coaxial circulator from 5o.com covers the 380~400MHz UHF band. With low insertion loss, superior isolation and balanced high-power capacity, it builds a stable unidirectional (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
available 30, 34, 36 & 38 AWG coax and twinax construction Eye Speed® cable technology Stranded conductor for small bend radii and dynamic high flexing cycle applications Cost-effective ribbonizing eliminates discrete wires Custom end options for (read more)
Browse Cable Assemblies Datasheets for DigiKey -
In RF communication systems, reflected waves caused by mismatched loads will flow back into the transmission chain, resulting in power amplifier degradation or permanent component damage. As a high-performance passive RF component, dual junction coaxial isolators provide superior reverse (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
, robotic and semiconductor industries. Utilizing both standard & unique wire constructions that range in size from 42 AWG mini coax to 4/0 AWG Extra (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Cooner Wire Company -
As an experienced solutions partner, PIC Wire & Cable offers a broad selection of specialized coaxial, triaxial, high-speed data, microwave, and custom cable options. This includes 50-ohm coaxial and triaxial cable, 75-ohm coaxial and triaxial cable (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable
More Information Top
-
Design and evaluation of a 2-D planar therapeutic ultrasound phased array
E 0) n- 1.6 1.5 -8- Power to Element -e- Power from Amplifier -+- % to Array Element E, O O] O I I I+ 34AWG 38AWG 40AWG 42AWG Coax cable size (b) .
-
Cable Assemblies - Precision Interconnect
The ModulUS program offers a variety of configurations such as normal or low capacitance coaxes , 38 , 40 or 42 AWG high strength copper alloy conductors, 102, 135, 200, and 268 conductor cables , medical-grade PVC jackets, and a variety of termination platforms.
-
Cable Assemblies
The ModulUS program offers a variety of configurations such as normal or low capacitance coaxes , 38 , 40 or 42 AWG high strength copper alloy conductors, 102, 135, 200, and 268 conductor cables , medical-grade PVC jackets, and a variety of termination platforms.
-
Los Alamos Controlled Air Incinerator for radioactive waste. Volume II. Engineering design reference manual
…#705-A0D103, series K, size 0 Relay, motor contactor, #709-A0D103, series K, size 0 Cable, coax , RG62A/U CO/COj infrared analyzer … Miran II dual system Cable , 3 conductor, #20 AWG , PVC jacket Relay, overload … S43 Valve, ball, #D- 38 -RI, 3 in.
-
Simultaneous PET/fMRI for imaging neuroreceptor dynamics
…scans were converted into linear attenuation coefficients at 511 keV PET energies via a bilinear transformation [ 38 ]. .... 50 U 50 0 50 100 I 0 50 100 0 50 100 Depth into phantom (mm) Depth into phantom (mm) 18 awg Cu wire 1.2 mm diameter Remove from the Thickness < 3 mm silver coax cable PET FOV .
-
High temperature electronics and instrumentation seminar proceedings
A WWNHO1.E INSTRUMENTATION CABLE CONSISTING TEN (101 #24 AWG CONDUCTORS INSULATED WITH BY A 24 X 24 ARMOR. .... \ OF A MODIFIED RG-179 COAX , AND TEFLON. .... BRONZE WITH .027" WALL FEP, A # 38 AWG BRAID, AND A .012" WALL TEFZEL JACKET.
-
Development of an integrated field measurement system (IFMS) for NSLS II
25 turns of 38 AWG beryllium copper wire is strung between these spools to form one continuous loop. .... The connecting cable is light AWG coax .
-
Crosswell Imaging Technology & Advanced DSR Navigation for Horizontal Directional Drilling
Coax cable 2. .... Figure 38 . .... in Figure 38, the two loop antennas were identically made with 690 turns of 26- AWG wire.
-
K-band orthomode transducer with waveguide ports and balanced coaxial probes
Annaheim Hills, CA, which has an AWG 38 tin-plated (or silver-plated) solid copper core jacketed with FEP Teflon insulation,2 with a 0.012-in overall diameter. .... Balanced probes for the WR42 waveguide-to- coax transitions, made from the same Belden wire, are 0 .... transmission line is formed by capturing the stripped Belden cable in a symmetrically split channel with 0…
-
Design and Analysis of High Efficiency Line Drivers for xDSL
…substrate, 184 mass-production, 5 Poly-poly capacitances, 168 reliability, 6 scaling law, 140 CO, 14 thermal constraints, 1 coax , 22 communication technology, 1 … distortion signal, 99 distribution cables , 24 binder groups, 24 … drop wire, 24 22 AWG , 24 DSL, 17 ISDN … precision, 80 Fortran, 149 Fourier analysis, 57 frequency response method, 57 graphical methods, 57 full-duplex, 38 .
Indicates content that may require registration and/or purchase.