Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Utmel Electronic Limited
Description: H3LIS331DL Series 3.6 V ±100/±200/±400 g 3-Axis Digital Accelerometer - TFLGA-16
- Operating Temperature: -40 F
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: DIGITAL ACCELEROMETER, 3-AXIS, LGA-12; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:12Pins; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIGITAL ACCELEROMETER, 3-AXIS, LGA-16; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins; RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: ACCELEROMETER, 3-AXIS, DIGITAL, DFN-10; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g; Supply Voltage Min:1.95V; Supply Voltage Max:3.6V; Sensor Case Style:DFN; No. of Pins:10Pins RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ACCELEROMETER, 3-AXIS, DIGITAL, LGA-16; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Sensor Case Style:LGA; No. of Pins:16Pins RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor USA, LLC
Description: The KXG03 is an advanced 6-axis accelerometer/gyroscope combination device that features a low-power architecture with 2mA maximum operating current, I2C/SPI digital communications, an auxiliary bus to control and buffer external sensors and advanced buffering, power management
- Operating Temperature: -40 to 185 F
- Product Standards: RoHS
-
Supplier: ROHM Semiconductor USA, LLC
Description: The KMX62 is a 6 Degrees-of-Freedom inertial sensor system that features 14-bit digital outputs accessed through I2C communication. The KMX62 sensor consists of a tri-axial magnetometer plus a tri-axial accelerometer coupled with an ASIC. It is packaged in a 3 x 3 x 0.9mm
-
Supplier: ROHM Semiconductor USA, LLC
Description: The KXG07 is an advanced 6-axis accelerometer/gyroscope combination device that features a configurable low-power architecture with 200µA operating current in normal mode (-2080 product only), 600µA maximum operating current in high resolution mode, I2C/SPI digital
- Operating Temperature: -40 to 185 F
- Product Standards: RoHS
-
Supplier: Tronics Microsystems
Description: AXO305 redefines navigation accuracy with its exceptional stability and repeatability, directly challenging the performance of traditional quartz accelerometers. This single-axis, closed-loop digital MEMS accelerometer, boasting a ±5 g input range, delivers unparalleled
- Acceleration: 5 g
- Frequency Range: 120 Hz
- Maximum Shock: 50 g
- Maximum Vibration: 4.12 g
-
Supplier: Utmel Electronic Limited
Description: NXP MMA6825BKW MEMS Accelerometer, Dual-Axis, Digital, X, Y,100g, 3.135 V, 5.25 V, QFN
-
Supplier: Utmel Electronic Limited
Description: STMICROELECTRONICS LIS3DH MEMS Accelerometer, 3-Axis, Digital, X, Y, Z,2g,4g,8g,16g, 1.71 V, 3.6 V, LGA
-
Supplier: Beckhoff Automation LLC
Description: The EtherCAT Box has two internal 3-axis accelerometers with 10 bits and a selectable resolution of ±2 g, ±4 g, ±8 g and ±16 g. The sampling frequency is 1 Hz to 5 KHz. Possible applications include the recording of vibrations and shocks/oscillations, and furthermore inclination
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: voltage UP is not used in the input module. In addition, the EtherCAT P Box has two integrated 10-bit 3-axis acceleration sensors with a user-selectable resolution of ±2 g, ±4 g, ±8 g or ±16 g. The sampling frequency is 1 Hz to 5 kHz. Possible applications include the recording of
- Data Acquisition: I/O Module
-
Supplier: Richardson RFPD
Description: 3-Axis, ±2 g/±4 g/±8 g/±16 g Digital Accelerometer
- Acceleration: 16 g
- Measurement Axes: Triaxial
-
Supplier: DigiKey
Description: ACCELEROMETER DIGITAL 3 AXIS SPI
- Acceleration: 1.2 to 2.4 g
- Frequency Range: 10 to 80 Hz
- Operating Temperature: -40 to 185 F
- Sensor Outputs: Acceleration
-
Supplier: ROHM Semiconductor USA, LLC
Description: The Kionix KXTIA is a low power, high performance tri-axis accelerometer with digital SPI output. The KXTIA features user selectable parameters including 8 or 12 bit modes, g-ranges from +- 2, 4 or 8g, and Output Data Rates from 12.5 Hz to 800 Hz. A 252 byte FIFO/FILO buffer
- Operating Temperature: -40 to 185 F
- Measurement Axes: Triaxial
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 1336568-IIS3DHHCTR Category: Sensors, Transducers>Motion Sensors - Accelerometers Packaging: Reel - TR Type: Digital Features: Temperature Sensor Standard Package: 3,000 Mounting: Surface Mount Output Type: SPI Bandwidth:
- Acceleration: 2.5 g
- Operating Temperature: -40 to 185 F
- Features: Other
-
Supplier: SignalQuest, Inc.
Description: 2 and 3 axis, serial output, calibrated, 1.7 g, 5 g, 18 g, 35 g, 50 g, 70 g Description The acceleration sensor module performs calibrated acceleration measurement with digital serial output. Using a USB or RS232 interface cable (sold separately), it functions as a self
- Acceleration: 1.7 to 70 g
- Frequency Range: 10,000 to 1,000 Hz
- Minimum Accuracy: 2.5 +/-% FS
- Maximum Shock: 500 g
-
Supplier: Win Source Electronics
Description: 16-CCLGA (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-LGA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 3.6V Part
- Acceleration: 2.5 g
- Operating Temperature: -40 to 185 F
- Features: Other
-
Supplier: Instrumented Sensor Technology
Description: Six-channel, Six-axis acceleration sensor/recorder Onboard 3-axis linear accelerometers - x,y,z Onboard 3-axis angular rate sensors - roll, pitch, yaw Eight (8) MB onboard data storage Simultaneous 6-ch digitization of 3200 sps/ch Completely user
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: RS Components, Ltd.
Description: Grove - 3-Axis Digital Accelerometer
- Category: Development Suite / Kit
-
Supplier: Acme Chip Technology Co., Limited
Description: 3-AXIS DIGITAL ACCELEROMETER SEN
- Category: Development Board
-
Supplier: VAST STOCK CO., LIMITED
Description: Acceleration Sensor Development Tools Grove - 3-Axis Digital Accelerometer( 16g)
-
Supplier: Richardson RFPD
Description: 3-Axis, ±2g/±4g/±8 g/±16 g Digital Accelerometer
- Category: Development Board
-
Supplier: DigiKey
Description: KXSS5-2057 - Accelerometer, 3 Axis Sensor Evaluation Board
- Signal Type: Analog, Digital
- Features: Other
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: integrated three-axis fluxgate sensor, in real time solver heading through the central processor, and using 3-axis accelerometer to proceed heading compensation for the wide range tilt angle, to ensure the compass module still can provide high-precision heading data when
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: HCM370B-HCM375B is a high accuracy 3D digital compass of strip shape, it is anti-interference digital compass and high accuracy digital compass, its length is only 1.6cm, IP67 protection grade, suitable for many harsh environment such as drilling measurement. it adopts advanced
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: the compass eliminate the magnetic influence through calibration algorithm in the magnetic interference environment ,DCM301B integrated three-axis fluxgate sensor, in real time solver heading through the central processor, and using 3-axis accelerometer to proceed heading
-
Supplier: Kionix, Inc.
Description: further processed into digital signals and within embedded digital algorithms. The device communicates to the system via (I2C) bus interface.
- Acceleration: 2 to 8 g
- Frequency Range: 6.25 to 400 Hz
- Maximum Shock: 10,000 g
- Operating Temperature: -40 to 185 F
-
Supplier: Kionix, Inc.
Description: The KXUD9 series of linear accelerometers and inclinometers is designed to provide flexibility. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is user selectable at 2g, 4g, 6g, and 8g. Several user-programmable internal low pass filters eliminate the need
- Acceleration: 2 to 8 g
- Frequency Range: 40 to 60 Hz
- Maximum Shock: 10,000 g
- Operating Temperature: -40 to 185 F
-
Supplier: Convergence Instruments
Description: Product Description The Vibration Meter Data Logger – Vibration Sentry E-200g is a new generation of smart data logger that can record acceleration, inclination, vibration and impacts. It includes a 3-axis +-200g MEMS accelerometer, an accurate date/time clock and a non-volatile
- Acceleration: 200 g
- Maximum Vibration: 200 g
- Operating Temperature: -4 to 140 F
- Sensor Input: Accelerometer
-
Supplier: RS Components, Ltd.
Description: filter, compensate, calibrate and fuse raw 9-axis data provided by an accelerometer, a gyroscope and a magnetometer. With a simple I²C connection the host MCU can easily tap into the motion and position data. Maximum Frequency = 400kHz Data Bus Width = 32bit Mounting Type = Surface
- Pin Count: 28
- Clock Speed: 0.4 MHz
- Supply Voltage: 3.3 V
- Data Bus: 32-Bit
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1283724-STEVAL-MKI211V1K Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors Package: Bulk Standard Package: 1 Interface: Digital Supplied Contents: Board(s) Sensing Range: ±3.85g Utilized IC / Part: LIS25BA Sensor Type:
- Category: Development Board
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 037241-LIS33DE Category: Sensors Transducers Family: Accelerometers Packaging: Tray Mounting Style: SMD/SMT Package: 16-VFLGA Manufacturer Device Package: 16-LGA (3x3) Standard Package: 490 Catalog: LIS33DE No: 669967 Output Type:
-
Supplier: ARM Inc.
Description: 64KB RAM External Memory: 8KB I2C Flash Color QVGA TFT LCD with touchscreen 10/100 Ethernet Port USB 2.0 Full Speed - USB, USB-OTG, & USB Host 2 CAN Interfaces Serial/UART Port MicroSD Card Interface 5-position Joystick and push-button 3-axis Motion sensor / Accelerometer Analog
- Manufacturer: ARM
- Signal Type: Digital
- Features: Other
- Ports: USB
Find Suppliers by Category Top
Featured Products Top
-
Accelerometers are commonly used for determining the tilt or inclination of industrial assets and systems. By measuring the projection of the gravity vector on the sensitive axis of the sensor, one can easily determine the inclination angle of the system. (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Tronics Microsystems' AXO315 is a tactical-grade 1-axis, ±14 g range, 24 bit digital SPI closed-loop MEMS accelerometer in an hermetic SMD package. AXO315 was designed and developed to provide high precision and reliability in the most challenging environments, withstanding severe (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Tronics' AXO315 is a ±14 g range, 1-axis in-plane linear closed-loop accelerometer designed and developed to provide high precision and reliability in the most challenging environments, withstanding severe temperature and vibration conditions common in industrial, land, railway, naval (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
The accelerometers of the PCE-VDL series are available in two versions. The accelerometer PCE-VDL 16I contains sensors for the following physical units: temperature, humidity, air pressure, light and 3-axis acceleration. The PCE-VDL 24I has 3-axis acceleration and the max. sampling (read more)
Browse Accelerometers Datasheets for PCE Instruments / PCE Americas Inc. -
Highly integrated 3-in-1 sensor reduces component count and PCB space, simplifying hardware design for engineers. Configurable ranges for accelerometer (read more)
Browse Sensor Chips Datasheets for Win Source Electronics -
Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) is equipped with a high-performance processor and 24-bit ADC. It features high signal-to-noise ratio (SNR) digital output, high static overload protection (read more)
Browse Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
High-performance processor with 24-bit ADC and high-SNR digital output High static overload protection with up to 350% overload capacity Data output rate up to 2700Hz (2200Hz max. per standard spec) Low zero drift, low cross-axis effect, and low (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
TDK Corporation announces the extension of its high-performance MEMS inertial sensors portfolio with Tronics AXO315®T1, a high-temperature MEMS accelerometer with ±14 g input range and a digital interface for measurement while drilling (MWD) applications operating up to +175°C. (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
accelerometers Thanks to their common sensor’s architecture, miniature package and low-power consumption, Tronics AXO315, AXO305 and AXO301 accelerometers offer a digital, cost-effective and low-SwaP alternative to bulky, expensive, and power-consuming analog solutions like (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
-performance accelerometers AXO305 offers a digital, cost-effective, and low-SwaP alternative to bulky, expensive, and power-consuming analog sensors like quartz accelerometers. It is ideally complemented by Tronics GYPRO®4300 high-performance gyro that shares the same SMD J (read more)
Browse Accelerometers Datasheets for Tronics Microsystems
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
1-GHz processor, OmniVision's 1.3-megapixel sensor Among the hottest products at www.eeProductCenter.com are a new processor line that offers 1-GHz performance, a family of three-axis accelerometers and a camera chip sensor that enables thinner camera phones. Home net group embraces copy protection
More Information Top
-
Advances onto the Internet of Things
Z1 is equipped with a 2.4GHz CC22420 transceiver, a TMP102 temper- ature sensor and a ADXL345 3 axis digital accelerometer , 52-pin expansion connec- tor, 2 ports for connecting Phidget sensors, a micro-USB connector and a ceramic antenna.
-
IMU Design for High Vibration Environments with Special Consideration for Vibration Rectification
The term “Digital” is used to describe an Applied MEMS 3 axis digital accelerometer , “Kistler” represents an 8330 capacitive force rebalanced servo accelerometer, “PCB” represents a 3701G capacitive accelerometer, and QA700 is a Honeywell Quartz servo accelerometer.
-
WARPWING: A complete open source control platform for miniature robots
Linear motion is detected using a Kionix KXSD9-1026 3 axis digital accelerometer , measuring a configurable full-scale range of ±2g, ±4g, ±6g, or ±8g with a 12 bit ADC at 400 Hz.
-
Acte Components to distribute VTI Technologies in UK and Ireland
Mike Collen, Managing Director for Acte, said: âThe new SCA3000 series Digital 3 Axis Accelerometers we are promoting are a great match to our customersâ activities.
-
A novel multipurpose smart wheelchair
We used LSM303DLHC module which is a digital 3 axis accelerometer and 3 axis magnetometer which communicates through I2C protocol [9].
-
A Synchronized Wireless Sensor Network for Experimental Modal Analysis in Structural Health Monitoring
The wireless sensor nodes forming the network are equipped with a 3 ‐ axis digital accelerometer and a temperature and humidity sensor.
-
Internet of Things with Python
It is also possible to use a Seeedstudio Grove 3 - axis digital accelerometer to work with this example.
-
Sensor-based organizational design and engineering
It was built around a PIC micro-controller and contained several sensors such as a VGA camera module, a 3 - axis digital accelerometer , a temperature sensor, a passive IR sensor, audio recording, and a standard SD card.
-
The Thesis Committee for Russell Ilus Hall
Certifies that this is the approved version of the following thesis:
Design and Analysis of a New Sensing Technique ...
They are 3 - axis digital accelerometers built into a single chip, but unfortunately they only had 0.003906 g and 0.001 g sensitivity, respectively [8], [9].
-
A platform for high-speed biomechanical analysis using wearable wireless sensors
[88] Analog Devices ADXL345 3 - Axis digital Accelerometer [Online] http://www.analog.com/en/mems-sensors/mems-inertial- sensors/adx1345/products/product.html .
Indicates content that may require registration and/or purchase.