Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: elobau U.S., Inc.
Description: Whether at the platform of a lifting ramp or the fork tree of a stacker, even with difficult installation conditions the new, mercury-free tilt switches N3/N4 of elobau gives an easy handling. Because with a remote control the user can adjust the zero-point easily. In addition they offer a
- Tilt Angle: -60 to 60 degrees
- Number of Axes: 1
- Supply Voltage: 10 to 30 volts
- Operating Temperature: -40 to 158 F
-
Supplier: elobau U.S., Inc.
Description: Whether at the platform of a lifting ramp or the fork tree of a stacker, even with difficult installation conditions the new, mercury-free tilt switches N3/N4 of elobau gives an easy handling. Because with a remote control the user can adjust the zero-point easily. In addition they offer a
- Tilt Angle: -60 to 60 degrees
- Number of Axes: 2
- Supply Voltage: 10 to 30 volts
- Operating Temperature: -13 to 158 F
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: SCA1900T is a dual axis tilt sensor module with analog voltage output, the tilt sensor module adopts VTI MEMS control unit by measuring the static gravity field changes then convert into inclination change, the changes in mode output voltage (0-5V),mainly used to
- Tilt Angle: 1 to 85 degrees
- Number of Axes: 2
- Supply Voltage: 5 volts
- Operating Temperature: -40 to 185 F
-
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: Inclinometer(Single axis are optional) Measuring Range : ±1~±85°optional DC 5V voltage input Wide temperature working: -40~+85℃ Output interface :0~5V Resolution: 0.003° Small Volume : 30×30×3.5mm(customized)
- Tilt Angle: 1 to 85 degrees
- Number of Axes: 2
- Supply Voltage: 5 volts
- Operating Temperature: -40 to 185 F
-
Supplier: TE Connectivity
Description: Other Connection : Pins/Connector Measurement Axes : Single Axis Protection Class : IP 60 Packaging Features Tilt Sensor & Inclinometer Package : Plastic Housing Termination Features Tilt Sensor & Inclinometer Mounting : Vertical Usage Conditions Measurement
- Tilt Angle: 60 degrees
- Number of Axes: 1
- Accuracy: 0.5 degrees
- Supply Voltage: 6 to 16 volts
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: ACA826T is a full temperature compensation & high accuracy dual-axis Inclinometer/tilt sensor which professionally developed by Rion Company to the field of high precision level measurement and leveling field , the maximum measuring range is ± 3 °, high resolution 0.0005
- Tilt Angle: 1 to 3 degrees
- Number of Axes: 2
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: DigiPas Technologies Inc.
Description: inclination sensor modules effectively eliminate limitations associated with using multiple single-axis sensors or bulky pendulum/optical/servo-based sensors to achieve precise 2D levelling and planar angular measurements. MEMS sensor contents no moving part,
- Tilt Angle: 0 to 4 degrees
- Accuracy: 0.0002777777777777778 degrees
-
Supplier: DigiPas Technologies Inc.
Description: associated with using multiple single-axis sensors or bulky pendulum/servo-based sensors to achieve precise 2D levelling and planar angular measurements. MEMS sensor contents no moving part, essentially requires little/no maintanance when compared to pendulum-based
- Tilt Angle: 0 to 90 degrees
- Accuracy: 0.02 degrees
-
Supplier: LORD MicroStrain Sensing Systems
Description: Solid State 3-axis Pitch, Roll, and Yaw Sensor Overview The 3DM® Orientation Sensor is designed to provide 3-axis static and quasi-dynamic orientation measurements. It incorporates 3 accelerometers and 3 magnetometers together with an on-board
- Tilt Angle: 360 degrees
- Number of Axes: 3
- Accuracy: 0.7 to 1.5 degrees
- Supply Voltage: 5.2 to 12 volts
-
Supplier: LORD MicroStrain Sensing Systems
Description: Microminiature Solid State 3-axis Pitch, Roll, and Yaw Sensor Overview The 3DM-DH® OEM Orientation Sensor is designed to provide 3-axis static and quasi-dynamic orientation measurements. It incorporates 3 accelerometers and 3 magnetometers
- Tilt Angle: 360 degrees
- Number of Axes: 3
- Accuracy: 0.7 to 1.5 degrees
- Supply Voltage: 5.2 to 12 volts
-
Supplier: Jewell Instruments, LLC
Description: IRIS combines a digital, dual-axis clinometer and a powerful control device in one compact unit. This remarkable instrument enables you to measure and respond to rotational movements in any direction with reference to the unchanging gravity vector. IRIS is an ideal choice for OEM
- Tilt Angle: -50 to 50 degrees
- Number of Axes: 2
- Supply Voltage: 7 to 28 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Spectron Glass and Electronics Inc.
Description: Spectron single axis electrolytic tilt sensor. Utilizing MIL spec components, this bipolar DC input/output operated device internally generates the required AC excitation voltage for the sensor, and demodulates the sensor output into a smooth amplified DC output
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- RAM / On-board Memory: 0 MB
- Data Storage: 0 MB
-
Supplier: Fredericks Company - Televac
Description: 0750-9002-99 Dual-Axis ±90° RS-485 Inclinometer The 0750-9002-99 RS-485 inclinometer utilizes a MEMS sensor to provide highly accurate and repeatable tilt measurement over a ±90° range. Its low-profile zinc housing with potting provides excellent environmental protection while
- Tilt Angle: -90 to 90 degrees
- Number of Axes: 2
- Supply Voltage: 7 to 35 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Fredericks Company - Televac
Description: 0750-3002-99 Dual-Axis ±30° RS-485 Inclinometer The 0750-3002-99 RS-485 inclinometer utilizes a MEMS sensor to provide highly accurate and repeatable tilt measurement over a ±30° range. Its low-profile zinc housing with potting provides excellent environmental protection while
- Tilt Angle: -30 to 30 degrees
- Number of Axes: 2
- Supply Voltage: 7 to 35 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Spectron Glass and Electronics Inc.
Description: The SSY0187 is a dual axis threshold angle detector with adjustable hysteresis angles and delay time. There are five open collector outputs. The two outputs for the Pitch angle (plus & minus) and two outputs for the Roll angle (plus & minus) indicate when the threshold angles have been
- Number of Axes: 2
- Accuracy: 0.1 degrees
- Supply Voltage: 7.5 to 30 volts
- Operating Temperature: -22 to 158 F
-
Supplier: Sherborne Sensors
Description: IP-66 may be calibrated for full-scale output for ranges from +/- 3º to +/- 45º.
- Tilt Angle: -3 to 45 degrees
- Number of Axes: 1
- Supply Voltage: 12 to 30 volts
- Operating Temperature: -13 to 140 F
-
Supplier: AXIS Communications, Inc.
Description: With outstanding video processing capabilities, AXIS Q7401 delivers superb video quality and significant savings in bandwidth and storage. Reduced bandwidth and storage needs AXIS Q7401 offers the highly efficient H.264 video compression, which drastically reduces bandwidth and storage
-
Supplier: PI (Physik Instrumente) L.P.
Description: 6 motion axes: 3 × linear, 3 × rotational Travel ranges to 200 µm linear and to 1 mrad tilt angle Enhanced responsiveness & multi-axis precision: Parallel kinematics / metrology Highest linearity and stability with capacitive sensors Frictionless, high-precision
- Stroke or X-Axis Travel: 0.00787402 inch
- Y-Axis Travel: 0.00787402 inch
- Z-Axis Travel: 0.00787402 inch
- Carriage Load: 11.24 lbs
-
Supplier: Lake Shore Cryotronics, Inc.
Description: interface is instantly familiar to smartphone owners TiltView™ display makes the instruments easy to use whether bench- or rack-mounted Smaller, ultra-thin Hall sensor active areas for improved accuracy Multiple probe types to suit your application 3-year standard warranty
- Number of Axes: 3
- Operating Temperature: 0 to 90 C
- Output: Analog Voltage
- Form Factor: Desktop / Module, Handheld
-
Supplier: Lake Shore Cryotronics, Inc.
Description: interface is instantly familiar to smartphone owners TiltView™ display makes the instruments easy to use whether bench- or rack-mounted Smaller, ultra-thin Hall sensor active areas for improved accuracy Multiple probe types to suit your application 3-year standard warranty
- Number of Axes: 3
- Operating Temperature: 0 to 90 C
- Output: Analog Voltage
- Form Factor: Desktop / Module, Handheld
-
Supplier: DigiPas Technologies Inc.
Description: essentially involve surface planes that demand for 2-dimensional solution rather than the outdated single-axis 'bubble' vial method that indicates 'bubble' leveling status 'one axis at a time'. Digi-Pas® 2-axis precision digital level simultaneous displays of two-dimensional
- Angular Range: 0 to 90 degrees
- Angular Resolution: 0.01 degrees
- Measuring Technology: Electronic
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: three-axis fluxgate sensor, in real time solver heading through the central processor, and using 3-axis accelerometer to proceed heading compensation for the wide range tilt angle, to ensure the heading sensor still can provide high-precision heading data
-
Supplier: Mad City Labs, Inc.
Description: The Nano-M3Z is a compact, three axis (Z, θX , θY) piezo nanopositioning system constructed from Aluminum. The compact design of the Nano-M3Z allows it to be integrated into existing instrumentation where space is restricted. The Nano-M3Z is ideal for demanding applications which require
- Z-Axis Travel: 0.0009842525 inch
- Carriage Load: 0.441 to 1.1025 lbs
- Base Length: 2.5 inch
- Base Width: 2.5 inch
-
Supplier: Piezosystem Jena, Inc.
Description: special tilting system - PSH 0.3/1 SG ultra high resolution tilting angle of 0.3 mrad and 0.08 mrad in one axis integrated strain gauge measurement system appropriate for vacuum applications The one-dimensional tilting system PSH 0.3/1 SG was developed for applications
- Tilt Angle: 0.00458366236104658 to 0.0171887338539247 degrees
- Number of Axes: 1
- Supply Voltage: -10 to 150 volts
- Form Factor: Module / Standalone
-
Supplier: Advanced Orientation Systems, Inc.
Description: a marine grade black anodized cylindrical aluminum housing the unit outputs continuous heading, field, dual axis tilt and temperature data over the standard RS-232, RS-422 or RS-485* interfaces at depth up to 3500 meters. The AZIMUTH is generated from a 3 axis
- Tilt Angle: 0 to 360 degrees
- Operating Temperature: -40 to 185 F
- Output: Digital
- Type: Electrolytic
-
Supplier: SignalQuest, Inc.
Description: RoHS compliant, lead-free, tape and reel High sensitivity & long life - 99.9% pure gold plating Miniature size - 3.3 mm x 6.9 mm Simple interface - No signal conditioning required Ultra fast response - <100 uS Multiple sensitivities - 15 G to 350 G standard Applications Motion
- Acceleration: 20 to 2,000 g
- Operating Temperature: -40 to 185 F
- Maximum Acceleration / Shock: 20 to 2,000 g
- Sensor Outputs: Acceleration
-
Supplier: DigiKey
Description: Sensor Inclinometer ±10° X, Y Axis 3Hz Bandwidth Module
- Tilt Angle: 10 degrees
- Operating Temperature: -13 to 185 F
- Output: Analog
-
Supplier: POSITAL B.V.
Description: POSITAL TILTIX 1 Axis inclinometer: CANopen interface, Dynamic / Accelerometer + Gyroscope technology and IP67 protection class.
- Tilt Angle: 360 degrees
- Number of Axes: 1
- Accuracy: 0.3 degrees
- Supply Voltage: 9 to 30 volts
-
Supplier: Advanced Orientation Systems, Inc.
Description: inch. Packaged in a marine grade black anodized cylindrical aluminum housing the unit outputs continuous heading, field, dual axis tilt and temperature data over the standard RS-232 interface at depth up to 3500 meters. The AZIMUTH is generated from a 3 axis semiconductor
- Tilt Angle: 0 to 360 degrees
- Number of Axes: 3
- Accuracy: 1 degrees
- Operating Temperature: -40 to 176 F
-
Supplier: Jewell Instruments, LLC
Description: ±14.5°, ±30° & ±90° Ranges Single and Dual-Axis Available Resolution of 3 mrad RoHS Compliant Analog ±5V Output -40° to +85°C Operating Range Temperature Sensor Option Available
- Tilt Angle: -90 to 90 degrees
- Number of Axes: 1 to 2
- Supply Voltage: -18 to 18 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Jewell Instruments, LLC
Description: The ECV eCompass Series provides stable azimuth, pitch, and roll measurements in dynamic conditions. An enhanced version of our ECG Series, the ECV includes a full suite of precision, 3-axis, MEMS sensors and an optional dual-axis electrolytic tilt sensor,
-
Supplier: Jewell Instruments, LLC
Description: The JDI-100/200 series is a digitally temperature compensated inclinometer available in single (JDI- 100) and dual (JDI-200) axis configurations. This presents a robust and rugged design for industrial use, but with the benefit of low-cost MEMS technology. Features • ±1°, ±3°, ±14.5°,
- Tilt Angle: -60 to 60 degrees
- Number of Axes: 1 to 2
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Mad City Labs, Inc.
Description: microscopy alignment applications which require long range travel and high precision. Internal position sensors utilizing proprietary PicoQ® technology provide picometer and nanoradian precision under closed loop control. Features Low profile piezo nanopositioner: 0.8" Three axis
- Z-Axis Travel: 0.00393701 inch
- Carriage Load: 0.441 to 1.1025 lbs
- Features: Electrical, Other
- Axis Configuration: Tip/Tilt Axes, X-Y-Z Axes
-
Supplier: Rieker, Inc.
Description: Axis Angle Measurement 3 Ranges: ±30°, ±45º, ±70° Temperature Compensated Analog Voltage 0...5V Output Serial Digital RS232 Output Vibration and shock resistant Environmentally sealed to IP67 Rugged die-cast Zinc housing EMC protected Mechanical Zero adjustment Common footprint for
- Tilt Angle: -70 to 70 degrees
- Number of Axes: 1
- Accuracy: -1 to 1 degrees
- Supply Voltage: 5 volts
-
Supplier: US Digital
Description: The A2T is a single axis, digital gravity angle sensor. The A2T serves as a full 360 range absolute tilt sensing programmable level with either digital or analog output. Internally, a rotary bar coded disk is mounted to a weighted gravity driven wheel. A micro-controller strobes
- Tilt Angle: 360 degrees
- Number of Axes: 1
- Accuracy: 0.18 to 0.25 degrees
- Supply Voltage: 5.5 to 16 volts
Find Suppliers by Category Top
Featured Products Top
-
Introduction The XJCSENSOR X-3A-D30-C is a 3-axis force sensor that measures force in the X, Y, and Z directions using the resistance strain principle. Its small size and low height suit space-constrained applications, and its decoupled structure keeps long (read more)
Browse Force and Load Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
accuracy under dynamic conditions, affecting reliability and efficiency. This 6-axis Force Sensor provides a comprehensive solution (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
In the Industry 4.0 era, as human-robot collaboration demands surge, 6-axis force sensors become essential for collaborative robots. Our sensors use advanced strain gauge technology and algorithms to precisely capture 3D (read more)
Browse Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) is equipped with a high-performance processor and 24-bit ADC. It features high signal-to-noise ratio (SNR) digital output, high static overload protection (read more)
Browse Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
The accelerometers of the PCE-VDL series are available in two versions. The accelerometer PCE-VDL 16I contains sensors for the following physical units: temperature, humidity, air pressure, light and 3-axis acceleration. The PCE-VDL 24I has 3-axis acceleration and the max. sampling (read more)
Browse Accelerometers Datasheets for PCE Instruments / PCE Americas Inc. -
R&D, production, and sales of 3D vision and multi-dimensional mechanical sensors. Deep application experience across 3C, semiconductor, lithium battery, and new energy vehicle industries Products installed on production lines by users across dozens of countries and (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
of Capacities and Sizes Available in 2-axis, 3-axis, and 6-axis versions, the sensors cover capacities from 5 kg up to 5000 kg, with compact heights and versatile dimensions to suit various installation requirements. This flexibility makes them suitable for integration in robotic arms (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
-term operation. XJCSensor X-6A-D100-H35-B 6-axis force sensor uses resistance strain gauge technology to provide high-precision force measurement with fast response and excellent long-term stability. The sensor features low crosstalk error after decoupling, high repeatability, and reliable performance (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
can compromise performance and system reliability. The X-6A-D62-H27-C 6-axis force sensor provides high-precision, reliable measurements: (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
The X-6A-D62-H27-C 6-axis force sensor is designed for multi-axis force and torque measurement in advanced robotics, automation, and precision control applications. Based on resistance strain gauge technology, the (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd.
Conduct Research Top
-
display-controller sensor for boom of excavator
and other measures to improve the industrial grade of the product. FEATURES. Night vision four-color screen. Metal case, brushed alumina. Can be equipped with 1/2/3 axis tilt sensor. IP54 protection grade. Wide temperature work : -25~+70?. storage temperature :-55~+125?. Connector with waterproof
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
, the model S100 - which includes 3-axis motion platforms designed and manufactured by Steinmeyer FMD. Scienion sought a highly reliable very compact high speed motion system (with minimum number of moving cables). Manufacturers of precision positioning systems are often faced with applications
-
LCD display screen high accuracy digital inclinometer tilt sensor
%RH. Power supply 3.7V Charging Lithium battery V. Ideal charging time 3 h. Battery design stand-by time 8( ±0.5) h. Connect plugin Standard 5Pin USB connector. Shock proof 10g@11ms?3Times/Axis(half sinusoid). Shock impact 10grms?10~100Hz. Weight 125 g. Waterproof grade IP54. Material Aluminum
More Information Top
-
Proportional‐Integral‐Plus Control of an Intelligent Excavator
A two- axis tilt sensor 3 .
-
Proceedings of the 7th Audio Mostly Conference
MacBook sensors ( 3 - axis tilt , light sensor, mouse po- sition, microphone and keyboard) - based on the aka. bookmotion and aka.booklight externals by Masayuki Akamatsu10 .
-
Best,
Avai~lable
1.3 MHz transceiver, sequence controllers, tilt sensors , 3 - axis THESIS DRECTZ: Anderson, W., LCDR, accelerometer, precession depth USN, *Acoustic Backscatter Mass sensor and high speed digitizer and Concentration Techniques for a data transmission system.
-
Design & Implementation of a Low Cost Based Wireless HCI
System for Disabled Persons Using ARM7
A tilt sensor ( 3 - axis accelerometer) is used to detect both lateral and vertical head movements to navigate the mouse cursor position placed on a helmet .
-
Caterpillar‐like ice motion in the ablation zone of the Greenland ice sheet
Each sensor unit is equipped with a digital pressure sensor, a tem- perature sensor, a two- axis tilt sensor , and a 3 -axis magnetometer and is operated over a digital bus system.
-
Phantom® S5
3,700 lumens each Navigation and depth sensor Sensor Precision tilt compensated 3 - axis digital magnetometer RMS repeatability: 0.05° Update rate: 20 Hz .
-
Application of Robust Design Techniques For Underwater Vehicle Control
Sensors Miniature Pressure sensor (for Depth) 2 axis Tilt sensor ( for Attitude) 3 axis Accelerometer Leak sensor (leakage measurement) Controller .
-
Honeywell Introduces New Magnetic Sensor/Amplifier
It consumes less than a milli-ampere of current under typical operational conditions and it's also compatible with additional sensors for use in 3 - axis , tilt -compensating systems." .
-
OSTAR
Electronic 3 - axis compass with 2-axis tilt sensor .
-
Fringe 2005
The sensor is swivelled about axis 1 mounted on a tilting table 3 (Fig. 2b).
Indicates content that may require registration and/or purchase.